- Packaging
- Dark Current
- Package / Case
- Mounting Type
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Part Status
- RoHS Status
- Factory Lead Time
- Spectral Range
- Diode Type
- HTS Code
Attribute column
Manufacturer
Everlight Electronics Optical Sensors - Photodiodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Shape | Semiconductor Material | Brand | Factory Pack QuantityFactory Pack Quantity | Half Intensity Angle Degrees | If - Forward Current | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Pd - Power Dissipation | Photocurrent | RoHS | Usage Level | Vr - Reverse Voltage | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Max Power Dissipation | Number of Functions | Operating Supply Voltage | Configuration | Diode Type | Power Dissipation | Viewing Angle | Lens Style | Response Time | Voltage - DC Reverse (Vr) (Max) | Size | Rise Time | Forward Voltage | Fall Time (Typ) | Max Reverse Voltage (DC) | Product Type | Reverse Breakdown Voltage | Peak Wavelength | Reverse Voltage (DC) | Dark Current | Spectral Range | Active Area | Infrared Range | Product | Current - Dark (Typ) | Color - Enhanced | Light Current-Nom | Product Category | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PD15-21B/TR8 Everlight Electronics Co Ltd | In Stock | - | - | 15 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | 2 | RECTANGULAR | Silicon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Tape & Reel (TR) | 2012 | - | yes | Active | 3 (168 Hours) | - | - | - | - | 8541.40.60.50 | - | 150mW | 1 | - | SINGLE | PIN | - | - | - | - | - | - | 6ns | - | 6 ns | 32V | - | - | - | 32V | 10nA | 730nm ~ 1100nm | - | YES | - | - | - | 0.0008mA | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() EAPDLP04SCAA4 Everlight Electronics Co Ltd | In Stock | - | - | 20 Weeks | Through Hole | Through Hole | Radial | - | CYLINDRICAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Bulk | 2014 | - | - | Active | 1 (Unlimited) | - | - | - | SIDE VIEW | 8541.40.80.00 | - | - | 1 | - | SINGLE | PIN | - | - | - | 50ns | 32V | 4.8mm | - | - | - | 32V | - | - | - | - | 5nA | 730nm ~ 1100nm | - | YES | - | - | - | 0.018mA | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PD204-6C/L3 Everlight Electronics Co Ltd | In Stock | - | Datasheet | 15 Weeks | Through Hole | Through Hole | Radial | 2 | ROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Bulk | 2004 | - | yes | Active | 1 (Unlimited) | - | - | - | HIGH SENSITIVITY | 8541.40.60.50 | - | - | 1 | - | SINGLE | PIN | 150mW | - | Clear | - | - | 3mm | 10ns | - | 10 ns | 170V | - | 32V | - | - | 10nA | 400nm ~ 1100nm | 9mm2 | YES | - | - | - | 0.01mA | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() PD42-21C/TR8 Everlight Electronics Co Ltd | In Stock | - | - | 15 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | 2 | ROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Tape & Reel (TR) | 2006 | - | yes | Active | 3 (168 Hours) | - | - | - | - | 8541.40.60.50 | - | - | 1 | - | SINGLE | PIN | - | - | - | - | - | 1.8mm | 6ns | - | 6 ns | 32V | - | - | - | 32V | 10nA | 400nm ~ 1100nm | - | YES | - | - | - | 0.005mA | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() PD438B/S46 Everlight Electronics Co Ltd | In Stock | - | - | 15 Weeks | Through Hole | Through Hole | TO-226-2, TO-92-2 Long Body | 2 | SQUARE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2005 | - | yes | Active | 1 (Unlimited) | - | - | - | HIGH SENSITIVITY | 8541.40.60.50 | - | - | 1 | - | SINGLE | PIN | - | - | - | 50ns | 170V | 3mm | - | - | - | 170V | - | - | - | - | 5nA | 840nm ~ 1100nm | - | YES | - | - | - | 0.018mA | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() ALS-PD70-01C/TR7 Everlight Electronics Co Ltd | In Stock | - | - | 15 Weeks | Surface Mount | Surface Mount | SMD/SMT | 2 | RECTANGULAR | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | - | -40°C~85°C | Tape & Reel (TR) | 2008 | - | - | Active | 4 (72 Hours) | - | - | - | - | 8541.40.60.50 | - | - | 1 | - | SINGLE | - | - | - | Clear | - | - | - | - | 1.3V | - | 35V | - | - | - | - | 2nA | 390nm ~ 700nm | - | NO | - | - | - | 0.012mA | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() PD42-21B/TR8 Everlight Electronics Co Ltd | In Stock | - | - | 15 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | 2 | ROUND | Silicon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Tape & Reel (TR) | 2013 | e4 | yes | Active | 3 (168 Hours) | Gold (Au) | - | - | - | 8541.40.60.50 | - | 150mW | 1 | - | SINGLE | PIN | - | - | - | - | - | 1.8mm | 6ns | - | 6 ns | 32V | - | - | - | 32V | 10nA | 730nm ~ 1100nm | - | YES | - | - | - | 0.004mA | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() EAPDLP04SCAA3 Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | Through Hole | Through Hole | Radial | - | CYLINDRICAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Bulk | 2014 | - | - | Active | 1 (Unlimited) | - | - | - | SIDE VIEW | 8541.40.80.00 | - | - | 1 | - | SINGLE | PIN | - | - | - | 50ns | 32V | 4.8mm | - | - | - | 32V | - | - | - | - | 5nA | 840nm ~ 1100nm | - | YES | - | - | - | 0.018mA | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() EAPDST3227A0 Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | 4-SMD Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2014 | - | - | Active | 3 (168 Hours) | - | - | - | - | 8541.40.80.00 | - | - | - | - | - | PIN | - | - | - | 10ns | 32V | - | - | - | - | 32V | - | - | - | - | 10nA | 730nm ~ 1100nm | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CLS15-22C/L213G/TR8 Everlight Electronics Co Ltd | In Stock | - | Datasheet | 15 Weeks | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | yes | Active | 4 (72 Hours) | NOT SPECIFIED | - | - | - | 8541.40.80.00 | - | - | - | - | - | - | - | - | - | - | 35V | - | - | - | - | - | - | - | - | - | - | - | 1.80mm2 | - | - | 2nA | Green | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CLS15-22C/L213R/TR8 Everlight Electronics Co Ltd | In Stock | - | Datasheet | 15 Weeks | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | yes | Active | 3 (168 Hours) | NOT SPECIFIED | - | - | - | 8541.40.80.00 | - | - | - | - | - | - | - | - | - | - | 35V | - | - | - | - | - | - | - | - | - | - | - | 1.80mm2 | - | - | 2nA | Red | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() EAPDST6048A0 Everlight Electronics Co Ltd | In Stock | - | Datasheet | 1 Weeks | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 4 (72 Hours) | - | - | - | - | 8541.40.80.00 | - | - | - | - | - | PIN | - | 125° | - | 50ns | 32V | - | - | - | - | - | - | - | - | - | - | 420nm ~ 1100nm | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() EL-PD638B Everlight | In Stock | - | - | - | - | - | - | - | - | - | Everlight | 500 | - | - | Everlight | + 85 C | - 25 C | - | Through Hole | 150 mW | 18 uA | Details | - | 32 V | - | Bulk | - | - | - | - | - | - | - | - | - | - | Optical Detectors and Sensors | - | - | - | - | - | - | - | - | - | - | - | 50 ns | - | - | - | Photodiodes | - | 940 nm | - | 5 nA | - | - | - | PIN Photodiodes | - | - | - | Photodiodes | 7.6 mm | 5.25 mm | 2.75 mm | - | - | - | ||
![]() PD95-21B/TR7 Everlight | In Stock | - | - | - | - | - | T-3/4 | - | - | - | Everlight | 1000 | - | 20 mA | Everlight | + 85 C | - 25 C | Yes | SMD/SMT | 150 mW | 15 uA | Details | - | 32 V | - | Cut Tape | - | - | - | - | - | - | - | - | - | - | Optical Detectors and Sensors | - | - | - | - | - | - | - | - | - | - | - | 6 ns | - | - | - | Photodiodes | - | 980 nm | - | 10 nA | - | - | - | PIN Photodiodes | - | - | - | Photodiodes | 2.8 mm | 2.1 mm | 2 mm | - | - | - | ||
![]() EL-PD204-6C/L3 Everlight | In Stock | - | - | - | - | - | T-1 | - | - | - | Everlight | 1000 | - | - | Everlight | + 85 C | - 25 C | - | Through Hole | 150 mW | 10 uA | Details | - | 32 V | - | Bulk | - | - | - | - | - | - | - | - | - | - | Optical Detectors and Sensors | - | - | - | - | - | - | - | - | - | - | - | 10 ns | - | - | - | Photodiodes | - | 940 nm | - | 10 nA | - | - | - | PIN Photodiodes | - | - | - | Photodiodes | 5.2 mm | 4 mm | 3 mm | - | - | - | ||
![]() EL-PD438B/L1 Everlight | In Stock | - | - | - | - | - | Side Looker | - | - | - | Everlight | 500 | - | - | Everlight | + 85 C | - 40 C | - | Through Hole | 150 mW | 4 uA | Compliant | - | 32 V | - | Bulk | - | - | - | - | - | - | 85 °C | -40 °C | - | - | Optical Detectors and Sensors | 150 mW | - | 32 V | - | - | - | - | - | - | - | - | 10 ns | - | - | - | Photodiodes | - | 940 nm | 32 V | 10 nA | - | - | - | PIN Photodiodes | - | - | - | Photodiodes | 6.6 mm | 4.8 mm | 3.8 mm | - | - | - | ||
![]() PD1503-3B/L2 Everlight Electronics Co Ltd | In Stock | - | Datasheet | - | - | Through Hole | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | - | - | - | Active | 2 (1 Year) | - | - | - | - | - | - | - | - | - | - | PIN | - | - | - | 45ns | 170V | - | - | - | - | - | - | - | - | - | - | 840nm ~ 1100nm | - | - | - | 5nA | - | - | - | - | - | - | - | ROHS3 Compliant | - |