- Number of Bits
- Converter Type
- Input Bit Code
- JESD-609 Code
- Number of Functions
- Temperature Grade
- Terminal Finish
- Terminal Position
- Width
- Qualification Status
- Linearity Error-Max (EL)
- Supply Current-Max
Attribute column
Manufacturer
Exar Corporation Data Acquisition - Digital to Analog Converters (DAC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Settling Time-Nom (tstl) | Supply Voltage-Nom | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Temperature Grade | Number of Bits | Supply Current-Max | Converter Type | Seated Height-Max | Linearity Error-Max (EL) | Screening Level | Input Bit Code | Negative Supply Voltage-Nom | Input Format | Analog Output Voltage-Max | Analog Output Voltage-Min | Settling Time-Max | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HS3140C-4 Sipex Corporation | In Stock | - | Datasheet | NO | 20 | SIPEX CORP | 70 °C | - | CERAMIC, METAL-SEALED COFIRED | DIP | HERMETIC SEALED, DIP-20 | DIP20,.3 | RECTANGULAR | IN-LINE | Transferred | - | No | 2 μs | 15 V | e0 | - | - | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | - | R-CDIP-T20 | Not Qualified | COMMERCIAL | 14 | - | D/A CONVERTER | 3.429 mm | 0.006% | - | BINARY, OFFSET BINARY | -15 V | PARALLEL, WORD | 10 V | - | - | - | 7.62 mm | ||
![]() MP7226LN Exar Corporation | In Stock | - | Datasheet | NO | 20 | EXAR CORP | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, DIP20,.3 | DIP20,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | - | 15 V | - | - | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | 4 | 2.54 mm | unknown | 20 | R-PDIP-T20 | Not Qualified | INDUSTRIAL | 8 | 14 mA | D/A CONVERTER | 5.08 mm | 0.1953% | - | BINARY | -5 V | PARALLEL, 8 BITS | - | - | 5 µs | 25.46 mm | 7.62 mm | ||
![]() MP7528UD/883 Exar Corporation | In Stock | - | Datasheet | NO | 20 | EXAR CORP | 125 °C | -55 °C | CERAMIC | DIP | DIP, DIP20,.3 | DIP20,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | - | - | e0 | - | 3A001.A.2.C | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | THROUGH-HOLE | 2 | 2.54 mm | unknown | - | R-XDIP-T20 | Not Qualified | MILITARY | 8 | 2 mA | D/A CONVERTER | - | 0.1% | 38535Q/M;38534H;883B | BINARY, OFFSET BINARY | - | - | - | - | - | - | - | ||
![]() DAC349B-12 Sipex Corporation | In Stock | - | Datasheet | NO | 24 | SIPEX CORP | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | DIP | - | DIP24,.6 | RECTANGULAR | IN-LINE | Transferred | - | No | - | 15 V | e0 | - | - | Tin/Lead (Sn/Pb) | - | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | - | R-CDIP-T24 | Not Qualified | MILITARY | 12 | 20 mA | D/A CONVERTER | - | 0.012% | 38535Q/M;38534H;883B | BINARY, OFFSET BINARY | -15 V | PARALLEL, WORD | 10 V | -10 V | 15 μs | 32.893 mm | 15.24 mm | ||
![]() DAC336C-8 Sipex Corporation | In Stock | - | Datasheet | NO | 16 | SIPEX CORP | 70 °C | - | METAL | DIP | - | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | - | 15 V | e0 | - | - | TIN LEAD | 8542.39.00.01 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | - | R-MDIP-T16 | Not Qualified | COMMERCIAL | 8 | 12 mA | D/A CONVERTER | 4.699 mm | 0.2% | - | BINARY, COMPLEMENTARY BINARY, COMPLEMENTARY OFFSET BINARY | -15 V | PARALLEL, 8 BITS | 10 V | -10 V | 4 µs | - | 7.62 mm | ||
![]() DAC9349-12 Sipex Corporation | In Stock | - | Datasheet | NO | 24 | SIPEX CORP | 70 °C | - | UNSPECIFIED | DIP | DOUBLE WIDTH, DIP-24 | DIP24,.6 | RECTANGULAR | IN-LINE | Transferred | - | No | - | 15 V | e0 | - | - | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | - | R-XDIP-T24 | Not Qualified | COMMERCIAL | 12 | 20 mA | D/A CONVERTER | 6.477 mm | 0.012% | - | BINARY, OFFSET BINARY | -15 V | PARALLEL, WORD | 10 V | -10 V | 15 µs | - | 15.24 mm | ||
![]() MP7670AN Exar Corporation | In Stock | - | Datasheet | NO | 24 | EXAR CORP | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, DIP24,.3 | DIP24,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 2.5 µs | 5 V | e0 | - | - | TIN LEAD | 8542.39.00.01 | DUAL | THROUGH-HOLE | 8 | 2.54 mm | unknown | 24 | R-PDIP-T24 | Not Qualified | INDUSTRIAL | 8 | 13 mA | D/A CONVERTER | 5.33 mm | 0.3906% | - | BINARY | -5 V | SERIAL | 3 V | -3 V | 5 µs | 30.485 mm | 7.62 mm | ||
![]() SP1148C Sipex Corporation | In Stock | - | Datasheet | NO | 32 | SIPEX CORP | 70 °C | - | UNSPECIFIED | DIP | - | DIP32,.9 | RECTANGULAR | IN-LINE | Transferred | - | No | 20 µs | 15 V | e0 | - | - | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | - | R-XDIP-T32 | Not Qualified | COMMERCIAL | 16 | 30 mA | D/A CONVERTER | 5.08 mm | 0.0076% | - | BINARY, OFFSET BINARY | -15 V | PARALLEL, 8 BITS | 10 V | -10 V | - | 44.15 mm | 22.86 mm | ||
![]() MP7633LN Exar Corporation | In Stock | - | Datasheet | NO | 16 | EXAR CORP | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | 0.300 INCH, PLASTIC, DIP-16 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 0.5 μs | 15 V | e0 | - | - | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | 16 | R-PDIP-T16 | Not Qualified | INDUSTRIAL | 10 | 2 mA | D/A CONVERTER | 5.33 mm | 0.0488% | - | BINARY | - | PARALLEL, WORD | 10 V | - | 1 μs | 20.13 mm | 7.62 mm | ||
![]() DAC9331-14-1 Sipex Corporation | In Stock | - | Datasheet | NO | 24 | SIPEX CORP | 70 °C | - | UNSPECIFIED | DIP | DOUBLE WIDTH, DIP-24 | DIP24,.6 | RECTANGULAR | IN-LINE | Transferred | - | No | - | 5 V | e0 | - | - | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | - | R-XDIP-T24 | Not Qualified | COMMERCIAL | 14 | 1 mA | D/A CONVERTER | 4.318 mm | 0.003% | - | BINARY, OFFSET BINARY | - | PARALLEL, 8 BITS | - | - | 3 μs | - | 15.24 mm | ||
![]() MP7541SD Exar Corporation | In Stock | - | Datasheet | NO | 18 | EXAR CORP | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DIP | DIP, DIP18,.3 | DIP18,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 0.5 µs | 15 V | e0 | - | 3A001.A.2.C | TIN LEAD | 8542.39.00.01 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | 18 | R-GDIP-T18 | Not Qualified | MILITARY | 12 | 2 mA | D/A CONVERTER | 5.08 mm | 0.0244% | - | BINARY | - | PARALLEL, WORD | - | - | 1 µs | - | 7.62 mm | ||
![]() DAC336B-12 Sipex Corporation | In Stock | - | Datasheet | NO | 24 | SIPEX CORP | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | DIP | DIP-24 | DIP24,.6 | RECTANGULAR | IN-LINE | Obsolete | - | No | 10 µs | 15 V | e0 | - | - | TIN LEAD | - | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | - | R-CDIP-T24 | Not Qualified | MILITARY | 12 | 25 mA | D/A CONVERTER | 5.08 mm | 0.03% | 38535Q/M;38534H;883B | BINARY, OFFSET BINARY | -15 V | PARALLEL, WORD | 10 V | -10 V | 10 µs | - | 15.24 mm | ||
![]() MP7623TD/883B Exar Corporation | In Stock | - | Datasheet | NO | 18 | EXAR CORP | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DIP | DIP, | DIP18,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | - | 15 V | - | - | 3A001.A.2.C | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | 18 | R-GDIP-T18 | Not Qualified | MILITARY | 12 | - | D/A CONVERTER | 5.08 mm | 0.0122% | MIL-STD-883 | BINARY | - | PARALLEL, WORD | - | - | - | 23.11 mm | 7.62 mm | ||
![]() MP7533SD Exar Corporation | In Stock | - | Datasheet | NO | 16 | EXAR CORP | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 0.5 µs | 15 V | e0 | No | 3A001.A.2.C | TIN LEAD | 8542.39.00.01 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | 16 | R-GDIP-T16 | Not Qualified | MILITARY | 10 | 2 mA | D/A CONVERTER | 5.08 mm | 0.1953% | - | BINARY | - | PARALLEL, WORD | 10 V | - | - | 19.05 mm | 7.62 mm | ||
![]() DAC9331-16-4 Sipex Corporation | 52 | - | Datasheet | NO | 24 | SIPEX CORP | 70 °C | - | CERAMIC, METAL-SEALED COFIRED | DIP | DOUBLE WIDTH, CERAMIC, DIP-24 | DIP24,.6 | RECTANGULAR | IN-LINE | Transferred | - | No | 2 μs | 15 V | e0 | - | - | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | - | R-CDIP-T24 | Not Qualified | COMMERCIAL | 16 | - | D/A CONVERTER | 5.08 mm | 0.003% | - | BINARY, OFFSET BINARY | - | PARALLEL, 8 BITS | 10 V | - | - | - | 15.24 mm | ||
![]() MP7528JS Exar Corporation | In Stock | - | Datasheet | YES | 20 | EXAR CORP | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP20,.4 | SOP20,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | No | - | 15 V | e0 | - | - | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | GULL WING | 2 | 1.27 mm | unknown | 20 | R-PDSO-G20 | Not Qualified | INDUSTRIAL | 8 | 2 mA | D/A CONVERTER | 2.65 mm | 0.3906% | - | BINARY | - | PARALLEL, 8 BITS | 10 V | - | - | 12.8 mm | 7.5 mm | ||
![]() MP7528KN Exar Corporation | In Stock | - | Datasheet | NO | 20 | EXAR CORP | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, DIP20,.3 | DIP20,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | - | 15 V | e0 | - | - | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | THROUGH-HOLE | 2 | 2.54 mm | unknown | 20 | R-PDIP-T20 | Not Qualified | INDUSTRIAL | 8 | 2 mA | D/A CONVERTER | 5.33 mm | 0.1953% | - | BINARY | - | PARALLEL, 8 BITS | 10 V | - | - | 25.21 mm | 7.62 mm | ||
![]() MP7541ATD Exar Corporation | In Stock | - | Datasheet | NO | 18 | EXAR CORP | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DIP | DIP, DIP18,.3 | DIP18,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | - | 15 V | e0 | - | 3A001.A.2.C | TIN LEAD | 8542.39.00.01 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | 18 | R-GDIP-T18 | Not Qualified | MILITARY | 12 | 2 mA | D/A CONVERTER | 5.08 mm | 0.0122% | - | BINARY | - | PARALLEL, WORD | - | - | 1 µs | - | 7.62 mm | ||
![]() MP7612AS Exar Corporation | In Stock | - | Datasheet | YES | 28 | EXAR CORP | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP28,.5 | SOP28,.5 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | No | 30 µs | 12 V | e0 | - | - | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | GULL WING | 8 | 1.27 mm | unknown | 28 | R-PDSO-G28 | Not Qualified | INDUSTRIAL | 12 | 20 mA | D/A CONVERTER | 2.65 mm | 0.0488% | - | BINARY | -12 V | SERIAL | 10.6 V | -10.6 V | 50 µs | 18.085 mm | 8.765 mm | ||
![]() DAC336B-8 Sipex Corporation | In Stock | - | Datasheet | NO | 16 | SIPEX CORP | 125 °C | -55 °C | METAL | DIP | - | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | - | 15 V | e0 | - | - | TIN LEAD | - | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | - | R-MDIP-T16 | Not Qualified | MILITARY | 8 | 12 mA | D/A CONVERTER | 4.699 mm | 0.2% | 38535Q/M;38534H;883B | BINARY, COMPLEMENTARY BINARY, COMPLEMENTARY OFFSET BINARY | -15 V | PARALLEL, 8 BITS | 10 V | -10 V | 4 µs | - | 7.62 mm |