- HTS Code
- Logic Function
- Max Operating Temperature
- Min Operating Temperature
- Mount
- Number of Pins
- RoHS Status
- Telecom IC Type
- Temperature Grade
- Terminal Form
- Terminal Position
- -3db Bandwidth
Attribute column
Manufacturer
Exar Corporation Interface - Analog Switches - Special Purpose
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Number of Terminals | Ihs Manufacturer | Lead Free Status / RoHS Status | Operating Temperature-Max | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Rohs Code | Supply Voltage-Nom (Vsup) | Operating Temperature | Packaging | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Terminal Position | Terminal Form | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | JESD-30 Code | Qualification Status | Temperature Grade | Number of Channels | Analog IC - Other Type | Logic Function | Supply Current-Max (Isup) | Neg Supply Voltage-Nom (Vsup) | -3db Bandwidth | On-State Resistance (Max) | Telecom IC Type | Multiplexer/Demultiplexer Circuit | Switch Circuit | Voltage - Supply, Single (V+) | Voltage - Supply, Dual (V±) | Features | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CLCUSB30IMP10X Exar Corporation | 1686 | - | - | - | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | - | 10-MSOP | - | - | -- | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TA) | Tape & Reel (TR) | -- | - | Obsolete | -- | - | - | - | - | USB | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 720MHz | 6.5 Ohm | - | -- | DPDT | 3 V ~ 4.3 V | -- | -- | - | ||
![]() XR2207P Exar Corporation | In Stock | - | Datasheet | - | - | NO | - | - | 14 | EXAR CORP | - | 70 °C | PLASTIC/EPOXY | DIP | DIP-14 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | No | 6 V | - | - | - | e0 | - | - | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | - | 2.54 mm | unknown | R-PDIP-T14 | Not Qualified | COMMERCIAL | - | WAVEFORM GENERATION | - | 7 mA | -6 V | - | - | - | - | - | - | - | - | - | ||
![]() PEB1757E Exar Corporation | In Stock | - | - | Surface Mount | - | - | 1397 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85°C | -40°C | - | 8542.39.00.01 | BOTTOM | BALL | 1 | 1.2V | - | - | - | - | INDUSTRIAL | - | - | Demultiplexer, Multiplexer | - | - | - | - | ATM/SONET/SDH MUX/DEMUX | - | - | - | - | - | RoHS Compliant | ||
![]() PEB1756E Exar Corporation | In Stock | - | - | Surface Mount | - | - | 1397 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | Demultiplexer, Multiplexer | - | - | - | - | ATM/SONET/SDH MUX/DEMUX | - | - | - | - | - | RoHS Compliant |