- RoHS Status
- Max Operating Temperature
- Min Operating Temperature
- Number of Terminations
- Package / Case
- Temperature Grade
- Terminal Position
- Length
- Width
- uPs/uCs/Peripheral ICs Type
- Terminal Pitch
- Supply Voltage
Attribute column
Manufacturer
Exar Corporation Interface - Controllers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Number of Pins | Weight | Packaging | JESD-609 Code | Pbfree Code | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Operating Supply Current | Nominal Supply Current | uPs/uCs/Peripheral ICs Type | Clock Frequency | Data Rate | Boundary Scan | Low Power Mode | Number of Serial I/Os | Bus Compatibility | Data Transfer Rate-Max | Communication Protocol | Data Encoding/Decoding Method | Drive Interface Standard | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XR21V1410IL16-F Exar Corporation | 60000 | - | - | Surface Mount | QFN | - | 16 | 57.09594mg | Bulk | e3 | yes | 1 (Unlimited) | 16 | - | Matte Tin (Sn) | 85°C | -40°C | - | QUAD | - | 260 | 3.3V | 0.5mm | 40 | 16 | - | - | - | - | 3.3V | INDUSTRIAL | - | 1 | I2C, UART | 3.63V | 2.97V | - | 20mA | 20mA | BUS CONTROLLER, UNIVERSAL SERIAL BUS | - | 12 Mbps | - | - | - | I2C | - | - | - | - | 880μm | - | 3mm | 3mm | No | Unknown | RoHS Compliant | Lead Free | ||
![]() XR22801IL32-F Exar Corporation | In Stock | - | Datasheet | - | QFN | YES | 32 | - | - | e3 | - | 2 (1 Year) | 32 | - | Matte Tin (Sn) | 85°C | -40°C | - | QUAD | NO LEAD | 260 | 5V | 0.5mm | 40 | - | - | - | - | - | - | INDUSTRIAL | - | - | USB | 5.25V | 4.4V | - | 185mA | - | BUS CONTROLLER, UNIVERSAL SERIAL BUS | 25MHz | - | - | - | - | I2C | - | - | - | - | - | 1mm | 5mm | 5mm | - | Unknown | RoHS Compliant | Lead Free | ||
![]() XR21V1412IL32-F Exar Corporation | 93 |
| - | Surface Mount | QFN | - | 32 | 188.609377mg | - | e3 | yes | 2 (1 Year) | 32 | SMD/SMT | Matte Tin (Sn) | 85°C | -40°C | - | QUAD | - | 260 | 3.3V | - | 40 | - | - | - | - | - | 3.3V | INDUSTRIAL | - | 2 | I2C, UART | 3.63V | 2.97V | - | 20mA | 20mA | BUS CONTROLLER, UNIVERSAL SERIAL BUS | - | 12 Mbps | - | - | - | I2C | - | - | - | - | 880μm | - | 5mm | 5mm | No | Unknown | RoHS Compliant | Lead Free | ||
![]() XR20M1172IG28-F Exar Corporation | 17 | - | - | Surface Mount | TSSOP | - | 28 | - | - | e3 | yes | - | 28 | - | Matte Tin (Sn) | 85°C | -40°C | - | DUAL | GULL WING | - | 3.3V | 0.65mm | - | 28 | - | - | 3.6V | - | 1.8/3.3V | INDUSTRIAL | - | 2 | - | 3.63V | 1.62V | - | - | 500μA | - | - | 16 Mbps | NO | YES | 2 | - | - | I2C | NRZ | - | 1.05mm | - | 9.8mm | 4.5mm | No | Unknown | RoHS Compliant | Lead Free | ||
![]() XR21V1414IM48TR-F Exar Corporation | 8500 | - | - | Surface Mount | TQFP | - | 48 | - | Tape and Reel | e3 | yes | 3 (168 Hours) | 48 | - | MATTE TIN | 85°C | -40°C | - | QUAD | GULL WING | 260 | 3.3V | 0.5mm | 40 | 48 | - | - | - | - | 3.3V | INDUSTRIAL | - | 4 | - | 3.63V | 2.97V | - | - | 20mA | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | - | 12 Mbps | NO | YES | 4 | USB | 1.5 MBps | ASYNC, BIT | - | - | - | 1.2mm | 7mm | 7mm | No | - | RoHS Compliant | Lead Free | ||
![]() XR21V1412IL32TR-F Exar Corporation | 15000 | - | - | Surface Mount | QFN | - | 32 | - | Tape and Reel | e3 | yes | 2 (1 Year) | 32 | - | Matte Tin (Sn) | 85°C | -40°C | - | QUAD | NO LEAD | 260 | 3.3V | 0.5mm | 40 | - | - | Not Qualified | 3.3V | - | - | INDUSTRIAL | - | 2 | I2C, UART, USB | 3.63V | 2.97V | - | 16mA | 20mA | BUS CONTROLLER, UNIVERSAL SERIAL BUS | - | 12 Mbps | - | - | - | I2C | - | - | - | - | - | 1mm | 5mm | 5mm | - | - | RoHS Compliant | Lead Free | ||
![]() XR21B1421IL28-F Exar Corporation | In Stock | - | - | - | QFN | YES | 28 | - | Cut Tape | - | - | - | 28 | - | - | 85°C | -40°C | 8542.31.00.01 | QUAD | NO LEAD | NOT SPECIFIED | 3.3V | - | NOT SPECIFIED | - | - | - | - | - | - | INDUSTRIAL | - | - | UART | 5.25V | 4.4V | - | 13mA | - | BUS CONTROLLER, UNIVERSAL SERIAL BUS | - | - | - | - | - | - | - | - | - | - | 1mm | - | 5mm | 5mm | - | Unknown | RoHS Compliant | - | ||
![]() XR21B1411IL16TR-F Exar Corporation | 950 | - | Datasheet | Surface Mount | QFN | - | 16 | - | Tape and Reel | e3 | - | - | 16 | - | Matte Tin (Sn) | 85°C | -40°C | - | QUAD | NO LEAD | - | 5V | 0.5mm | - | - | - | Not Qualified | 5V | - | 5V | INDUSTRIAL | - | 1 | - | 5.25V | 4.4V | - | - | 11mA | BUS CONTROLLER, UNIVERSAL SERIAL BUS | 48MHz | 12 Mbps | - | - | - | - | - | - | - | - | - | 0.9mm | 3mm | 3mm | - | Unknown | RoHS Compliant | Lead Free | ||
![]() XR21V1414IM48-F Exar Corporation | 1850 |
| - | Surface Mount | TQFP | - | 48 | 9.071791g | - | e3 | yes | - | 48 | - | Matte Tin (Sn) | 85°C | -40°C | - | QUAD | GULL WING | - | 3.3V | 0.5mm | - | 48 | - | - | - | - | 3.3V | INDUSTRIAL | - | 4 | I2C, UART | 3.63V | 2.97V | - | 20mA | 20mA | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | - | 12 Mbps | NO | YES | 4 | USB | 1.5 MBps | ASYNC, BIT | - | - | 1mm | - | 7mm | 7mm | No | Unknown | RoHS Compliant | Lead Free | ||
![]() XR22800IL32-F Exar Corporation | 241 | - | Datasheet | - | QFN | YES | 32 | - | - | - | - | - | 32 | - | - | 85°C | -40°C | 8542.31.00.01 | QUAD | NO LEAD | NOT SPECIFIED | 5V | 0.5mm | NOT SPECIFIED | - | - | - | 5V | - | - | INDUSTRIAL | - | - | USB | 5.25V | 4.4V | - | 185mA | - | BUS CONTROLLER, UNIVERSAL SERIAL BUS | 25MHz | 480 Mbps | - | - | - | I2C | - | - | - | - | - | 1mm | 5mm | 5mm | - | Unknown | RoHS Compliant | Lead Free | ||
![]() XR22802IL56-F Exar Corporation | 2116 | - | Datasheet | - | QFN | YES | 56 | - | - | - | - | - | 56 | - | - | 85°C | -40°C | - | QUAD | NO LEAD | NOT SPECIFIED | 5V | 0.5mm | NOT SPECIFIED | - | - | - | - | - | - | INDUSTRIAL | - | - | USB | 5.25V | 4.4V | - | 185mA | - | BUS CONTROLLER, UNIVERSAL SERIAL BUS | 25MHz | - | - | - | - | I2C | - | - | - | - | - | 1mm | 8mm | 8mm | - | Unknown | RoHS Compliant | Lead Free | ||
![]() XR20M1172IL32-F Exar Corporation | 607 | - | - | Surface Mount | QFN | - | 32 | 188.609377mg | - | e3 | yes | 1 (Unlimited) | 32 | - | Matte Tin (Sn) | 85°C | -40°C | - | QUAD | - | 260 | 3.3V | 0.5mm | 40 | 32 | - | - | - | - | 1.8/3.3V | INDUSTRIAL | - | 2 | - | 3.6V | 1.62V | 64B | 250μA | 500μA | - | - | 16 Mbps | NO | YES | 2 | - | - | I2C | NRZ | - | 950μm | - | 5.1mm | 5.1mm | No | - | RoHS Compliant | Lead Free | ||
![]() XR21V1410IL16TR-F Exar Corporation | 8665 | - | - | Surface Mount | QFN | - | 16 | - | Tape & Reel (TR) | e3 | yes | - | 16 | - | Matte Tin (Sn) | 85°C | -40°C | - | QUAD | NO LEAD | - | 3.3V | 0.5mm | - | 16 | - | Not Qualified | - | - | 3.3V | INDUSTRIAL | - | 1 | UART, USB | 3.63V | 2.97V | - | 20mA | 20mA | BUS CONTROLLER, UNIVERSAL SERIAL BUS | - | 12 Mbps | - | - | - | I2C | - | - | - | - | - | - | 3mm | 3mm | - | - | RoHS Compliant | Lead Free | ||
![]() XR21B1424IV64-F Exar Corporation | 67 | - | - | - | LQFP | YES | 64 | - | Cut Tape | - | - | 3 (168 Hours) | 64 | - | - | 85°C | -40°C | 8542.31.00.01 | QUAD | GULL WING | 260 | 3.3V | 0.5mm | 40 | - | - | - | - | - | - | INDUSTRIAL | - | - | UART | 5.25V | 4.4V | - | 15mA | - | BUS CONTROLLER, UNIVERSAL SERIAL BUS | - | - | - | - | - | - | - | - | - | - | - | 1.6mm | 10mm | 10mm | - | Unknown | RoHS Compliant | Lead Free | ||
![]() XR20M1170IG24-F Exar Corporation | 60 | - | - | Surface Mount | TSSOP | - | 24 | - | - | e3 | yes | 1 (Unlimited) | 24 | - | Matte Tin (Sn) | 85°C | -40°C | - | DUAL | GULL WING | 260 | 3.3V | 0.65mm | 40 | 24 | - | - | 3.6V | - | - | INDUSTRIAL | - | 1 | - | 3.63V | 1.62V | - | - | 500μA | SERIAL IO/COMMUNICATION CONTROLLER, I2C BUS | - | 16 Mbps | NO | NO | 8 | - | 2 MBps | I2C | - | - | - | - | 7.8mm | 4.4mm | No | - | RoHS Compliant | Lead Free | ||
![]() XR20M1170IL16-F Exar Corporation | 4394 | - | - | Surface Mount | QFN EP | - | 16 | - | Bulk | e3 | yes | 3 (168 Hours) | 16 | - | MATTE TIN (SN) | 85°C | -40°C | - | QUAD | - | 260 | 3.3V | 0.65mm | 40 | 16 | - | - | 3.6V | - | - | INDUSTRIAL | - | 1 | - | 3.63V | 1.62V | - | - | 500μA | SERIAL IO/COMMUNICATION CONTROLLER, I2C BUS | 24MHz | 16 Mbps | NO | NO | 8 | - | 2 MBps | I2C | - | - | - | - | 4mm | 4mm | No | - | RoHS Compliant | Lead Free | ||
![]() XR21B1422IL40-F Exar Corporation | 140 | - | - | - | QFN | YES | - | - | - | - | - | - | 40 | - | - | 85°C | -40°C | - | QUAD | NO LEAD | - | 3.3V | 0.5mm | - | - | S-XQCC-N40 | - | - | 3.6V | - | INDUSTRIAL | 3V | - | UART | - | - | - | 15mA | - | BUS CONTROLLER, UNIVERSAL SERIAL BUS | - | - | - | - | - | - | - | - | - | - | - | 1mm | 6mm | 6mm | - | - | RoHS Compliant | - | ||
![]() XR21B1421IL24-F Exar Corporation | In Stock | - | - | - | QFN | YES | 24 | - | Cut Tape | e3 | - | 3 (168 Hours) | 24 | - | Matte Tin (Sn) | 85°C | -40°C | 8542.31.00.01 | QUAD | NO LEAD | 260 | 3.3V | 0.5mm | 40 | - | - | - | - | - | - | INDUSTRIAL | - | - | UART | 5.25V | 4.4V | - | 13mA | - | BUS CONTROLLER, UNIVERSAL SERIAL BUS | - | - | - | - | - | - | - | - | - | - | 1mm | - | 4.1mm | 4.1mm | - | Unknown | RoHS Compliant | Lead Free | ||
![]() XR21B1411IL16-F Exar Corporation | 3000 | - | - | Surface Mount | QFN | - | 16 | - | Bulk | e3 | - | - | 16 | - | Matte Tin (Sn) | 85°C | -40°C | - | QUAD | NO LEAD | - | 5V | 0.5mm | - | - | - | Not Qualified | 5V | - | 5V | INDUSTRIAL | - | 1 | - | 5.25V | 4.4V | - | - | 11mA | BUS CONTROLLER, UNIVERSAL SERIAL BUS | - | 12 Mbps | - | - | - | UART | - | - | - | RS232; RS485 | 800μm | - | 3mm | 3mm | - | - | RoHS Compliant | Lead Free | ||
![]() XR20M1280IL24-F Exar Corporation | In Stock | - | - | Surface Mount | QFN | - | 24 | 928.191737mg | - | e3 | yes | 2 (1 Year) | 24 | - | Matte Tin (Sn) | 85°C | -40°C | - | QUAD | NO LEAD | 260 | 3.3V | 0.5mm | 40 | 24 | - | - | 3.3V | - | - | INDUSTRIAL | - | 1 | - | 3.63V | 1.62V | 128B | 2.5mA | 2.5mA | SERIAL IO/COMMUNICATION CONTROLLER, I2C BUS | - | 24 Mbps | NO | YES | 1 | - | 3 MBps | I2C | NRZ | - | 800μm | - | 4mm | 4mm | - | - | RoHS Compliant | Lead Free |