- Data Rate
- RoHS Status
- Max Operating Temperature
- Min Operating Temperature
- Package / Case
- Max Supply Voltage
- Min Supply Voltage
- Number of Pins
- Lead Free
- Mount
- Nominal Supply Current
- Width
Attribute column
Manufacturer
Exar Corporation Interface - Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact plating | Surface Mount | Number of pins | Number of Terminals | Connector | Connector pinout layout | Contacts pitch | Electrical mounting | Gross weight | Ihs Manufacturer | Interface Standards | Kind of connector | Moisture Sensitivity Levels | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Row pitch | Spatial orientation | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Type of connector | Operating temperature | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Gender | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Current rating | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Temperature Grade | Supply Current-Max | Output Characteristics | Seated Height-Max | Differential Output | Output Polarity | Input Characteristics | Interface IC Type | Driver Number of Bits | Receiver Number of Bits | Receive Delay-Max | Transmit Delay-Max | Number of Segments | Output Low Current-Max | Rated voltage | Out Swing-Min | Multiplexed Display Capability | High Level Input Current-Max | Profile | Saturation Current | Length | Width | Plating thickness | Flammability rating |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SP233ECT Sipex Corporation | In Stock | - | Datasheet | - | YES | - | 20 | - | - | - | - | - | SIPEX CORP | EIA-232-D; V.28 | - | 1 | 70 °C | - | PLASTIC/EPOXY | SOP | SOIC-20 | SOP20,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | No | - | - | 5.5 V | 4.5 V | 5 V | - | - | e0 | - | - | TIN LEAD | - | - | - | DUAL | GULL WING | 225 | 2 | 1.27 mm | unknown | - | - | - | R-PDSO-G20 | Not Qualified | COMMERCIAL | 5 mA | - | 2.65 mm | NO | - | SCHMITT TRIGGER | LINE TRANSCEIVER | 2 | 2 | 1000 ns | 3000 ns | - | 0.0032 A | - | 10 V | - | 0.0002 A | - | - | 12.8 mm | 7.5 mm | - | - | ||
![]() SP481CN-L Sipex Corporation | In Stock | - | Datasheet | - | YES | - | 8 | - | - | - | - | - | SIPEX CORP | EIA-422; EIA-485 | - | 1 | 70 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | Yes | - | - | 5.25 V | 4.75 V | 5 V | - | - | e3 | - | - | Matte Tin (Sn) | - | 1 RECEIVER ACTIVE UNDER SHUTDOWN; COMMON I/O; TRISTATABLE RECEIVER | - | DUAL | GULL WING | 260 | 1 | 1.27 mm | unknown | - | 40 | - | R-PDSO-G8 | Not Qualified | COMMERCIAL | 0.9 mA | 3-STATE | 1.75 mm | YES | COMPLEMENTARY | DIFFERENTIAL SCHMITT TRIGGER | LINE TRANSCEIVER | 1 | 1 | 200 ns | 60 ns | - | 0.004 A | - | 1.5 V | - | 0.00001 A | - | - | 4.9 mm | 3.9 mm | - | - | ||
![]() SP3221ECA Sipex Corporation | In Stock | - | Datasheet | - | YES | - | 16 | - | - | - | - | - | SIPEX CORP | - | - | - | 70 °C | - | PLASTIC/EPOXY | SSOP | PLASTIC, SSOP-16 | SSOP16,.3 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Transferred | - | No | - | - | 5.5 V | 3 V | 3 V | - | - | e0 | - | - | TIN LEAD | EIA-232; EIA-232-F; EIA-562; TIA-232; TIA-232-F; TIA-562; V.28; V.24 | - | - | DUAL | GULL WING | 240 | 1 | 0.65 mm | unknown | - | - | - | R-PDSO-G16 | Not Qualified | COMMERCIAL | 1 mA | - | 2 mm | NO | - | SCHMITT TRIGGER | LINE TRANSCEIVER | 1 | 1 | - | - | - | 0.0016 A | - | 10 V | - | - | - | 2 | 6.2 mm | 5.3 mm | - | - | ||
![]() SP232AEN Sipex Corporation | 1658 | - | Datasheet | - | YES | - | 16 | - | - | - | - | - | SIPEX CORP | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | MS-012AC, SOIC-16 | SOP16,.25 | RECTANGULAR | SMALL OUTLINE | Transferred | - | No | - | - | 5.5 V | 4.5 V | 5 V | - | - | e0 | - | - | TIN LEAD | EIA-232-F; V.28 | - | - | DUAL | GULL WING | 240 | 2 | 1.27 mm | unknown | - | - | - | R-PDSO-G16 | Not Qualified | INDUSTRIAL | 25 mA | - | 1.75 mm | NO | - | DIFFERENTIAL SCHMITT TRIGGER | LINE TRANSCEIVER | 2 | 2 | 1000 ns | 3000 ns | - | 0.0032 A | - | 10 V | - | 0.0002 A | - | 1 | 9.9 mm | 3.9 mm | - | - | ||
![]() SP232AEP Sipex Corporation | 2278 | - | Datasheet | gold-plated | NO | 20 | 16 | socket | 2x10 | 2.54mm | THT | 0.7 g | SIPEX CORP | - | female | - | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | PLASTIC, MS-001BB, DIP-16 | DIP16,.3 | RECTANGULAR | IN-LINE | Transferred | - | No | 2.54mm | straight | 5.5 V | 4.5 V | 5 V | pin strips | -40...163°C | e0 | - | - | TIN LEAD | EIA-232-F; V.28 | EXTERNAL CHARGE PUMP | - | DUAL | THROUGH-HOLE | - | 2 | 2.54 mm | unknown | 1.5A | - | - | R-PDIP-T16 | Not Qualified | INDUSTRIAL | 15 mA | TOTEM-POLE | 5.33 mm | NO | INVERTED | DIFFERENTIAL SCHMITT TRIGGER | LINE TRANSCEIVER | 2 | 2 | 1000 ns | 3000 ns | - | 0.0032 A | 60V | 10 V | - | 0.0002 A | beryllium copper | - | 19.18 mm | 7.62 mm | 0.254µm | UL94V-0 | ||
![]() SP4428CN Sipex Corporation | 7 | - | Datasheet | - | YES | - | 8 | - | - | - | - | - | SIPEX CORP | - | - | 1 | 70 °C | - | PLASTIC/EPOXY | SOP | SOIC-8 | - | RECTANGULAR | SMALL OUTLINE | Obsolete | - | No | - | - | 1.7 V | 1.1 V | 1.5 V | - | - | e0 | - | - | TIN LEAD | - | - | - | DUAL | GULL WING | 240 | 1 | 1.27 mm | unknown | - | - | - | R-PDSO-G8 | Not Qualified | COMMERCIAL | - | - | 1.7526 mm | - | - | - | EL DISPLAY DRIVER | - | - | - | - | 1 | - | - | - | NO | - | - | - | 4.9022 mm | 3.8989 mm | - | - | ||
![]() SP431CP Exar Corporation | In Stock | - | Datasheet | - | NO | - | 16 | - | - | - | - | - | EXAR CORP | EIA-422 | - | - | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, | - | RECTANGULAR | IN-LINE | Transferred | DIP | No | - | - | 3.6 V | 3 V | 3.3 V | - | - | e0 | No | EAR99 | TIN LEAD | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 4 | 2.54 mm | compliant | - | - | 16 | R-PDIP-T16 | Not Qualified | COMMERCIAL | - | - | 5.334 mm | YES | - | STANDARD | LINE DRIVER | 4 | - | - | 18 ns | - | - | - | - | - | - | - | - | 20.066 mm | 7.62 mm | - | - | ||
![]() SP3232BEP Exar Corporation | In Stock | - | Datasheet | - | NO | - | 16 | - | - | - | - | - | EXAR CORP | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Transferred | DIP | No | - | - | - | - | - | - | - | - | No | EAR99 | - | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | - | 2.54 mm | compliant | - | - | 16 | R-PDIP-T16 | Not Qualified | INDUSTRIAL | 1 mA | - | - | NO | - | - | LINE TRANSCEIVER | 2 | - | - | - | - | 0.0016 A | - | 10 V | - | 0.000001 A | - | - | - | - | - | - | ||
![]() SP3222EUCA Sipex Corporation | In Stock | - | Datasheet | - | YES | - | 20 | - | - | - | - | - | SIPEX CORP | EIA-232-F; EIA-232; TIA-232; TIA-232-F; EIA-562; TIA-562; V.24; V.28 | - | 2 | 70 °C | - | PLASTIC/EPOXY | SSOP | PLASTIC, SSOP-20 | SSOP20,.3 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Transferred | - | No | - | - | 5.5 V | 3 V | 3.3 V | - | - | e0 | - | - | TIN LEAD | - | - | - | DUAL | GULL WING | 240 | 2 | 0.65 mm | unknown | - | - | - | R-PDSO-G20 | Not Qualified | COMMERCIAL | 1 mA | - | 1.99 mm | NO | - | SCHMITT TRIGGER | LINE TRANSCEIVER | 2 | 2 | - | - | - | 0.0016 A | - | 10 V | - | - | - | - | 7.2 mm | 5.29 mm | - | - | ||
![]() SP486ECP Sipex Corporation | In Stock | - | Datasheet | - | NO | - | 16 | - | - | - | - | - | SIPEX CORP | EIA-422; EIA-485 | - | - | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | - | - | 5.25 V | 4.75 V | 5 V | - | - | e0 | - | - | TIN LEAD | - | - | - | DUAL | THROUGH-HOLE | - | 4 | 2.54 mm | unknown | - | - | - | R-PDIP-T16 | Not Qualified | COMMERCIAL | - | 3-STATE | 5.334 mm | YES | - | STANDARD | LINE DRIVER | 4 | - | - | 60 ns | - | - | - | 1.5 V | - | 0.000002 A | - | - | 20.066 mm | 7.62 mm | - | - | ||
![]() SP207HBET Sipex Corporation | In Stock | - | Datasheet | - | YES | - | 28 | - | - | - | - | - | SIPEX CORP | EIA-232; V.34 | - | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | PLASTIC, SOIC-28 | SOP28,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | No | - | - | 5.25 V | 4.75 V | 5 V | - | - | e0 | - | - | TIN LEAD | - | 3 RECEIVERS ACTIVE UNDER SHUTDOWN; EXTERNAL CHARGE PUMP; TRISTATABLE RECEIVERS | - | DUAL | GULL WING | 225 | 3 | 1.27 mm | unknown | - | - | - | R-PDSO-G28 | Not Qualified | INDUSTRIAL | - | 3-STATE | 2.649 mm | NO | INVERTED | SCHMITT TRIGGER | LINE TRANSCEIVER | 5 | 3 | - | - | - | - | - | - | - | - | - | - | 17.895 mm | 7.5 mm | - | - | ||
![]() SP6691ER Sipex Corporation | In Stock | - | Datasheet | - | YES | - | 8 | - | - | - | - | - | SIPEX CORP | - | - | 1 | 85 °C | -40 °C | UNSPECIFIED | VSON | 2 X 3 MM, MO-229VCED-2, DFN-8 | - | RECTANGULAR | SMALL OUTLINE, VERY THIN PROFILE | Obsolete | - | No | - | - | 13.5 V | 1 V | 3.3 V | - | - | e0 | - | - | TIN LEAD | - | - | - | DUAL | NO LEAD | 240 | 1 | 0.5 mm | unknown | - | - | - | R-XDSO-N8 | Not Qualified | INDUSTRIAL | - | - | 1 mm | - | - | - | LED DISPLAY DRIVER | - | - | - | - | 1 | - | - | - | NO | - | - | - | 3 mm | 2 mm | - | - | ||
![]() SP200ET Sipex Corporation | In Stock | - | Datasheet | - | YES | - | 20 | - | - | - | - | - | SIPEX CORP | EIA-232; V.28 | - | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOIC-20 | SOP20,.4 | RECTANGULAR | SMALL OUTLINE | Transferred | - | No | - | - | - | - | 5 V | - | - | e0 | - | - | TIN LEAD | - | EXTERNAL CHARGE PUMP | - | DUAL | GULL WING | 225 | 5 | 1.27 mm | unknown | - | - | - | R-PDSO-G20 | Not Qualified | INDUSTRIAL | 10 mA | 3-STATE | 2.649 mm | NO | INVERTED | STANDARD | LINE DRIVER | 5 | - | - | - | - | - | - | 14 V | - | - | - | - | 12.8 mm | 7.5 mm | - | - | ||
![]() SP208EHEA Sipex Corporation | In Stock | - | Datasheet | - | YES | - | 24 | - | - | - | - | - | SIPEX CORP | EIA-232 | - | 2 | 85 °C | -40 °C | PLASTIC/EPOXY | SSOP | SSOP, SSOP24,.3 | SSOP24,.3 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | - | No | - | - | - | - | 5 V | - | - | e0 | - | - | TIN LEAD | - | - | - | DUAL | GULL WING | 240 | 4 | 0.65 mm | unknown | - | - | - | R-PDSO-G24 | Not Qualified | INDUSTRIAL | 6 mA | - | 2 mm | NO | - | STANDARD | LINE TRANSCEIVER | 4 | 4 | 500 ns | - | - | 0.0032 A | - | 10 V | - | - | - | - | 8.2 mm | 5.3 mm | - | - | ||
![]() SP3077ECN Exar Corporation | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | EXAR CORP | - | - | - | - | - | - | - | , | - | - | - | Transferred | SOIC | No | - | - | - | - | - | - | - | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | - | - | 8542.39.00.01 | - | - | - | - | - | compliant | - | - | 8 | - | - | - | - | - | - | - | - | - | LINE TRANSCEIVER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SP481RCN-L/TR Exar Corporation | In Stock | - | Datasheet | - | YES | - | 8 | - | - | - | - | - | EXAR CORP | EIA-485 | - | 1 | 70 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | Yes | - | - | 5.25 V | 4.75 V | 5 V | - | - | e3 | - | EAR99 | MATTE TIN | - | - | 8542.39.00.01 | DUAL | GULL WING | 260 | 1 | 1.27 mm | unknown | - | - | 8 | R-PDSO-G8 | Not Qualified | COMMERCIAL | 0.9 mA | - | 1.75 mm | YES | - | DIFFERENTIAL | LINE TRANSCEIVER | 1 | 1 | 1200 ns | 100 ns | - | 0.0032 A | - | 1.5 V | - | - | - | - | 4.9 mm | 3.9 mm | - | - | ||
![]() SP487EEP-L Sipex Corporation | In Stock | - | Datasheet | - | NO | - | 16 | - | - | - | - | - | SIPEX CORP | EIA-422; EIA-485 | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, | - | RECTANGULAR | IN-LINE | Obsolete | - | Yes | - | - | 5.25 V | 4.75 V | 5 V | - | - | e3 | - | - | TIN | - | - | - | DUAL | THROUGH-HOLE | - | 4 | 2.54 mm | unknown | - | - | - | R-PDIP-T16 | Not Qualified | INDUSTRIAL | - | - | 5.334 mm | YES | - | STANDARD | LINE DRIVER | 4 | - | - | 60 ns | - | - | - | - | - | - | - | - | 20.066 mm | 7.62 mm | - | - | ||
![]() SP202EET/TR Sipex Corporation | In Stock | - | Datasheet | - | YES | - | 16 | - | - | - | - | - | SIPEX CORP | EIA-232-D; V.28 | - | 2 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | MS-013AA, SOIC-16 | SOP16,.4 | RECTANGULAR | SMALL OUTLINE | Transferred | - | No | - | - | 5.5 V | 4.5 V | 5 V | - | - | e0 | - | - | TIN LEAD | - | - | - | DUAL | GULL WING | 225 | 2 | 1.27 mm | unknown | - | - | - | R-PDSO-G16 | Not Qualified | INDUSTRIAL | 5 mA | - | 2.65 mm | NO | - | SCHMITT TRIGGER | LINE TRANSCEIVER | 2 | 2 | 1000 ns | 3000 ns | - | 0.0032 A | - | 10 V | - | 0.0002 A | - | - | 10.3 mm | 7.5 mm | - | - | ||
![]() SP3239CA Sipex Corporation | In Stock | - | Datasheet | - | YES | - | 28 | - | - | - | - | - | SIPEX CORP | EIA-232-F; TIA-232-F; V.24; V.28; EIA-562; TIA-562 | - | 2 | 70 °C | - | PLASTIC/EPOXY | SOP | MO-150AH, SSOP-28 | SSOP28,.3 | RECTANGULAR | SMALL OUTLINE | Transferred | - | No | - | - | 5.5 V | 3 V | 3.3 V | - | - | e0 | - | - | TIN LEAD | - | - | - | DUAL | GULL WING | 240 | 3 | 0.65 mm | unknown | - | - | - | R-PDSO-G28 | Not Qualified | COMMERCIAL | 1 mA | - | 2 mm | NO | - | SCHMITT TRIGGER | LINE TRANSCEIVER | 5 | 3 | - | - | - | 0.0016 A | - | 10 V | - | - | - | - | 10.2 mm | 5.3 mm | - | - | ||
![]() SP481CS Sipex Corporation | In Stock | - | Datasheet | - | NO | - | 8 | - | - | - | - | - | SIPEX CORP | EIA-422; EIA-485 | - | - | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP8,.3 | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | - | - | 5.25 V | 4.75 V | 5 V | - | - | e0 | - | - | TIN LEAD | - | 1 RECEIVER ACTIVE UNDER SHUTDOWN; COMMON I/O; TRISTATABLE RECEIVER | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | - | - | R-PDIP-T8 | Not Qualified | COMMERCIAL | 0.9 mA | 3-STATE | 5.334 mm | YES | COMPLEMENTARY | DIFFERENTIAL SCHMITT TRIGGER | LINE TRANSCEIVER | 1 | 1 | 200 ns | 60 ns | - | 0.004 A | - | 1.5 V | - | 0.00001 A | - | - | 9.271 mm | 7.62 mm | - | - |