- Data Rate
- RoHS Status
- Max Operating Temperature
- Min Operating Temperature
- Package / Case
- Max Supply Voltage
- Min Supply Voltage
- Number of Pins
- Lead Free
- Mount
- Nominal Supply Current
- Width
Attribute column
Manufacturer
Exar Corporation Interface - Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Interface Standards | Moisture Sensitivity Levels | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | JESD-609 Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Temperature Grade | Supply Current-Max | Output Characteristics | Seated Height-Max | Differential Output | Output Polarity | Input Characteristics | Interface IC Type | Driver Number of Bits | Receiver Number of Bits | Receive Delay-Max | Transmit Delay-Max | Supply Voltage1-Nom | Number of Segments | Output Low Current-Max | Out Swing-Min | Multiplexed Display Capability | High Level Input Current-Max | Supply Voltage1-Min | Supply Voltage1-Max | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SP3220EUET Sipex Corporation | In Stock | - | Datasheet | YES | 16 | SIPEX CORP | EIA-232; TIA-232; EIA-562; TIA-562; V.24; V.28 | 2 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP16,.4 | SOP16,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | No | 5.5 V | 3 V | 3.3 V | e0 | - | TIN LEAD | - | - | DUAL | GULL WING | 225 | 1 | 1.27 mm | unknown | - | R-PDSO-G16 | Not Qualified | INDUSTRIAL | 1 mA | - | 2.649 mm | NO | - | SCHMITT TRIGGER | LINE TRANSCEIVER | 1 | 1 | - | - | - | - | 0.0016 A | 10 V | - | - | - | - | 10.295 mm | 7.5 mm | ||
![]() SP488EET Sipex Corporation | In Stock | - | Datasheet | YES | 16 | SIPEX CORP | EIA-422; EIA-485 | 2 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP16,.4 | SOP16,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | No | 5.25 V | 4.75 V | 5 V | e0 | - | TIN LEAD | - | - | DUAL | GULL WING | 225 | 4 | 1.27 mm | unknown | - | R-PDSO-G16 | Not Qualified | INDUSTRIAL | 5 mA | - | 2.649 mm | - | - | DIFFERENTIAL | LINE RECEIVER | - | 4 | 60 ns | - | - | - | - | - | - | - | - | - | 10.295 mm | 7.5 mm | ||
![]() SP3223EEP Sipex Corporation | In Stock | - | Datasheet | NO | 20 | SIPEX CORP | EIA-232-F; TIA-232-F; V.24; V.28; EIA-562; TIA-562 | - | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, DIP20,.3 | DIP20,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | 5.5 V | 3 V | 3.3 V | e0 | - | TIN LEAD | - | - | DUAL | THROUGH-HOLE | - | 2 | 2.54 mm | unknown | - | R-PDIP-T20 | Not Qualified | INDUSTRIAL | 1 mA | - | 5.334 mm | NO | - | SCHMITT TRIGGER | LINE TRANSCEIVER | 2 | 2 | - | - | - | - | 0.0016 A | 10 V | - | - | - | - | 26.162 mm | 7.62 mm | ||
![]() SP502CF Sipex Corporation | In Stock | - | Datasheet | YES | 80 | SIPEX CORP | EIA-232; V.11; V.28; V.35; X.27; EIA-422-A; EIA-449; EIA-485; EIA-530 | 3 | 70 °C | - | PLASTIC/EPOXY | QFP | MS-022BEC, MQFP-80 | QFP80,.68SQ | SQUARE | FLATPACK | Obsolete | - | No | 5.25 V | 4.75 V | 5 V | e0 | - | TIN LEAD | CONFIGURABLE INTERFACE STANDARDS; EXTERNAL CHARGE PUMP | - | QUAD | GULL WING | 225 | 6 | 0.65 mm | unknown | - | S-PQFP-G80 | Not Qualified | COMMERCIAL | 30 mA | - | 2.45 mm | YES | COMPLEMENTARY | DIFFERENTIAL | LINE TRANSCEIVER | 6 | 7 | 1000 ns | 8000 ns | - | - | 0.0032 A | 3 V | - | - | - | - | 14 mm | 14 mm | ||
![]() SP334CT Exar Corporation | In Stock | - | Datasheet | YES | 28 | EXAR CORP | EIA-232; EIA-485 | 1 | 70 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP28,.4 | SOP28,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | No | 5.25 V | 4.75 V | 5 V | - | EAR99 | - | 2 DRIVERS 2 RECEIVERS FOR RS-485 AND 3 DRIVERS 5 RECEIVERS FOR RS-232 | 8542.39.00.01 | DUAL | GULL WING | - | 2 | 1.27 mm | unknown | 28 | R-PDSO-G28 | Not Qualified | COMMERCIAL | 50 mA | - | 2.649 mm | YES | - | DIFFERENTIAL | LINE TRANSCEIVER | 2 | 2 | 200 ns | 120 ns | - | - | 0.0032 A | 1.5 V | - | - | - | - | 17.895 mm | 7.5 mm | ||
![]() SP4428CN Sipex Corporation | In Stock | - | Datasheet | YES | 8 | SIPEX CORP | - | 1 | 70 °C | - | PLASTIC/EPOXY | SOP | SOIC-8 | - | RECTANGULAR | SMALL OUTLINE | Obsolete | - | No | 1.7 V | 1.1 V | 1.5 V | e0 | - | TIN LEAD | - | - | DUAL | GULL WING | 240 | 1 | 1.27 mm | unknown | - | R-PDSO-G8 | Not Qualified | COMMERCIAL | - | - | 1.7526 mm | - | - | - | EL DISPLAY DRIVER | - | - | - | - | - | 1 | - | - | NO | - | - | - | 4.9022 mm | 3.8989 mm | ||
![]() SP3486CP Sipex Corporation | In Stock | - | Datasheet | NO | 16 | SIPEX CORP | EIA-422; EIA-485 | - | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | 3.6 V | 3 V | 3.3 V | e0 | - | TIN LEAD | CAN ALSO OPERATE WITH A 5V SUPPLY | - | DUAL | THROUGH-HOLE | - | 4 | 2.54 mm | unknown | - | R-PDIP-T16 | Not Qualified | COMMERCIAL | - | 3-STATE | 5.33 mm | YES | - | STANDARD | LINE DRIVER | 4 | - | - | 60 ns | - | - | - | 1.5 V | - | 0.000002 A | - | - | 19.18 mm | 7.62 mm | ||
![]() SP231AET/TR Sipex Corporation | In Stock | - | Datasheet | YES | 16 | SIPEX CORP | EIA-232-D; V.28 | 2 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | PLASTIC, SOIC-16 | - | RECTANGULAR | SMALL OUTLINE | Obsolete | - | No | 5.5 V | 4.5 V | 5 V | e0 | - | TIN LEAD | EXTERNAL CHARGE PUMP | - | DUAL | GULL WING | 225 | 2 | 1.27 mm | unknown | - | R-PDSO-G16 | Not Qualified | INDUSTRIAL | 15 mA | TOTEM-POLE | 2.65 mm | NO | INVERTED | SCHMITT TRIGGER | LINE TRANSCEIVER | 2 | 2 | - | - | 12 V | - | - | - | - | - | 8.5 V | 13.2 V | 10.3 mm | 7.5 mm | ||
![]() SP486ECP Sipex Corporation | In Stock | - | Datasheet | NO | 16 | SIPEX CORP | EIA-422; EIA-485 | - | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | 5.25 V | 4.75 V | 5 V | e0 | - | TIN LEAD | - | - | DUAL | THROUGH-HOLE | - | 4 | 2.54 mm | unknown | - | R-PDIP-T16 | Not Qualified | COMMERCIAL | - | 3-STATE | 5.334 mm | YES | - | STANDARD | LINE DRIVER | 4 | - | - | 60 ns | - | - | - | 1.5 V | - | 0.000002 A | - | - | 20.066 mm | 7.62 mm | ||
![]() SP207HBET Sipex Corporation | In Stock | - | Datasheet | YES | 28 | SIPEX CORP | EIA-232; V.34 | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | PLASTIC, SOIC-28 | SOP28,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | No | 5.25 V | 4.75 V | 5 V | e0 | - | TIN LEAD | 3 RECEIVERS ACTIVE UNDER SHUTDOWN; EXTERNAL CHARGE PUMP; TRISTATABLE RECEIVERS | - | DUAL | GULL WING | 225 | 3 | 1.27 mm | unknown | - | R-PDSO-G28 | Not Qualified | INDUSTRIAL | - | 3-STATE | 2.649 mm | NO | INVERTED | SCHMITT TRIGGER | LINE TRANSCEIVER | 5 | 3 | - | - | - | - | - | - | - | - | - | - | 17.895 mm | 7.5 mm | ||
![]() SP3223EHCP Sipex Corporation | In Stock | - | Datasheet | NO | 20 | SIPEX CORP | EIA-232-F; TIA-232-F; EIA-562; TIA-562 | - | 70 °C | - | PLASTIC/EPOXY | DIP | PLASTIC, DIP-20 | DIP20,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | 5.5 V | 3 V | 3.3 V | e0 | - | TIN LEAD | - | - | DUAL | THROUGH-HOLE | - | 2 | 2.54 mm | unknown | - | R-PDIP-T20 | Not Qualified | COMMERCIAL | 1 mA | - | 5.334 mm | NO | - | STANDARD | LINE TRANSCEIVER | 2 | 2 | - | - | - | - | 0.0016 A | 10 V | - | - | - | - | 25.908 mm | 7.62 mm | ||
![]() SP6690ER-L/TR Exar Corporation | In Stock | - | - | YES | 8 | EXAR CORP | - | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | HVSON | 2 X 3 MM, LEAD FREE, MO-229VCED-2, DFN-8 | SOLCC8,.11,20 | RECTANGULAR | SMALL OUTLINE, HEAT SINK/SLUG, VERY THIN PROFILE | Obsolete | SON | Yes | 13.5 V | 1 V | 3.3 V | e3 | EAR99 | MATTE TIN | - | 8542.39.00.01 | DUAL | NO LEAD | 260 | 1 | 0.5 mm | unknown | 8 | R-PDSO-N8 | Not Qualified | INDUSTRIAL | - | - | 1 mm | - | - | - | LED DISPLAY DRIVER | - | - | - | - | - | 4 | - | - | NO | - | - | - | 3 mm | 2 mm | ||
![]() SP3239CA Sipex Corporation | In Stock | - | Datasheet | YES | 28 | SIPEX CORP | EIA-232-F; TIA-232-F; V.24; V.28; EIA-562; TIA-562 | 2 | 70 °C | - | PLASTIC/EPOXY | SOP | MO-150AH, SSOP-28 | SSOP28,.3 | RECTANGULAR | SMALL OUTLINE | Transferred | - | No | 5.5 V | 3 V | 3.3 V | e0 | - | TIN LEAD | - | - | DUAL | GULL WING | 240 | 3 | 0.65 mm | unknown | - | R-PDSO-G28 | Not Qualified | COMMERCIAL | 1 mA | - | 2 mm | NO | - | SCHMITT TRIGGER | LINE TRANSCEIVER | 5 | 3 | - | - | - | - | 0.0016 A | 10 V | - | - | - | - | 10.2 mm | 5.3 mm | ||
![]() SP481CS Sipex Corporation | In Stock | - | Datasheet | NO | 8 | SIPEX CORP | EIA-422; EIA-485 | - | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP8,.3 | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | 5.25 V | 4.75 V | 5 V | e0 | - | TIN LEAD | 1 RECEIVER ACTIVE UNDER SHUTDOWN; COMMON I/O; TRISTATABLE RECEIVER | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | R-PDIP-T8 | Not Qualified | COMMERCIAL | 0.9 mA | 3-STATE | 5.334 mm | YES | COMPLEMENTARY | DIFFERENTIAL SCHMITT TRIGGER | LINE TRANSCEIVER | 1 | 1 | 200 ns | 60 ns | - | - | 0.004 A | 1.5 V | - | 0.00001 A | - | - | 9.271 mm | 7.62 mm | ||
![]() SP6691ER Sipex Corporation | In Stock | - | Datasheet | YES | 8 | SIPEX CORP | - | 1 | 85 °C | -40 °C | UNSPECIFIED | VSON | 2 X 3 MM, MO-229VCED-2, DFN-8 | - | RECTANGULAR | SMALL OUTLINE, VERY THIN PROFILE | Obsolete | - | No | 13.5 V | 1 V | 3.3 V | e0 | - | TIN LEAD | - | - | DUAL | NO LEAD | 240 | 1 | 0.5 mm | unknown | - | R-XDSO-N8 | Not Qualified | INDUSTRIAL | - | - | 1 mm | - | - | - | LED DISPLAY DRIVER | - | - | - | - | - | 1 | - | - | NO | - | - | - | 3 mm | 2 mm | ||
![]() SP200ET Sipex Corporation | In Stock | - | Datasheet | YES | 20 | SIPEX CORP | EIA-232; V.28 | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOIC-20 | SOP20,.4 | RECTANGULAR | SMALL OUTLINE | Transferred | - | No | - | - | 5 V | e0 | - | TIN LEAD | EXTERNAL CHARGE PUMP | - | DUAL | GULL WING | 225 | 5 | 1.27 mm | unknown | - | R-PDSO-G20 | Not Qualified | INDUSTRIAL | 10 mA | 3-STATE | 2.649 mm | NO | INVERTED | STANDARD | LINE DRIVER | 5 | - | - | - | - | - | - | 14 V | - | - | - | - | 12.8 mm | 7.5 mm | ||
![]() SP208EHEA Sipex Corporation | In Stock | - | Datasheet | YES | 24 | SIPEX CORP | EIA-232 | 2 | 85 °C | -40 °C | PLASTIC/EPOXY | SSOP | SSOP, SSOP24,.3 | SSOP24,.3 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | - | No | - | - | 5 V | e0 | - | TIN LEAD | - | - | DUAL | GULL WING | 240 | 4 | 0.65 mm | unknown | - | R-PDSO-G24 | Not Qualified | INDUSTRIAL | 6 mA | - | 2 mm | NO | - | STANDARD | LINE TRANSCEIVER | 4 | 4 | 500 ns | - | - | - | 0.0032 A | 10 V | - | - | - | - | 8.2 mm | 5.3 mm | ||
![]() SP3077ECN Exar Corporation | In Stock | - | Datasheet | - | - | EXAR CORP | - | - | - | - | - | - | , | - | - | - | Transferred | SOIC | No | - | - | - | e0 | EAR99 | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | - | - | - | - | - | compliant | 8 | - | - | - | - | - | - | - | - | - | LINE TRANSCEIVER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SP3222EUCA Sipex Corporation | In Stock | - | Datasheet | YES | 20 | SIPEX CORP | EIA-232-F; EIA-232; TIA-232; TIA-232-F; EIA-562; TIA-562; V.24; V.28 | 2 | 70 °C | - | PLASTIC/EPOXY | SSOP | PLASTIC, SSOP-20 | SSOP20,.3 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Transferred | - | No | 5.5 V | 3 V | 3.3 V | e0 | - | TIN LEAD | - | - | DUAL | GULL WING | 240 | 2 | 0.65 mm | unknown | - | R-PDSO-G20 | Not Qualified | COMMERCIAL | 1 mA | - | 1.99 mm | NO | - | SCHMITT TRIGGER | LINE TRANSCEIVER | 2 | 2 | - | - | - | - | 0.0016 A | 10 V | - | - | - | - | 7.2 mm | 5.29 mm | ||
![]() SP1491EEP Sipex Corporation | In Stock | - | Datasheet | NO | 14 | SIPEX CORP | EIA-422; EIA-485 | - | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | 5.25 V | 4.75 V | 5 V | e0 | - | TIN LEAD | - | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | R-PDIP-T14 | Not Qualified | INDUSTRIAL | - | - | 5.334 mm | YES | - | DIFFERENTIAL SCHMITT TRIGGER | LINE TRANSCEIVER | 1 | 1 | 50 ns | 40 ns | - | - | 0.004 A | 2 V | - | - | - | - | 19.05 mm | 7.62 mm |