- Data Rate
- RoHS Status
- Max Operating Temperature
- Min Operating Temperature
- Package / Case
- Max Supply Voltage
- Min Supply Voltage
- Number of Pins
- Lead Free
- Mount
- Nominal Supply Current
- Width
Attribute column
Manufacturer
Exar Corporation Interface - Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Terminals | Brand | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Interface Standards | Lead Free Status / RoHS Status | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Moisture Sensitivity Levels | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | RoHS | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Voltage, Rating | Operating Temperature | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Applications | Gender | Additional Feature | HTS Code | Subcategory | Power Rating | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | Termination Style | JESD-30 Code | Qualification Status | Contact Style | Temperature Grade | Diode Type | Supply Current-Max | Seated Height-Max | Differential Output | Product Type | Input Characteristics | Capacitance @ Vr, F | Interface IC Type | Driver Number of Bits | Receiver Number of Bits | Receive Delay-Max | Transmit Delay-Max | Voltage - Peak Reverse (Max) | Number of Segments | Output Low Current-Max | Out Swing-Min | Multiplexed Display Capability | High Level Input Current-Max | Capacitance Ratio | Capacitance Ratio Condition | Saturation Current | Features | Q @ Vr, F | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SP312ACP-L Sipex Corporation | In Stock | - | Datasheet | - | - | NO | - | 18 | - | - | - | - | SIPEX CORP | EIA-232-F; V.28 | - | - | - | - | - | - | 70 °C | - | PLASTIC/EPOXY | DIP | LEAD FREE, PLASTIC, MS-001AC, DIP-18 | DIP18,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | Yes | 5.5 V | 4.5 V | 5 V | - | - | - | - | - | e3 | - | - | - | - | - | - | MATTE TIN | - | - | - | - | - | - | - | DUAL | THROUGH-HOLE | - | 2 | 2.54 mm | unknown | - | - | - | R-PDIP-T18 | Not Qualified | - | COMMERCIAL | - | 15 mA | 5.33 mm | NO | - | DIFFERENTIAL SCHMITT TRIGGER | - | LINE TRANSCEIVER | 2 | 2 | 1000 ns | 3000 ns | - | - | 0.0032 A | 10 V | - | 0.0002 A | - | - | - | - | - | - | - | 22.86 mm | 7.62 mm | ||
![]() SP3074EMN Sipex Corporation | In Stock | - | Datasheet | - | - | YES | - | 8 | - | - | - | - | SIPEX CORP | EIA-422; EIA-485; TIA-485 | - | - | - | - | 1 | - | 125 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | No | 3.6 V | 3 V | 3.3 V | - | - | - | - | - | e0 | - | - | - | - | - | - | TIN LEAD | - | - | - | - | - | - | - | DUAL | GULL WING | 240 | 1 | 1.27 mm | unknown | - | - | - | R-PDSO-G8 | Not Qualified | - | AUTOMOTIVE | - | 1.5 mA | 1.75 mm | YES | - | DIFFERENTIAL SCHMITT TRIGGER | - | LINE TRANSCEIVER | 1 | 1 | 200 ns | 800 ns | - | - | 0.001 A | 1.5 V | - | - | - | - | - | - | - | - | - | 4.9 mm | 3.9 mm | ||
![]() SP7614AEC6 Sipex Corporation | In Stock | - | Datasheet | - | - | YES | - | 6 | - | - | - | - | SIPEX CORP | - | - | - | - | - | 1 | - | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | MO-203AB, SC-70, 6 PIN | TSSOP6,.08 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | - | - | No | 5.5 V | 3.3 V | - | - | - | - | - | - | e0 | - | - | - | - | - | - | TIN LEAD | - | - | - | - | - | - | - | DUAL | GULL WING | 240 | 1 | 0.65 mm | unknown | - | - | - | R-PDSO-G6 | Not Qualified | - | INDUSTRIAL | - | - | 1.1 mm | - | - | - | - | LED DISPLAY DRIVER | - | - | - | - | - | 2 | - | - | NO | - | - | - | - | - | - | - | - | 2 mm | 1.25 mm | ||
![]() SP432CP Sipex Corporation | In Stock | - | Datasheet | - | - | NO | - | 16 | - | - | - | - | SIPEX CORP | EIA-422 | - | - | - | - | - | - | 70 °C | - | PLASTIC/EPOXY | DIP | DIP-16 | DIP16,.3 | RECTANGULAR | IN-LINE | Transferred | - | - | No | 5.5 V | 3 V | 3.3 V | - | - | - | - | - | e0 | - | - | - | - | - | - | TIN LEAD | - | - | - | - | - | - | - | DUAL | THROUGH-HOLE | - | 4 | 2.54 mm | unknown | - | - | - | R-PDIP-T16 | Not Qualified | - | COMMERCIAL | - | - | 5.334 mm | NO | - | DIFFERENTIAL SCHMITT TRIGGER | - | LINE RECEIVER | - | 4 | 35 ns | - | - | - | 0.006 A | - | - | - | - | - | - | - | - | - | - | 20.066 mm | 7.62 mm | ||
![]() SP385ACT/TR Sipex Corporation | In Stock | - | Datasheet | - | - | YES | - | 18 | - | - | - | - | SIPEX CORP | EIA-232-D; V.28; EIA-562 | - | - | - | - | 2 | - | 70 °C | - | PLASTIC/EPOXY | SOP | PLASTIC, SOIC-18 | SOP18,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | No | 3.63 V | 2.97 V | 3.3 V | - | - | - | - | - | e0 | - | - | - | - | - | - | TIN LEAD | - | - | 3-STATE TTL/CMOS RECEIVER O/P | - | - | - | - | DUAL | GULL WING | 225 | 2 | 1.27 mm | unknown | - | - | - | R-PDSO-G18 | Not Qualified | - | COMMERCIAL | - | 15 mA | 2.649 mm | NO | - | SCHMITT TRIGGER | - | LINE TRANSCEIVER | 2 | 2 | - | - | - | - | 0.0032 A | 3.7 V | - | - | - | - | - | - | - | - | - | 11.545 mm | 7.5 mm | ||
![]() SP238AET Sipex Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SP3243EUCT Sipex Corporation | In Stock | - | Datasheet | - | - | YES | - | 28 | - | - | - | - | SIPEX CORP | EIA-232-F; TIA-232-F; V.24; V.28; EIA-562; TIA-562 | - | - | - | - | 1 | - | 70 °C | - | PLASTIC/EPOXY | SOP | PLASTIC, SOIC-28 | SOP28,.4 | RECTANGULAR | SMALL OUTLINE | Transferred | - | - | No | 5.5 V | 3 V | 3.3 V | - | - | - | - | - | e0 | - | - | - | - | - | - | TIN LEAD | - | - | - | - | - | - | - | DUAL | GULL WING | 225 | 3 | 1.27 mm | unknown | - | - | - | R-PDSO-G28 | Not Qualified | - | COMMERCIAL | - | 1 mA | 2.649 mm | NO | - | SCHMITT TRIGGER | - | LINE TRANSCEIVER | 3 | 5 | - | - | - | - | - | 10 V | - | - | - | - | - | - | - | - | - | 17.895 mm | 7.5 mm | ||
![]() SP6691EK-L/TR Sipex Corporation | In Stock | - | Datasheet | - | - | YES | - | 5 | - | - | - | - | SIPEX CORP | - | - | - | - | - | 1 | - | 85 °C | -40 °C | PLASTIC/EPOXY | LSSOP | LEAD FREE, MO-178AA, SOT-23, 5 PIN | - | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Transferred | - | - | Yes | 13.5 V | 1 V | 3.3 V | - | - | - | - | - | e3 | - | - | - | - | - | - | Matte Tin (Sn) | - | - | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | 0.95 mm | unknown | 40 | - | - | R-PDSO-G5 | Not Qualified | - | INDUSTRIAL | - | - | 1.45 mm | - | - | - | - | LED DISPLAY DRIVER | - | - | - | - | - | 1 | - | - | NO | - | - | - | - | - | - | - | - | 2.9 mm | 1.6 mm | ||
![]() SP3223EUCP Sipex Corporation | In Stock | - | Datasheet | - | - | NO | - | 20 | - | - | - | - | SIPEX CORP | EIA-232-F; TIA-232-F; V.24; V.28; EIA-562; TIA-562 | - | - | - | - | - | - | 70 °C | - | PLASTIC/EPOXY | DIP | PLASTIC, MS-001AD, DIP-20 | DIP20,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | No | 5.5 V | 3 V | 3.3 V | - | - | - | - | - | e0 | - | - | - | - | - | - | TIN LEAD | - | - | - | - | - | - | - | DUAL | THROUGH-HOLE | - | 2 | 2.54 mm | unknown | - | - | - | R-PDIP-T20 | Not Qualified | - | COMMERCIAL | - | 1 mA | 5.334 mm | NO | - | SCHMITT TRIGGER | - | LINE TRANSCEIVER | 2 | 2 | - | - | - | - | - | 10 V | - | - | - | - | - | - | - | - | - | 26.162 mm | 7.62 mm | ||
![]() SP3073EMN Sipex Corporation | In Stock | - | Datasheet | - | - | YES | - | 14 | - | - | - | - | SIPEX CORP | EIA-422; EIA-485; TIA-485 | - | - | - | - | 1 | - | 125 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP14,.25 | SOP14,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | No | 3.6 V | 3 V | 3.3 V | - | - | - | - | - | e0 | - | - | - | - | - | - | TIN LEAD | - | - | - | - | - | - | - | DUAL | GULL WING | 240 | 1 | 1.27 mm | unknown | - | - | - | R-PDSO-G14 | Not Qualified | - | AUTOMOTIVE | - | 1.5 mA | 1.75 mm | YES | - | DIFFERENTIAL SCHMITT TRIGGER | - | LINE TRANSCEIVER | 1 | 1 | 200 ns | 800 ns | - | - | 0.001 A | 1.5 V | - | - | - | - | - | - | - | - | - | 8.65 mm | 3.9 mm | ||
![]() SP3223BEA Sipex Corporation | In Stock | - | Datasheet | - | - | YES | - | 20 | - | - | - | - | SIPEX CORP | EIA-232-F; TIA-232-F; V.24; V.28; EIA-562; TIA-562 | - | - | - | - | 2 | - | 85 °C | -40 °C | PLASTIC/EPOXY | SSOP | PLASTIC, SSOP-20 | - | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Transferred | - | - | No | 5.5 V | 3 V | 3.3 V | - | - | - | - | - | e0 | - | - | - | - | - | - | TIN LEAD | - | - | - | - | - | - | - | DUAL | GULL WING | 240 | 2 | 0.65 mm | unknown | - | - | - | R-PDSO-G20 | Not Qualified | - | INDUSTRIAL | - | - | 1.99 mm | NO | - | SCHMITT TRIGGER | - | LINE TRANSCEIVER | 2 | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.2 mm | 5.29 mm | ||
![]() SP3222EUEY Exar Corporation | In Stock | - | Datasheet | - | - | YES | - | 20 | - | - | - | - | EXAR CORP | EIA-232-F; EIA-232; TIA-232; TIA-232-F; EIA-562; TIA-562; V.24; V.28 | - | - | - | - | 1 | - | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP20,.25 | TSSOP20,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSSOP | - | No | 5.5 V | 3 V | 3.3 V | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | DUAL | GULL WING | - | 2 | 0.65 mm | unknown | - | 20 | - | R-PDSO-G20 | Not Qualified | - | INDUSTRIAL | - | 1 mA | 1.1 mm | NO | - | SCHMITT TRIGGER | - | LINE TRANSCEIVER | 2 | 2 | - | - | - | - | 0.0016 A | 10 V | - | 0.000001 A | - | - | - | - | - | - | - | 6.5 mm | 4.4 mm | ||
![]() SP3220UCY Exar Corporation | In Stock | - | Datasheet | - | - | YES | - | 16 | - | - | - | - | EXAR CORP | EIA-232; TIA-232; EIA-562; TIA-562; V.24; V.28 | - | - | - | - | 1 | - | 70 °C | - | PLASTIC/EPOXY | TSSOP | TSSOP, | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSSOP | - | - | 5 V | 3 V | 3.3 V | - | - | - | - | - | - | No | - | - | EAR99 | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | DUAL | GULL WING | - | 1 | 0.65 mm | unknown | - | 16 | - | R-PDSO-G16 | Not Qualified | - | COMMERCIAL | - | - | 1.1 mm | NO | - | SCHMITT TRIGGER | - | LINE TRANSCEIVER | 1 | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 mm | 4.4 mm | ||
![]() SP385EEA/TR Sipex Corporation | In Stock | - | Datasheet | - | - | YES | - | 20 | - | - | - | - | SIPEX CORP | - | - | - | - | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | PLASTIC, MO-153AE, SSOP-20 | SSOP20,.3 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | No | 3.63 V | 2.97 V | 3.3 V | - | - | - | - | - | e0 | - | - | - | - | - | - | TIN LEAD | - | EIA-232-D; V.28; EIA-562 | - | - | - | - | - | DUAL | GULL WING | 240 | 2 | 0.635 mm | unknown | - | - | - | R-PDSO-G20 | Not Qualified | - | INDUSTRIAL | - | 8 mA | 2 mm | NO | - | SCHMITT TRIGGER | - | LINE TRANSCEIVER | 2 | 2 | - | - | - | - | 0.0032 A | 7.4 V | - | - | - | - | 2 | - | - | - | - | 7.2 mm | 5.3 mm | ||
![]() MAX213CWI Exar Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX211ECWI Exar Corporation | In Stock | - | - | Surface Mount | SC-76, SOD-323 | - | SOD-323 | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 125°C (TJ) | Tape & Reel (TR) | -- | - | - | - | Active | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | 2.89pF @ 28V, 1MHz | - | - | - | - | - | 32V | - | - | - | - | - | 22 | C1/C28 | - | - | -- | - | - | - | - | ||
![]() XRT83SL34ES Exar Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX232ECWE Exar Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SP3232EBEY Exar Corporation | 50 | - | - | - | - | - | - | - | Royalohm | 1206 | 3216 | 5000 | - | - | - | Royalohm | + 155 C | - 55 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | 200 V | - | Reel | General Purpose Thick Film | 5 % | - | - | - | - | - | 200 PPM / C | 1.4 Ohms | - | General Purpose | - | - | - | Resistors | 125 mW (1/8 W) | Thick Film | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wrap-Around Termination | - | Thick Film Resistors - SMD | 0.55 mm | 3.1 mm | 1.55 mm | ||
![]() SP3232EBCY Exar Corporation | 25000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |