- Data Rate
- RoHS Status
- Max Operating Temperature
- Min Operating Temperature
- Package / Case
- Max Supply Voltage
- Min Supply Voltage
- Number of Pins
- Lead Free
- Mount
- Nominal Supply Current
- Width
Attribute column
Manufacturer
Exar Corporation Interface - Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Interface Standards | Moisture Sensitivity Levels | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Temperature Grade | Supply Current-Max | Output Characteristics | Seated Height-Max | Differential Output | Output Polarity | Input Characteristics | Interface IC Type | Driver Number of Bits | Receiver Number of Bits | Receive Delay-Max | fmax-Min | Transmit Delay-Max | Number of Segments | Output Low Current-Max | Out Swing-Min | Multiplexed Display Capability | High Level Input Current-Max | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SP3220UEY Sipex Corporation | In Stock | - | Datasheet | YES | 16 | SIPEX CORP | EIA-232; TIA-232; EIA-562; TIA-562; V.24; V.28 | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | PLASTIC, TSSOP-16 | TSSOP16,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | - | No | 5 V | 3 V | 3.3 V | e0 | - | - | TIN LEAD | - | - | DUAL | GULL WING | 240 | 1 | 0.65 mm | unknown | - | - | R-PDSO-G16 | Not Qualified | INDUSTRIAL | 1 mA | - | 1.1 mm | NO | - | SCHMITT TRIGGER | LINE TRANSCEIVER | 1 | 1 | - | - | - | - | 0.0016 A | 10 V | - | - | 5 mm | 4.4 mm | ||
![]() SP208EHCT Sipex Corporation | In Stock | - | Datasheet | YES | 24 | SIPEX CORP | EIA-232 | 1 | 70 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP24,.4 | SOP24,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | No | - | - | 5 V | e0 | - | - | TIN LEAD | - | - | DUAL | GULL WING | 225 | 4 | 1.27 mm | unknown | - | - | R-PDSO-G24 | Not Qualified | COMMERCIAL | 6 mA | - | 2.65 mm | NO | - | STANDARD | LINE TRANSCEIVER | 4 | 4 | 500 ns | - | - | - | 0.0032 A | 10 V | - | - | 15.4 mm | 7.5 mm | ||
![]() SP4501EN Sipex Corporation | In Stock | - | Datasheet | YES | 14 | SIPEX CORP | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | NSOIC-14 | - | RECTANGULAR | SMALL OUTLINE | Obsolete | - | No | 6 V | 2.2 V | - | - | - | - | - | - | - | DUAL | GULL WING | - | 1 | 1.27 mm | unknown | - | - | R-PDSO-G14 | Not Qualified | INDUSTRIAL | - | - | 1.75 mm | - | - | - | EL DISPLAY DRIVER | - | - | - | - | - | 1 | - | - | NO | - | 8.65 mm | 3.9 mm | ||
![]() SP3281EBCA-L Sipex Corporation | In Stock | - | Datasheet | YES | 28 | SIPEX CORP | EIA-232-F; TIA-232-F; V.24; V.28; EIA-562; TIA-562 | 2 | 70 °C | - | PLASTIC/EPOXY | SSOP | SSOP, | - | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | - | Yes | 5.5 V | 2.35 V | 3.3 V | e3 | - | - | Matte Tin (Sn) | - | - | DUAL | GULL WING | 260 | 3 | 0.65 mm | unknown | 40 | - | R-PDSO-G28 | Not Qualified | COMMERCIAL | - | - | 1.99 mm | NO | - | SCHMITT TRIGGER | LINE TRANSCEIVER | 5 | 3 | - | - | - | - | - | - | - | - | 10.2 mm | 5.29 mm | ||
![]() SP3073ECN Exar Corporation | In Stock | - | Datasheet | - | - | EXAR CORP | - | - | - | - | - | - | , | - | - | - | Transferred | SOIC | No | - | - | - | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | - | - | - | - | - | compliant | - | 14 | - | - | - | - | - | - | - | - | - | LINE TRANSCEIVER | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SP207HBEA Sipex Corporation | In Stock | - | Datasheet | YES | 28 | SIPEX CORP | EIA-232; V.34 | 2 | 85 °C | -40 °C | PLASTIC/EPOXY | SSOP | SSOP, | - | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | - | No | 5.25 V | 4.75 V | 5 V | e0 | - | - | TIN LEAD | 3 RECEIVERS ACTIVE UNDER SHUTDOWN; EXTERNAL CHARGE PUMP; TRISTATABLE RECEIVERS | - | DUAL | GULL WING | 240 | 3 | 0.65 mm | unknown | - | - | R-PDSO-G28 | Not Qualified | INDUSTRIAL | - | 3-STATE | 1.99 mm | NO | INVERTED | SCHMITT TRIGGER | LINE TRANSCEIVER | 5 | 3 | - | - | - | - | - | - | - | - | 10.2 mm | 5.29 mm | ||
![]() SP3222ECP Sipex Corporation | In Stock | - | Datasheet | NO | 18 | SIPEX CORP | EIA-232; EIA-232-D; EIA-232-F; V.24; V.28; EIA-562; TIA-232; TIA-232-F; TIA-562 | - | 70 °C | - | PLASTIC/EPOXY | DIP | PLASTIC, DIP-18 | DIP18,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | 5.5 V | 3 V | 3.3 V | e0 | - | - | TIN LEAD | - | - | DUAL | THROUGH-HOLE | - | 2 | 2.54 mm | unknown | - | - | R-PDIP-T18 | Not Qualified | COMMERCIAL | 1 mA | - | 5.334 mm | NO | - | SCHMITT TRIGGER | LINE TRANSCEIVER | 2 | 2 | - | - | - | - | 0.0016 A | 10 V | - | 0.000001 A | 22.86 mm | 7.62 mm | ||
![]() SP4416EU Sipex Corporation | In Stock | - | Datasheet | YES | 10 | SIPEX CORP | - | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | MICRO, SOIC-10 | - | SQUARE | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | - | No | 4.5 V | 2.3 V | 3 V | - | - | - | - | - | - | DUAL | GULL WING | - | 1 | 0.5 mm | unknown | - | - | S-PDSO-G10 | Not Qualified | INDUSTRIAL | - | - | 1.1 mm | - | - | - | EL DISPLAY DRIVER | - | - | - | 0.032 MHz | - | 1 | - | - | NO | - | 3 mm | 3 mm | ||
![]() SP207HBCA Sipex Corporation | In Stock | - | Datasheet | YES | 28 | SIPEX CORP | EIA-232; V.34 | 2 | 70 °C | - | PLASTIC/EPOXY | SSOP | SSOP, | - | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | - | No | 5.25 V | 4.75 V | 5 V | e0 | - | - | TIN LEAD | 3 RECEIVERS ACTIVE UNDER SHUTDOWN; EXTERNAL CHARGE PUMP; TRISTATABLE RECEIVERS | - | DUAL | GULL WING | 240 | 3 | 0.65 mm | unknown | - | - | R-PDSO-G28 | Not Qualified | COMMERCIAL | - | 3-STATE | 1.99 mm | NO | INVERTED | SCHMITT TRIGGER | LINE TRANSCEIVER | 5 | 3 | - | - | - | - | - | - | - | - | 10.2 mm | 5.29 mm | ||
![]() SP6690ER/TR Sipex Corporation | In Stock | - | Datasheet | YES | 8 | SIPEX CORP | - | 1 | 85 °C | -40 °C | UNSPECIFIED | HVQCCN | 2 X 3 MM, MO-229VCED-2, DFN-8 | - | RECTANGULAR | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Transferred | - | No | 13.5 V | 1 V | 3.3 V | e0 | - | - | TIN LEAD | - | - | QUAD | NO LEAD | 240 | 1 | 0.5 mm | unknown | - | - | R-XQCC-N8 | Not Qualified | INDUSTRIAL | - | - | 1 mm | - | - | - | LED DISPLAY DRIVER | - | - | - | - | - | 1 | - | - | NO | - | 3 mm | 2 mm | ||
![]() SP481EN-L/TR Exar Corporation | In Stock | - | Datasheet | YES | 8 | EXAR CORP | EIA-422; EIA-485 | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Transferred | SOIC | Yes | 5.25 V | 4.75 V | 5 V | e3 | Yes | EAR99 | MATTE TIN | - | 8542.39.00.01 | DUAL | GULL WING | 260 | 1 | 1.27 mm | compliant | - | 8 | R-PDSO-G8 | Not Qualified | INDUSTRIAL | 0.9 mA | - | 1.75 mm | YES | - | DIFFERENTIAL SCHMITT TRIGGER | LINE TRANSCEIVER | 1 | 1 | 200 ns | - | 60 ns | - | 0.004 A | 1.5 V | - | 0.00001 A | 4.9 mm | 3.9 mm | ||
![]() SP3223BEY Sipex Corporation | In Stock | - | Datasheet | YES | 20 | SIPEX CORP | EIA-232-F; TIA-232-F; V.24; V.28; EIA-562; TIA-562 | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | PLASTIC, TSSOP-20 | TSSOP20,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | - | No | 5.5 V | 3 V | 3.3 V | e0 | - | - | TIN LEAD | - | - | DUAL | GULL WING | 240 | 2 | 0.65 mm | unknown | - | - | R-PDSO-G20 | Not Qualified | INDUSTRIAL | 1 mA | - | 1.1 mm | NO | - | SCHMITT TRIGGER | LINE TRANSCEIVER | 2 | 2 | - | - | - | - | 0.0016 A | 10 V | - | - | 6.5 mm | 4.4 mm | ||
![]() SP208EA Sipex Corporation | In Stock | - | Datasheet | YES | 24 | SIPEX CORP | EIA-232; V.28 | 2 | 85 °C | -40 °C | PLASTIC/EPOXY | SSOP | SSOP-24 | SSOP24,.3 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Transferred | - | No | - | - | 5 V | e0 | - | - | TIN LEAD | EXTERNAL CHARGE PUMP | - | DUAL | GULL WING | 240 | 4 | 0.65 mm | unknown | - | - | R-PDSO-G24 | Not Qualified | INDUSTRIAL | 10 mA | TOTEM-POLE | 1.99 mm | NO | INVERTED | SCHMITT TRIGGER | LINE TRANSCEIVER | 4 | 4 | - | - | - | - | 0.0032 A | 14 V | - | - | 8.2 mm | 5.29 mm | ||
![]() SP235BEP Sipex Corporation | In Stock | - | Datasheet | NO | 24 | SIPEX CORP | EIA-232-D; V.28 | - | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, DIP24,.3 | DIP24,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | 5.25 V | 4.75 V | 5 V | e0 | - | - | TIN LEAD | 5 RECEIVERS ACTIVE UNDER SHUTDOWN; TRISTATABLE RECEIVERS | - | DUAL | THROUGH-HOLE | - | 5 | 2.54 mm | unknown | - | - | R-PDIP-T24 | Not Qualified | INDUSTRIAL | 10 mA | 3-STATE | 6.35 mm | NO | INVERTED | SCHMITT TRIGGER | LINE TRANSCEIVER | 5 | 5 | - | - | - | - | 0.0032 A | 10 V | - | - | 30.985 mm | 15.24 mm | ||
![]() SP3494CP Sipex Corporation | In Stock | - | Datasheet | NO | 8 | SIPEX CORP | EIA-422; EIA-485 | - | 70 °C | - | PLASTIC/EPOXY | DIP | PLASTIC, DIP-8 | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | 3.465 V | 3.135 V | 3.3 V | e0 | - | - | TIN LEAD | CAN ALSO OPERATE WITH A 5V SUPPLY | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | - | R-PDIP-T8 | Not Qualified | COMMERCIAL | - | - | 5.334 mm | YES | - | DIFFERENTIAL SCHMITT TRIGGER | LINE TRANSCEIVER | 1 | 1 | 100 ns | - | 75 ns | - | - | - | - | - | 9.5885 mm | 7.62 mm | ||
![]() SP211HET Sipex Corporation | In Stock | - | Datasheet | YES | 28 | SIPEX CORP | EIA-232; V.34 | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | PLASTIC, SOIC-28 | SOP28,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | No | 5.25 V | 4.75 V | 5 V | e0 | - | - | TIN LEAD | EXTERNAL CHARGE PUMP; TRISTATABLE RECEIVERS | - | DUAL | GULL WING | 225 | 4 | 1.27 mm | unknown | - | - | R-PDSO-G28 | Not Qualified | INDUSTRIAL | - | 3-STATE | 2.649 mm | NO | INVERTED | SCHMITT TRIGGER | LINE TRANSCEIVER | 4 | 5 | - | - | - | - | - | - | - | - | 17.895 mm | 7.5 mm | ||
![]() SP234CP Sipex Corporation | In Stock | - | Datasheet | NO | 16 | SIPEX CORP | - | - | 70 °C | - | PLASTIC/EPOXY | DIP | - | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | - | - | 5 V | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | - | 2.54 mm | unknown | - | - | R-PDIP-T16 | Not Qualified | COMMERCIAL | - | - | - | NO | - | - | - | 4 | - | - | - | - | - | - | 10 V | - | - | - | - | ||
![]() SP4412ACN Sipex Corporation | In Stock | - | Datasheet | YES | 8 | SIPEX CORP | - | 1 | 70 °C | - | PLASTIC/EPOXY | SOP | SOIC-8 | - | RECTANGULAR | SMALL OUTLINE | Obsolete | - | No | 3.6 V | 2.2 V | 3 V | e0 | - | - | TIN LEAD | - | - | DUAL | GULL WING | 240 | 1 | 1.27 mm | unknown | - | - | R-PDSO-G8 | Not Qualified | COMMERCIAL | - | - | 1.7526 mm | - | - | - | EL DISPLAY DRIVER | - | - | - | 0.032 MHz | - | 1 | - | - | NO | - | 4.9022 mm | 3.8989 mm | ||
![]() SP3223UCP Sipex Corporation | In Stock | - | Datasheet | NO | 20 | SIPEX CORP | EIA-232-F; TIA-232-F; V.24; V.28; EIA-562; TIA-562 | - | 70 °C | - | PLASTIC/EPOXY | DIP | PLASTIC, DIP-20 | DIP20,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | 5.5 V | 3 V | 3.3 V | e0 | - | - | TIN LEAD | - | - | DUAL | THROUGH-HOLE | - | 2 | 2.54 mm | unknown | - | - | R-PDIP-T20 | Not Qualified | COMMERCIAL | 1 mA | - | 5.334 mm | NO | - | SCHMITT TRIGGER | LINE TRANSCEIVER | 2 | 2 | - | - | - | - | 0.0016 A | 10 V | - | - | 25.907 mm | 7.62 mm | ||
![]() SP6691EK1 Sipex Corporation | In Stock | - | Datasheet | YES | 5 | SIPEX CORP | - | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | MO-193AB, TSOT-23, 5 PIN | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | - | No | 13.5 V | 1 V | 3.3 V | e0 | - | - | TIN LEAD | - | - | DUAL | GULL WING | 240 | 1 | 0.95 mm | unknown | - | - | R-PDSO-G5 | Not Qualified | INDUSTRIAL | - | - | 1.1 mm | - | - | - | LED DISPLAY DRIVER | - | - | - | - | - | 1 | - | - | NO | - | 2.9 mm | 1.6 mm |