- Data Rate
- RoHS Status
- Max Operating Temperature
- Min Operating Temperature
- Package / Case
- Max Supply Voltage
- Min Supply Voltage
- Number of Pins
- Lead Free
- Mount
- Nominal Supply Current
- Width
Attribute column
Manufacturer
Exar Corporation Interface - Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Number of Pins | Weight | Number of I/Os | Power Dissipation (Max) | Packaging | JESD-609 Code | Pbfree Code | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Pin Count | Qualification Status | Operating Supply Voltage | Power Supplies | Temperature Grade | Interface | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Power Dissipation | Current - Output | Propagation Delay | Voltage - Output | Logic Function | Data Rate | Differential Output | Input Characteristics | Interface IC Type | Driver Number of Bits | Receiver Number of Bits | Receiver Hysteresis | Number of Drivers | Number of Transceivers | Receive Delay-Max | Simplex/Duplex | Transmit Delay-Max | Output Low Current-Max | Number of Receivers | Number of Transmitters | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XR33202EEHB-F Exar Corporation | In Stock | - | - | Surface Mount | DFN | - | - | - | - | - | - | - | - | - | EAR99 | - | 125°C | -40°C | - | 8542.39.00.01 | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 Mbps | - | - | LINE TRANSCEIVER | - | - | 25 mV | - | - | - | Half Duplex | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() SP3232ECP-L Exar Corporation | 8000 | - | - | Through Hole | PDIP | 16 | - | 4 | - | - | e3 | yes | - | 16 | EAR99 | Matte Tin (Sn) | 70°C | 0°C | - | - | DUAL | - | - | 2 | 3.3V | - | - | 16 | - | - | 3/5V | COMMERCIAL | RS-232 | 5.5V | 3V | - | 1mA | 1.15W | - | 300 ns | - | Transceiver | 120 kbps | NO | SCHMITT TRIGGER | - | 2 | - | - | - | 1 | - | - | - | - | 2 | - | 4.95mm | 19.69mm | 7.11mm | No | Unknown | RoHS Compliant | Lead Free | ||
![]() SP3084EEN-L Exar Corporation | In Stock | - | - | Surface Mount | SOIC | 8 | - | - | - | - | e3 | yes | 1 (Unlimited) | - | EAR99 | Matte Tin (Sn) | 85°C | -40°C | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | 40 | 8 | - | 5V | 5V | INDUSTRIAL | RS-422, RS-485 | 5.5V | 4.5V | - | 900μA | - | 60mA | 200 ns | - | Transceiver | 500 kbps | YES | DIFFERENTIAL SCHMITT TRIGGER | - | 1 | 1 | - | - | - | - | - | - | - | - | 1 | 1.65mm | 4.9mm | 3.9mm | No | Unknown | RoHS Compliant | Lead Free | ||
![]() XR33032ID-F Exar Corporation | In Stock | - | - | Surface Mount | SOIC | 8 | 540.001716mg | - | - | Cut Tape | e3 | yes | 1 (Unlimited) | - | EAR99 | Matte Tin (Sn) | 85°C | -40°C | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | - | 40 | - | - | - | - | INDUSTRIAL | RS-422, RS-485 | 5.5V | 2.8V | 400μA | - | - | - | 1.5 μs | - | Transceiver | 250 kbps | YES | DIFFERENTIAL SCHMITT TRIGGER | - | 1 | 1 | 25 mV | - | - | 200 ns | Half Duplex | - | - | - | 1 | 1.75mm | 4.9mm | 3.9mm | - | Unknown | RoHS Compliant | Lead Free | ||
![]() SP3243EBCA-L Exar Corporation | 20000 | - | - | Surface Mount | SSOP | 28 | - | 17 | - | - | - | - | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RS-232 | 5.5V | 3V | - | 1mA | 900mW | - | 150 ns | - | Transceiver | 250 kbps | - | - | - | - | - | - | 3 | 1 | - | - | - | - | 5 | 3 | 1.85mm | 10.5mm | 5.6mm | No | Unknown | RoHS Compliant | Lead Free | ||
![]() SP3220EUCY-L/TR Exar Corporation | In Stock | - | - | Surface Mount | TSSOP | 16 | - | - | - | - | - | - | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | - | - | 3.3V | - | - | - | 5.5V | 3V | - | 1mA | - | - | - | - | - | 1 Mbps | - | - | - | - | - | - | - | 1 | - | - | - | - | 1 | 1 | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() SP238AET-L/TR Exar Corporation | In Stock | - | - | Surface Mount | SOIC W | 24 | - | - | - | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | 5V | - | - | - | 5.5V | 4.5V | - | 10mA | - | - | - | - | - | 20 kbps | - | - | - | - | - | - | - | 1 | - | - | - | - | 4 | 4 | - | - | - | No | - | RoHS Compliant | - | ||
![]() SP3074EEN-L Exar Corporation | 58000 | - | - | Surface Mount | SOIC | 8 | - | - | 471mW | - | e3 | yes | 1 (Unlimited) | - | EAR99 | Matte Tin (Sn) | 85°C | -40°C | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | - | 40 | 8 | - | 3.3V | - | INDUSTRIAL | RS-422, RS-485 | 3.6V | 3V | - | 1.5mA | - | - | 200 ns | - | Transceiver | 500 kbps | YES | DIFFERENTIAL SCHMITT TRIGGER | - | 1 | 1 | - | - | - | - | Full Duplex | - | - | - | 1 | 1.65mm | 4.9mm | 3.9mm | No | Unknown | RoHS Compliant | Lead Free | ||
![]() SP3072EMN-L/TR Exar Corporation | In Stock | - | - | Surface Mount | SOIC N | 8 | - | - | 471mW | Tape and Reel | e3 | yes | 1 (Unlimited) | - | EAR99 | Matte Tin (Sn) | 125°C | -40°C | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | - | 40 | 8 | Not Qualified | 3.3V | - | AUTOMOTIVE | - | 3.6V | 3V | - | 800μA | - | - | 1.5 μs | - | Transceiver | 250 kbps | YES | DIFFERENTIAL SCHMITT TRIGGER | - | 1 | 1 | - | - | - | 200 ns | Half Duplex | - | - | - | 1 | - | 4.9mm | 3.9mm | - | - | RoHS Compliant | - | ||
![]() SP3220EBCY-L Exar Corporation | 1350 | - | - | Surface Mount | TSSOP | 16 | - | 4 | - | - | - | - | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | - | - | 3.3V | - | - | RS-232 | 5.5V | 3V | - | 1mA | 840mW | - | 150 ns | - | Transceiver | 250 kbps | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 1.05mm | 5.1mm | 4.5mm | No | Unknown | RoHS Compliant | Lead Free | ||
![]() SP3222EBCA-L/TR Exar Corporation | In Stock | - | - | - | SSOP | 20 | - | 4 | - | Tape and Reel | - | - | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.5V | 3V | - | 1mA | - | - | - | - | Transceiver | 250 kbps | - | - | - | - | - | - | - | 1 | - | - | - | - | 2 | 2 | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() SP3087EEN-L/TR Exar Corporation | 2222 | - | - | - | SOIC | 8 | - | - | - | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | 5V | - | - | - | - | - | - | 400μA | - | 60mA | 12 ns | - | - | 20 Mbps | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() XR33053ID-F Exar Corporation | In Stock | - | Datasheet | Surface Mount | SOIC | - | - | - | - | - | - | - | - | - | EAR99 | - | 85°C | -40°C | - | 8542.39.00.01 | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Mbps | - | - | LINE TRANSCEIVER | - | - | 170 mV | - | - | - | Full Duplex | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() SP506CM-L Exar Corporation | In Stock | - | - | Surface Mount | LQFP | 80 | 639.990485mg | - | 1.5W | - | e3 | yes | 4 (72 Hours) | 80 | EAR99 | Matte Tin (Sn) | 70°C | 0°C | CONFIGURABLE INETERFACE STANDARDS | - | QUAD | GULL WING | 260 | 7 | 5V | 0.65mm | 40 | 80 | - | 5V | 5V | COMMERCIAL | RS-232, RS-422, RS-485 | 5.25V | 4.75V | - | - | - | - | - | - | - | 20 Mbps | YES | DIFFERENTIAL | - | 7 | - | - | - | 1 | 500 ns | - | 5000 ns | 0.0032A | 7 | - | - | - | - | No | Unknown | RoHS Compliant | Lead Free | ||
![]() SP337EBEY-L/TR Exar Corporation | 1000 | - | - | Surface Mount | TSSOP | 28 | - | - | 657mW | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5V | 3.3V | - | 7mA | - | 40mA | 100 ns | 12.5V | - | 250 kbps | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SP3243EUCY-L/TR Exar Corporation | In Stock | - | - | Surface Mount | TSSOP | 28 | - | - | - | - | e3 | yes | 1 (Unlimited) | - | EAR99 | Matte Tin (Sn) | 70°C | 0°C | - | - | DUAL | GULL WING | 260 | 3 | 3.3V | - | 40 | 28 | Not Qualified | - | - | COMMERCIAL | - | 5.5V | 3V | - | 1mA | - | - | - | - | - | 1 Mbps | NO | SCHMITT TRIGGER | LINE TRANSCEIVER | 3 | - | - | - | 1 | - | - | - | - | 5 | 3 | - | 9.7mm | 4.4mm | - | - | RoHS Compliant | Lead Free | ||
![]() SP3238ECA-L/TR Exar Corporation | 147 | - | - | Surface Mount | SSOP | 28 | - | - | - | - | e3 | yes | 2 (1 Year) | - | EAR99 | Matte Tin (Sn) | 70°C | 0°C | - | - | DUAL | GULL WING | 260 | 3 | 3.3V | - | 40 | 28 | Not Qualified | - | - | COMMERCIAL | - | 5.5V | 3V | - | 1mA | - | - | - | - | - | 250 kbps | NO | SCHMITT TRIGGER | LINE TRANSCEIVER | 5 | - | - | - | 1 | - | - | - | - | 3 | 5 | 1.75mm | 10.2mm | 5.3mm | - | - | RoHS Compliant | Lead Free | ||
![]() SP3239EEA-L Exar Corporation | 38 | - | - | Surface Mount | SSOP | 28 | - | - | 900mW | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.5V | 3V | - | 300μA | - | - | 150 ns | - | Transceiver | 250 kbps | - | - | - | - | - | - | 5 | 1 | - | - | - | - | 3 | 5 | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() SP3080EEN-L Exar Corporation | 2 | - | - | Surface Mount | SOIC | 14 | - | - | - | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | 5V | - | - | RS-422, RS-485 | 5.5V | 4.5V | - | 900μA | - | 60mA | 200 ns | - | Transceiver | 115 kbps | - | - | - | - | - | - | 1 | 1 | - | - | - | - | 1 | 1 | 1.65mm | 8.65mm | 3.9mm | No | Unknown | RoHS Compliant | Lead Free | ||
![]() SP337EUEY-L Exar Corporation | 2400 | - | Datasheet | Surface Mount | TSSOP | 28 | - | - | 657mW | - | e3 | yes | 1 (Unlimited) | 28 | EAR99 | Matte Tin (Sn) | 85°C | -40°C | - | - | DUAL | GULL WING | 260 | 3 | 3.3V | - | 40 | 28 | Not Qualified | - | - | INDUSTRIAL | RS-232, RS-422, RS-485 | 5V | 3.3V | - | 1.5mA | - | 40mA | 100 ns | 12.5V | - | 15 Mbps | YES | DIFFERENTIAL SCHMITT TRIGGER | - | - | 5 | - | 5 | 1 | - | - | - | - | - | - | 1.05mm | 9.8mm | 4.5mm | - | - | RoHS Compliant | Lead Free |