- Data Rate
- RoHS Status
- Max Operating Temperature
- Min Operating Temperature
- Package / Case
- Max Supply Voltage
- Min Supply Voltage
- Number of Pins
- Lead Free
- Mount
- Nominal Supply Current
- Width
Attribute column
Manufacturer
Exar Corporation Interface - Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Number of Pins | Interface Standards | Number of I/Os | Power Dissipation (Max) | Packaging | JESD-609 Code | Pbfree Code | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Pin Count | Qualification Status | Operating Supply Voltage | Power Supplies | Temperature Grade | Interface | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Power Dissipation | Current - Output | Propagation Delay | Voltage - Output | Logic Function | Data Rate | Differential Output | Input Characteristics | Driver Number of Bits | Receiver Number of Bits | Receiver Hysteresis | Number of Drivers | Number of Transceivers | Receive Delay-Max | Simplex/Duplex | Transmit Delay-Max | Output Low Current-Max | Number of Receivers | Out Swing-Min | Number of Transmitters | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SP339EER1-L/TR Exar Corporation | 24500 | - | - | Surface Mount | QFN EP | 40 | EIA-485; EIA-422; EIA-232 | - | 500mW | Tape and Reel | e3 | yes | 3 (168 Hours) | 40 | EAR99 | Matte Tin (Sn) | 85°C | -40°C | - | QUAD | NO LEAD | 260 | 3 | 3.3V | 0.5mm | 40 | - | Not Qualified | 5V | - | INDUSTRIAL | - | 5.25V | 3.135V | 8mA | 8mA | - | - | 100 ns | 20V | Transceiver | 20 Mbps | YES | DIFFERENTIAL SCHMITT TRIGGER | 3 | - | - | - | - | - | - | - | 0.0025A | 1 | 5 V | - | 1mm | 6mm | 6mm | - | - | RoHS Compliant | Lead Free | ||
![]() SP3232ECN-L/TR Exar Corporation | 498 | - | - | Surface Mount | SOIC N | 16 | - | 4 | - | Tape and Reel | e3 | yes | 2 (1 Year) | 16 | EAR99 | Matte Tin (Sn) | 70°C | 0°C | - | DUAL | GULL WING | - | 2 | 3.3V | - | - | 16 | - | - | 3/5V | COMMERCIAL | - | 5.5V | 3V | - | 1mA | - | - | - | - | Transceiver | 235 kbps | NO | SCHMITT TRIGGER | 2 | - | - | - | 1 | - | - | - | - | 2 | - | - | - | 9.9mm | 3.9mm | No | - | RoHS Compliant | Lead Free | ||
![]() XR3072XID-F Exar Corporation | In Stock | - | - | Surface Mount | SOIC | 8 | - | - | - | Bulk | e3 | yes | 1 (Unlimited) | - | EAR99 | Matte Tin (Sn) | 85°C | -40°C | - | DUAL | GULL WING | 260 | 1 | 3.3V | - | 40 | - | - | 3.3V | - | INDUSTRIAL | RS-422, RS-485 | 3.6V | 3V | 425μA | - | - | 250mA | 30 ns | 3.3V | Transceiver | 250 kbps | YES | DIFFERENTIAL SCHMITT TRIGGER | 1 | 1 | 25 mV | - | - | 200 ns | Half Duplex | - | - | - | - | 1 | 1.65mm | 4.9mm | 3.9mm | - | Unknown | RoHS Compliant | Lead Free | ||
![]() SP3243EUCY-L Exar Corporation | In Stock | - | - | Surface Mount | TSSOP | 28 | - | - | 1.059W | - | e3 | yes | 1 (Unlimited) | - | EAR99 | Matte Tin (Sn) | 70°C | 0°C | - | DUAL | GULL WING | 260 | 3 | 3.3V | - | 40 | 28 | Not Qualified | - | - | COMMERCIAL | - | 5.5V | 3V | - | 1μA | - | - | 150 ns | 400mV | Transceiver | 1 Mbps | NO | SCHMITT TRIGGER | 3 | - | - | - | 1 | - | - | - | - | 5 | - | 3 | - | 9.7mm | 4.4mm | - | - | RoHS Compliant | Lead Free | ||
![]() SP3490EN-L/TR Exar Corporation | 65000 | - | - | Surface Mount | SOIC | 8 | - | - | - | Tape and Reel | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | 3.3V | - | - | - | 3.6V | 3V | - | 1mA | - | - | - | - | Transceiver | 10 Mbps | - | - | - | - | - | - | - | - | Full Duplex | - | - | - | - | 1 | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() SP481ECN-L/TR Exar Corporation | 1224 | - | Datasheet | Surface Mount | SOIC N | 8 | - | - | - | Tape and Reel | e3 | yes | 1 (Unlimited) | - | EAR99 | Matte Tin (Sn) | 70°C | 0°C | - | DUAL | GULL WING | 260 | 1 | 5V | - | 40 | 8 | Not Qualified | 5V | 5V | COMMERCIAL | - | 5.25V | 4.75V | - | 900μA | - | - | - | - | Transceiver | 10 Mbps | YES | DIFFERENTIAL SCHMITT TRIGGER | 1 | 1 | - | - | - | - | Half Duplex | 60 ns | 0.004A | - | - | 1 | 1.65mm | 4.9mm | 3.9mm | - | - | RoHS Compliant | Lead Free | ||
![]() SP3232EUCN-L/TR Exar Corporation | 42 | - | Datasheet | Surface Mount | SOIC N | 16 | - | 4 | - | - | e3 | yes | 2 (1 Year) | 16 | EAR99 | Matte Tin (Sn) | 70°C | 0°C | - | DUAL | GULL WING | 260 | 2 | 3.3V | - | 40 | 16 | - | 3.3V | 3.3/5V | COMMERCIAL | - | 5.5V | 3V | - | 1mA | - | - | - | - | Transceiver | 1 Mbps | NO | SCHMITT TRIGGER | 2 | - | - | - | 1 | - | - | - | - | 2 | - | - | - | 9.9mm | 3.9mm | No | - | RoHS Compliant | Lead Free | ||
![]() SP3222EET-L Exar Corporation | In Stock | - | Datasheet | Surface Mount | SOIC | 18 | - | 4 | - | - | e3 | yes | 3 (168 Hours) | 18 | EAR99 | Matte Tin (Sn) | 85°C | -40°C | - | DUAL | GULL WING | 260 | 2 | 3.3V | - | NOT SPECIFIED | 18 | Not Qualified | - | 3/5V | INDUSTRIAL | RS-232 | 5.5V | 3V | - | 300μA | - | - | - | - | Transceiver | 235 kbps | NO | SCHMITT TRIGGER | 2 | - | - | - | 1 | - | - | - | - | 2 | - | - | 2.55mm | 11.55mm | 7.5mm | - | - | RoHS Compliant | Lead Free | ||
![]() SP3071EEN-L Exar Corporation | 50 | - | - | Surface Mount | SOIC | 8 | - | - | 471mW | - | e3 | yes | 1 (Unlimited) | - | EAR99 | Matte Tin (Sn) | 85°C | -40°C | - | DUAL | GULL WING | 260 | 1 | 3.3V | - | 40 | 8 | - | 3.3V | - | INDUSTRIAL | RS-422, RS-485 | 3.6V | 3V | - | 1.5mA | 471mW | - | 200 ns | - | Transceiver | 250 kbps | YES | DIFFERENTIAL SCHMITT TRIGGER | 1 | 1 | - | - | - | - | Full Duplex | - | - | - | - | 1 | 1.65mm | 4.9mm | 3.9mm | No | Unknown | RoHS Compliant | Lead Free | ||
![]() SP3483CN-L/TR Exar Corporation | 6000 | - | - | Surface Mount | SOIC | 8 | - | - | - | Tape and Reel | e3 | yes | 1 (Unlimited) | - | EAR99 | Matte Tin (Sn) | 70°C | 0°C | CAN ALSO OPERATE WITH A 5V SUPPLY | DUAL | GULL WING | 260 | 1 | 3.3V | - | 40 | 8 | Not Qualified | 3.3V | - | COMMERCIAL | - | 3.6V | 3V | - | 800μA | - | - | - | - | Transceiver | 250 kbps | YES | DIFFERENTIAL SCHMITT TRIGGER | 1 | 1 | - | - | - | - | Half Duplex | - | 0.0025A | - | - | 1 | 1.65mm | 4.9mm | 3.9mm | - | - | RoHS Compliant | Lead Free | ||
![]() SP3222EEA-L/TR Exar Corporation | 1500 | - | - | Surface Mount | SSOP | 20 | - | 4 | 750mW | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.5V | 3V | - | 300μA | - | - | 1 μs | 5.5V | Transceiver | 120 kbps | - | - | - | - | - | 2 | 1 | - | - | - | - | 2 | - | 2 | 1.75mm | 7.2mm | 5.3mm | - | - | RoHS Compliant | Lead Free | ||
![]() SP3238EEA-L/TR Exar Corporation | 14 | - | - | Surface Mount | SSOP | 28 | - | - | - | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | 5V | - | - | - | 5.5V | 3V | - | 1mA | - | - | - | - | - | 250 kbps | - | - | - | - | - | - | 1 | - | - | - | - | 3 | - | 5 | 1.75mm | 10.2mm | 5.3mm | No | - | RoHS Compliant | Lead Free | ||
![]() SP3076EEN-L Exar Corporation | 5000 | - | - | Surface Mount | SOIC | 14 | - | - | 667mW | - | e3 | yes | 1 (Unlimited) | - | EAR99 | Matte Tin (Sn) | 85°C | -40°C | - | DUAL | GULL WING | 260 | 1 | 3.3V | - | 40 | 14 | - | 3.3V | - | INDUSTRIAL | RS-422, RS-485 | 3.6V | 3V | - | 1.5mA | - | - | 75 ns | - | Transceiver | 16 Mbps | YES | DIFFERENTIAL SCHMITT TRIGGER | 1 | 1 | - | - | - | - | Full Duplex | 50 ns | - | - | - | 1 | 1.65mm | 8.65mm | 3.9mm | No | Unknown | RoHS Compliant | Lead Free | ||
![]() SP339EER1-L Exar Corporation | 1000 | - | - | Surface Mount | QFN | 40 | - | - | 500mW | - | e3 | yes | - | - | EAR99 | Matte Tin (Sn) | 85°C | -40°C | - | QUAD | - | - | 3 | 3.3V | 0.5mm | - | 40 | - | 5V | - | INDUSTRIAL | - | 5.25V | 3.135V | - | 8mA | - | - | 100 ns | 20V | Transceiver | 20 Mbps | NO | STANDARD | 3 | - | - | - | - | - | - | - | 0.0025A | 1 | 5 V | 3 | 950μm | 6mm | 6mm | No | - | RoHS Compliant | Lead Free | ||
![]() SP3494EN-L/TR Exar Corporation | 12432 | - | - | Surface Mount | SOIC N | 8 | - | - | - | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | 3.3V | - | - | - | 3.6V | 3V | - | 2mA | - | - | - | - | - | 2.5 Mbps | - | - | - | - | - | - | 1 | - | - | - | - | 1 | - | 1 | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() SP3232ECT-L/TR Exar Corporation | 37 | - | - | Surface Mount | SOIC | 16 | - | 4 | - | Tape and Reel | - | - | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.5V | 3V | - | 300μA | - | - | - | - | Transceiver | 235 kbps | - | - | - | - | - | - | 1 | - | - | - | - | 2 | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() XR5488EID-F Exar Corporation | 1000 | - | - | Surface Mount | SOIC | 8 | - | - | - | - | e3 | yes | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | 85°C | -40°C | - | DUAL | GULL WING | 260 | 1 | 5V | - | 40 | 8 | Not Qualified | 5V | 5V | INDUSTRIAL | RS-422, RS-485 | 5.25V | 4.75V | - | 1.5mA | - | - | 25 ns | - | - | 52 Mbps | YES | DIFFERENTIAL SCHMITT TRIGGER | 1 | - | - | - | - | 30 ns | Half Duplex | - | - | 1 | 2.4 V | - | - | 4.9mm | 3.9mm | - | - | RoHS Compliant | Lead Free | ||
![]() SP3085EEN-L Exar Corporation | 78000 | - | - | Surface Mount | SOIC | 8 | - | - | - | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | 5V | - | - | RS-422, RS-485 | 5.5V | 4.5V | - | 900μA | - | 60mA | 200 ns | - | Transceiver | 500 kbps | - | - | - | - | - | 1 | 1 | - | - | - | - | 1 | - | 1 | 1.65mm | 4.9mm | 3.9mm | No | Unknown | RoHS Compliant | Lead Free | ||
![]() SP4082EEN-L Exar Corporation | 78000 | - | Datasheet | Surface Mount | SOIC | 8 | - | - | - | - | e3 | yes | 1 (Unlimited) | - | EAR99 | Matte Tin (Sn) | 85°C | -40°C | - | DUAL | GULL WING | 260 | 1 | 5V | - | NOT SPECIFIED | - | Not Qualified | 5V | 5V | INDUSTRIAL | - | 5.5V | 4.5V | - | 900μA | - | - | 250 ns | - | Transceiver | 115 kbps | YES | DIFFERENTIAL SCHMITT TRIGGER | 1 | 1 | - | - | - | - | - | 3500 ns | - | - | - | 1 | 1.65mm | 4.9mm | 3.9mm | - | - | RoHS Compliant | Lead Free | ||
![]() SP3203EEY-L Exar Corporation | 1768 | - | Datasheet | Surface Mount | TSSOP | 20 | - | 10 | - | - | e3 | yes | 1 (Unlimited) | - | EAR99 | Matte Tin (Sn) | 85°C | -40°C | - | DUAL | GULL WING | 260 | 2 | 3.3V | 0.65mm | 40 | 20 | - | 3.3V | - | INDUSTRIAL | RS-232 | 5.5V | 3V | - | 1mA | - | - | 150 ns | - | Transceiver | 250 kbps | NO | SCHMITT TRIGGER | 3 | - | - | - | 1 | - | - | - | - | 2 | - | 3 | 1.05mm | 6.6mm | 4.5mm | No | Unknown | RoHS Compliant | Lead Free |