- Data Rate
- RoHS Status
- Max Operating Temperature
- Min Operating Temperature
- Package / Case
- Max Supply Voltage
- Min Supply Voltage
- Number of Pins
- Lead Free
- Mount
- Nominal Supply Current
- Width
Attribute column
Manufacturer
Exar Corporation Interface - Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Interface Standards | Moisture Sensitivity Levels | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | JESD-609 Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Qualification Status | Temperature Grade | Supply Current-Max | Output Characteristics | Seated Height-Max | Differential Output | Output Polarity | Input Characteristics | Interface IC Type | Driver Number of Bits | Receiver Number of Bits | Receive Delay-Max | fmax-Min | Transmit Delay-Max | Supply Voltage1-Nom | Number of Segments | Output Low Current-Max | Out Swing-Min | Multiplexed Display Capability | High Level Input Current-Max | Data Input Mode | Supply Voltage1-Min | Supply Voltage1-Max | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SP481CN-L/TR Sipex Corporation | In Stock | - | Datasheet | YES | 8 | SIPEX CORP | EIA-422; EIA-485 | 1 | 70 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | Yes | 5.25 V | 4.75 V | 5 V | e3 | - | MATTE TIN | - | - | DUAL | GULL WING | 260 | 1 | 1.27 mm | unknown | 40 | R-PDSO-G8 | Not Qualified | COMMERCIAL | 0.9 mA | - | 1.75 mm | YES | - | DIFFERENTIAL SCHMITT TRIGGER | LINE TRANSCEIVER | 1 | 1 | 200 ns | - | 60 ns | - | - | 0.004 A | 1.5 V | - | 0.00001 A | - | - | - | 4.9 mm | 3.9 mm | ||
![]() SP505CF Exar Corporation | 40 | - | Datasheet | - | - | EXAR CORP | - | - | - | - | - | - | , | - | - | - | Transferred | - | - | - | - | - | EAR99 | - | - | 8542.39.00.01 | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | LINE TRANSCEIVER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SP3220EUEY Exar Corporation | 243 | - | Datasheet | YES | 16 | EXAR CORP | EIA-232; TIA-232; EIA-562; TIA-562; V.24; V.28 | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | - | TSSOP16,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | No | 5.5 V | 3 V | 3.3 V | e0 | - | TIN LEAD | - | - | DUAL | GULL WING | 240 | 1 | 0.65 mm | unknown | - | R-PDSO-G16 | Not Qualified | INDUSTRIAL | 1 mA | - | 1.1 mm | NO | - | SCHMITT TRIGGER | LINE TRANSCEIVER | 1 | 1 | - | - | - | - | - | 0.0016 A | 10 V | - | - | - | - | - | 5 mm | 4.4 mm | ||
![]() SP486ET Sipex Corporation | 250 | - | Datasheet | YES | 16 | SIPEX CORP | EIA-422; EIA-485 | 2 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOIC-16 | SOP16,.4 | RECTANGULAR | SMALL OUTLINE | Transferred | No | 5.25 V | 4.75 V | 5 V | e0 | - | TIN LEAD | - | - | DUAL | GULL WING | 225 | 4 | 1.27 mm | unknown | - | R-PDSO-G16 | Not Qualified | INDUSTRIAL | 0.2 mA | 3-STATE | 2.649 mm | YES | COMPLEMENTARY | STANDARD | LINE DRIVER | 4 | - | - | - | 60 ns | - | - | - | 1.5 V | - | 0.000002 A | - | - | - | 10.295 mm | 7.5 mm | ||
![]() SP3088EEN Sipex Corporation | 1000 | - | Datasheet | YES | 8 | SIPEX CORP | EIA-485; TIA-485; TIA-422; EIA-422 | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | MS-012AA, SOIC-8 | - | RECTANGULAR | SMALL OUTLINE | Transferred | No | 5.5 V | 4.5 V | 5 V | e0 | - | TIN LEAD | - | - | DUAL | GULL WING | - | 1 | 1.27 mm | unknown | - | R-PDSO-G8 | Not Qualified | INDUSTRIAL | - | - | 1.75 mm | YES | - | DIFFERENTIAL SCHMITT TRIGGER | LINE TRANSCEIVER | 1 | 1 | 75 ns | - | 20 ns | - | - | - | - | - | - | - | - | - | 4.9 mm | 3.9 mm | ||
![]() SP7614CEC6-L Sipex Corporation | In Stock | - | Datasheet | YES | 6 | SIPEX CORP | - | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | ROHS COMPLIANT, MO-203AB, SC-70, 6 PIN | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | Yes | 5.5 V | 3.3 V | - | e3 | - | Matte Tin (Sn) | - | - | DUAL | GULL WING | 260 | 1 | 0.65 mm | unknown | 40 | R-PDSO-G6 | Not Qualified | INDUSTRIAL | - | - | 1.1 mm | - | - | - | LED DISPLAY DRIVER | - | - | - | - | - | - | 2 | - | - | NO | - | - | - | - | 2 mm | 1.25 mm | ||
![]() SP488AET Sipex Corporation | In Stock | - | Datasheet | YES | 16 | SIPEX CORP | EIA-422; EIA-485 | 2 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP16,.4 | SOP16,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | No | 5.25 V | 4.75 V | 5 V | e0 | - | TIN LEAD | - | - | DUAL | GULL WING | 225 | 4 | 1.27 mm | unknown | - | R-PDSO-G16 | Not Qualified | INDUSTRIAL | - | - | 2.649 mm | - | - | DIFFERENTIAL | LINE RECEIVER | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | 10.295 mm | 7.5 mm | ||
![]() SP239ACT Sipex Corporation | In Stock | - | Datasheet | YES | 24 | SIPEX CORP | EIA-232-D; V.28 | 1 | 70 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP24,.4 | SOP24,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | No | 5.5 V | 4.5 V | 5 V | e0 | - | TIN LEAD | EXTERNAL CHARGE PUMP; TRISTATABLE RECEIVERS | - | DUAL | GULL WING | 225 | 3 | 1.27 mm | unknown | - | R-PDSO-G24 | Not Qualified | COMMERCIAL | 1 mA | TOTEM-POLE | 2.65 mm | NO | INVERTED | SCHMITT TRIGGER | LINE TRANSCEIVER | 3 | 5 | - | - | - | 12 V | - | 0.0032 A | 10 V | - | - | - | 8.5 V | 13.2 V | 15.4 mm | 7.5 mm | ||
![]() SP3220EBCA Sipex Corporation | 780 | - | Datasheet | YES | 16 | SIPEX CORP | EIA-232; TIA-232; EIA-562; TIA-562; V.24; V.28 | 2 | 70 °C | - | PLASTIC/EPOXY | SSOP | SSOP, SSOP16,.3 | SSOP16,.3 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | No | 5.5 V | 3 V | 3.3 V | e0 | - | TIN LEAD | - | - | DUAL | GULL WING | 240 | 1 | 0.65 mm | unknown | - | R-PDSO-G16 | Not Qualified | COMMERCIAL | 1 mA | - | 1.99 mm | NO | - | SCHMITT TRIGGER | LINE TRANSCEIVER | 1 | 1 | - | - | - | - | - | 0.0016 A | 10 V | - | - | - | - | - | 6.2 mm | 5.29 mm | ||
![]() SP4414EU Sipex Corporation | In Stock | - | Datasheet | YES | 8 | SIPEX CORP | - | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | MICRO, SOIC-8 | - | SQUARE | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | No | 4.5 V | 2.2 V | 3 V | - | - | - | - | - | DUAL | GULL WING | 240 | 1 | 0.65 mm | unknown | - | S-PDSO-G8 | Not Qualified | INDUSTRIAL | - | - | 1.1 mm | - | - | - | EL DISPLAY DRIVER | - | - | - | - | - | - | - | - | - | NO | - | - | - | - | 3 mm | 3 mm | ||
![]() SP3082EEN/TR Sipex Corporation | In Stock | - | Datasheet | YES | 8 | SIPEX CORP | EIA-485; TIA-485; TIA-422; EIA-422 | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | MS-012AA, SOIC-8 | - | RECTANGULAR | SMALL OUTLINE | Transferred | No | 5.5 V | 4.5 V | 5 V | e0 | - | TIN LEAD | - | - | DUAL | GULL WING | - | 1 | 1.27 mm | unknown | - | R-PDSO-G8 | Not Qualified | INDUSTRIAL | - | - | 1.75 mm | YES | - | DIFFERENTIAL SCHMITT TRIGGER | LINE TRANSCEIVER | 1 | 1 | 200 ns | - | 2600 ns | - | - | - | - | - | - | - | - | - | 4.9 mm | 3.9 mm | ||
![]() SP3223EBCP Sipex Corporation | In Stock | - | Datasheet | NO | 20 | SIPEX CORP | EIA-232-F; TIA-232-F; V.24; V.28; EIA-562; TIA-562 | - | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP20,.3 | DIP20,.3 | RECTANGULAR | IN-LINE | Obsolete | No | 5.5 V | 3 V | 3.3 V | e0 | - | TIN LEAD | - | - | DUAL | THROUGH-HOLE | - | 2 | 2.54 mm | unknown | - | R-PDIP-T20 | Not Qualified | COMMERCIAL | 1 mA | - | 5.334 mm | NO | - | SCHMITT TRIGGER | LINE TRANSCEIVER | 2 | 2 | - | - | - | - | - | 0.0016 A | 10 V | - | - | - | - | - | 26.162 mm | 7.62 mm | ||
![]() SP3081EEN Sipex Corporation | 4460 | - | Datasheet | YES | 8 | SIPEX CORP | EIA-485; TIA-485; TIA-422; EIA-422 | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | MS-012AA, SOIC-8 | - | RECTANGULAR | SMALL OUTLINE | Transferred | No | 5.5 V | 4.5 V | 5 V | e0 | - | TIN LEAD | - | - | DUAL | GULL WING | - | 1 | 1.27 mm | unknown | - | R-PDSO-G8 | Not Qualified | INDUSTRIAL | - | - | 1.75 mm | YES | - | DIFFERENTIAL SCHMITT TRIGGER | LINE TRANSCEIVER | 1 | 1 | 200 ns | - | 2600 ns | - | - | - | - | - | - | - | - | - | 4.9 mm | 3.9 mm | ||
![]() SP3220BCY-L Sipex Corporation | In Stock | - | Datasheet | YES | 16 | SIPEX CORP | EIA-232; TIA-232; EIA-562; TIA-562; V.24; V.28 | 1 | 70 °C | - | PLASTIC/EPOXY | TSSOP | TSSOP, | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | Yes | 5 V | 3 V | 3.3 V | e3 | - | Matte Tin (Sn) | - | - | DUAL | GULL WING | 260 | 1 | 0.65 mm | unknown | 40 | R-PDSO-G16 | Not Qualified | COMMERCIAL | - | - | 1.1 mm | NO | - | SCHMITT TRIGGER | LINE TRANSCEIVER | 1 | 1 | - | - | - | - | - | - | - | - | - | - | - | - | 5 mm | 4.4 mm | ||
![]() SP3239EEA/TR Sipex Corporation | In Stock | - | Datasheet | YES | 28 | SIPEX CORP | EIA-232-F; EIA-232; EIA-562; TIA-232-F; TIA-232; TIA-562; V.24; V.28 | 2 | 85 °C | -40 °C | PLASTIC/EPOXY | SSOP | SSOP, SSOP28,.3 | SSOP28,.3 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | No | 5.5 V | 3 V | 3.3 V | e0 | - | TIN LEAD | - | - | DUAL | GULL WING | 240 | 3 | 0.65 mm | unknown | - | R-PDSO-G28 | Not Qualified | INDUSTRIAL | 1 mA | - | 2 mm | NO | - | SCHMITT TRIGGER | LINE TRANSCEIVER | 5 | 3 | - | - | - | - | - | 0.0016 A | 10 V | - | - | - | - | - | 10.2 mm | 5.3 mm | ||
![]() SP3220EUET Sipex Corporation | In Stock | - | Datasheet | YES | 16 | SIPEX CORP | EIA-232; TIA-232; EIA-562; TIA-562; V.24; V.28 | 2 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP16,.4 | SOP16,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | No | 5.5 V | 3 V | 3.3 V | e0 | - | TIN LEAD | - | - | DUAL | GULL WING | 225 | 1 | 1.27 mm | unknown | - | R-PDSO-G16 | Not Qualified | INDUSTRIAL | 1 mA | - | 2.649 mm | NO | - | SCHMITT TRIGGER | LINE TRANSCEIVER | 1 | 1 | - | - | - | - | - | 0.0016 A | 10 V | - | - | - | - | - | 10.295 mm | 7.5 mm | ||
![]() SP488EET Sipex Corporation | In Stock | - | Datasheet | YES | 16 | SIPEX CORP | EIA-422; EIA-485 | 2 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP16,.4 | SOP16,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | No | 5.25 V | 4.75 V | 5 V | e0 | - | TIN LEAD | - | - | DUAL | GULL WING | 225 | 4 | 1.27 mm | unknown | - | R-PDSO-G16 | Not Qualified | INDUSTRIAL | 5 mA | - | 2.649 mm | - | - | DIFFERENTIAL | LINE RECEIVER | - | 4 | 60 ns | - | - | - | - | - | - | - | - | - | - | - | 10.295 mm | 7.5 mm | ||
![]() SP7680ER1-L Sipex Corporation | In Stock | - | Datasheet | YES | 16 | SIPEX CORP | - | 3 | 85 °C | -40 °C | UNSPECIFIED | HVQCCN | 3 X 3 MM, ROHS COMPLIANT, MO-220VEED-4, QFN-16 | - | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Transferred | Yes | 5.5 V | 2.7 V | 3 V | e3 | - | MATTE TIN | - | - | QUAD | NO LEAD | 260 | 1 | 0.5 mm | unknown | 40 | S-XQCC-N16 | Not Qualified | INDUSTRIAL | - | - | 1 mm | - | - | - | LED DISPLAY DRIVER | - | - | - | 0.4 MHz | - | - | 7 | - | - | NO | - | SERIAL | - | - | 3 mm | 3 mm | ||
![]() SP207HEA Sipex Corporation | In Stock | - | Datasheet | YES | 24 | SIPEX CORP | EIA-232; V.34 | 2 | 85 °C | -40 °C | PLASTIC/EPOXY | SSOP | SSOP, | - | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | No | 5.25 V | 4.75 V | 5 V | e0 | - | TIN LEAD | EXTERNAL CHARGE PUMP | - | DUAL | GULL WING | 240 | 3 | 0.65 mm | unknown | - | R-PDSO-G24 | Not Qualified | INDUSTRIAL | - | TOTEM-POLE | 1.99 mm | NO | INVERTED | SCHMITT TRIGGER | LINE TRANSCEIVER | 5 | 3 | - | - | - | - | - | - | - | - | - | - | - | - | 8.2 mm | 5.29 mm | ||
![]() SP310ECA Sipex Corporation | In Stock | - | Datasheet | YES | 20 | SIPEX CORP | EIA-232-D; V.28 | 2 | 70 °C | - | PLASTIC/EPOXY | SOP | MS-150AE, SSOP-20 | SSOP20,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | No | 5.5 V | 4.5 V | 5 V | e0 | - | TIN LEAD | - | - | DUAL | GULL WING | 240 | 2 | 0.65 mm | unknown | - | R-PDSO-G20 | Not Qualified | COMMERCIAL | 5 mA | - | 2 mm | NO | - | SCHMITT TRIGGER | LINE TRANSCEIVER | 2 | 2 | 1000 ns | - | 3000 ns | - | - | 0.0032 A | 10 V | - | 0.0002 A | - | - | - | 7.2 mm | 5.3 mm |