- RoHS Status
- ECCN Code
- Height Seated (Max)
- JESD-609 Code
- Length
- Moisture Sensitivity Level (MSL)
- Number of I/Os
- Number of Ports
- Pbfree Code
- Peak Reflow Temperature (Cel)
- Pin Count
- Supply Voltage
Attribute column
Manufacturer
Exar Corporation Interface - I/O Expanders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Number of Pins | Weight | Frequency(Max) | Number of I/Os | Power Dissipation (Max) | Packaging | JESD-609 Code | Pbfree Code | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Power Supplies | Temperature Grade | Number of Channels | Interface | Max Supply Voltage | Min Supply Voltage | Number of Ports | Nominal Supply Current | Power Dissipation | uPs/uCs/Peripheral ICs Type | Current - Output | Number of Bits | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XRA1403IG24TR-F Exar Corporation | 8247 | - | Datasheet | - | TSSOP | YES | - | - | 15MHz | 16 | - | - | e3 | yes | 1 (Unlimited) | 24 | EAR99 | Matte Tin (Sn) | 85°C | -40°C | 8542.39.00.01 | DUAL | GULL WING | 260 | 1.8V | 0.65mm | - | 40 | 24 | R-PDSO-G24 | Not Qualified | 3.6V | 1.8/3.3V | INDUSTRIAL | - | - | - | - | 2 | - | 200mW | PARALLEL IO PORT, GENERAL PURPOSE | 160mA | 16 | 1.2mm | 7.8mm | 4.4mm | RoHS Compliant | - | ||
![]() XRA1206IL16-F Exar Corporation | In Stock | - | Datasheet | Surface Mount | QFN | - | - | - | 100kHz | 8 | 200mW | - | e3 | yes | 1 (Unlimited) | 16 | EAR99 | Matte Tin (Sn) | 85°C | -40°C | - | QUAD | NO LEAD | 260 | 1.8V | 0.5mm | 400kHz | 40 | 16 | S-XQCC-N16 | Not Qualified | 3.6V | - | INDUSTRIAL | 8 | I2C, SMBus, Serial | - | - | 1 | 160mA | - | PARALLEL IO PORT, GENERAL PURPOSE | 160mA | 8 | 1mm | 3mm | 3mm | RoHS Compliant | Lead Free | ||
![]() XRA1203IL24-F Exar Corporation | In Stock | - | Datasheet | Surface Mount | QFN | - | - | - | 100kHz | 16 | 200mW | - | e3 | yes | 2 (1 Year) | 24 | EAR99 | Matte Tin (Sn) | 85°C | -40°C | 8542.39.00.01 | QUAD | NO LEAD | 260 | 1.8V | 0.5mm | 400kHz | 40 | 24 | S-XQCC-N24 | Not Qualified | 3.6V | 1.8/3.3V | INDUSTRIAL | 16 | I2C, SMBus, Serial | - | - | 2 | 160mA | - | PARALLEL IO PORT, GENERAL PURPOSE | 160mA | 16 | 1mm | 4mm | 4mm | RoHS Compliant | Lead Free | ||
![]() XRA1405IL24-F Exar Corporation | 60 | - | Datasheet | Surface Mount | QFN | - | - | - | 15MHz | 16 | - | - | e3 | yes | 1 (Unlimited) | 16 | EAR99 | Matte Tin (Sn) | 85°C | -40°C | 8542.39.00.01 | QUAD | NO LEAD | 260 | 1.8V | 0.5mm | 26MHz | 40 | 16 | - | Not Qualified | 3.6V | 1.8/3.3V | INDUSTRIAL | 16 | SPI | - | - | 2 | 160mA | 200mW | PARALLEL IO PORT, GENERAL PURPOSE | 160mA | 16 | 1mm | 3mm | 3mm | RoHS Compliant | Lead Free | ||
![]() XRA1402IL16-F Exar Corporation | 2823 | - | Datasheet | Surface Mount | QFN | - | - | 57.09594mg | 15MHz | 8 | 200mW | Bulk | e3 | yes | 1 (Unlimited) | 16 | EAR99 | Matte Tin (Sn) | 85°C | -40°C | - | QUAD | NO LEAD | 260 | 1.8V | 0.5mm | 26MHz | 40 | 16 | S-XQCC-N16 | Not Qualified | 3.6V | - | INDUSTRIAL | 8 | SPI | - | - | 1 | 160mA | - | PARALLEL IO PORT, GENERAL PURPOSE | 160mA | 8 | 1mm | 3mm | 3mm | RoHS Compliant | Lead Free | ||
![]() XRA1202IG16-F Exar Corporation | In Stock | - | Datasheet | Surface Mount | TSSOP | - | 16 | - | 100kHz | 8 | - | - | e3 | yes | 1 (Unlimited) | 16 | EAR99 | Matte Tin (Sn) | 85°C | -40°C | - | DUAL | GULL WING | 260 | 1.8V | 0.65mm | 400kHz | 40 | 16 | - | Not Qualified | 3.6V | - | INDUSTRIAL | 8 | I2C, SMBus | - | - | 1 | 160mA | 200mW | PARALLEL IO PORT, GENERAL PURPOSE | 160mA | 8 | 1.2mm | 5mm | 4.4mm | RoHS Compliant | Lead Free | ||
![]() XRA1200IG16-F Exar Corporation | 15 | - | Datasheet | Surface Mount | TSSOP | - | 16 | - | 100kHz | 8 | - | - | e3 | yes | 1 (Unlimited) | 16 | EAR99 | Matte Tin (Sn) | 85°C | -40°C | - | DUAL | GULL WING | 260 | 1.8V | 0.65mm | 400kHz | 40 | 16 | - | Not Qualified | 3.6V | - | INDUSTRIAL | 8 | I2C, SMBus | - | - | 1 | 160mA | 200mW | PARALLEL IO PORT, GENERAL PURPOSE | 160mA | 8 | 1.2mm | 5mm | 4.4mm | RoHS Compliant | Lead Free | ||
![]() XRA1203IG24-F Exar Corporation | 933 | - | Datasheet | Surface Mount | TSSOP | - | 24 | - | 100kHz | 16 | - | - | e3 | yes | 1 (Unlimited) | 24 | EAR99 | Matte Tin (Sn) | 85°C | -40°C | 8542.39.00.01 | DUAL | GULL WING | 260 | 1.8V | 0.65mm | 400kHz | 40 | 24 | - | Not Qualified | 3.6V | 1.8/3.3V | INDUSTRIAL | 16 | I2C, SMBus, Serial | - | - | 2 | 160mA | 200mW | PARALLEL IO PORT, GENERAL PURPOSE | 160mA | 16 | 1.2mm | 7.8mm | 4.4mm | RoHS Compliant | Lead Free | ||
![]() XRA1201PIL24-F Exar Corporation | 513 | - | - | Surface Mount | QFN | - | - | - | 100kHz | 16 | 200mW | - | e3 | yes | 2 (1 Year) | 24 | EAR99 | Matte Tin (Sn) | 85°C | -40°C | 8542.39.00.01 | QUAD | NO LEAD | 260 | 1.8V | 0.5mm | 400kHz | 40 | 24 | S-XQCC-N24 | Not Qualified | 3.6V | 1.8/3.3V | INDUSTRIAL | 16 | I2C, SMBus, Serial | - | - | 2 | 160mA | - | PARALLEL IO PORT, GENERAL PURPOSE | 160mA | 16 | 1mm | 4mm | 4mm | RoHS Compliant | Lead Free | ||
![]() XRA1200PIG16-F Exar Corporation | 465 | - | Datasheet | Surface Mount | TSSOP | - | 16 | - | 100kHz | 8 | - | - | e3 | yes | 1 (Unlimited) | 16 | EAR99 | Matte Tin (Sn) | 85°C | -40°C | - | DUAL | GULL WING | 260 | 1.8V | 0.65mm | 400kHz | 40 | 16 | - | Not Qualified | 3.6V | - | INDUSTRIAL | 8 | I2C, SMBus | - | - | 1 | 160mA | 200mW | PARALLEL IO PORT, GENERAL PURPOSE | 160mA | 8 | 1.2mm | 5mm | 4.4mm | RoHS Compliant | Lead Free | ||
![]() XRA1200PIL16-F Exar Corporation | In Stock | - | - | Surface Mount | QFN | - | - | - | 100kHz | 8 | - | - | e3 | yes | 1 (Unlimited) | 16 | EAR99 | Matte Tin (Sn) | 85°C | -40°C | - | QUAD | NO LEAD | 260 | 1.8V | 0.5mm | 400kHz | 40 | 16 | S-XQCC-N16 | Not Qualified | 3.6V | - | INDUSTRIAL | 8 | I2C, SMBus | - | - | 1 | 160mA | 200mW | PARALLEL IO PORT, GENERAL PURPOSE | 160mA | 8 | 1mm | 3mm | 3mm | RoHS Compliant | Lead Free | ||
![]() XRA1201PIG24-F Exar Corporation | 1500 | - | - | Surface Mount | TSSOP | - | 24 | - | 100kHz | 16 | - | - | e3 | yes | 1 (Unlimited) | 24 | EAR99 | Matte Tin (Sn) | 85°C | -40°C | 8542.39.00.01 | DUAL | GULL WING | 260 | 1.8V | 0.65mm | 400kHz | 40 | 24 | - | Not Qualified | 3.6V | 1.8/3.3V | INDUSTRIAL | 16 | I2C, SMBus, Serial | - | - | 2 | 160mA | 200mW | PARALLEL IO PORT, GENERAL PURPOSE | 160mA | 16 | 1.2mm | 7.8mm | 4.4mm | RoHS Compliant | Lead Free | ||
![]() XRA1404IG16-F Exar Corporation | In Stock | - | Datasheet | Surface Mount | TSSOP | - | 16 | 172.98879mg | 15MHz | 8 | 200mW | - | e3 | yes | 1 (Unlimited) | 16 | EAR99 | Matte Tin (Sn) | 85°C | -40°C | - | DUAL | GULL WING | 260 | 1.8V | 0.65mm | 26MHz | 40 | 16 | - | Not Qualified | 3.6V | - | INDUSTRIAL | 8 | SPI | - | - | 1 | 160mA | - | PARALLEL IO PORT, GENERAL PURPOSE | 160mA | 8 | 1.2mm | 5mm | 4.4mm | RoHS Compliant | Lead Free | ||
![]() XRA1200PIG16TR-F Exar Corporation | 62 | - | - | - | TSSOP | YES | - | - | 100kHz | 8 | - | - | e3 | yes | 1 (Unlimited) | 16 | EAR99 | Matte Tin (Sn) | 85°C | -40°C | 8542.39.00.01 | DUAL | GULL WING | 260 | 1.8V | 0.65mm | - | 40 | 16 | R-PDSO-G16 | Not Qualified | 3.6V | 1.8/3.3V | INDUSTRIAL | - | I2C, SMBus | - | - | 1 | - | 200mW | PARALLEL IO PORT, GENERAL PURPOSE | 160mA | 8 | 1.2mm | 5mm | 4.4mm | RoHS Compliant | Lead Free | ||
![]() XRA1403IL24-F Exar Corporation | 474 | - | Datasheet | Surface Mount | QFN | - | - | 928.191737mg | 15MHz | 16 | 200mW | - | e3 | yes | 2 (1 Year) | 24 | EAR99 | Matte Tin (Sn) | 85°C | -40°C | 8542.39.00.01 | QUAD | NO LEAD | 260 | 1.8V | 0.5mm | 26MHz | 40 | 24 | S-XQCC-N24 | Not Qualified | 3.6V | 1.8/3.3V | INDUSTRIAL | 16 | SPI | - | - | 2 | 160mA | - | PARALLEL IO PORT, GENERAL PURPOSE | 160mA | 16 | 1mm | 4mm | 4mm | RoHS Compliant | Lead Free | ||
![]() XRA1206IG16-F Exar Corporation | In Stock | - | Datasheet | Surface Mount | TSSOP | - | 16 | - | 100kHz | 8 | - | - | e3 | yes | 1 (Unlimited) | 16 | EAR99 | Matte Tin (Sn) | 85°C | -40°C | - | DUAL | GULL WING | 260 | 1.8V | 0.65mm | 400kHz | 40 | 16 | - | Not Qualified | 3.6V | - | INDUSTRIAL | 8 | I2C, SMBus | - | - | 1 | 160mA | 200mW | PARALLEL IO PORT, GENERAL PURPOSE | 160mA | 8 | 1.2mm | 5mm | 4.4mm | RoHS Compliant | Lead Free | ||
![]() XRA1405IG24-F Exar Corporation | In Stock | - | Datasheet | Surface Mount | TSSOP | - | 24 | - | 15MHz | 16 | - | - | e3 | yes | 1 (Unlimited) | 16 | EAR99 | Matte Tin (Sn) | 85°C | -40°C | 8542.39.00.01 | DUAL | GULL WING | 260 | 1.8V | 0.65mm | 26MHz | 40 | 16 | - | Not Qualified | - | 1.8/3.3V | INDUSTRIAL | 16 | SPI | 3.6V | 1.65V | 2 | 160mA | 200mW | PARALLEL IO PORT, GENERAL PURPOSE | 160mA | 16 | 1.2mm | 5mm | 4.4mm | RoHS Compliant | Lead Free | ||
![]() XRA1201PIG24TR-F Exar Corporation | 2500 | - | - | - | TSSOP | YES | - | - | 100kHz | 16 | - | - | e3 | yes | 1 (Unlimited) | 24 | EAR99 | Matte Tin (Sn) | 85°C | -40°C | 8542.39.00.01 | DUAL | GULL WING | 260 | 1.8V | 0.65mm | - | 40 | 24 | R-PDSO-G24 | Not Qualified | 3.6V | 1.8/3.3V | INDUSTRIAL | - | I2C, SMBus, Serial | - | - | 2 | - | 200mW | PARALLEL IO PORT, GENERAL PURPOSE | 160mA | 16 | 1.2mm | 7.8mm | 4.4mm | RoHS Compliant | Lead Free | ||
![]() XRA1201IL24-F Exar Corporation | 140 | - | - | Surface Mount | QFN | - | - | - | 100kHz | 16 | 200mW | - | e3 | yes | 2 (1 Year) | 24 | EAR99 | Matte Tin (Sn) | 85°C | -40°C | 8542.39.00.01 | QUAD | NO LEAD | 260 | 1.8V | 0.5mm | 400kHz | 40 | 24 | S-XQCC-N24 | Not Qualified | 3.6V | 1.8/3.3V | INDUSTRIAL | 16 | I2C, SMBus, Serial | - | - | 2 | 160mA | - | PARALLEL IO PORT, GENERAL PURPOSE | 160mA | 16 | 1mm | 4mm | 4mm | RoHS Compliant | Lead Free | ||
![]() XRA1201IG24-F Exar Corporation | In Stock | - | - | Surface Mount | TSSOP | - | 24 | - | 100kHz | 16 | - | - | e3 | yes | 1 (Unlimited) | 24 | EAR99 | Matte Tin (Sn) | 85°C | -40°C | 8542.39.00.01 | DUAL | GULL WING | 260 | 1.8V | 0.65mm | 400kHz | 40 | 24 | - | Not Qualified | 3.6V | 1.8/3.3V | INDUSTRIAL | 16 | I2C, SMBus, Serial | - | - | 2 | 160mA | 200mW | PARALLEL IO PORT, GENERAL PURPOSE | 160mA | 16 | 1.2mm | 7.8mm | 4.4mm | RoHS Compliant | Lead Free |