- RoHS Status
- ECCN Code
- Height Seated (Max)
- JESD-609 Code
- Length
- Moisture Sensitivity Level (MSL)
- Number of I/Os
- Number of Ports
- Pbfree Code
- Peak Reflow Temperature (Cel)
- Pin Count
- Supply Voltage
Attribute column
Manufacturer
Exar Corporation Interface - I/O Expanders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Number of Pins | Weight | Number of Terminals | Frequency(Max) | Number of I/Os | Operating Temperature (Max.) | Operating Temperature (Min.) | Power Dissipation (Max) | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Interface | Number of Ports | Nominal Supply Current | Power Dissipation | uPs/uCs/Peripheral ICs Type | Current - Output | Number of Bits | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XRA1207IG24-F Exar Corporation | In Stock | - | - | - | Surface Mount | TSSOP | - | 24 | - | - | 100kHz | 16 | - | - | - | - | e3 | yes | - | 1 (Unlimited) | 24 | EAR99 | Matte Tin (Sn) | 85°C | -40°C | 8542.39.00.01 | DUAL | GULL WING | 260 | 1.8V | 0.65mm | - | 400kHz | 40 | 24 | - | Not Qualified | 3.6V | - | 1.8/3.3V | INDUSTRIAL | - | 16 | I2C, SMBus, Serial | 2 | 160mA | 200mW | PARALLEL IO PORT, GENERAL PURPOSE | 160mA | 16 | 1.2mm | 7.8mm | 4.4mm | RoHS Compliant | Lead Free | ||
![]() XRA1402IG16-F Exar Corporation | In Stock | - | - | - | Surface Mount | TSSOP | - | 16 | 172.98879mg | - | 15MHz | 8 | - | - | 200mW | - | e3 | yes | - | 1 (Unlimited) | 16 | EAR99 | Matte Tin (Sn) | 85°C | -40°C | - | DUAL | GULL WING | 260 | 1.8V | 0.65mm | - | 26MHz | 40 | 16 | - | Not Qualified | 3.6V | - | - | INDUSTRIAL | - | 8 | SPI | 1 | 160mA | - | PARALLEL IO PORT, GENERAL PURPOSE | 160mA | 8 | 1.2mm | 5mm | 4.4mm | RoHS Compliant | Lead Free | ||
![]() XRA1403IG24-F Exar Corporation | In Stock | - | - | 10 Weeks | - | - | YES | - | - | 24 | - | 16 | 85°C | -40°C | - | 1999 | e3 | icon-pbfree yes | Active | 1 (Unlimited) | - | EAR99 | Matte Tin (Sn) | - | - | 8542.39.00.01 | DUAL | GULL WING | 260 | 1.8V | 0.65mm | compliant | - | 40 | 24 | R-PDSO-G24 | Not Qualified | - | 3.6V | 1.8/3.3V | INDUSTRIAL | 1.65V | - | - | 2 | - | - | PARALLEL IO PORT, GENERAL PURPOSE | - | 16 | 1.2mm | 7.8mm | 4.4mm | RoHS Compliant | - | ||
![]() XRA1404IL16-F Exar Corporation | In Stock | - | - | 8 Weeks | - | - | YES | - | - | 16 | - | 8 | 85°C | -40°C | - | 1999 | e3 | icon-pbfree yes | Active | 1 (Unlimited) | - | EAR99 | Matte Tin (Sn) | - | - | 8542.39.00.01 | QUAD | NO LEAD | 260 | 1.8V | 0.5mm | compliant | - | 40 | 16 | S-XQCC-N16 | Not Qualified | - | 3.6V | 1.8/3.3V | INDUSTRIAL | 1.65V | - | - | 1 | - | - | PARALLEL IO PORT, GENERAL PURPOSE | - | 8 | 1mm | 3mm | 3mm | RoHS Compliant | - | ||
![]() XRA1200IL16-F Exar Corporation | In Stock | - | Datasheet | - | Surface Mount | QFN | - | - | - | - | 100kHz | 8 | - | - | 200mW | - | e3 | yes | - | 1 (Unlimited) | 16 | EAR99 | Matte Tin (Sn) | 85°C | -40°C | - | QUAD | NO LEAD | 260 | 1.8V | 0.5mm | - | 400kHz | 40 | 16 | S-XQCC-N16 | Not Qualified | 3.6V | - | - | INDUSTRIAL | - | 8 | I2C, SMBus, Serial | 1 | 160mA | - | PARALLEL IO PORT, GENERAL PURPOSE | 160mA | 8 | 1mm | 3mm | 3mm | RoHS Compliant | Lead Free | ||
![]() XRA1207IL24-F Exar Corporation | In Stock | - | - | - | Surface Mount | QFN | - | - | - | - | 100kHz | 16 | - | - | 200mW | - | e3 | yes | - | 2 (1 Year) | 24 | EAR99 | Matte Tin (Sn) | 85°C | -40°C | 8542.39.00.01 | QUAD | NO LEAD | 260 | 1.8V | 0.5mm | - | 400kHz | 40 | 24 | S-XQCC-N24 | Not Qualified | 3.6V | - | 1.8/3.3V | INDUSTRIAL | - | 16 | I2C, SMBus, Serial | 2 | 160mA | - | PARALLEL IO PORT, GENERAL PURPOSE | 160mA | 16 | 1mm | 4mm | 4mm | RoHS Compliant | Lead Free | ||
![]() XRA1200IG16TR-F Exar Corporation | 7500 | - | - | - | - | TSSOP | YES | - | - | - | 100kHz | 8 | - | - | - | - | e3 | yes | - | 1 (Unlimited) | 16 | EAR99 | Matte Tin (Sn) | 85°C | -40°C | 8542.39.00.01 | DUAL | GULL WING | 260 | 1.8V | 0.65mm | - | - | 40 | 16 | R-PDSO-G16 | Not Qualified | 3.6V | - | 1.8/3.3V | INDUSTRIAL | - | - | I2C, SMBus | 1 | - | 200mW | PARALLEL IO PORT, GENERAL PURPOSE | 160mA | 8 | 1.2mm | 5mm | 4.4mm | RoHS Compliant | Lead Free | ||
![]() XRA1202PIL16-F Exar Corporation | In Stock | - | - | - | - | - | YES | - | - | - | - | 8 | 85°C | -40°C | - | - | e3 | yes | - | 1 (Unlimited) | 16 | EAR99 | MATTE TIN | - | - | 8542.31.00.01 | QUAD | NO LEAD | 260 | 1.8V | 0.5mm | - | - | 40 | 16 | S-XQCC-N16 | - | - | 3.6V | - | INDUSTRIAL | 1.65V | - | - | 1 | - | - | PARALLEL IO PORT, GENERAL PURPOSE | - | - | 1mm | 3mm | 3mm | RoHS Compliant | - | ||
![]() XRA1402IL16MTR-F Exar Corporation | 250 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() XRA1206IL16TR-F Exar Corporation | 3000 | - | - | - | - | QFN | YES | - | - | - | 100kHz | 8 | - | - | - | - | e3 | yes | - | 1 (Unlimited) | 16 | EAR99 | Matte Tin (Sn) | 85°C | -40°C | 8542.39.00.01 | QUAD | NO LEAD | 260 | 1.8V | 0.5mm | - | - | 40 | 16 | S-XQCC-N16 | Not Qualified | 3.6V | - | 1.8/3.3V | INDUSTRIAL | - | - | I2C, SMBus | 1 | - | 200mW | PARALLEL IO PORT, GENERAL PURPOSE | 160mA | 8 | 1mm | 3mm | 3mm | RoHS Compliant | - | ||
![]() XRA1202IL16-F Exar Corporation | In Stock | - | - | - | Surface Mount | QFN | - | - | - | - | 100kHz | 8 | - | - | 200mW | - | e3 | yes | - | 1 (Unlimited) | 16 | EAR99 | Matte Tin (Sn) | 85°C | -40°C | - | QUAD | NO LEAD | 260 | 1.8V | 0.5mm | - | 400kHz | 40 | 16 | S-XQCC-N16 | Not Qualified | 3.6V | - | - | INDUSTRIAL | - | 8 | I2C, SMBus, Serial | 1 | 160mA | - | PARALLEL IO PORT, GENERAL PURPOSE | 160mA | 8 | 1mm | 3mm | 3mm | RoHS Compliant | Lead Free | ||
![]() XRA1405IL24TR-F Exar Corporation | In Stock | - | - | - | - | QFN | YES | - | - | - | 15MHz | 16 | - | - | - | - | e3 | yes | - | 1 (Unlimited) | 16 | EAR99 | Matte Tin (Sn) | 85°C | -40°C | 8542.39.00.01 | QUAD | NO LEAD | 260 | 1.8V | 0.5mm | - | - | 40 | 16 | S-XQCC-N16 | Not Qualified | 3.6V | - | 1.8/3.3V | INDUSTRIAL | - | - | - | 2 | - | 200mW | PARALLEL IO PORT, GENERAL PURPOSE | 160mA | 16 | 1mm | 3mm | 3mm | RoHS Compliant | - | ||
![]() XRA1203IG24TR-F Exar Corporation | 2060 | - | - | - | - | TSSOP | YES | - | - | - | 100kHz | 16 | - | - | - | - | e3 | yes | - | 1 (Unlimited) | 24 | EAR99 | Matte Tin (Sn) | 85°C | -40°C | 8542.39.00.01 | DUAL | GULL WING | 260 | 1.8V | 0.65mm | - | - | 40 | 24 | R-PDSO-G24 | Not Qualified | 3.6V | - | 1.8/3.3V | INDUSTRIAL | - | - | I2C, SMBus, Serial | 2 | - | 200mW | PARALLEL IO PORT, GENERAL PURPOSE | 160mA | 16 | 1.2mm | 7.8mm | 4.4mm | RoHS Compliant | Lead Free | ||
![]() XRA1200IL16TR-F Exar Corporation | In Stock | - | - | - | - | QFN | YES | - | - | - | 100kHz | 8 | - | - | - | - | e3 | yes | - | 1 (Unlimited) | 16 | EAR99 | Matte Tin (Sn) | 85°C | -40°C | 8542.39.00.01 | QUAD | NO LEAD | 260 | 1.8V | 0.5mm | - | - | 40 | 16 | S-XQCC-N16 | Not Qualified | 3.6V | - | 1.8/3.3V | INDUSTRIAL | - | - | I2C, SMBus | 1 | - | 200mW | PARALLEL IO PORT, GENERAL PURPOSE | 160mA | 8 | 1mm | 3mm | 3mm | RoHS Compliant | - | ||
![]() XRA1402IG16TR-F Exar Corporation | 2224 | - | - | - | - | TSSOP | YES | - | - | - | 15MHz | 8 | - | - | - | - | e3 | yes | - | 1 (Unlimited) | 16 | EAR99 | Matte Tin (Sn) | 85°C | -40°C | 8542.39.00.01 | DUAL | GULL WING | 260 | 1.8V | 0.65mm | - | - | 40 | 16 | R-PDSO-G16 | Not Qualified | 3.6V | - | 1.8/3.3V | INDUSTRIAL | - | - | - | 1 | - | 200mW | PARALLEL IO PORT, GENERAL PURPOSE | 160mA | 8 | 1.2mm | 5mm | 4.4mm | RoHS Compliant | - | ||
![]() XRA1403IL24TR-F Exar Corporation | 2676 | - | Datasheet | - | - | QFN | YES | - | - | - | 15MHz | 16 | - | - | - | - | e3 | yes | - | 1 (Unlimited) | 24 | EAR99 | Matte Tin (Sn) | 85°C | -40°C | 8542.39.00.01 | QUAD | NO LEAD | 260 | 1.8V | 0.5mm | - | - | 40 | 24 | S-XQCC-N24 | Not Qualified | 3.6V | - | 1.8/3.3V | INDUSTRIAL | - | - | - | 2 | - | 200mW | PARALLEL IO PORT, GENERAL PURPOSE | 160mA | 16 | 1mm | 4mm | 4mm | RoHS Compliant | Lead Free | ||
![]() XRA1201IL24TR-F Exar Corporation | 3250 | - | - | - | - | QFN | YES | - | - | - | 100kHz | 16 | - | - | - | - | e3 | yes | - | 2 (1 Year) | 24 | EAR99 | Matte Tin (Sn) | 85°C | -40°C | 8542.39.00.01 | QUAD | NO LEAD | 260 | 1.8V | 0.5mm | - | - | 40 | 24 | S-XQCC-N24 | Not Qualified | 3.6V | - | 1.8/3.3V | INDUSTRIAL | - | - | I2C, SMBus | 2 | - | 200mW | PARALLEL IO PORT, GENERAL PURPOSE | 160mA | 16 | 1mm | 4mm | 4mm | RoHS Compliant | Lead Free | ||
![]() XRA1404IL16TR-F Exar Corporation | In Stock | - | - | - | - | QFN | YES | - | - | - | 15MHz | 8 | - | - | - | - | e3 | yes | - | 1 (Unlimited) | 16 | EAR99 | Matte Tin (Sn) | 85°C | -40°C | 8542.39.00.01 | QUAD | NO LEAD | 260 | 1.8V | 0.5mm | - | - | 40 | 16 | S-XQCC-N16 | Not Qualified | 3.6V | - | 1.8/3.3V | INDUSTRIAL | - | - | - | 1 | - | 200mW | PARALLEL IO PORT, GENERAL PURPOSE | 160mA | 8 | 1mm | 3mm | 3mm | RoHS Compliant | - | ||
![]() XRA1201IG24TR-F Exar Corporation | 507 | - | - | - | - | TSSOP | YES | - | - | - | 100kHz | 16 | - | - | - | - | e3 | yes | - | 1 (Unlimited) | 24 | EAR99 | Matte Tin (Sn) | 85°C | -40°C | 8542.39.00.01 | DUAL | GULL WING | 260 | 1.8V | 0.65mm | - | - | 40 | 24 | R-PDSO-G24 | Not Qualified | 3.6V | - | 1.8/3.3V | INDUSTRIAL | - | - | I2C, SMBus, Serial | 2 | - | 200mW | PARALLEL IO PORT, GENERAL PURPOSE | 160mA | 16 | 1.2mm | 7.8mm | 4.4mm | RoHS Compliant | Lead Free | ||
![]() XRA1202IG16TR-F Exar Corporation | In Stock | - | - | - | - | TSSOP | YES | - | - | - | 100kHz | 8 | - | - | - | - | e3 | yes | - | 1 (Unlimited) | 16 | EAR99 | Matte Tin (Sn) | 85°C | -40°C | 8542.39.00.01 | DUAL | GULL WING | 260 | 1.8V | 0.65mm | - | - | 40 | 16 | R-PDSO-G16 | Not Qualified | 3.6V | - | 1.8/3.3V | INDUSTRIAL | - | - | I2C, SMBus | 1 | - | 200mW | PARALLEL IO PORT, GENERAL PURPOSE | 160mA | 8 | 1.2mm | 5mm | 4.4mm | RoHS Compliant | Lead Free |