- RoHS Status
- ECCN Code
- Height Seated (Max)
- JESD-609 Code
- Length
- Moisture Sensitivity Level (MSL)
- Number of I/Os
- Number of Ports
- Pbfree Code
- Peak Reflow Temperature (Cel)
- Pin Count
- Supply Voltage
Attribute column
Manufacturer
Exar Corporation Interface - I/O Expanders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Frequency(Max) | Number of I/Os | Operating Temperature (Max.) | Operating Temperature (Min.) | JESD-609 Code | Pbfree Code | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Interface | Number of Ports | Power Dissipation | uPs/uCs/Peripheral ICs Type | Current - Output | Number of Bits | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XRA1201PIL24TR-F Exar Corporation | In Stock | - | - | QFN | YES | 100kHz | 16 | - | - | e3 | yes | 2 (1 Year) | 24 | EAR99 | Matte Tin (Sn) | 85°C | -40°C | 8542.39.00.01 | QUAD | NO LEAD | 260 | 1.8V | 0.5mm | 40 | 24 | S-XQCC-N24 | Not Qualified | 3.6V | - | 1.8/3.3V | INDUSTRIAL | - | I2C, SMBus | 2 | 200mW | PARALLEL IO PORT, GENERAL PURPOSE | 160mA | 16 | 1mm | 4mm | 4mm | RoHS Compliant | Lead Free | ||
![]() XRA1203IL24TR-F Exar Corporation | In Stock | - | - | QFN | YES | 100kHz | 16 | - | - | e3 | yes | 2 (1 Year) | 24 | EAR99 | Matte Tin (Sn) | 85°C | -40°C | 8542.39.00.01 | QUAD | NO LEAD | 260 | 1.8V | 0.5mm | 40 | 24 | S-XQCC-N24 | Not Qualified | 3.6V | - | 1.8/3.3V | INDUSTRIAL | - | I2C, SMBus | 2 | 200mW | PARALLEL IO PORT, GENERAL PURPOSE | 160mA | 16 | 1mm | 4mm | 4mm | RoHS Compliant | Lead Free | ||
![]() XRA1404IG16TR-F Exar Corporation | In Stock | - | - | TSSOP | YES | 15MHz | 8 | - | - | e3 | yes | 1 (Unlimited) | 16 | EAR99 | Matte Tin (Sn) | 85°C | -40°C | 8542.39.00.01 | DUAL | GULL WING | 260 | 1.8V | 0.65mm | 40 | 16 | R-PDSO-G16 | Not Qualified | 3.6V | - | 1.8/3.3V | INDUSTRIAL | - | - | 1 | 200mW | PARALLEL IO PORT, GENERAL PURPOSE | 160mA | 8 | 1.2mm | 5mm | 4.4mm | RoHS Compliant | - | ||
![]() XRA1402IL16TR-F Exar Corporation | In Stock | - | - | QFN | YES | 15MHz | 8 | - | - | e3 | yes | 1 (Unlimited) | 16 | EAR99 | Matte Tin (Sn) | 85°C | -40°C | 8542.39.00.01 | QUAD | NO LEAD | 260 | 1.8V | 0.5mm | 40 | 16 | S-XQCC-N16 | Not Qualified | 3.6V | - | 1.8/3.3V | INDUSTRIAL | - | - | 1 | 200mW | PARALLEL IO PORT, GENERAL PURPOSE | 160mA | 8 | 1mm | 3mm | 3mm | RoHS Compliant | - | ||
![]() XRA1207IG24TR-F Exar Corporation | In Stock | - | - | TSSOP | YES | 100kHz | 16 | - | - | e3 | yes | 1 (Unlimited) | 24 | EAR99 | Matte Tin (Sn) | 85°C | -40°C | 8542.39.00.01 | DUAL | GULL WING | 260 | 1.8V | 0.65mm | 40 | 24 | R-PDSO-G24 | Not Qualified | 3.6V | - | 1.8/3.3V | INDUSTRIAL | - | I2C, SMBus, Serial | 2 | 200mW | PARALLEL IO PORT, GENERAL PURPOSE | 160mA | 16 | 1.2mm | 7.8mm | 4.4mm | RoHS Compliant | - | ||
![]() XRA1202IL16TR-F Exar Corporation | In Stock | - | - | QFN | YES | 100kHz | 8 | - | - | e3 | yes | 1 (Unlimited) | 16 | EAR99 | Matte Tin (Sn) | 85°C | -40°C | 8542.39.00.01 | QUAD | NO LEAD | 260 | 1.8V | 0.5mm | 40 | 16 | S-XQCC-N16 | Not Qualified | 3.6V | - | 1.8/3.3V | INDUSTRIAL | - | I2C, SMBus | 1 | 200mW | PARALLEL IO PORT, GENERAL PURPOSE | 160mA | 8 | 1mm | 3mm | 3mm | RoHS Compliant | - | ||
![]() XRA1405IG24TR-F Exar Corporation | In Stock | - | - | TSSOP | YES | 15MHz | 16 | - | - | e3 | yes | 1 (Unlimited) | 16 | EAR99 | Matte Tin (Sn) | 85°C | -40°C | 8542.39.00.01 | DUAL | GULL WING | 260 | 1.8V | 0.65mm | 40 | 16 | R-PDSO-G16 | Not Qualified | 3.6V | - | 1.8/3.3V | INDUSTRIAL | - | - | 2 | 200mW | PARALLEL IO PORT, GENERAL PURPOSE | 160mA | 16 | 1.2mm | 5mm | 4.4mm | RoHS Compliant | - | ||
![]() XRA1207IL24TR-F Exar Corporation | In Stock | - | - | QFN | YES | 100kHz | 16 | - | - | e3 | yes | 2 (1 Year) | 24 | EAR99 | Matte Tin (Sn) | 85°C | -40°C | 8542.39.00.01 | QUAD | NO LEAD | 260 | 1.8V | 0.5mm | 40 | 24 | S-XQCC-N24 | Not Qualified | 3.6V | - | 1.8/3.3V | INDUSTRIAL | - | I2C, SMBus | 2 | 200mW | PARALLEL IO PORT, GENERAL PURPOSE | 160mA | 16 | 1mm | 4mm | 4mm | RoHS Compliant | - | ||
![]() XRA1206IG16TR-F Exar Corporation | In Stock | - | - | TSSOP | YES | 100kHz | 8 | - | - | e3 | yes | 1 (Unlimited) | 16 | EAR99 | Matte Tin (Sn) | 85°C | -40°C | 8542.39.00.01 | DUAL | GULL WING | 260 | 1.8V | 0.65mm | 40 | 16 | R-PDSO-G16 | Not Qualified | 3.6V | - | 1.8/3.3V | INDUSTRIAL | - | I2C, SMBus | 1 | 200mW | PARALLEL IO PORT, GENERAL PURPOSE | 160mA | 8 | 1.2mm | 5mm | 4.4mm | RoHS Compliant | - | ||
![]() XRA1200PIL16TR-F Exar Corporation | In Stock | - | - | QFN | YES | 100kHz | 8 | - | - | e3 | yes | 1 (Unlimited) | 16 | EAR99 | Matte Tin (Sn) | 85°C | -40°C | 8542.39.00.01 | QUAD | NO LEAD | 260 | 1.8V | 0.5mm | 40 | 16 | S-XQCC-N16 | Not Qualified | 3.6V | - | 1.8/3.3V | INDUSTRIAL | - | I2C, SMBus | 1 | 200mW | PARALLEL IO PORT, GENERAL PURPOSE | 160mA | 8 | 1mm | 3mm | 3mm | RoHS Compliant | - | ||
![]() XRA1200IL16MTR-F Exar Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() XRA1202IL16MTR-F Exar Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() XRA1404IL16MTR-F Exar Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() XRA1202PIL16TR-F Exar Corporation | In Stock | - | - | - | YES | - | 8 | 85°C | -40°C | e3 | yes | 1 (Unlimited) | 16 | EAR99 | Matte Tin (Sn) | - | - | 8542.39.00.01 | QUAD | NO LEAD | 260 | 1.8V | 0.5mm | 40 | 16 | S-XQCC-N16 | - | - | 3.6V | - | INDUSTRIAL | 1.65V | - | 1 | - | PARALLEL IO PORT, GENERAL PURPOSE | - | - | 1mm | 3mm | 3mm | Non-RoHS Compliant | - | ||
![]() XRA1200PIL16MTR-F Exar Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() XRA1206IL16MTR-F Exar Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - |