- Package / Case
- Number of Channels
- Data Rate
- Max Operating Temperature
- Min Operating Temperature
- RoHS Status
- Lead Free
- Max Supply Voltage
- Min Supply Voltage
- Mount
- Number of Pins
- Number of Terminations
Attribute column
Manufacturer
Exar Corporation Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Number of Pins | Weight | Power Dissipation (Max) | Packaging | JESD-609 Code | Pbfree Code | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Pin Count | Qualification Status | Operating Supply Voltage | Power Supplies | Temperature Grade | Number of Channels | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Operating Supply Current | Nominal Supply Current | uPs/uCs/Peripheral ICs Type | Clock Frequency | Logic Function | Data Rate | Address Bus Width | Boundary Scan | Low Power Mode | External Data Bus Width | Number of Serial I/Os | Bus Compatibility | Ambient Temperature Range High | Data Transfer Rate-Max | Communication Protocol | Data Encoding/Decoding Method | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XR16L2550IM-F Exar Corporation | 428 | - | Datasheet | Surface Mount | TQFP | - | 48 | 9.071791g | - | - | e3 | - | 3 (168 Hours) | 48 | SMD/SMT | - | Matte Tin (Sn) | 85°C | -40°C | - | - | QUAD | GULL WING | 260 | 5V | 0.5mm | 40 | 48 | - | - | - | INDUSTRIAL | 2 | - | 5.5V | 2.25V | 16B | 3mA | 3mA | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 50MHz | - | 3.1 Mbps | - | NO | YES | - | 2 | - | - | - | ASYNC, BIT | NRZ | 1.05mm | - | 7.1mm | 7.1mm | No | Unknown | RoHS Compliant | Lead Free | ||
![]() ST16C2552CJ44-F Exar Corporation | 786 | - | - | Surface Mount | PLCC | - | 44 | 2.386605g | - | - | e3 | yes | 1 (Unlimited) | 44 | - | 5A991 | Matte Tin (Sn) | 70°C | 0°C | IT ALSO OPERATES AT 3.3V | - | QUAD | J BEND | 260 | 5V | - | 40 | 44 | - | - | 5V | COMMERCIAL | 2 | - | 5.5V | 2.97V | 16B | 3mA | 3mA | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 64MHz | - | 4 Mbps | - | NO | YES | - | 2 | - | - | 0.5 MBps | ASYNC, BIT | NRZ | 3.68mm | - | 16.66mm | 16.66mm | No | Unknown | RoHS Compliant | Lead Free | ||
![]() XR17V354IB176-F Exar Corporation | 800 | - | - | Surface Mount | FBGA | - | 176 | - | - | - | e1 | - | 4 (72 Hours) | 176 | - | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 85°C | -40°C | - | - | BOTTOM | BALL | 245 | 1.2V | 0.8mm | - | 176 | - | 3.3V | - | INDUSTRIAL | 4 | PCI, UART | 3.63V | 1.08V | 256B | 120mA | 100mA | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | - | - | 25 Mbps | - | YES | YES | - | 3 | PCI | 85°C | - | ASYNC, BIT | NRZ | 1.5mm | - | 13.1mm | 13.1mm | No | - | RoHS Compliant | Lead Free | ||
![]() ST16C654DIQ64-F Exar Corporation | 6075 |
| - | Surface Mount | LQFP | - | 64 | 360.605934mg | - | - | e3 | yes | 3 (168 Hours) | 64 | - | - | Matte Tin (Sn) | 85°C | -40°C | - | - | QUAD | GULL WING | 260 | 5V | 0.5mm | 40 | 64 | - | - | 3.3/5V | INDUSTRIAL | 4 | - | 5.5V | 2.97V | - | 6mA | 6mA | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | - | - | 1.5 Mbps | - | NO | YES | - | 4 | - | - | 0.1875 MBps | ASYNC, BIT | NRZ | 1.4mm | - | 10mm | 10mm | No | Unknown | RoHS Compliant | Lead Free | ||
![]() XR16V554IV-F Exar Corporation | 65000 | - | Datasheet | Surface Mount | LQFP | - | 64 | 342.689036mg | 500mW | - | e3 | yes | 3 (168 Hours) | 64 | - | - | MATTE TIN | 85°C | -40°C | - | 8542.31.00.01 | QUAD | GULL WING | 260 | 3.3V | 0.5mm | 40 | 64 | Not Qualified | - | 2.5/3.3V | INDUSTRIAL | - | - | 3.6V | 2.25V | - | 3mA | - | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | - | AND, Receiver | 4 Mbps | 3 | NO | NO | 8 | 4 | - | - | 0.5 MBps | ASYNC, BIT | - | - | 1.6mm | 10mm | 10mm | - | - | RoHS Compliant | Lead Free | ||
![]() ST16C550IQ48-F Exar Corporation | 200 | - | - | Surface Mount | TQFP | - | 48 | 9.071791g | - | - | - | - | - | - | SMD/SMT | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 5.5V | 2.97V | 16B | 3mA | 3mA | - | - | - | 1.5 Mbps | - | - | - | - | - | - | - | - | - | - | 1.05mm | - | 7.1mm | 7.1mm | No | Unknown | RoHS Compliant | Lead Free | ||
![]() ST16C554DIQ64-F Exar Corporation | 972 | - | - | Surface Mount | LQFP | - | 64 | 342.689036mg | - | - | e3 | yes | 3 (168 Hours) | 64 | SMD/SMT | 5A991 | Matte Tin (Sn) | 85°C | -40°C | - | - | QUAD | GULL WING | 260 | 5V | 0.5mm | 40 | 64 | - | - | 3.3/5V | INDUSTRIAL | 4 | - | 5.5V | 2.97V | 16B | 6mA | 6mA | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | - | - | 1.5 Mbps | - | NO | NO | - | 4 | - | - | 0.1875 MBps | ASYNC, BIT | NRZ | 1.45mm | - | 10.1mm | 10.1mm | No | Unknown | RoHS Compliant | Lead Free | ||
![]() XR16C2850CM-F Exar Corporation | 2900 |
| - | Surface Mount | TQFP | - | 48 | 9.071791g | - | - | e3 | yes | 1 (Unlimited) | 48 | SMD/SMT | EAR99 | Matte Tin (Sn) | 70°C | 0°C | - | - | QUAD | GULL WING | 260 | 5V | 0.5mm | 40 | 48 | - | 5V | - | COMMERCIAL | 2 | - | 5.5V | 2.97V | 128B | 3mA | 3mA | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | - | - | 6.25 Mbps | - | NO | YES | - | 2 | - | - | - | ASYNC, BIT | - | 1.05mm | - | 7.1mm | 7.1mm | No | Unknown | RoHS Compliant | Lead Free | ||
![]() XR16L2552IJTR-F Exar Corporation | 12780 | - | Datasheet | Surface Mount | PLCC | - | 44 | - | - | Tape and Reel | e3 | - | - | 44 | - | - | Matte Tin (Sn) | 85°C | -40°C | - | - | QUAD | J BEND | - | - | - | - | - | - | 5V | - | INDUSTRIAL | 2 | - | 5.5V | 2.25V | - | - | 3mA | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | - | - | 3.125 Mbps | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() ST16C1450CQ48-F Exar Corporation | In Stock | - | Datasheet | - | TQFP | YES | 48 | - | - | - | e3 | yes | 3 (168 Hours) | 48 | - | - | Matte Tin (Sn) | 70°C | 0°C | - | - | QUAD | GULL WING | 260 | 5V | 0.5mm | 40 | 48 | - | 5V | - | COMMERCIAL | 1 | - | 5.5V | 2.97V | - | - | 3mA | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 24MHz | - | 1.5 Mbps | 3 | NO | YES | 8 | 1 | - | - | - | ASYNC, BIT | NRZ | - | - | 7mm | 7mm | No | - | RoHS Compliant | Lead Free | ||
![]() XR16L788CQ-F Exar Corporation | 2000 | - | - | Surface Mount | PQFP | - | 100 | 1.758804g | - | - | e3 | - | 4 (72 Hours) | 100 | SMD/SMT | - | Matte Tin (Sn) | 70°C | 0°C | - | - | QUAD | GULL WING | - | - | 0.635mm | - | - | - | - | 3.3/5V | COMMERCIAL | 8 | - | 5.5V | 2.97V | 64B | 5mA | 5mA | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | - | - | 6.25 Mbps | - | - | - | - | - | - | - | - | - | - | 3.05mm | - | 20.1mm | 14.1mm | No | - | RoHS Compliant | Lead Free | ||
![]() ST16C554CQ64-F Exar Corporation | 511 | - | - | Surface Mount | LQFP | - | 64 | 342.689036mg | - | - | e3 | yes | 3 (168 Hours) | 64 | SMD/SMT | 5A991 | MATTE TIN | 70°C | 0°C | - | - | QUAD | GULL WING | 260 | 5V | 0.5mm | 40 | 64 | - | - | 3.3/5V | COMMERCIAL | 4 | - | 5.5V | 2.97V | 16B | 6mA | 6mA | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | - | - | 1.5 Mbps | - | NO | NO | - | 4 | - | - | 0.1875 MBps | ASYNC, BIT | NRZ | 1.45mm | - | 10.1mm | 10.1mm | No | Unknown | RoHS Compliant | Lead Free | ||
![]() XR16L2750CM-F Exar Corporation | 8 | - | - | Surface Mount | TQFP | - | 48 | 9.071791g | - | - | e3 | yes | 3 (168 Hours) | 48 | SMD/SMT | 5A991 | Matte Tin (Sn) | 70°C | 0°C | - | - | QUAD | GULL WING | 260 | 5V | 0.5mm | 40 | 48 | - | 5V | - | COMMERCIAL | 2 | - | 5.5V | 2.25V | 64B | 5mA | 5mA | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 50MHz | - | 6.25 Mbps | - | NO | YES | - | 2 | - | - | - | ASYNC, BIT | NRZ | 1.05mm | - | 7.1mm | 7.1mm | No | Unknown | RoHS Compliant | Lead Free | ||
![]() ST16C2552CJ44TR-F Exar Corporation | 476 | - | - | Surface Mount | PLCC | - | 44 | - | - | Tape & Reel (TR) | e3 | - | 1 (Unlimited) | 44 | - | - | Matte Tin (Sn) | 70°C | 0°C | - | - | QUAD | J BEND | - | - | - | - | - | Not Qualified | 5V | - | COMMERCIAL | 2 | - | 5.5V | 2.97V | - | - | 3mA | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | - | - | 4 Mbps | - | - | - | - | - | - | - | - | - | - | 3.68mm | - | 16.66mm | 16.66mm | - | - | RoHS Compliant | Lead Free | ||
![]() XR16V554DIV-F Exar Corporation | 614 |
| - | Surface Mount | LQFP | - | 64 | 342.689036mg | - | - | e3 | yes | 3 (168 Hours) | 64 | SMD/SMT | - | MATTE TIN | 85°C | -40°C | - | - | QUAD | GULL WING | 260 | 3.3V | 0.5mm | 40 | 64 | Not Qualified | - | 2.5/3.3V | INDUSTRIAL | 4 | - | 3.6V | 2.25V | 16B | 3mA | - | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | - | - | 4 Mbps | - | NO | NO | - | 4 | - | - | 0.5 MBps | ASYNC, BIT | - | 1.45mm | - | 10.1mm | 10.1mm | - | Unknown | RoHS Compliant | Lead Free | ||
![]() XR16V554IJ-F Exar Corporation | In Stock | - | Datasheet | Surface Mount | PLCC | - | 68 | - | - | - | - | yes | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | 68 | - | - | - | - | 4 | - | 3.6V | 2.25V | - | - | 3mA | - | - | - | 4 Mbps | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | RoHS Compliant | Lead Free | ||
![]() XR16L788IQ-F Exar Corporation | 200 | - | - | Surface Mount | PQFP | - | 100 | 1.758804g | - | - | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | 5.5V | 2.97V | 64B | 5mA | 5mA | - | - | - | 6.25 Mbps | - | - | - | - | - | - | - | - | - | - | 3.05mm | - | 20.1mm | 14.1mm | No | Unknown | RoHS Compliant | Lead Free | ||
![]() ST16C554DCQ64-F Exar Corporation | 2070 | - | - | Surface Mount | LQFP | - | 64 | 342.689036mg | - | - | e3 | yes | 3 (168 Hours) | 64 | SMD/SMT | 5A991 | MATTE TIN | 70°C | 0°C | - | - | QUAD | GULL WING | 260 | 5V | 0.5mm | 40 | 64 | - | - | 3.3/5V | COMMERCIAL | 4 | - | 5.5V | 2.97V | 16B | 6mA | 6mA | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | - | - | 1.5 Mbps | - | NO | NO | - | 4 | - | - | 0.1875 MBps | ASYNC, BIT | NRZ | 1.45mm | - | 10.1mm | 10.1mm | No | Unknown | RoHS Compliant | Lead Free | ||
![]() XR16L2751CM-F Exar Corporation | 2116 | - | - | Surface Mount | TQFP | - | 48 | 9.071791g | - | - | e3 | yes | 3 (168 Hours) | 48 | - | - | Matte Tin (Sn) | 70°C | 0°C | - | - | QUAD | GULL WING | 260 | 5V | 0.5mm | 40 | 48 | - | - | - | COMMERCIAL | 2 | - | 5.5V | 2.25V | 64B | 5mA | 5mA | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 50MHz | - | 6.25 Mbps | 4 | NO | YES | 8 | 2 | - | - | - | ASYNC, BIT | NRZ | - | - | 7mm | 7mm | No | - | RoHS Compliant | Lead Free | ||
![]() ST16C2550CQ48-F Exar Corporation | 1515 | - | - | Surface Mount | TQFP | - | 48 | 9.071791g | - | - | e3 | yes | 3 (168 Hours) | 48 | SMD/SMT | - | Matte Tin (Sn) | 70°C | 0°C | ALSO OPERATES AT 3.3V SUPPLY | - | QUAD | GULL WING | 260 | 5V | 0.5mm | 40 | 48 | - | - | 3/5V | COMMERCIAL | 2 | - | 5.5V | 2.97V | 16B | 3mA | 3mA | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 64MHz | - | 4 Mbps | - | NO | NO | - | 2 | - | - | 0.5 MBps | ASYNC, BIT | NRZ | 1.05mm | - | 7.1mm | 7.1mm | No | Unknown | RoHS Compliant | Lead Free |