- RoHS Status
- Slew Rate
- Package / Case
- Max Operating Temperature
- Min Operating Temperature
- Input Offset Voltage (Vos)
- Mount
- Number of Pins
- ECCN Code
- Gain Bandwidth Product
- Current - Input Bias
- Output Current per Channel
Attribute column
Manufacturer
Exar Corporation Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Number of Pins | Number of Elements | Packaging | Pbfree Code | ECCN Code | Max Operating Temperature | Min Operating Temperature | HTS Code | Reach Compliance Code | Max Supply Voltage | Min Supply Voltage | Slew Rate | Amplifier Type | Input Offset Voltage (Vos) | Gain Bandwidth Product | Voltage Gain | Power Supply Rejection Ratio (PSRR) | Max Dual Supply Voltage | Min Dual Supply Voltage | Consumer IC Type | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CLC2010ISO8X Exar Corporation | In Stock | - | - | Surface Mount | SOIC N | 8 | 2 | Tape and Reel | - | - | 85°C | -40°C | - | - | 5.5V | 2.5V | 9 V/μs | OPERATIONAL AMPLIFIER | 1mV | 4MHz | 76dB | 58dB | 2.75V | 1.25V | - | RoHS Compliant | ||
![]() CLC200AI Exar Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() CLC2010ISO8MTR Exar Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() CLC1002ISO8MTR Exar Corporation | In Stock | - | - | - | - | - | - | - | yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() LMV321IST5 Exar Corporation | In Stock | - | - | - | - | - | - | - | - | EAR99 | - | - | 8542.33.00.01 | unknown | - | - | - | OPERATIONAL AMPLIFIER | - | - | - | - | - | - | - | - | ||
![]() CLC1015IST6 Exar Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | AUDIO AMPLIFIER | - |