- Amplifier Type
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- JESD-30 Code
- JESD-609 Code
- Number of Functions
- Number of Terminals
- Operating Temperature-Max
- Package Body Material
- Package Code
- Package Description
Attribute column
Manufacturer
Exar Corporation Linear - Amplifiers - Special Purpose
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Moisture Sensitivity Levels | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Rohs Code | Slew Rate-Nom | Supply Voltage-Nom (Vsup) | JESD-609 Code | ECCN Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | JESD-30 Code | Qualification Status | Temperature Grade | Supply Current-Max | Architecture | Amplifier Type | Seated Height-Max | Neg Supply Voltage-Nom (Vsup) | Unity Gain BW-Nom | Low-Offset | Frequency Compensation | Supply Voltage Limit-Max | Bias Current-Max (IIB) @25C | Input Offset Voltage-Max | Voltage Gain-Min | Slew Rate-Min | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() OP07CP Exar Corporation | In Stock | - | Datasheet | NO | 8 | SIPEX CORP | - | 70 °C | - | PLASTIC/EPOXY | DIP | DIP-8 | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | No | - | 15 V | e0 | - | Tin/Lead (Sn/Pb) | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | R-PDIP-T8 | Not Qualified | COMMERCIAL | - | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | -15 V | - | YES | YES | 22 V | 0.007 μA | 250 μV | 100000 | 0.1 V/us | - | - | ||
![]() SP8127DG Sipex Corporation | In Stock | - | Datasheet | YES | 8 | SIPEX CORP | 4 | 85 °C | -20 °C | UNSPECIFIED | TSON | OLPGA-8 | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Obsolete | No | 300 V/us | 5 V | e0 | - | TIN LEAD | - | DUAL | NO LEAD | 240 | 1 | 0.75 mm | unknown | R-XDSO-N8 | Not Qualified | OTHER | - | - | OPERATIONAL AMPLIFIER | 1.1 mm | - | 100000 | - | - | 6 V | - | - | - | - | 3.5 mm | 3 mm | ||
![]() CA2020CP Sipex Corporation | In Stock | - | Datasheet | NO | 8 | SIPEX CORP | - | 85 °C | -25 °C | PLASTIC/EPOXY | DIP | - | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | No | - | 15 V | e0 | EAR99 | Tin/Lead (Sn/Pb) | 8542.33.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | R-PDIP-T8 | Not Qualified | OTHER | 15 mA | CURRENT-FEEDBACK | OPERATIONAL AMPLIFIER | - | -15 V | - | NO | YES | 18 V | - | 15000 µV | - | 300 V/us | - | - | ||
![]() SPT9693SCP Exar Corporation | In Stock | - | Datasheet | - | - | EXAR CORP | - | - | - | - | - | , | - | - | - | Obsolete | - | - | - | - | EAR99 | - | 8542.39.00.01 | - | - | - | - | - | unknown | - | - | - | - | - | COMPARATOR | - | - | - | - | - | - | - | - | - | - | - | - |