- Family
- HTS Code
- Ihs Manufacturer
- Input Conditioning
- JESD-30 Code
- Length
- Logic IC Type
- Number of Functions
- Number of Terminals
- Number of True Outputs
- Operating Temperature-Max
- Package Body Material
Attribute column
Manufacturer
Exar Corporation Logic - Counters, Dividers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Nom (Vsup) | HTS Code | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Family | Output Characteristics | Seated Height-Max | Logic IC Type | Max I(ol) | fmax-Min | Same Edge Skew-Max (tskwd) | Number of True Outputs | Input Conditioning | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XRK32510CG Exar Corporation | In Stock | - | Datasheet | YES | 24 | EXAR CORP | 70 °C | - | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP24,.25 | TSSOP24,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | SSOP | - | 3.3 V | 8542.39.00.01 | DUAL | GULL WING | 1 | 0.65 mm | unknown | 24 | R-PDSO-G24 | Not Qualified | 3.63 V | COMMERCIAL | 2.97 V | 32510 | - | 1.2 mm | PLL BASED CLOCK DRIVER | 0.008 A | - | 0.15 ns | 10 | STANDARD | 7.8 mm | 4.4 mm | ||
![]() XRK32309CG-1H Exar Corporation | In Stock | - | Datasheet | YES | 16 | EXAR CORP | 70 °C | - | PLASTIC/EPOXY | TSSOP | TSSOP, | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSSOP | - | 3.3 V | 8542.39.00.01 | DUAL | GULL WING | 1 | 0.65 mm | compliant | 16 | R-PDSO-G16 | Not Qualified | 3.6 V | COMMERCIAL | 3 V | 32309 | 3-STATE | 1.1 mm | PLL BASED CLOCK DRIVER | - | 120 MHz | 0.25 ns | 8 | STANDARD | 5 mm | 4.4 mm | ||
![]() XRK32309IGTR-1H Exar Corporation | In Stock | - | Datasheet | YES | 16 | EXAR CORP | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSSOP | - | 3.3 V | 8542.39.00.01 | DUAL | GULL WING | 1 | 0.65 mm | compliant | 16 | R-PDSO-G16 | Not Qualified | 3.6 V | INDUSTRIAL | 3 V | 32309 | 3-STATE | 1.1 mm | PLL BASED CLOCK DRIVER | - | 120 MHz | 0.25 ns | 8 | STANDARD | 5 mm | 4.4 mm | ||
![]() XRK32308CD-1H Exar Corporation | In Stock | - | Datasheet | YES | 16 | EXAR CORP | 70 °C | - | PLASTIC/EPOXY | LSOP | LSOP, SOP16,.25 | SOP16,.25 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE | Obsolete | SOIC | No | 3.3 V | 8542.39.00.01 | DUAL | GULL WING | 1 | 1.27 mm | compliant | 16 | R-PDSO-G16 | Not Qualified | 3.6 V | COMMERCIAL | 3 V | 32308 | 3-STATE | 1.5 mm | PLL BASED CLOCK DRIVER | 0.012 A | 120 MHz | 0.2 ns | 8 | MUX | 9.9 mm | 3.9 mm |