- Capacity
- Speed Class Rating
- Series
- Interface
- Form Factor
- Part Status
- Manufacturer
- Model
- Operating Temperature
- Package / Case
- Voltage - Supply
- Accuracy
Attribute column
Manufacturer
Exar Corporation Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Mounting Feature | Supplier Device Package | Material | Material Type | Approvals | CoilResistance | ElectricalLife | Manufacturer | Manufacturer Part Number | Manufacturer Series | Model | Mounting | Operating Temperature-Max | Operating Temperature-Min | Operation | RoHS | Speed Class Rating | Operating Temperature | Series | Part Status | Composition | Applications | Additional Feature | Voltage - Supply | Current Rating | Output | Reference Standard | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | Output Type | Contact Current(DC)-Max | Interface | Contact Voltage(DC)-Max | Termination Type | Accuracy | Relay Type | Operating Pressure | Pressure Type | Port Style | Adhesive | Port Size | Terminal Type | Contact Current(AC)-Max | Temperature Range | Operate Time | Release Time | Coil Power | Contact Voltage(AC)-Max | Maximum Pressure | Contact/Output Supply Type | Depth Behind Panel | Relay Action | Coil/Input Supply Type | Capacity | Form Factor | Finish | Background Color | Relay Function | Coil Voltage(DC)-Max | Coil Current(DC)-Max | Coil Operate Voltage(DC) | Fuse Class | Coil Release Voltage(DC) | Lamp Type | Features | Contacts | IP Rating | Body Height |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LNS100-128RB Exar Corporation | In Stock | - | - | - | - | - | - | - | UL | - | - | ABB | OS60GJ30 | - | - | Base | - | - | - | - | - | - | - | - | - | - | - | - | 60 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 128 GB | - | - | - | - | - | - | - | J | - | - | - | - | - | - | ||
![]() LNS100-1TRB Exar Corporation | In Stock | - | - | - | - | - | - | - | CSA, IEC, UL | - | - | ABB | - | - | 2.5 SATA III SSD | - | - | - | Momentary | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SATA III | - | - | - | - | - | - | - | - | - | Fingersafe Screw | - | - | - | - | - | - | - | - | 1.91 | - | - | 1.024 TB | - | - | - | - | - | - | - | - | - | LED | - | 2NO | IP66 | - | ||
![]() LJDS47-128ABBK Exar Corporation | In Stock | - | - | - | - | - | Steel | - | CSA, UL | - | - | Cooper | 78205180160 | - | JumpDrive S47 USB 3.1 Flash Drive | - | - | - | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 128 GB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LJDM45-256ABSL Exar Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Corp | HVX00324BACAP3RB | - | JumpDrive M45 USB 3.1 Flash Drive | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 256 GB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LMS0667064G-BNANG Exar Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | Brady | 86418 | - | - | - | - | - | - | - | 677x | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 64 GB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LSD32GCBEU633 Exar Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Class 10 | - | Professional | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40 → +85°C | - | - | - | - | - | - | - | - | - | 32 GB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LSD64GCBEU633 Exar Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Class 10, UHS-1 U3 | - | Professional | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 64 GB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LMS1066512G-BNANG Exar Corporation | In Stock | - | - | Module Cube | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Class 10 | -40°C ~ 85°C | PPT2 | Active | - | - | - | 6 V ~ 34 V | - | 0 V ~ 5 V | - | Connector | - | - | - | Analog, RS-485 | - | - | - | - | ±0.0375% | - | 1 PSI (6.89 kPa) | Vented Gauge | Filtered, Threaded | - | Male - 1/8 (3.18mm) Swagelok™, Filter | - | - | - | - | - | - | - | 3 PSI (20.68 kPa) | - | - | - | - | 512 GB | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | ||
![]() LSD1066064G-BNNNG Exar Corporation | In Stock | - | - | Module Cube | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Class 10 | -40°C ~ 85°C | PPT2 | Active | - | - | - | 6 V ~ 34 V | - | 0 V ~ 5 V | - | Connector | - | - | - | Analog, RS-485 | - | - | - | - | ±0.0375% | - | ±5 PSI (±34.47 kPa) | Differential | Barbed | - | Male - 0.13 (3.18mm) Tube, Dual | - | - | 0 → 70°C | - | - | - | - | ±15 PSI (±103.42 kPa) | - | - | - | - | 64 GB | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | ||
![]() LCF16GBSBNA200 Exar Corporation | In Stock | - | - | - | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | 400 | 100000 | - | - | SC | - | - | 70 | -20 | - | Non-Compliant | - | - | - | - | - | - | COIL ON ONE SIDE | - | - | - | UL | - | 15.7 | 10.7 | 15.7mm x 10.7mm x 11.7mm | - | 3 | - | 60 | SOLDER | - | POWER/SIGNAL RELAY | - | - | - | - | - | - | 3 | - | 10 | 4 | 360 | 120 | - | AC/DC | - | LATCHED | DC | - | - | - | - | SPDT | 12 | .03 | 9 | - | .6 | - | - | - | - | 11.7 | ||
![]() LJDS080128G-BNBNG Exar Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | JumpDrive | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 128 GB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LSD2000128G-BNNNG Exar Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Class 10 | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 → 70°C | - | - | - | - | - | - | - | - | - | 128 GB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LJDM022016G-BNJNG Exar Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | USB 2.0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 GB | Portable | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LJDP030001T-RNQNG Exar Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | USB 3.2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.024 TB | Portable | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LMSFLYX256G-BNNNG Exar Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | A2, Class10, U3, UHS-I, V30 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 256 GB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LSD512CBEU633 Exar Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Class 10, UHS-1 U3 | - | Professional | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 512 GB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LJDM45-32GABSL Exar Corporation | In Stock | - | - | - | - | - | - | - | CE, CSA, UL | - | - | Cutler Hammer, Div of Eaton Corp | PDG14M0070TFFN | - | JumpDrive M45 USB 3.1 Flash Drive | Panel | - | - | - | - | - | - | - | - | - | - | - | - | 70 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32 GB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LNS100-256RB Exar Corporation | In Stock | - | - | - | - | - | - | - | CSA, IEC, UL | - | - | ABB | G1MP3-42L02L1 | - | 2.5 SATA III SSD | - | - | - | Momentary | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SATA III | - | - | - | - | - | - | - | - | - | Fingersafe Screw | - | - | - | - | - | - | - | - | 1.91 | - | - | 256 GB | - | - | - | - | - | - | - | - | - | LED | - | 2NC | IP66 | - | ||
![]() LNM610-250RB Exar Corporation | In Stock | - | - | - | - | - | - | Vinyl | UR | - | - | Brady | 16180 | - | - | - | - | - | - | - | - | - | - | - | - | Cable & Wire Marking | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Acrylic | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 GB | - | Matte | White | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LSD128CBEU633 Exar Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Class 10, UHS-1 U3 | - | Professional | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 128 GB | - | - | - | - | - | - | - | - | - | - | - | - | - | - |