- RoHS Status
- Adjustable Threshold
- Analog IC - Other Type
- Current Rating
- ECCN Code
- JESD-609 Code
- Lead Free
- Length
- Max Operating Temperature
- Max Supply Voltage
- Min Operating Temperature
- Min Supply Voltage
Attribute column
Manufacturer
Exar Corporation PMIC - Power Distribution Switches, Load Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Number of Pins | Turn Off Delay Time | Packaging | JESD-609 Code | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Current Rating | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Power Supplies | Temperature Grade | Number of Channels | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Nominal Supply Current | Adjustable Threshold | Turn On Delay Time | Supply Current-Max (Isup) | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XRP2526IDTR-1-F Exar Corporation | In Stock | - | - | - | SOIC | YES | - | 22 μs | - | e3 | 1 (Unlimited) | 8 | EAR99 | 140MOhm | Matte Tin (Sn) | 85°C | -40°C | 8542.39.00.01 | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | 1.27mm | 900mA | NOT SPECIFIED | 8 | R-PDSO-G8 | Not Qualified | 2/5V | INDUSTRIAL | 2 | 5.5V | 1.8V | POWER SUPPLY SUPPORT CIRCUIT | 80μA | NO | 2 ms | 0.15mA | 1.75mm | 4.9mm | 3.9mm | RoHS Compliant | Lead Free | ||
![]() XRP2525IDTR-2-F Exar Corporation | In Stock | - | - | Surface Mount | SOIC | - | 8 | 22 μs | Tape and Reel | e3 | - | 8 | EAR99 | 140MOhm | Matte Tin (Sn) | 85°C | -40°C | - | DUAL | GULL WING | - | 1 | 5V | 1.27mm | 900mA | - | 8 | - | Not Qualified | 2/5V | INDUSTRIAL | 1 | 5.5V | 1.8V | POWER SUPPLY SUPPORT CIRCUIT | 52μA | NO | 2 ms | 0.1mA | 1.75mm | 4.9mm | 3.9mm | RoHS Compliant | Lead Free | ||
![]() XRP2525IDTR-1-F Exar Corporation | In Stock | - | - | - | SOIC | YES | - | 22 μs | - | e3 | - | 8 | EAR99 | 140MOhm | Matte Tin (Sn) | 85°C | -40°C | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 5V | 1.27mm | 900mA | - | 8 | R-PDSO-G8 | Not Qualified | 2/5V | INDUSTRIAL | 1 | 5.5V | 1.8V | POWER SUPPLY SUPPORT CIRCUIT | 52μA | NO | 2 ms | 0.1mA | 1.75mm | 4.9mm | 3.9mm | RoHS Compliant | Lead Free | ||
![]() XRP2527IHBMTR-1-F Exar Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() XRP2527IHBTR-1-F Exar Corporation | In Stock | - | - | - | - | YES | 8 | 22 μs | - | e3 | - | 8 | EAR99 | 140MOhm | Matte Tin (Sn) | 85°C | -40°C | - | DUAL | NO LEAD | - | 1 | 5V | 0.65mm | 900mA | - | 8 | - | Not Qualified | 2/5V | INDUSTRIAL | 1 | 5.5V | 1.8V | POWER SUPPLY SUPPORT CIRCUIT | 52μA | YES | 2 ms | 0.1mA | - | 3mm | 3mm | RoHS Compliant | Lead Free | ||
![]() XRP2528IHBTR-1-F Exar Corporation | In Stock | - | - | Surface Mount | - | - | 10 | 22 μs | - | e3 | - | 10 | EAR99 | 140MOhm | Matte Tin (Sn) | 85°C | -40°C | 8542.39.00.01 | DUAL | NO LEAD | - | 1 | 5V | 0.5mm | 900mA | - | 10 | - | Not Qualified | 2/5V | INDUSTRIAL | 2 | 5.5V | 1.8V | POWER SUPPLY SUPPORT CIRCUIT | 80μA | YES | 2 ms | 0.15mA | 0.8mm | 3mm | 3mm | RoHS Compliant | Lead Free | ||
![]() XRP2526IDTR-2-F Exar Corporation | In Stock | - | - | - | SOIC | YES | - | 22 μs | - | e3 | - | 8 | EAR99 | 140MOhm | Matte Tin (Sn) | 85°C | -40°C | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 5V | 1.27mm | 900mA | - | 8 | R-PDSO-G8 | Not Qualified | 2/5V | INDUSTRIAL | 2 | 5.5V | 1.8V | POWER SUPPLY SUPPORT CIRCUIT | 80μA | NO | 2 ms | 0.1mA | 1.75mm | 4.9mm | 3.9mm | RoHS Compliant | Lead Free |