- RoHS Status
- Package / Case
- Reset
- Type
- Max Operating Temperature
- Min Operating Temperature
- Mount
- Max Supply Voltage
- Min Supply Voltage
- Number of Pins
- Max Reset Threshold Voltage
- Min Reset Threshold Voltage
Attribute column
Manufacturer
Exar Corporation PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Base Product Number | Mfr | Number of Elements | Package | Power Dissipation (Max) | Product Status | Voltage, Rating | Watchdog Timers | Operating Temperature | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | Power Rating | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Output | Pin Count | Qualification Status | Power Supplies | Temperature Grade | Number of Channels | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Power Dissipation | Current - Output | Adjustable Threshold | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Supply Current-Max (Isup) | Dropout Voltage | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SP706TEN-L/TR Exar Corporation | 146 | - | - | - | - | SOIC | YES | 8 | - | - | - | - | - | 727mW | - | - | - | - | - | - | - | e3 | yes | 1 (Unlimited) | 8 | EAR99 | - | Simple Reset/Power-On Reset | - | Matte Tin (Sn) | 85°C | -40°C | - | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | - | 40 | - | 8 | Not Qualified | 3.3/5V | INDUSTRIAL | 1 | 5.5V | 1V | 25μA | - | - | - | NO | Active Low | 3.08V | 1 | - | 0.04mA | - | - | - | - | 600mV | 3.85V | - | 4.9mm | - | - | - | RoHS Compliant | - | ||
![]() SP708SEN-L/TR Exar Corporation | 6 | - | Datasheet | Surface Mount | - | SOIC N | - | 8 | - | - | - | 1 | - | 727mW | - | - | - | - | - | - | - | e3 | yes | 1 (Unlimited) | 8 | EAR99 | - | Simple Reset/Power-On Reset | - | Matte Tin (Sn) | 85°C | -40°C | - | RESET THRESHOLD VOLTAGE IS 2.93V; MANUAL RESET INPUT | - | DUAL | GULL WING | 260 | 1 | 3.3V | - | 40 | - | 8 | - | 3.3/5V | INDUSTRIAL | 1 | 5.5V | 1V | 25μA | - | 471mW | - | NO | Active High/Active Low | 2.93V | - | 200 ms | 0.04mA | - | 2.85V | 3V | +2.93V | 600mV | 3.85V | - | 4.9mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() SP708TEN-L Exar Corporation | 12 | - | - | Surface Mount | - | SOIC N | - | 8 | - | - | - | 1 | - | 471mW | - | - | - | - | - | - | - | e3 | yes | 1 (Unlimited) | 8 | EAR99 | - | Simple Reset/Power-On Reset | - | Matte Tin (Sn) | 85°C | -40°C | - | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | - | 40 | - | 8 | - | 3.3/5V | INDUSTRIAL | 1 | 5.5V | 1V | 40μA | - | 471mW | - | NO | Active High/Active Low | 3.08V | - | 140 ms | 0.04mA | 4.4V | 3V | 3.15V | +3.08V | - | - | - | 4.9mm | - | No | Unknown | RoHS Compliant | Lead Free | ||
SP706REN-L/TR Exar Corporation | 15000 | - | - | Surface Mount | - | SOIC N | - | 8 | - | - | - | 1 | - | - | - | - | Yes | - | Tape and Reel | - | - | e3 | yes | 1 (Unlimited) | 8 | EAR99 | - | Simple Reset/Power-On Reset | - | Matte Tin (Sn) | 85°C | -40°C | - | RESET THRESHOLD VOLTAGE IS 2.63V; MANUAL RESET INPUT | - | DUAL | GULL WING | 260 | 1 | 3V | - | 40 | - | 8 | Not Qualified | 3/5V | INDUSTRIAL | 1 | 5.5V | 1V | - | - | 471mW | - | NO | Active Low | - | - | - | 0.04mA | - | 2.55V | 2.7V | - | - | - | - | 4.9mm | - | - | - | RoHS Compliant | - | ||
![]() SP809EK-L-2-6/TR Exar Corporation | 88311 | - | - | Surface Mount | - | SOT-23-3 | - | 3 | - | - | - | 1 | - | 320mW | - | - | - | - | Tape & Reel (TR) | - | - | e3 | yes | 1 (Unlimited) | 3 | EAR99 | - | Simple Reset/Power-On Reset | - | Matte Tin (Sn) | 85°C | -40°C | - | RESET THRESHOLD VOLTAGES IS 2.6V | - | DUAL | GULL WING | 260 | 1 | - | 0.95mm | 40 | - | 3 | - | - | INDUSTRIAL | 1 | 6V | 900mV | 1μA | - | 320mW | - | NO | Active Low | 2.6V | - | 140 ms | - | - | 2.561V | 2.639V | +2.6V | - | - | 1.3mm | 3mm | 1.7mm | No | - | RoHS Compliant | Lead Free | ||
![]() SP813LEN-L/TR Exar Corporation | 1600 | - | Datasheet | Surface Mount | - | SOIC N | - | 8 | - | - | - | 1 | - | - | - | - | Yes | - | Tape and Reel | - | - | - | - | - | - | - | - | Simple Reset/Power-On Reset | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.5V | 1.1V | - | - | 471mW | - | - | Active High | 4.65V | 1 | 200 ms | - | - | 4.5V | 4.75V | - | - | - | 1.65mm | 4.9mm | 3.9mm | - | - | RoHS Compliant | Lead Free | ||
![]() SP813LEN-L Exar Corporation | 900 | - | - | Surface Mount | - | SOIC | - | 8 | - | - | - | 1 | - | 471mW | - | - | Yes | - | - | - | - | - | - | - | - | - | - | Simple Reset/Power-On Reset | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.5V | 1.1V | 40μA | - | 471mW | - | - | Active High | 4.65V | - | 140 ms | - | 4.65V | 4.5V | 4.75V | - | 4.5V | 4.75V | 1.65mm | 4.9mm | 3.9mm | No | Unknown | RoHS Compliant | Lead Free | ||
![]() SP705CN-L/TR Exar Corporation | 2 | - | - | Surface Mount | - | SOIC | - | 8 | - | - | - | 1 | - | - | - | - | Yes | - | Tape & Reel (TR) | - | - | e3 | yes | 1 (Unlimited) | 8 | EAR99 | - | Simple Reset/Power-On Reset | - | Matte Tin (Sn) | 70°C | 0°C | - | RESET THRESHOLD VOLTAGE IS 4.65V | - | DUAL | GULL WING | 260 | 1 | 5V | - | 40 | - | 8 | - | 5V | COMMERCIAL | 1 | 5.5V | 1.1V | - | - | 471mW | - | NO | Active Low | 4.65V | - | 140 ms | 0.06mA | - | 4.5V | 4.75V | - | - | - | 1.65mm | 4.9mm | 3.9mm | No | - | RoHS Compliant | Lead Free | ||
![]() SP708SEN-L Exar Corporation | 1650 | - | - | Surface Mount | - | SOIC | - | 8 | - | - | - | 1 | - | 727mW | - | - | - | - | - | - | - | e3 | yes | 1 (Unlimited) | 8 | EAR99 | - | Simple Reset/Power-On Reset | - | Matte Tin (Sn) | 85°C | -40°C | - | RESET THRESHOLD VOLTAGE IS 2.93V; MANUAL RESET INPUT | - | DUAL | GULL WING | 260 | 1 | 3.3V | - | 40 | - | 8 | - | 3.3/5V | INDUSTRIAL | 1 | 5.5V | 1V | 25μA | 25μA | 471mW | 20mA | NO | Active High/Active Low | 2.93V | - | 140 ms | 0.04mA | - | 2.85V | 3V | +2.93V | 600mV | 3.85V | 1.65mm | 4.9mm | 3.9mm | No | Unknown | RoHS Compliant | Lead Free | ||
![]() SP809EK-L-2-9/TR Exar Corporation | 11964 | - | Datasheet | Surface Mount | - | SOT-23 | - | 3 | - | - | - | 1 | - | 320mW | - | - | No | - | Tape & Reel (TR) | - | - | e3 | yes | 1 (Unlimited) | 3 | EAR99 | - | Simple Reset/Power-On Reset | - | Matte Tin (Sn) | 85°C | -40°C | - | RESET THRESHOLD VOLTAGES IS 2.9V | - | DUAL | GULL WING | 260 | 1 | - | 0.95mm | 40 | - | 3 | - | - | INDUSTRIAL | 1 | 6V | 900mV | 1μA | - | 320mW | - | NO | Active Low | 2.9V | - | 140 ms | - | - | 2.857V | 2.944V | +2.9V | - | - | - | 2.9mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() SP706REN-L Exar Corporation | 7500 | - | - | Surface Mount | - | SOIC | - | 8 | - | - | - | 1 | - | - | - | - | Yes | - | - | - | - | e3 | yes | 1 (Unlimited) | 8 | EAR99 | - | Simple Reset/Power-On Reset | - | Matte Tin (Sn) | 85°C | -40°C | - | RESET THRESHOLD VOLTAGE IS 2.63V; MANUAL RESET INPUT | - | DUAL | GULL WING | 260 | 1 | 3V | - | 40 | - | 8 | - | 3/5V | INDUSTRIAL | 1 | 5.5V | 1V | 40μA | - | 471mW | - | NO | Active Low | 2.63V | - | 140 ms | 0.04mA | 4.4V | 2.55V | 2.7V | - | 4.65V | - | 1.65mm | 4.9mm | 3.9mm | No | Unknown | RoHS Compliant | Lead Free | ||
SP708EN-L/TR Exar Corporation | 10000 | - | - | Surface Mount | - | SOIC N | - | 8 | - | - | - | 1 | - | - | - | - | No | - | Tape and Reel | - | - | e3 | yes | 1 (Unlimited) | 8 | EAR99 | - | Simple Reset/Power-On Reset | - | Matte Tin (Sn) | 85°C | -40°C | - | RESET THRESHOLD VOLTAGE IS 4.4V; MANUAL RESET INPUT | - | DUAL | GULL WING | 260 | 1 | 5V | - | 40 | - | 8 | - | 5V | INDUSTRIAL | 1 | 5.5V | 1.1V | - | - | 471mW | - | NO | Active High/Active Low | 4.4V | - | 200 ms | 0.06mA | - | 4.25V | 4.5V | - | - | - | - | 4.9mm | 3.9mm | - | - | RoHS Compliant | Lead Free | ||
![]() SP706SEN-L Exar Corporation | 2012 | - | - | Surface Mount | - | SOIC | - | 8 | - | - | - | 1 | - | 727mW | - | - | Yes | - | - | - | - | e3 | yes | 1 (Unlimited) | 8 | EAR99 | - | Simple Reset/Power-On Reset | - | Matte Tin (Sn) | 85°C | -40°C | - | RESET THRESHOLD VOLTAGE IS 2.93V; MANUAL RESET INPUT | - | DUAL | GULL WING | 260 | 1 | 3.3V | - | 40 | - | 8 | - | 3.3/5V | INDUSTRIAL | 1 | 5.5V | 1V | 25μA | - | 471mW | - | NO | Active Low | 4.4V | - | 140 ms | 0.04mA | 4.4V | 2.85V | 3V | - | 600mV | 3.85V | 1.65mm | 4.9mm | 3.9mm | No | Unknown | RoHS Compliant | Lead Free | ||
![]() SP706EN-L Exar Corporation | 12500 | - | - | Surface Mount | - | SOIC N | - | 8 | - | - | - | 1 | - | 471mW | - | - | Yes | - | - | - | - | e3 | yes | 1 (Unlimited) | 8 | EAR99 | - | Simple Reset/Power-On Reset | - | Matte Tin (Sn) | 85°C | -40°C | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | 40 | - | 8 | - | 5V | INDUSTRIAL | 1 | 5.5V | 1.1V | 40μA | - | 471mW | - | NO | Active Low | 4.4V | - | 140 ms | 0.06mA | - | 4.25V | 4.5V | +4.4V | - | - | - | 4.9mm | 3.9mm | No | - | RoHS Compliant | Lead Free | ||
![]() SP705EN-L Exar Corporation | 600 | - | - | Surface Mount | - | SOIC | - | 8 | - | - | - | 1 | - | 471mW | - | - | Yes | - | - | - | - | e3 | yes | 1 (Unlimited) | 8 | EAR99 | - | Simple Reset/Power-On Reset | - | Matte Tin (Sn) | 85°C | -40°C | - | RESET THRESHOLD VOLTAGE IS 4.65V | - | DUAL | GULL WING | 260 | 1 | 5V | - | 40 | - | 8 | - | 5V | INDUSTRIAL | 1 | 5.5V | 1.1V | 40μA | - | 471mW | - | NO | Active Low | 4.65V | - | 140 ms | 0.06mA | 4.65V | 4.5V | 4.75V | - | 4.65V | 4.75V | 1.65mm | 4.9mm | 3.9mm | No | Unknown | RoHS Compliant | Lead Free | ||
![]() SP708TCN-L/TR Exar Corporation | 2500 | - | Datasheet | Surface Mount | - | SOIC N | - | 8 | - | - | - | 1 | - | - | - | - | No | - | Tape and Reel | - | - | - | - | - | - | - | - | Simple Reset/Power-On Reset | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.5V | 1V | - | - | 471mW | - | - | Active High/Active Low | 3.08V | 1 | 200 ms | - | - | 3V | 3.15V | - | - | - | 1.65mm | 4.9mm | 3.9mm | No | - | RoHS Compliant | Lead Free | ||
![]() SP809EK-2-9 Exar Corporation | 33630 | - | - | - | - | - | - | - | - | SP809 | Sipex | - | Bulk | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SP805SCN-L/TR Exar Corporation | In Stock | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 8-SOIC | SP805 | Sipex | - | Bulk | - | Active | - | - | 0°C ~ 70°C (TA) | - | - | - | - | - | - | - | - | - | Power Supply Monitor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active High/Active Low | 2.925V | 1 | 140ms Minimum | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SP810EK-2-9 Exar Corporation | 33630 | - | - | - | - | - | - | - | - | SP810 | Sipex | - | Bulk | - | Active | 150 V | - | - | - | * | 0.25 % | - | - | - | - | - | 25 ppm/°C | - | 1.07 Ω | - | 155 °C | -55 °C | Thin Film | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | - | - | ||
![]() SP809EK-4-0 Exar Corporation | 33630 | - | - | - | - | - | - | - | - | SP809 | Sipex | - | Bulk | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |