- RoHS Status
- Package / Case
- Reset
- Type
- Max Operating Temperature
- Min Operating Temperature
- Mount
- Max Supply Voltage
- Min Supply Voltage
- Number of Pins
- Max Reset Threshold Voltage
- Min Reset Threshold Voltage
Attribute column
Manufacturer
Exar Corporation PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Number of Pins | Number of Elements | Power Dissipation (Max) | Watchdog Timers | Packaging | JESD-609 Code | Pbfree Code | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Pin Count | Qualification Status | Power Supplies | Temperature Grade | Number of Channels | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Power Dissipation | Adjustable Threshold | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Supply Current-Max (Isup) | Dropout Voltage | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SP809EK-L-2-3/TR Exar Corporation | 45933 | - | - | Surface Mount | SOT-23-3 | 3 | 1 | 320mW | No | Tape & Reel (TR) | e3 | yes | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | 85°C | -40°C | - | DUAL | GULL WING | 260 | 1 | - | 0.95mm | 40 | 3 | - | - | INDUSTRIAL | 1 | 6V | 900mV | 1μA | - | 320mW | NO | Active Low | 2.3V | - | 140 ms | - | - | 2.265V | 2.335V | +2.3V | - | - | - | 2.9mm | - | - | - | RoHS Compliant | Lead Free | ||
SP706TEU-L/TR Exar Corporation | In Stock | - | Datasheet | Surface Mount | MSOP | 8 | 1 | - | Yes | Tape and Reel | e3 | yes | 1 (Unlimited) | 8 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | 85°C | -40°C | - | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | 40 | 8 | Not Qualified | 3.3/5V | INDUSTRIAL | 1 | 5.5V | 1V | - | - | 330mW | NO | Active Low | 3.08V | - | 200 ms | 0.04mA | - | 3V | 3.15V | - | - | - | - | 2.9972mm | 2.9972mm | - | - | RoHS Compliant | Lead Free | ||
![]() SP691ACN-L Exar Corporation | In Stock | - | - | Surface Mount | SOIC | 16 | 1 | 1.09W | Yes | - | e3 | yes | 2 (1 Year) | 16 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | 70°C | 0°C | RESET THRESHOLD VOLTAGE IS 4.65V | DUAL | GULL WING | 260 | 1 | 4.75V | - | 40 | 16 | - | 5V | COMMERCIAL | 2 | 5.5V | 0V | 35μA | 35μA | 1.09W | NO | Active High/Active Low | 4.65V | - | 140 ms | 0.06mA | - | 4.5V | 4.75V | - | - | - | 1.65mm | 9.9mm | 3.9mm | No | - | RoHS Compliant | Lead Free | ||
![]() SP706TEU-L Exar Corporation | In Stock | - | Datasheet | Surface Mount | MSOP | 8 | 1 | - | Yes | - | e3 | yes | 1 (Unlimited) | 8 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | 85°C | -40°C | - | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | 40 | 8 | - | 3.3/5V | INDUSTRIAL | 1 | 5.5V | 1V | 25μA | - | 330mW | NO | Active Low | 3.08V | - | 140 ms | 0.04mA | - | 3V | 3.15V | - | 3V | 3.15V | 950μm | 3mm | 3mm | No | - | RoHS Compliant | Lead Free | ||
![]() SP706TCN-L/TR Exar Corporation | 689800 | - | - | Surface Mount | SOIC | 8 | 1 | 471mW | Yes | Tape & Reel (TR) | e3 | yes | 1 (Unlimited) | 8 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | 70°C | 0°C | - | DUAL | GULL WING | 260 | 1 | 3.3V | - | 40 | 8 | - | 3.3/5V | COMMERCIAL | 1 | 5.5V | 1V | 25μA | - | 471mW | NO | Active Low | 3.08V | - | 140 ms | 0.04mA | - | 3V | 3.15V | - | 3V | 3.15V | 1.5mm | 5mm | 3.99mm | No | - | RoHS Compliant | Lead Free | ||
![]() SP691AEN-L Exar Corporation | In Stock | - | - | Surface Mount | SOIC | 16 | 1 | 1.09W | Yes | - | e3 | yes | 2 (1 Year) | 16 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | 85°C | -40°C | RESET THRESHOLD VOLTAGE IS 4.65V | DUAL | GULL WING | 260 | 1 | 4.75V | - | 40 | 16 | - | 5V | INDUSTRIAL | 2 | 5.5V | 0V | 35μA | - | 1.09W | NO | Active High/Active Low | 4.65V | - | 140 ms | 0.06mA | 4.65V | 4.5V | 4.75V | - | - | - | 1.65mm | 9.9mm | 3.9mm | No | Unknown | RoHS Compliant | Lead Free | ||
![]() SP705CU-L/TR Exar Corporation | 2500 | - | - | Surface Mount | MSOP | 8 | 1 | - | Yes | Tape and Reel | - | - | - | - | - | Simple Reset/Power-On Reset | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.5V | 1.1V | - | - | 330mW | - | Active Low | - | 1 | - | - | - | 4.5V | 4.75V | - | - | - | 850μm | 3mm | 3mm | - | - | RoHS Compliant | Lead Free | ||
![]() SP809NEK-L-2-9/TR Exar Corporation | 3400 | - | - | Surface Mount | SOT-23-3 | 3 | 1 | 320mW | No | - | e3 | yes | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | 85°C | -40°C | RESET THRESHOLD VOLTAGES IS 2.9V | DUAL | GULL WING | 260 | 1 | - | 0.95mm | 40 | 3 | - | - | INDUSTRIAL | 1 | 6V | 900mV | 1μA | - | 320mW | NO | Active Low | 2.9V | - | 140 ms | - | - | 2.857V | 2.944V | +2.9V | - | - | - | 2.9mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() SP705CN-L Exar Corporation | 1900 | - | - | Surface Mount | SOIC | 8 | 1 | 471mW | Yes | - | e3 | yes | 1 (Unlimited) | 8 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | 70°C | 0°C | RESET THRESHOLD VOLTAGE IS 4.65V | DUAL | GULL WING | 260 | 1 | 5V | - | 40 | 8 | - | 5V | COMMERCIAL | 1 | 5.5V | 1.1V | 40μA | 40μA | 471mW | NO | Active Low | 4.65V | - | 140 ms | 0.06mA | - | 4.5V | 4.75V | - | 4.65V | - | 1.65mm | 4.9mm | 3.9mm | No | Unknown | RoHS Compliant | Lead Free | ||
![]() SP813LEP-L Exar Corporation | 9800 | - | Datasheet | Through Hole | PDIP | 8 | 1 | 727mW | Yes | - | - | - | - | - | - | Simple Reset/Power-On Reset | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.5V | 1.1V | 40μA | - | 727mW | - | Active High | 4.65V | 1 | 140 ms | - | - | 4.5V | 4.75V | - | 4.5V | 4.75V | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() SP690ACN-L Exar Corporation | 116 | - | - | Surface Mount | SOIC | 8 | 1 | 500mW | Yes | - | - | - | - | - | - | Simple Reset/Power-On Reset | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.5V | 0V | 60μA | 35μA | 500mW | - | Active Low | 4.65V | 1 | 140 ms | - | - | 4.5V | 4.75V | - | 4.65V | - | 1.65mm | 4.9mm | 3.9mm | - | - | RoHS Compliant | Lead Free | ||
![]() SP706CN-L Exar Corporation | 390 | - | - | Surface Mount | SOIC | 8 | 1 | - | Yes | - | e3 | yes | 1 (Unlimited) | 8 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | 70°C | 0°C | RESET THRESHOLD VOLTAGE IS 4.4V; MANUAL RESET INPUT | DUAL | GULL WING | 260 | 1 | 5V | - | 40 | 8 | Not Qualified | 5V | COMMERCIAL | 1 | 5.5V | 1.1V | - | - | 471mW | NO | Active Low | 4.4V | - | 140 ms | 0.06mA | - | 4.25V | 4.5V | - | - | - | - | 4.9mm | 3mm | - | - | RoHS Compliant | Lead Free | ||
![]() SP706TCN-L Exar Corporation | 900 | - | - | Surface Mount | SOIC | 8 | 1 | 471mW | Yes | - | e3 | yes | 1 (Unlimited) | 8 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | 70°C | 0°C | - | DUAL | GULL WING | 260 | 1 | 3.3V | - | 40 | 8 | Not Qualified | 3.3/5V | COMMERCIAL | 1 | 5.5V | 1V | 25μA | - | 471mW | NO | Active Low | 3.08V | - | 140 ms | 0.04mA | - | 3V | 3.15V | - | 3V | 3.15V | - | 4.9mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() SP690TEN-L Exar Corporation | In Stock | - | - | Surface Mount | SOIC | 8 | 1 | 500mW | Yes | - | - | - | - | - | - | Simple Reset/Power-On Reset | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.5V | 1V | 35μA | - | 500mW | - | Active Low | 3.075V | 1 | 140 ms | - | 3.075V | 3V | 3.17V | - | 4.525V | 4.775V | 1.65mm | 4.9mm | 3.9mm | No | Unknown | RoHS Compliant | Lead Free | ||
![]() SP690ACN-L/TR Exar Corporation | In Stock | - | - | Surface Mount | SOIC N | 8 | 1 | - | Yes | Tape and Reel | - | - | - | - | - | Simple Reset/Power-On Reset | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.5V | 0V | - | - | 500mW | - | Active Low | 4.65V | 1 | 140 ms | - | - | 4.5V | 4.75V | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() SP690AEN-L/TR Exar Corporation | 100 | - | - | Surface Mount | SOIC N | 8 | 1 | - | Yes | Tape and Reel | - | - | - | - | - | Simple Reset/Power-On Reset | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.5V | 0V | - | - | 500mW | - | Active Low | 4.65V | 1 | 140 ms | - | - | 4.5V | 4.75V | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() SP690AEN-L Exar Corporation | 15000 | - | - | Surface Mount | SOIC | 8 | 1 | 500mW | Yes | - | - | - | - | - | - | Simple Reset/Power-On Reset | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.5V | 4.75V | 35μA | 60μA | 500mW | - | Active Low | 4.65V | 1 | 140 ms | - | 4.65V | 4.5V | 4.75V | - | 4.65V | 4.75V | 1.65mm | 4.9mm | 3.9mm | No | Unknown | RoHS Compliant | Lead Free | ||
![]() SP706EN-L/TR Exar Corporation | 9 | - | - | Surface Mount | SOIC | 8 | 1 | - | Yes | Tape & Reel (TR) | e3 | yes | 1 (Unlimited) | 8 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | 85°C | -40°C | - | DUAL | GULL WING | 260 | 1 | 5V | - | 40 | 8 | - | 5V | INDUSTRIAL | 1 | 5.5V | 1.1V | - | - | 471mW | NO | Active Low | 4.4V | - | 140 ms | 0.06mA | - | 4.25V | 4.5V | +4.4V | - | - | 1.65mm | 4.9mm | 3.9mm | No | - | RoHS Compliant | Lead Free | ||
![]() SP706REU-L Exar Corporation | In Stock | - | - | Surface Mount | MSOP | 8 | 1 | 330mW | Yes | - | e3 | yes | 1 (Unlimited) | 8 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | 85°C | -40°C | RESET THRESHOLD VOLTAGE IS 2.63V; MANUAL RESET INPUT | DUAL | GULL WING | 260 | 1 | 3V | 0.65mm | 40 | 8 | Not Qualified | 3/5V | INDUSTRIAL | 1 | 5.5V | 1V | 25μA | - | 330mW | NO | Active Low | 2.63V | - | 140 ms | 0.04mA | - | 2.55V | 2.7V | - | 2.55V | 2.7V | - | 2.9972mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() SP809EK-L-4-6TR Exar Corporation | 9200 | - | - | Surface Mount | SOT-23 | 3 | 1 | 320mW | - | Tape & Reel (TR) | e3 | yes | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | 85°C | -40°C | RESET THRESHOLD VOLTAGES IS 4.6V | DUAL | GULL WING | 260 | 1 | - | 0.95mm | 40 | 3 | - | - | INDUSTRIAL | 1 | 6V | 900mV | 1μA | - | 320mW | NO | Active Low | 4.6V | - | 140 ms | - | - | 4.531V | 4.669V | +4.6V | - | - | - | 2.9mm | - | No | - | RoHS Compliant | - |