- Capacity
- Speed Class Rating
- Speed
- Voltage
- Series
- Temperature Range
- Accuracy
- Features
- Maximum Pressure
- Operating Pressure
- Operating Temperature
- Output
Attribute column
Manufacturer
Exar Corporation Memory Cards
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Approvals | Manufacturer | Manufacturer Part Number | Model | Mounting | Speed Class Rating | Operating Temperature | Series | Part Status | Voltage - Supply | Current Rating | Output | Termination Style | Output Type | Voltage | Speed | Accuracy | Operating Pressure | Pressure Type | Port Style | Port Size | Temperature Range | Maximum Pressure | Capacity | Features |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LD4AU016G-B3200GSST Exar Corporation | In Stock | - | - | Module Cube | -- | - | - | - | - | - | - | -40°C ~ 85°C | PPT2 | Active | 6 V ~ 34 V | - | 0 V ~ 5 V | Connector | Analog, RS-485 | 1.2V | 3200MHz | ±0.0375% | ±20 PSI (±137.9 kPa) | Differential | Barbed, Threaded | Male - 1/8 (3.18mm) Swagelok™, Male - 0.13 (3.18mm) Tube | - | ±60 PSI (±413.69 kPa) | 16 GB | -- | ||
![]() LD4AS008G-B3200GSST Exar Corporation | In Stock | - | - | Module Cube | -- | - | - | - | - | - | - | -40°C ~ 85°C | PPT2 | Active | 6 V ~ 34 V | - | 0 V ~ 5 V | Connector | Analog, RS-485 | 1.2V | 3200MHz | ±0.0375% | ±50 PSI (±344.74 kPa) | Differential | Barbed, Threaded | Male - 1/8 (3.18mm) Swagelok™, Male - 0.13 (3.18mm) Tube | - | ±150 PSI (±1034.21 kPa) | 8 GB | -- | ||
![]() LD4AU032G-B3200GSST Exar Corporation | In Stock | - | - | Module Cube | -- | - | - | - | - | - | - | -40°C ~ 85°C | PPT2 | Active | 6 V ~ 34 V | - | 0 V ~ 5 V | Connector | Analog, RS-485 | 1.2V | 3200MHz | ±0.0375% | 5 PSI (34.47 kPa) | Vented Gauge | Threaded | Female - 1/8 (3.18mm) Swagelok™, Male - 1/8 (3.18mm) Swagelok™ | - | 15 PSI (103.42 kPa) | 32 GB | -- | ||
![]() LD4AS016G-B3200GSST Exar Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2V | 3200MHz | - | - | - | - | - | - | - | 16 GB | - | ||
![]() LD4AS032G-B3200GSST Exar Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2V | 3200MHz | - | - | - | - | - | - | - | 32 GB | - | ||
![]() LD4BU008G-R3200GDXG Exar Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3200MHz | - | - | - | - | - | - | - | 8 GB | - | ||
![]() LSD1066256G-BNNNG Exar Corporation | In Stock | - | - | - | - | - | - | - | - | - | Class 10 | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 → 70°C | - | 256 GB | - | ||
![]() LMS1066064G-BNANG Exar Corporation | In Stock | - | - | - | - | - | - | - | - | - | Class 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 64 GB | - | ||
![]() LD4AS016G-B2666GSST Exar Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2V | 2666MHz | - | - | - | - | - | - | - | 16 GB | - | ||
![]() LSD0667064G-BNNNG Exar Corporation | In Stock | - | - | - | - | - | - | - | - | - | Class 10, UHS-1 | - | Professional | - | - | - | - | - | - | - | - | - | - | - | - | - | -30 → +50°C | - | 64 GB | - | ||
![]() LFSDM10-128ABC10 Exar Corporation | In Stock | - | - | - | - | - | - | - | - | - | Class 10 | - | 667x SDXC | - | - | - | - | - | - | - | - | - | - | - | - | - | -30 → +50°C | - | 128 GB | - | ||
![]() LCF64GCRBEU1066 Exar Corporation | In Stock | - | - | - | - | - | - | - | UDMA 7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 64 GB | - | ||
![]() LD4AS008G-R2666G Exar Corporation | In Stock | - | - | - | - | - | Miscellaneous | - | - | - | - | - | - | - | - | - | - | - | - | 1.2V | 2666MHzMHz | - | - | - | - | - | - | - | 8 GB | - | ||
![]() LD4AU016G-R2666G Exar Corporation | In Stock | - | - | - | - | CE, CSA, UL | Cutler Hammer, Div of Eaton Corp | PDG33G0175VFAK | - | Panel | - | - | - | - | - | 175 A | - | - | - | 1.2V | 2666MHzMHz | - | - | - | - | - | - | - | 16 GB | - | ||
![]() LD4AU008G-B3200GSST Exar Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2V | 3200MHz | - | - | - | - | - | - | - | 8 GB | - | ||
![]() 2692 Exar Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LSD256CBEU633 Exar Corporation | In Stock | - | - | - | - | - | - | - | - | - | Class 10, UHS-1 U3 | - | Professional | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 256 GB | - | ||
![]() LMSPLAY512G-BNNNG Exar Corporation | In Stock | - | - | - | - | - | - | - | - | - | A2 V30 U3, Class10, UHS-I | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 512 GB | - | ||
![]() LMSFLYX128G-BNNNG Exar Corporation | In Stock | - | - | - | - | - | - | - | - | - | A2, Class10, U3, UHS-I, V30 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 128 GB | - | ||
![]() LMSFLYX064G-BNNNG Exar Corporation | In Stock | - | - | - | - | - | - | - | - | - | A2, Class10, U3, UHS-I, V30 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 64 GB | - |