- Ihs Manufacturer
- Manufacturer
- Manufacturer Part Number
- Package Description
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Amplifier Type
- ECCN Code
- HTS Code
- Input Offset Voltage-Max
- JESD-30 Code
Attribute column
Manufacturer
Exar Corporation Amplifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Common-mode Reject Ratio-Nom | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Neg Supply Voltage Limit-Max | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Risk Rank | Rohs Code | Slew Rate-Nom | Supply Voltage-Nom (Vsup) | JESD-609 Code | ECCN Code | Terminal Finish | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Power Supplies | Temperature Grade | Supply Current-Max | Architecture | Amplifier Type | Seated Height-Max | Neg Supply Voltage-Nom (Vsup) | Low-Offset | Frequency Compensation | Supply Voltage Limit-Max | Bias Current-Max (IIB) @25C | Consumer IC Type | Input Offset Voltage-Max | Wideband | Power | Slew Rate-Min | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CLC1004IST6X Exar Corporation | 12000 | - | - | - | - | - | EXAR CORP | Exar Corporation | CLC1004IST6X | - | - | - | - | - | , | - | - | - | Obsolete | - | 5.82 | - | - | - | - | EAR99 | - | 8542.33.00.01 | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VIDEO AMPLIFIER | - | - | - | - | - | - | ||
![]() KH207AI Exar Corporation | In Stock | - | - | NO | 12 | - | KOTA MICROCIRCUITS INC | Kota Microcircuits Inc | KH207AI | - | 85 °C | -25 °C | METAL | QIP | QIP, QUAD12,.4SQ | QUAD12,.4SQ | SQUARE | IN-LINE | Obsolete | - | 5.91 | No | - | 15 V | e0 | - | Tin/Lead (Sn/Pb) | - | Operational Amplifiers | HYBRID | QUAD | THROUGH-HOLE | 1 | 2.54 mm | unknown | - | S-MQIP-T12 | Not Qualified | +-15 V | OTHER | 29 mA | CURRENT-FEEDBACK | OPERATIONAL AMPLIFIER | - | -15 V | NO | YES (AVCL>=7) | 20 V | 15 µA | - | 11000 µV | YES | YES | 1800 V/us | - | - | ||
![]() KH300A Exar Corporation | In Stock | - | - | NO | 24 | 64 dB | FAIRCHILD SEMICONDUCTOR CORP | Fairchild Semiconductor Corporation | KH300A | -16 V | - | - | CERAMIC, METAL-SEALED COFIRED | DIP | DIP, | - | RECTANGULAR | IN-LINE | Obsolete | DIP | 5.84 | - | 3000 V/us | 15 V | - | EAR99 | - | 8542.33.00.01 | Operational Amplifier | - | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | 24 | R-CDIP-T24 | Not Qualified | - | - | - | - | OPERATIONAL AMPLIFIER | 6.48 mm | -15 V | - | - | 16 V | - | - | 10000 µV | - | - | - | 32.8295 mm | 20.32 mm |