- Field of View
- Focal Length
- Focal Ratio
- Series
- Type
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- Filter Size
- Mounting Type
- Length
Attribute column
Manufacturer
Excelitas Technologies Machine Vision - Lens
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Resolution | Working Distance | Field of View | Focal Length | Filter Size | Compatible Sensor Size (Max) | Focal Ratio | Magnification | TV Distortion | Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0703-116-000-21 Excelitas Technologies | 984 |
| - | 2 Weeks | - | Box | inspec.x L | Active | 1 (Unlimited) | Telephoto | 5μm | 302mm ~ 2037mm | 82.0mm | 120.0mm | M42 x P0.75 | - | F5.6 | - | 0.4% | 68.5mm Dia | 51.7mm | ||
![]() 0703-118-000-25 Excelitas Technologies | 794 |
| Datasheet | 2 Weeks | - | Box | Rodagon-M42 | Active | 1 (Unlimited) | Standard | - | - | 44.0mm | 40.0mm | M42 x P1 | - | F4 | - | - | - | - | ||
![]() 0703-043-000-20 Excelitas Technologies | 580 |
| Datasheet | 2 Weeks | - | Box | Apo-Rodagon-D | Active | 1 (Unlimited) | Telephoto | - | - | 82.0mm | 120.0mm | M40.5 x P0.5 | - | F5.6 | - | - | - | - | ||
![]() 0703-082-000-20 Excelitas Technologies | 599 |
| Datasheet | 2 Weeks | V-Groove | Box | inspec.x L | Active | 1 (Unlimited) | Telephoto | - | - | 82.0mm | 105.0mm | - | - | F5.6 | - | - | - | 60.4mm | ||
![]() 0703-083-000-20 Excelitas Technologies | 858 |
| Datasheet | 2 Weeks | V-Groove | Box | inspec.x L | Active | 1 (Unlimited) | Telephoto | - | - | 82.0mm | 105.0mm | - | - | F5.6 | - | - | - | 60.4mm | ||
![]() 0703-084-000-20 Excelitas Technologies | 776 |
| Datasheet | 2 Weeks | V-Groove | Box | inspec.x L | Active | 1 (Unlimited) | Telephoto | - | - | 82.0mm | 105.0mm | - | - | F5.6 | - | - | - | 60.4mm | ||
![]() 0009-192-000-41 Excelitas Technologies | 753 |
| Datasheet | 2 Weeks | C-Mount | Box | Macro CCD | Active | 1 (Unlimited) | Macro | - | - | 11.0mm | 50.0mm | - | 1 | F4 | 1.0x | - | 29.0mm Dia | 92.6mm | ||
![]() 0703-101-000-40 Excelitas Technologies | 681 |
| - | 2 Weeks | - | Box | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0009-194-000-40 Excelitas Technologies | 558 |
| Datasheet | 2 Weeks | C-Mount | Box | Macro CCD | Active | 1 (Unlimited) | Macro | - | - | 11.0mm | 20.0mm | - | 1 | F5.2 | 4.0x | - | 29.0mm Dia | 92.6mm |