- Active Area
- Mounting Type
- Package / Case
- Spectral Range
- Operating Temperature
- Current - Dark (Typ)
- Responsivity @ nm
- Viewing Angle
- Series
- Color - Enhanced
- Mfr
- Product Status
Attribute column
Manufacturer
Excelitas Technologies Optical Sensors - Photodiodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Shape | Semiconductor Material | Base Product Number | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part Life Cycle Code | Product Status | Risk Rank | Rohs Code | Operating Temperature | Series | Additional Feature | HTS Code | Subcategory | Number of Functions | Reach Compliance Code | Configuration | Diode Type | Viewing Angle | Optoelectronic Device Type | Response Time | Voltage - DC Reverse (Vr) (Max) | Size | Wavelength | Dark Current-Max | Spectral Range | Active Area | Infrared Range | Response Time-Max | Current - Dark (Typ) | Color - Enhanced | Responsivity @ nm | Reverse Breakdown Voltage-Min |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C30618BFCH Excelitas Technologies | In Stock | - | - | Through Hole | TO-206AA, TO-18-3 Metal Can | - | - | - | - | C30618 | - | - | - | Excelitas Technologies | - | - | Box | - | - | Active | - | - | -40°C ~ 125°C | C30618 | - | - | - | - | - | - | PIN | - | - | 500ps | 80 V | - | 1300nm, 1550nm | - | 800nm ~ 1700nm | 350μm Dia | - | - | 1nA | - | 0.9 A/W @ 1300nm, 0.95 A/W @ 1550nm | - | ||
![]() C30617BFCH Excelitas Technologies | In Stock | - | - | Through Hole | TO-206AA, TO-18-3 Metal Can | - | - | - | - | C30617 | - | - | - | Excelitas Technologies | - | - | Box | - | - | Active | - | - | -40°C ~ 125°C | C30617 | - | - | - | - | - | - | PIN | - | - | 70ps | 100 V | - | 1300nm, 1550nm | - | 800nm ~ 1700nm | 100μm Dia | - | - | 1nA | - | 0.9 A/W @ 1300nm, 0.95 A/W @ 1550nm | - | ||
![]() C30955EH Excelitas Technologies | In Stock | - | - | Through Hole | TO-5 | NO | THROUGH HOLE MOUNT | ROUND | Silicon | C30955 | EXCELITAS TECHNOLOGIES CORP | Excelitas Technologies Corporation | C30955EH | Excelitas Technologies | 70 °C | -40 °C | Box | TO-5, 3 PIN | Active | Active | 5.07 | Yes | -40°C ~ 70°C | C30955 | LOW NOISE | 8541.40.60.50 | Photo Diodes | 1 | unknown | SINGLE | Avalanche | - | AVALANCHE PHOTODIODE | 2ns | 490 V | 1.5 mm | 900nm | 200 nA | 400nm ~ 1100nm | 1.77mm2 | YES | 3.5e-9 s | 200nA | - | 70 A/W @ 900nm | 315 V | ||
![]() FFD-200H Excelitas Technologies | In Stock | - | - | Through Hole | TO-233AA, TO-8-3 Lens Top Metal Can | - | - | - | - | FFD-200 | - | - | - | Excelitas Technologies | - | - | Box | - | - | Active | - | - | - | - | - | - | - | - | - | - | PIN | - | - | 5ns | 125 V | - | 850nm | - | 400nm ~ 1150nm | 20mm2 | - | - | 10nA | - | 0.6 A/W @ 850nm | - | ||
![]() C30902SH Excelitas Technologies | In Stock | - | - | Through Hole | TO-18 | - | - | - | - | C30902 | - | - | - | Excelitas Technologies | - | - | Box | - | - | Active | - | - | -40°C ~ 70°C | C30902 | - | - | - | - | - | - | Avalanche | - | - | 500ps | 225 V | - | 830nm | - | 400nm ~ 1000nm | 0.2mm2 | - | - | 15nA | - | 128 A/W @ 830nm | - | ||
![]() C30662ECERH Excelitas Technologies | In Stock | - | - | Surface Mount | 2-SMD | - | - | - | - | C30662 | - | - | - | Excelitas Technologies | - | - | Box | - | - | Active | - | - | -20°C ~ 70°C | C30662 | - | - | - | - | - | - | Avalanche | - | - | - | 70 V | - | 1550nm | - | 1100nm ~ 1700nm | 200μm | - | - | 150nA | - | 9.3 A/W @ 1550nm | - | ||
![]() C30619GH Excelitas Technologies | In Stock | - | - | Through Hole | TO-18-2 Metal Can | NO | THROUGH HOLE MOUNT | - | InGaAs | C30619 | EXCELITAS TECHNOLOGIES CORP | Excelitas Technologies Corporation | C30619GH | Excelitas Technologies | - | - | Box | - | Active | Active | 5.58 | Yes | -40°C ~ 85°C | C30619 | - | - | Photo Diodes | - | unknown | - | PIN | - | PIN PHOTODIODE | - | 80 V | - | 850nm, 1300nm, 1550nm | 1 nA | 800nm ~ 1700nm | 0.5mm Dia | - | - | 1nA | - | 0.2 A/W @ 850nm, 0.9 A/W @ 1300nm, 0.95 A/W @ 1550nm | - | ||
![]() C30617BH Excelitas Technologies | In Stock | - | - | Through Hole | TO-206AA, TO-18-3 Metal Can | - | - | - | - | C30617 | - | - | - | Excelitas Technologies | - | - | Box | - | - | Active | - | - | -40°C ~ 125°C | C30617 | - | - | - | - | - | - | PIN | - | - | 70ps | 100 V | - | 1300nm, 1550nm | - | 800nm ~ 1700nm | 100μm Dia | - | - | 1nA | - | 0.9 A/W @ 1300nm, 0.95 A/W @ 1550nm | - | ||
![]() C30808EH Excelitas Technologies | In Stock | - | - | Through Hole | TO-205AA, TO-5-3 Metal Can | NO | THROUGH HOLE MOUNT | - | Silicon | C30808 | EXCELITAS TECHNOLOGIES CORP | Excelitas Technologies Corporation | C30808EH | Excelitas Technologies | - | - | Box | - | Active | Active | 5.59 | Yes | -40°C ~ 80°C | C30808 | - | - | Photo Diodes | - | unknown | - | PIN | - | PIN PHOTODIODE | 12ns | 100 V | - | 900nm | 30 nA | 400nm ~ 1100nm | 5mm2 | - | 8e-9 s | 30nA | - | 0.6 A/W @ 900nm | - | ||
![]() C30659-1550-R08BH Excelitas Technologies | In Stock | - | - | Through Hole | TO-8 Style, 12 Leads | - | - | - | - | C30659 | - | - | - | Excelitas Technologies | - | - | Box | - | - | Active | - | - | -40°C ~ 70°C | C30659 | - | - | - | - | - | - | Avalanche | - | - | 150ns | - | - | 1550nm | - | 1100nm ~ 1700nm | 0.005mm2 | - | - | - | - | 80 KV/W @ 1300nm, 90 KV/W @ 1550nm | - | ||
![]() C30902SH-DTC Excelitas Technologies | In Stock | - | - | Through Hole | TO-66 | - | - | - | - | C30902 | - | - | - | Excelitas Technologies | - | - | Box | - | - | Active | - | - | -40°C ~ 70°C | C30902 | - | - | - | - | - | - | Avalanche | - | - | 500ps | 225 V | - | 830nm | - | 400nm ~ 1000nm | 0.2mm2 | - | - | 15nA | - | 128 A/W @ 830nm | - | ||
![]() C30902SH-TC Excelitas Technologies | In Stock | - | - | Through Hole | TO-66 | - | - | - | - | C30902 | - | - | - | Excelitas Technologies | - | - | Box | - | - | Active | - | - | -40°C ~ 70°C | C30902 | - | - | - | - | - | - | Avalanche | - | - | 500ps | 225 V | - | 830nm | - | 400nm ~ 1000nm | 0.2mm2 | - | - | 15nA | - | 128 A/W @ 830nm | - | ||
![]() C30662ECERH-1 Excelitas Technologies | In Stock | - | - | Surface Mount | 2-SMD | - | - | - | - | C30662 | - | - | - | Excelitas Technologies | - | - | Box | - | - | Active | - | - | -20°C ~ 70°C | C30662 | - | - | - | - | - | - | Avalanche | - | - | - | 70 V | - | 1550nm | - | 1100nm ~ 1700nm | 200μm | - | - | - | - | - | - | ||
![]() C30617ECERH Excelitas Technologies | In Stock | - | - | Chassis Mount | Module | - | - | - | - | C30617 | - | - | - | Excelitas Technologies | - | - | Box | - | - | Active | - | - | -40°C ~ 125°C | C30617 | - | - | - | - | - | - | PIN | - | - | 70ps | 100 V | - | 1300nm, 1550nm | - | 800nm ~ 1700nm | 100μm Dia | - | - | 1nA | - | 0.9 A/W @ 1300nm, 0.95 A/W @ 1550nm | - | ||
![]() C30956EH Excelitas Technologies | In Stock | - | - | Through Hole | TO-8 | - | - | - | - | C30956 | - | - | - | Excelitas Technologies | - | - | Box | - | - | Active | - | - | -40°C ~ 70°C | C30956 | - | - | - | - | - | - | Avalanche | - | - | 2ns | 500 V | - | 900nm | - | 400nm ~ 1100nm | 7mm2 | - | - | 200nA | - | 45 A/W @ 900nm | - | ||
![]() C30665GH Excelitas Technologies | In Stock | - | - | Through Hole | TO-205AA, TO-5-3 Metal Can | - | - | - | - | C30665 | - | - | - | Excelitas Technologies | - | - | Box | - | - | Active | - | - | -40°C ~ 85°C | C30665 | - | - | - | - | - | - | PIN | - | - | - | 50 V | - | 850nm, 1300nm, 1550nm | - | 800nm ~ 1700nm | 3mm Dia | - | - | 25nA | - | 0.2 A/W @ 850nm, 0.9 A/W @ 1300nm, 0.95 A/W @ 1550nm | - | ||
![]() C30645ECERH Excelitas Technologies | In Stock | - | - | Surface Mount | 2-SMD | - | - | - | - | C30645 | - | - | - | Excelitas Technologies | - | - | Box | - | - | Active | - | - | -20°C ~ 70°C | C30645 | - | - | - | - | - | - | Avalanche | - | - | - | 70 V | - | 1550nm | - | 1100nm ~ 1700nm | 80μm | - | - | 50nA | - | 9.3 A/W @ 1550nm | - | ||
![]() FFD-100H Excelitas Technologies | In Stock | - | - | Through Hole | TO-5 | - | - | - | - | FFD-100 | - | - | - | Excelitas Technologies | - | - | Box | - | - | Active | - | - | - | - | - | - | - | - | - | - | PIN | - | - | 3.5ns | 125 V | - | 850nm | - | 400nm ~ 1150nm | 5.1mm2 | - | - | 5nA | - | 0.6 A/W @ 850nm | - | ||
![]() C30902EH-2 Excelitas Technologies | In Stock | - | - | Through Hole | TO-18 | - | - | - | - | C30902 | - | - | - | Excelitas Technologies | - | - | Box | - | - | Active | - | - | -40°C ~ 70°C | C30902 | - | - | - | - | - | - | Avalanche | - | - | 500ps | 225 V | - | 900nm | - | 400nm ~ 1000nm | 0.2mm2 | - | - | 15nA | - | 60 A/W @ 900nm | - | ||
![]() C30807EH Excelitas Technologies | In Stock | - | - | Through Hole | TO-18-2 Metal Can | NO | THROUGH HOLE MOUNT | - | Silicon | C30807 | EXCELITAS TECHNOLOGIES CORP | Excelitas Technologies Corporation | C30807EH | Excelitas Technologies | - | - | Box | - | Active | Active | 5.59 | Yes | -40°C ~ 80°C | C30807 | - | - | Photo Diodes | - | unknown | - | PIN | - | PIN PHOTODIODE | 5ns | 100 V | - | 900nm | 10 nA | 400nm ~ 1100nm | 0.8mm2 | - | 5e-9 s | 10nA | - | 0.6 A/W @ 900nm | - |