- Active Area
- Mounting Type
- Package / Case
- Spectral Range
- Operating Temperature
- Current - Dark (Typ)
- Responsivity @ nm
- Viewing Angle
- Series
- Color - Enhanced
- Mfr
- Product Status
Attribute column
Manufacturer
Excelitas Technologies Optical Sensors - Photodiodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Shape | Semiconductor Material | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | HTS Code | Number of Functions | Supply Voltage | Reach Compliance Code | Configuration | Diode Type | Viewing Angle | Optoelectronic Device Type | Response Time | Voltage - DC Reverse (Vr) (Max) | Size | Reverse Voltage-Max | Peak Wavelength | Dark Current-Max | Spectral Range | Active Area | Current - Dark (Typ) | Responsivity @ nm | Reverse Breakdown Voltage-Min | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HELIX-902-200 Excelitas Technologies | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | Module | - | - | - | - | - | - | - | 5°C~65°C | Bulk | 2016 | - | Active | Not Applicable | - | - | - | - | - | Avalanche | - | - | 1.5ns | - | - | - | - | - | 400nm ~ 1100nm | 0.50mm Dia | - | 650 KV/W @ 900nm | - | Non-RoHS Compliant | ||
![]() C30659-900-R5BH Excelitas Technologies | In Stock | - | Datasheet | 33 Weeks | - | - | NO | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | 8541.40.80.00 | - | 5V | - | - | - | - | OPTOELECTRONIC DEVICE | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() VTP8651H Excelitas Technologies | In Stock | - | - | 6 Weeks | Through Hole | 2-DIP | NO | - | - | - | Silicon | - | - | -40°C~85°C | Bulk | 2000 | - | Active | 1 (Unlimited) | 8541.40.60.50 | - | - | unknown | - | - | 50° | PIN PHOTODIODE | - | 140V | - | - | - | 30nA | 725nm ~ 1150nm | 7.45mm2 | 30nA | 0.045 A/W @ 940nm | - | RoHS Compliant | ||
![]() C30902EH Excelitas Technologies | In Stock | - | Datasheet | 19 Weeks | Through Hole | TO-18-2 Metal Can | NO | - | - | - | Silicon | - | - | -40°C~70°C | - | - | C30902 | Active | 1 (Unlimited) | 8541.40.60.50 | - | - | - | - | Avalanche | 100 ° | - | 500ps | 225V | - | - | - | 30nA | 400nm ~ 1000nm | 0.2mm2 | 15nA | 77 A/W @ 830nm, 65 A/W @ 900nm | - | ROHS3 Compliant | ||
![]() C30645EH Excelitas Technologies | In Stock | - | Datasheet | 17 Weeks | Through Hole | TO-18-2 Metal Can | NO | - | - | ROUND | InGaAs | - | - | -20°C~70°C | - | - | C30645 | Active | 1 (Unlimited) | 8541.40.60.50 | 1 | - | - | SINGLE | Avalanche | - | - | - | 70V | 0.08mm | - | - | 50nA | 1100nm ~ 1700nm | 80μm Dia | 3nA | 9.3 A/W @ 1550nm | 45V | ROHS3 Compliant | ||
![]() C30662EH Excelitas Technologies | In Stock | - | Datasheet | 16 Weeks | Through Hole | TO-18-2 Metal Can | NO | - | - | ROUND | InGaAs | - | - | -20°C~70°C | - | - | C30662 | Active | 1 (Unlimited) | 8541.40.60.50 | 1 | - | - | SINGLE | Avalanche | - | - | - | 70V | 0.2mm | - | - | 150nA | 1100nm ~ 1700nm | 200μm Dia | 45nA | 9.3 A/W @ 1550nm | 45V | ROHS3 Compliant | ||
![]() C30737LH-230-80A Excelitas Technologies | In Stock | - | Datasheet | 12 Weeks | Surface Mount | 6-CLCC | - | - | 6 | - | - | - | - | -20°C~60°C | Bulk | 2011 | C30737 | Active | 3 (168 Hours) | - | - | - | - | - | Avalanche | - | - | 200ps | 210V | - | - | - | - | 800nm ~ 1000nm | 230μm Dia | 2.5nA | 50 A/W @ 800nm | - | RoHS Compliant | ||
![]() C30618GH Excelitas Technologies | In Stock | - | - | 18 Weeks | Through Hole | TO-18-2 Metal Can | NO | - | 3 | - | InGaAs | - | - | -40°C~125°C | Tray | 2009 | - | Active | 1 (Unlimited) | 8541.40.60.50 | - | - | unknown | - | PIN | - | - | 1ns | 80V | - | 5V | - | - | - | 0.096mm2 | 1nA | 0.80 A/W @ 1300nm | - | RoHS Compliant | ||
![]() C30737LH-500-92C Excelitas Technologies | In Stock | - | Datasheet | 12 Weeks | Surface Mount | 6-CLCC | - | - | - | - | - | - | - | -20°C~60°C | Tray | - | C30737 | Active | 3 (168 Hours) | - | - | - | - | - | Avalanche | - | - | 900ps | - | - | - | - | - | 500nm ~ 1000nm | 500μm Dia | 5nA | 60 A/W @ 900nm | - | RoHS Compliant | ||
![]() C30642GH Excelitas Technologies | In Stock | - | Datasheet | 16 Weeks | Through Hole | TO-205AA, TO-5-3 Metal Can | NO | - | - | - | InGaAs | - | - | -40°C~85°C | - | - | C30642 | Active | 1 (Unlimited) | - | - | - | - | - | PIN | - | - | - | 50V | - | - | - | 10nA | 1300nm ~ 1550nm | 3.1mm2 | 10nA | 0.20 A/W @ 850nm, 0.90 A/W @ 1300nm, 0.95 A/W @ 1550nm | - | ROHS3 Compliant | ||
![]() VTP4085H Excelitas Technologies | In Stock | - | - | 6 Weeks | Through Hole | 2-DIP Module | NO | - | 2 | - | Silicon | - | - | -20°C~75°C | Bulk | 2000 | - | Active | 1 (Unlimited) | 8541.40.60.50 | - | - | unknown | - | - | - | - | - | - | - | - | - | 100nA | 400nm ~ 1100nm | 21mm2 | 100nA | 0.55 A/W @ 925nm | - | RoHS Compliant | ||
![]() HELIX-954-200 Excelitas Technologies | In Stock | - | Datasheet | 5 Weeks | Chassis Mount | Module | - | - | - | - | - | - | - | 5°C~60°C | - | 2016 | - | Active | 1 (Unlimited) | - | - | - | - | - | Avalanche | - | - | 1.5ns | - | - | - | - | - | 400nm ~ 1100nm | 0.50mm2 | - | 650 A/W @ 900nm | - | ROHS3 Compliant | ||
![]() C30659-900-R8AH Excelitas Technologies | In Stock | - | Datasheet | 33 Weeks | - | - | NO | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | 8541.40.80.00 | - | 5V | - | - | - | - | OPTOELECTRONIC DEVICE | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() VTS2084H Excelitas Technologies | In Stock | - | - | 8 Weeks | - | 125 | NO | THROUGH HOLE MOUNT | 2 | - | SILICON | - | -40°C | - | - | 2000 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | PHOTOVOLTAIC CELL FOR INFRARED DETECTION | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() C30742-33-050-T1 Excelitas Technologies | In Stock | - | Datasheet | 4 Weeks | Through Hole | TO-8 Style, 12 Leads | - | - | - | - | - | - | - | - | - | - | C30742-33 | Active | - | - | - | - | - | - | - | - | - | 300ps | 95V | - | - | - | - | 350nm ~ 850nm | 3mm2 H x 3mm2 W | 700nA | - | - | RoHS Compliant | ||
![]() C30737LH-230-90C Excelitas Technologies | In Stock | - | Datasheet | 3 Weeks | Surface Mount | 6-CLCC | - | - | - | - | - | - | - | -40°C~85°C | - | - | C30737 | Active | 3 (168 Hours) | - | - | - | - | - | Avalanche | - | - | 900ps | 260V | - | - | - | - | 500nm ~ 1000nm | 80μm Dia | 500pA | 60 A/W @ 900nm | - | Non-RoHS Compliant | ||
![]() C30645EH-1 Excelitas Technologies | In Stock | - | Datasheet | 17 Weeks | - | - | NO | THROUGH HOLE MOUNT | - | ROUND | InGaAs | 70°C | -20°C | - | - | - | - | Active | 1 (Unlimited) | - | 1 | - | - | SINGLE | - | - | AVALANCHE PHOTODIODE | - | - | 0.08mm | - | 1550 nm | 50nA | - | - | - | - | 45V | RoHS Compliant | ||
![]() C30737LH-500-90C Excelitas Technologies | In Stock | - | Datasheet | 3 Weeks | Surface Mount | 6-CLCC | - | - | - | - | - | - | - | -40°C~85°C | - | - | C30737 | Active | 3 (168 Hours) | - | - | - | - | - | Avalanche | - | - | 900ps | 260V | - | - | - | - | 500nm ~ 1000nm | 230μm Dia | 1nA | 60 A/W @ 900nm | - | Non-RoHS Compliant | ||
![]() C30737LH-500-92CTR Excelitas Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() VTH2090FH Excelitas Technologies | In Stock | - | Datasheet | - | Through Hole | 2-DIP Module | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400nm ~ 1100nm | 84.64mm2 | 10nA Max | 0.6 A/W @ 960nm | - | - |