- Capacitance
- Capacitor Type
- Diameter
- Dielectric Material
- ECCN Code
- ESR
- HTS Code
- Ihs Manufacturer
- Length
- Negative Tolerance
- Number of Terminals
- Operating Temperature-Max
Attribute column
Manufacturer
Exxelia Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Style | Part Life Cycle Code | Rohs Code | ECCN Code | HTS Code | Capacitance | Packing Method | Terminal Pitch | Reach Compliance Code | Capacitor Type | Polarity | Rated (DC) Voltage (URdc) | Leakage Current | Ripple Current | Tan Delta | Positive Tolerance | Negative Tolerance | ESR | Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A716024 EXXELIA Group | In Stock | - | Datasheet | NO | SNAP-IN | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | EXXELIA GROUP | 105 °C | -55 °C | , | Snap-in | Active | Yes | EAR99 | 8532.22.00.40 | 470 μF | - | 10 mm | not_compliant | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 160 V | 0.45 mA | 1500 mA | 0.1 | 20% | 20% | 200 mΩ | 25 mm | 30 mm | ||
![]() A761854 EXXELIA Group | In Stock | - | Datasheet | - | - | - | ALUMINUM (WET) | 2 | EXXELIA GROUP | 95 °C | -55 °C | , | Screw Ends | Active | Yes | EAR99 | 8532.22.00.85 | 4700 µF | Box | - | not_compliant | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 450 V | - | 35000 mA | - | 20% | 20% | 30 mΩ | 77 mm | 104 mm |