- Manufacturer
- Connector Type
- Ihs Manufacturer
- Manufacturer Part Number
- Mounting Type
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Subcategory
- Contact Materials
- RoHS
- Rohs Code
Attribute column
Manufacturer
FCI Backplanes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Weight | Mounting Option 1 | Mounting Option 2 | Base Product Number | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mfr | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Voltage, Rating | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Connector Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | HTS Code | Subcategory | Power Rating | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Max Power Dissipation | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Current Rating | Reference Standard | Reliability | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | ELV | Termination Type | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Finish Termination | Number of Resistors | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Hold Current | Trip Current | Terminal Length | Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | BOARD | - | LOCKING | - | - | 1.177 inch | NOT SPECIFIED | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | THERMOPLASTIC | Amphenol FCi | 10045722-101LF | - | - | RIGHT ANGLE | ONE | 12 | 85 °C | - | - | LEAD FREE | Active | - | 1.86 | Non-Compliant | Yes | - | - | - | - | e3 | Yes | - | - | - | - | BOARD CONNECTOR | - | - | - | - | ROHS COMPLIANT | - | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 120 | 3 mm | compliant | - | UL | COMMERCIAL | 12 | RECTANGULAR | 0.744 inch | FEMALE | 94V-0 | 1.185 inch | - | - | 35 mΩ | 1000000000 Ω | 0.118 inch | RECEPTACLE | - | PRESS FIT | - | POLARIZED HOUSING | 500VAC V | 1.397 mm | 200 Cycles | Tin (Sn) - with Nickel (Ni) barrier | - | RECTANGULAR | .4448 N | .15012 N | - | NATURAL | - | - | 0.063 inch | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | BOARD | - | LOCKING | - | - | 0.941 inch | NOT SPECIFIED | COPPER ALLOY | AMPHENOL ICC | THERMOPLASTIC | Amphenol ICC | 10056429-1050011LF | - | - | STRAIGHT | ONE | 12 | 85 °C | -55 °C | - | LEAD FREE | Active | - | 5.47 | Non-Compliant | Yes | - | - | - | - | e3 | - | - | - | - | - | BOARD CONNECTOR | - | - | - | - | ROHS COMPLIANT | - | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 96 | 3 mm | compliant | - | UL | COMMERCIAL | 12 | RECTANGULAR | 0.89 inch | MALE | 94V-0 | 0.49 inch | 0.5 A | SQ PIN-SKT | 35 mΩ | 1000000000 Ω | 0.118 inch | RECEPTACLE | - | PRESS FIT | - | POLARIZED HOUSING | 500VAC V | 1.397 mm | 200 Cycles | Tin (Sn) - with Nickel (Ni) barrier | - | RECTANGULAR | .4448 N | .139 N | 0.055 inch | NATURAL | - | - | 0.063 inch | - | - | ||
![]() 500121069JLF FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | Radial | - | - | - | 12 Ω | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 A | - | - | - | - | - | - | - | - | - | - | - | 145 mA | 290 mA | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Production (Last Updated: 6 days ago) | Tin | Axial, Through Hole | - | 240.007063 mg | - | - | - | - | - | - | FCI | - | Amphenol FCi | 10056430-1050011LF | 10056430 | - | - | - | - | - | - | - | - | Active | - | 5.74 | Compliant | - | 350 V | Bulk | - | 0.1 % | - | - | 2 | Axial | - | 25 ppm/°C | BOARD CONNECTOR | 21.5 kΩ | 155 °C | -55 °C | Metal Film, Thin Film | - | - | - | 250 mW | - | - | - | - | - | - | 250 mW | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | 2.5 mm | 7.1882 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | BOARD | - | GUIDE SLOT | LOCKING | - | 0.626 inch | NOT SPECIFIED | COPPER ALLOY | FCI | THERMOPLASTIC | Amphenol FCi | 10045548-101LF | 10045548 | - | RIGHT ANGLE | ONE | 15 | 85 °C | - | - | LEAD FREE | Active | - | 5.67 | - | Yes | - | - | - | - | e3 | Yes | - | - | EAR99 | - | BOARD CONNECTOR | - | - | - | - | AIRMAX VS | 8536.69.40.40 | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 120 | 2 mm | compliant | - | UL | COMMERCIAL | 15 | RECTANGULAR | 0.94 inch | FEMALE | 94V-0 | 1.35 inch | - | - | 35 mΩ | 1000000000 Ω | 0.079 inch | RECEPTACLE | - | PRESS FIT | - | POLARIZED HOUSING | 500VAC V | 1.397 mm | 200 Cycles | TIN OVER NICKEL | - | RECTANGULAR | .4448 N | .139 N | 0.055 inch | NATURAL | - | - | 0.063 inch | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | 085435 | - | - | - | - | - | - | - | - | Molex | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 11 Weeks, 1 Day | - | - | - | BOARD | - | GUIDE PIN | LOCKING | - | 0.886 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | THERMOPLASTIC | Amphenol FCi | 10121067-101LF | - | - | STRAIGHT | ONE | 14 | 85 °C | -55 °C | - | - | Active | - | 5.75 | - | Yes | - | - | - | - | - | - | - | - | EAR99 | - | BOARD CONNECTOR | - | - | - | - | - | 8536.69.40.40 | Headers and Edge Type Connectors | - | - | - | - | - | - | - | - | 112 | 2.0066 mm | compliant | - | UL | COMMERCIAL | 14 | RECTANGULAR | 0.626 inch | - | - | - | 0.5 A | BELLOWED TYPE | 60 mΩ | 1000000000 Ω | 0.079 inch | RECEPTACLE | - | PRESS FIT | - | POLARIZED HOUSING | - | 1.1938 mm | 200 Cycles | - | - | RECTANGULAR | .3614 N | .11954 N | 0.047 inch | BLACK | - | - | 0.055 inch | - | - |