- Composition
- Resistance
- Temperature Coefficient
- Tolerance
- Contact Plating
- Diameter
- Failure Rate
- Features
- Height Seated (Max)
- Length
- Max Operating Temperature
- Mfr
Attribute column
Manufacturer
FCI USB Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Package / Case | Supplier Device Package | Mfr | Package | Product Status | RoHS | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Military Standard | Failure Rate | Features | Diameter | Height Seated (Max) | Length | Radiation Hardening | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | 2512 (6432 Metric) | 2512 | Stackpole Electronics Inc | Tape & Reel (TR) | Active | - | -55°C ~ 170°C | - | CSRF | 0.254 L x 0.128 W (6.45mm x 3.25mm) | ±1% | 2 | ±50ppm/°C | 15 mOhms | - | - | Metal Foil | 2W | - | - | Automotive AEC-Q200, Current Sense, Moisture Resistant | - | 0.037 (0.95mm) | - | - | AEC-Q200 | ||
Tiny WHSL | In Stock | - | - | Lead, Tin | Through Hole | - | - | - | - | - | Non-Compliant | - | Tape & Reel | - | - | 0.5 % | - | 50 ppm/°C | 1.02 kΩ | 175 °C | -65 °C | Metal Film | - | MIL-PRF-55182 | - | - | 2.39 mm | - | 7.62 mm | No | - |