- Connector Type
- Ihs Manufacturer
- Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- DIN Conformance
- Filter Feature
- IEC Conformance
- MIL Conformance
- Mixed Contacts
Attribute column
Manufacturer
FCI Backplane Connectors - DIN 41612
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Weight | Mounting Option 1 | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mfr | Mounting Styles | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Connector Type | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | HTS Code | Subcategory | Power Rating | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Frequency | Frequency Stability | Reference Standard | Termination Style | Reliability | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | ESR (Equivalent Series Resistance) | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | Load Capacitance | Operating Mode | Durability | Contact Finish Termination | Frequency Tolerance | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Name of Rows Loaded | Lamp Type | Features | Number of Stacks | Light Color | Height | Height Seated (Max) | Plating Thickness | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | 11 Weeks | BOARD | - | - | - | - | NOT SPECIFIED | COPPER ALLOY | FCI | - | Amphenol FCi | 86093967814765ELF | 8609 | - | STRAIGHT | 3 | - | - | - | LEAD FREE | Active | - | 5.31 | - | Yes | - | - | - | - | - | - | Yes | EAR99 | - | BOARD EURO CONNECTOR | - | - | - | - | - | STANDARD: DIN 41612 | 8536.69.40.40 | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 96 | 2.54 mm | compliant | - | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 8 Weeks | CABLE | - | - | LOCKING | 0.771 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | BPS8B21FLD2C0E9LF | BPS8 | Mallory Sonalert Products Inc. | - | 3 | 125 °C | -40 °C | Bulk | ROHS COMPLIANT | Active | Active | 5.64 | - | Yes | - | -30°C ~ 60°C | JR | - | - | e4 | Yes | EAR99 | - | BOARD EURO CONNECTOR | Complete Unit | - | - | - | - | LATCHED, STANDARD: DIN 41612 | 8536.69.40.40 | Headers and Edge Type Connectors | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 21 | - | compliant | - | - | UL | Wire Leads | COMMERCIAL | - | 0.492 inch | FEMALE | 94V-0 | 1.339 inch | - | 1.5 A | SQ PIN-SKT | 15 mΩ | 1000000000 Ω | 0.1 inch | - | IDC | POLARIZED HOUSING | 1400VAC V | - | - | 500 Cycles | - | - | 1.0008 N | .199882 N | 0.1 inch | - | A,B,C | LED | Alarm | 3 | Green, Red, Yellow | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 11 Weeks | CABLE | - | - | LOCKING | 0.75 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | BPS8B21JJD200L9LF | BPS8 | PEI-Genesis | - | 2 | 125 °C | -40 °C | Bulk | ROHS COMPLIANT | Active | Active | 5.64 | - | Yes | - | - | * | - | - | e3 | - | EAR99 | - | BOARD EURO CONNECTOR | - | - | - | - | - | - | 8536.69.40.40 | Headers and Edge Type Connectors | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 8 | - | compliant | - | - | UL | - | COMMERCIAL | - | 0.332 inch | FEMALE | 94V-0 | 0.681 inch | - | 1.5 A | SQ PIN-SKT | 15 mΩ | 1000000000 Ω | 0.2 inch | RECEPTACLE | IDC | POLARIZED HOUSING | 1000VAC V | - | - | - | - | - | 1.0008 N | .199882 N | 0.2 inch | GRAY | A,C | - | - | - | - | - | - | 50u inch | - | ||
Tiny WHSL | In Stock | - | - | 8 Weeks | Surface Mount | 4-SMD, No Lead | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | BPS8B96FLD200L9LF | - | Suntsu Electronics, Inc. | - | 3 | - | - | Bulk | ROHS COMPLIANT | Active | Active | 5.66 | - | Yes | - | -30°C ~ 85°C | SXT324 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | EAR99 | - | BOARD EURO CONNECTOR | MHz Crystal | - | - | - | - | - | 8536.69.40.40 | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 96 | - | compliant | 16.384 MHz | ±50ppm | - | - | - | - | - | FEMALE | 94V-0 | - | 70 Ohms | - | - | - | - | - | - | IDC | - | - | 18pF | Fundamental | - | - | ±50ppm | - | - | - | - | - | - | - | - | - | - | 0.031 (0.80mm) | - | - | ||
Tiny WHSL | In Stock | - | - | 8 Weeks | CABLE | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | BPS8B21FLD000E9LF | - | Glenair | - | 3 | - | - | Retail Package | ROHS COMPLIANT | Active | Active | 5.67 | - | Yes | - | - | * | - | - | - | Yes | - | - | BOARD EURO CONNECTOR | - | - | - | - | - | STANDARD: DIN 41612 | - | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 21 | - | compliant | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | - | IDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 11 Weeks | BOARD | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | FCI | - | Amphenol FCi | 86093968813H55V1LF | - | Renesas Electronics America Inc | RIGHT ANGLE | 3 | - | - | Bulk | LEAD FREE | Active | Obsolete | 2.15 | - | Yes | - | - | - | - | - | - | - | - | - | BOARD EURO CONNECTOR | - | - | - | - | - | STANDARD: DIN 41612 | - | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 96 | 2.54 mm | compliant | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | RECEPTACLE | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 V | - | - | - | 1 % | - | - | - | 100 ppm/°C | - | - | 56.9 Ω | 155 °C | -55 °C | Thin Film | - | - | - | 125 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | ||
Tiny WHSL | In Stock | - | - | 8 Weeks | BOARD | - | - | - | - | GOLD OVER NICKEL | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 86093487313H55ELF | - | - | RIGHT ANGLE | 3 | - | - | - | ROHS COMPLIANT | Active | - | 1.86 | - | Yes | - | - | - | - | - | - | - | EAR99 | - | BOARD EURO CONNECTOR | - | - | - | - | - | STANDARD: DIN 41612 | 8536.69.40.40 | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 48 | 2.54 mm | compliant | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | Pure Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | BOARD | - | - | - | - | - | - | FCI | - | Amphenol FCi | 86093488396755000A | 8609 | - | STRAIGHT | 3 | - | - | - | - | Active | - | 5.69 | Non-Compliant | - | - | - | - | - | - | e0 | - | - | - | BOARD EURO CONNECTOR | - | - | - | - | - | - | - | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 48 | 2.54 mm | compliant | - | - | - | - | - | - | - | FEMALE | - | - | - | - | - | - | - | - | - | PRESS FIT | - | - | - | - | - | TIN LEAD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1AB001520017 FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |