- Connector Type
- Ihs Manufacturer
- Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- DIN Conformance
- Filter Feature
- IEC Conformance
- MIL Conformance
- Mixed Contacts
Attribute column
Manufacturer
FCI Backplane Connectors - DIN 41612
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Material | Base Product Number | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mfr | Mounting Styles | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Series | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Resistance | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Mating Information | Contact Gender | UL Flammability Code | Body/Shell Style | Termination Type | Cable Length | Contact Finish Termination |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 71662-002LF FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 77430-002LF FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 11 Weeks | BOARD | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | Amphenol FCi | 5159009482354111LF | - | - | RIGHT ANGLE | - | - | - | - | LEAD FREE | Active | - | 5.77 | - | Yes | - | - | - | - | BOARD EURO CONNECTOR | - | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 48 | 5.08 mm | compliant | - | MALE | - | - | SOLDER | - | - | ||
Tiny WHSL | In Stock | - | - | 11 Weeks | BOARD | - | - | GOLD/SILVER OVER NICKEL | BRONZE | FCI | Amphenol FCi | 5159002312354111LF | 5159 | - | RIGHT ANGLE | 3 | - | - | - | LEAD FREE | Active | - | 5 | - | Yes | - | e4 | Yes | - | BOARD EURO CONNECTOR | - | FASTON TERMINATION AVAILABLE | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 31 | 5.08 mm | compliant | - | MALE | 94V-0 | PLUG | SOLDER | - | SILVER OVER NICKEL | ||
Tiny WHSL | In Stock | - | - | 11 Weeks | BOARD | - | - | GOLD OVER NICKEL | BRONZE | FCI | Amphenol FCi | 5159002311194111LF | 5159 | - | RIGHT ANGLE | 3 | - | - | - | ROHS COMPLIANT | Active | - | 5.44 | - | Yes | - | - | Yes | - | BOARD EURO CONNECTOR | - | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 31 | 5.08 mm | compliant | - | FEMALE | 94V-0 | RECEPTACLE | SOLDER | - | - | ||
Tiny WHSL | In Stock | - | - | 11 Weeks | BOARD | - | MS27467T23F | MATTE TIN OVER NICKEL | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | Amphenol FCi | 86093968124755V1LF | - | Corsair | STRAIGHT | 3 | 125 °C | -55 °C | Bag | ROHS COMPLIANT | Active | Active | 1.68 | - | Yes | * | e3 | Yes | - | BOARD EURO CONNECTOR | - | STANDARD: DIN 41612 | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 96 | 2.54 mm | compliant | MULTIPLE MATING PARTS AVAILABLE | FEMALE | 94V-0 | RECEPTACLE | SOLDER | - | MATTE TIN OVER NICKEL | ||
![]() 8609378A113765E1LF FCI Electronics | In Stock | - | - | - | BOARD | - | - | NOT SPECIFIED | - | FCI | Amphenol FCi | 8609378A113765E1LF | 8609 | - | RIGHT ANGLE | 3 | - | - | - | LEAD FREE | Active | - | 5.39 | - | - | - | - | - | EAR99 | BOARD EURO CONNECTOR | - | STANDARD: DIN 41612 | 8536.69.40.40 | NO | YES | NO | NO | NO | GENERAL PURPOSE | 78 | 2.54 mm | compliant | - | MALE | - | - | SOLDER | - | - | ||
Tiny WHSL | In Stock | - | - | 10 Weeks | BOARD | PVC | - | GOLD OVER NICKEL | NOT SPECIFIED | FCI | Amphenol FCi | 86093967894755E1LF | 8609 | - | STRAIGHT | 3 | - | - | - | ROHS COMPLIANT | Active | - | 2.22 | Non-Compliant | Yes | - | e3 | Yes | EAR99 | BOARD EURO CONNECTOR | 80 MΩ | STANDARD: DIN 41612 | 8536.69.40.40 | NO | YES | NO | NO | NO | GENERAL PURPOSE | 96 | 2.54 mm | compliant | MULTIPLE MATING PARTS AVAILABLE | MALE | 94V-0 | - | PRESS FIT | 2.5 m | Matte Tin (Sn) - with Nickel (Ni) barrier | ||
Tiny WHSL | In Stock | - | - | 11 Weeks | BOARD | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | Amphenol FCi | 86096648813755V1LF | - | - | RIGHT ANGLE | 2 | - | - | - | LEAD FREE | Active | - | 5.77 | - | Yes | - | - | - | - | BOARD EURO CONNECTOR | - | STANDARD: DIN 41612 | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 64 | 2.54 mm | compliant | - | FEMALE | 94V-0 | RECEPTACLE | SOLDER | - | - | ||
Tiny WHSL | In Stock | - | - | - | BOARD | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL ICC | Amphenol ICC | 86093487614765E1LF | - | - | STRAIGHT | 3 | - | - | - | LEAD FREE | Active | - | 5.44 | - | Yes | - | - | - | - | BOARD EURO CONNECTOR | - | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 48 | 2.54 mm | compliant | - | MALE | - | - | SOLDER | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 73029-001 FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 73051-001 FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |