- Connector Type
- Ihs Manufacturer
- Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- DIN Conformance
- Filter Feature
- IEC Conformance
- MIL Conformance
- Mixed Contacts
Attribute column
Manufacturer
FCI Backplane Connectors - DIN 41612
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Material | Mounting Option 1 | Base Product Number | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mfr | Mounting Styles | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Series | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Resistance | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Reliability | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | Cable Length | Durability | Contact Finish Termination | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Name of Rows Loaded |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 10 Weeks | BOARD | PVC | - | - | - | GOLD OVER NICKEL | NOT SPECIFIED | FCI | - | Amphenol FCi | 86093967894755E1LF | 8609 | - | STRAIGHT | 3 | - | - | - | ROHS COMPLIANT | Active | - | 2.22 | Non-Compliant | Yes | - | e3 | Yes | EAR99 | BOARD EURO CONNECTOR | 80 MΩ | STANDARD: DIN 41612 | 8536.69.40.40 | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 96 | 2.54 mm | compliant | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | - | - | - | - | - | PRESS FIT | - | - | 2.5 m | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 11 Weeks | BOARD | - | - | MS27467T23F | - | MATTE TIN OVER NICKEL | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 86093968124755V1LF | - | Corsair | STRAIGHT | 3 | 125 °C | -55 °C | Bag | ROHS COMPLIANT | Active | Active | 1.68 | - | Yes | * | e3 | Yes | - | BOARD EURO CONNECTOR | - | STANDARD: DIN 41612 | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 96 | 2.54 mm | compliant | - | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | 94V-0 | - | - | - | - | - | - | RECEPTACLE | SOLDER | - | - | - | - | MATTE TIN OVER NICKEL | - | - | - | - | ||
![]() 8609378A113765E1LF FCI Electronics | In Stock | - | - | - | BOARD | - | - | - | - | NOT SPECIFIED | - | FCI | - | Amphenol FCi | 8609378A113765E1LF | 8609 | - | RIGHT ANGLE | 3 | - | - | - | LEAD FREE | Active | - | 5.39 | - | - | - | - | - | EAR99 | BOARD EURO CONNECTOR | - | STANDARD: DIN 41612 | 8536.69.40.40 | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 78 | 2.54 mm | compliant | - | - | - | - | MALE | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 11 Weeks | BOARD | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 5159009482354111LF | - | - | RIGHT ANGLE | - | - | - | - | LEAD FREE | Active | - | 5.77 | - | Yes | - | - | - | - | BOARD EURO CONNECTOR | - | - | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 48 | 5.08 mm | compliant | - | - | - | - | MALE | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 11 Weeks | BOARD | - | - | - | - | GOLD/SILVER OVER NICKEL | BRONZE | FCI | - | Amphenol FCi | 5159002312354111LF | 5159 | - | RIGHT ANGLE | 3 | - | - | - | LEAD FREE | Active | - | 5 | - | Yes | - | e4 | Yes | - | BOARD EURO CONNECTOR | - | FASTON TERMINATION AVAILABLE | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 31 | 5.08 mm | compliant | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | PLUG | SOLDER | - | - | - | - | SILVER OVER NICKEL | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 11 Weeks | BOARD | - | - | - | - | GOLD OVER NICKEL | BRONZE | FCI | - | Amphenol FCi | 5159002311194111LF | 5159 | - | RIGHT ANGLE | 3 | - | - | - | ROHS COMPLIANT | Active | - | 5.44 | - | Yes | - | - | Yes | - | BOARD EURO CONNECTOR | - | - | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 31 | 5.08 mm | compliant | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | RECEPTACLE | SOLDER | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 11 Weeks | BOARD | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | FCI | - | Amphenol FCi | 5159009326394101LF | - | - | RIGHT ANGLE | 2 | - | - | - | LEAD FREE | Active | - | 5.65 | - | Yes | - | - | - | - | BOARD EURO CONNECTOR | - | - | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 32 | 5.08 mm | compliant | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | PLUG | SOLDER | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 11 Weeks | BOARD | - | - | - | - | GOLD OVER NICKEL | BRONZE | FCI | - | Amphenol FCi | 5159009486354611LF | 5159009486354611LF | - | RIGHT ANGLE | 3 | - | - | - | ROHS COMPLIANT | Active | - | 5.34 | - | Yes | - | - | Yes | EAR99 | BOARD EURO CONNECTOR | - | STANDARD: DIN 41612 | 8536.69.40.40 | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 48 | 5.08 mm | compliant | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 8 Weeks | BOARD | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 86093967113785ELF | - | - | RIGHT ANGLE | 3 | - | - | - | LEAD FREE | Active | - | 1.71 | - | Yes | - | - | - | - | BOARD EURO CONNECTOR | - | STANDARD: DIN 41612 | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 96 | 2.54 mm | compliant | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 86092268LF FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 11 Weeks | BOARD | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 86093487113758RDLF | - | - | RIGHT ANGLE | 3 | - | - | - | LEAD FREE | Active | - | 5.25 | - | Yes | - | - | - | EAR99 | BOARD EURO CONNECTOR | - | STANDARD: DIN 41612 | 8536.69.40.40 | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 48 | 2.54 mm | compliant | - | - | - | - | MALE | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 8 Weeks | CABLE | - | LOCKING | - | 0.771 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | BPS8B21FLD0C0E9LF | BPS8 | - | - | 3 | 125 °C | -40 °C | - | ROHS COMPLIANT | Active | - | 5.64 | - | Yes | - | e4 | Yes | EAR99 | BOARD EURO CONNECTOR | - | LATCHED, STANDARD: DIN 41612 | 8536.69.40.40 | Headers and Edge Type Connectors | NO | YES | NO | NO | NO | GENERAL PURPOSE | 21 | - | compliant | UL | COMMERCIAL | - | 0.492 inch | FEMALE | 94V-0 | 1.339 inch | 1.5 A | SQ PIN-SKT | 15 mΩ | 1000000000 Ω | 0.1 inch | - | IDC | POLARIZED HOUSING | 1400VAC V | - | 500 Cycles | - | 1.0008 N | .199882 N | 0.1 inch | A,B,C | ||
Tiny WHSL | In Stock | - | - | 10 Weeks | CABLE | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | BPS8B96ZZD2C0Z0LF | - | - | - | 2 | - | - | - | ROHS COMPLIANT | Active | - | 5.77 | - | Yes | - | - | - | - | BOARD EURO CONNECTOR | - | - | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 34 | - | compliant | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | IDC | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 11 Weeks | CABLE | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | BPS8B09FLD0C0Z1LF | - | - | - | 3 | - | - | - | ROHS COMPLIANT | Active | - | 5.65 | - | Yes | - | - | Yes | - | BOARD EURO CONNECTOR | - | LATCHED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 9 | - | compliant | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | IDC | - | - | - | - | - | - | - | - | - |