- Connector Type
- Ihs Manufacturer
- Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- DIN Conformance
- Filter Feature
- IEC Conformance
- MIL Conformance
- Mixed Contacts
Attribute column
Manufacturer
FCI Backplane Connectors - DIN 41612
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Mounting Option 1 | Mounting Option 2 | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Reliability | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Name of Rows Loaded | Terminal Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | 12 Weeks | BOARD | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 86093967896765LF | - | STRAIGHT | 3 | - | - | LEAD FREE | Active | 5.33 | Yes | - | - | EAR99 | BOARD EURO CONNECTOR | - | 8536.69.40.40 | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 96 | 2.54 mm | compliant | - | - | - | - | - | - | MALE | - | - | - | - | - | - | - | - | PRESS FIT | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 8 Weeks | CABLE | LOCKING | - | 3.736 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | BPS8B96ACD000Z1LF | - | - | 2 | 125 °C | -40 °C | ROHS COMPLIANT | Active | 5.67 | Yes | - | Yes | - | BOARD EURO CONNECTOR | STANDARD: DIN 41612 | - | Headers and Edge Type Connectors | NO | YES | NO | NO | NO | GENERAL PURPOSE | 64 | - | compliant | UL | COMMERCIAL | - | - | - | 0.417 inch | FEMALE | 94V-0 | 0.681 inch | 1.5 A | SQ PIN-SKT | 15 mΩ | 100000000 Ω | 0.1 inch | - | IDC | POLARIZED HOUSING | 1400VAC V | - | - | - | RECTANGULAR | 1.0008 N | .199882 N | 0.1 inch | GRAY | A,C | - | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | BOARD | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 86093968124785V1LF | - | STRAIGHT | 3 | - | - | LEAD FREE | Active | 5.38 | Yes | - | - | - | BOARD EURO CONNECTOR | STANDARD: DIN 41612 | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 96 | 2.54 mm | compliant | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | RECEPTACLE | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | BOARD | - | - | - | MATTE TIN OVER NICKEL | COPPER ALLOY | FCI | - | Amphenol FCi | 86093968124H45V1LF | 8609 | STRAIGHT | 3 | - | - | ROHS COMPLIANT | Active | 5.59 | Yes | e3 | Yes | - | BOARD EURO CONNECTOR | STANDARD: DIN 41612 | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 96 | 2.54 mm | compliant | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | 94V-0 | - | - | - | - | - | - | RECEPTACLE | SOLDER | - | - | - | - | MATTE TIN OVER NICKEL | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | BOARD | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL ICC | - | Amphenol ICC | 86093967815755E1LF | 8609 | STRAIGHT | 3 | - | - | LEAD FREE | Active | 5.15 | - | - | - | - | BOARD EURO CONNECTOR | - | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 96 | 2.54 mm | compliant | - | - | - | - | - | - | MALE | - | - | - | - | - | - | - | - | WIRE WRAP | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 11 Weeks | BOARD | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 86093488813H68V1LF | - | RIGHT ANGLE | 3 | - | - | LEAD FREE | Active | 5.67 | Yes | - | - | - | BOARD EURO CONNECTOR | STANDARD: DIN 41612 | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 96 | 2.54 mm | compliant | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | RECEPTACLE | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 11 Weeks | BOARD | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 86093338314750VJLF | - | STRAIGHT | 3 | - | - | ROHS COMPLIANT | Active | 5.77 | Yes | - | - | EAR99 | BOARD EURO CONNECTOR | STANDARDS : DIN 41612, IEC 603-2 | 8536.69.40.40 | - | NO | YES | YES | NO | NO | GENERAL PURPOSE | 33 | 2.54 mm | compliant | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | RECEPTACLE | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 11 Weeks | BOARD | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 86093967814755UMLF | - | STRAIGHT | 3 | - | - | ROHS COMPLIANT | Active | 5.5 | Yes | - | - | EAR99 | BOARD EURO CONNECTOR | STANDARD: DIN 41612 | 8536.69.40.40 | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 96 | 2.54 mm | compliant | - | - | - | - | - | - | MALE | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 11 Weeks | BOARD | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 86093967113755AGLF | - | RIGHT ANGLE | 3 | - | - | LEAD FREE | Active | 5.77 | Yes | - | - | - | BOARD EURO CONNECTOR | - | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 96 | 2.54 mm | compliant | - | - | - | - | - | - | MALE | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 12 Weeks | BOARD | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 86093968194745E3LF | - | STRAIGHT | 3 | - | - | LEAD FREE | Active | 5.24 | Yes | - | - | EAR99 | BOARD EURO CONNECTOR | STANDARD: DIN 41612 | 8536.69.40.40 | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 96 | 2.54 mm | compliant | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | 94V-0 | - | - | - | - | - | - | RECEPTACLE | PRESS FIT | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | BOARD | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 86094328324H55V1LF | - | STRAIGHT | 2 | - | - | ROHS COMPLIANT | Active | 5.04 | Yes | - | - | - | BOARD EURO CONNECTOR | STANDARDS: DIN 41612 | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 32 | 2.54 mm | compliant | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | RECEPTACLE | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | BOARD | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 86093488392765E3LF | - | STRAIGHT | 3 | - | - | LEAD FREE | Active | 5.76 | Yes | - | - | - | BOARD EURO CONNECTOR | - | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 48 | 2.54 mm | compliant | - | - | - | - | - | - | FEMALE | - | - | - | - | - | - | - | - | PRESS FIT | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 11 Weeks | BOARD | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 86093247824750FXLF | - | STRAIGHT | 3 | - | - | LEAD FREE | Active | 5.77 | Yes | - | - | EAR99 | BOARD EURO CONNECTOR | STANDARD: DIN 41612 | 8536.69.40.40 | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 24 | 2.54 mm | compliant | - | - | - | - | - | - | MALE | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 8 Weeks | BOARD | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 86093968913755V1LF | - | RIGHT ANGLE | 3 | - | - | LEAD FREE | Active | 2.23 | Yes | - | - | - | BOARD EURO CONNECTOR | - | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 96 | 2.54 mm | compliant | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | RECEPTACLE | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 9 Weeks | BOARD | - | - | - | NOT SPECIFIED | NOT SPECIFIED | FCI | - | Amphenol FCi | 86093487694755E1LF | 8609 | STRAIGHT | 3 | - | - | LEAD FREE | Active | 1.4 | Yes | - | - | EAR99 | BOARD EURO CONNECTOR | - | 8536.69.40.40 | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 48 | 2.54 mm | compliant | - | - | - | - | - | - | MALE | - | - | - | - | - | - | - | - | PRESS FIT | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 11 Weeks | BOARD | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 86094641113765E1LF | - | RIGHT ANGLE | 3 | - | - | LEAD FREE | Active | 5.77 | Yes | - | - | EAR99 | BOARD EURO CONNECTOR | LATCHED | 8536.69.40.40 | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 64 | 2.54 mm | compliant | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 8 Weeks | BOARD | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 86094648813H65V1LF | - | RIGHT ANGLE | 2 | - | - | LEAD FREE | Active | 5.67 | Yes | - | - | - | BOARD EURO CONNECTOR | STANDARD: DIN 41612 | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 64 | 2.54 mm | compliant | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | RECEPTACLE | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 8 Weeks | BOARD | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 86094648813785V1LF | - | RIGHT ANGLE | 2 | - | - | LEAD FREE | Active | 5.2 | Yes | - | - | - | BOARD EURO CONNECTOR | STANDARD: DIN 41612 | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 64 | 2.54 mm | compliant | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | RECEPTACLE | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 11 Weeks | BOARD | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 86093488114758RDLF | - | STRAIGHT | 3 | - | - | LEAD FREE | Active | 5.77 | Yes | - | - | - | BOARD EURO CONNECTOR | STANDARD: DIN 41612 | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 48 | 5.08 mm | compliant | - | - | - | - | - | - | FEMALE | - | - | - | - | - | - | - | RECEPTACLE | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | BOARD | HOLE .099-.111 | LOCKING | 3.74 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | - | Amphenol FCi | 86093968114785V1LF | 8609 | STRAIGHT | 3 | 125 °C | -55 °C | LEAD FREE | Active | 1.25 | Yes | e3 | - | EAR99 | BOARD EURO CONNECTOR | STANDARD: DIN 41612 | 8536.69.40.40 | Headers and Edge Type Connectors | NO | YES | NO | NO | NO | GENERAL PURPOSE | 96 | 2.54 mm | compliant | UL | MIL-C-55302 | 3 | RECTANGULAR | - | 0.417 inch | FEMALE | 94V-0 | 0.457 inch | 2 A | SQ PIN-SKT | 20 mΩ | 1000000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | - | 2.54 mm | 500 Cycles | - | - | .9174 N | .15012 N | 0.1 inch | GRAY | A,B,C | 0.157 inch |