- Connector Type
- Ihs Manufacturer
- Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- DIN Conformance
- Filter Feature
- IEC Conformance
- MIL Conformance
- Mixed Contacts
Attribute column
Manufacturer
FCI Backplane Connectors - DIN 41612
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Number of Rows Loaded | Package Description | Part Life Cycle Code | Risk Rank | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Number Of PCB Rows | Mating Information | Contact Gender | UL Flammability Code | Contact Style | Mating Contact Pitch | Body/Shell Style | Termination Type | Contact Finish Termination | Contact Pattern |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | 11 Weeks | BOARD | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 86093488314765V1LF | - | STRAIGHT | 3 | ROHS COMPLIANT | Active | 4.53 | Yes | - | - | - | BOARD EURO CONNECTOR | STANDARDS: DIN 41612 | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 48 | 2.54 mm | compliant | - | - | FEMALE | 94V-0 | - | - | RECEPTACLE | SOLDER | - | - | ||
Tiny WHSL | In Stock | - | - | 11 Weeks | BOARD | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 86093487313765BBLF | - | RIGHT ANGLE | 3 | LEAD FREE | Active | 2.38 | Yes | - | - | EAR99 | BOARD EURO CONNECTOR | - | 8536.69.40.40 | NO | YES | NO | NO | NO | GENERAL PURPOSE | 48 | 2.54 mm | compliant | - | - | MALE | - | - | - | - | SOLDER | - | - | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | BOARD | MATTE TIN OVER NICKEL | COPPER ALLOY | FCI | - | Amphenol FCi | 86094648114765V1LF | 8609 | STRAIGHT | 2 | ROHS COMPLIANT | Active | 0.66 | Yes | e3 | Yes | EAR99 | BOARD EURO CONNECTOR | STANDARD: DIN 41612 | 8536.69.40.40 | NO | YES | NO | NO | NO | GENERAL PURPOSE | 64 | 2.54 mm | compliant | - | MULTIPLE MATING PARTS AVAILABLE | FEMALE | 94V-0 | - | - | RECEPTACLE | SOLDER | MATTE TIN OVER NICKEL | - | ||
Tiny WHSL | In Stock | - | - | 11 Weeks | BOARD | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 86093487313755E1LF | - | RIGHT ANGLE | 3 | ROHS COMPLIANT | Active | 1.25 | Yes | - | - | - | BOARD EURO CONNECTOR | STANDARD: DIN 41612 | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 48 | 2.54 mm | compliant | - | - | MALE | - | - | - | - | SOLDER | - | - | ||
Tiny WHSL | In Stock | - | - | 11 Weeks | BOARD | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 86093807113760NNLF | - | RIGHT ANGLE | 3 | LEAD FREE | Active | 5.34 | Yes | - | - | EAR99 | BOARD EURO CONNECTOR | STANDARD: DIN 41612 | 8536.69.40.40 | NO | YES | NO | NO | NO | GENERAL PURPOSE | 80 | 2.54 mm | compliant | - | - | MALE | 94V-0 | - | - | - | SOLDER | - | - | ||
Tiny WHSL | In Stock | - | - | 11 Weeks | BOARD | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 86092326314765E1LF | - | STRAIGHT | 2 | ROHS COMPLIANT | Active | 5.5 | Yes | - | - | - | BOARD EURO CONNECTOR | STANDARD: DIN 41612 | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 32 | 2.54 mm | compliant | - | MULTIPLE MATING PARTS AVAILABLE | FEMALE | 94V-0 | - | - | RECEPTACLE | SOLDER | - | - | ||
Tiny WHSL | In Stock | - | - | 11 Weeks, 1 Day | BOARD | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 86093457714755ABLF | - | STRAIGHT | 3 | LEAD FREE | Active | 5.77 | Yes | - | - | EAR99 | BOARD EURO CONNECTOR | - | 8536.69.40.40 | NO | YES | NO | NO | NO | GENERAL PURPOSE | 45 | 2.54 mm | compliant | - | - | MALE | - | - | - | - | SOLDER | - | - | ||
Tiny WHSL | In Stock | - | - | - | BOARD | NOT SPECIFIED | NOT SPECIFIED | FCI | - | Amphenol FCi | 86093967915755E1LF | 8609 | STRAIGHT | 3 | LEAD FREE | Active | 5.15 | - | - | - | EAR99 | BOARD EURO CONNECTOR | - | 8536.69.40.40 | NO | YES | NO | NO | NO | GENERAL PURPOSE | 96 | 2.54 mm | compliant | - | - | MALE | - | - | - | - | WIRE WRAP | - | - | ||
Tiny WHSL | In Stock | - | - | 11 Weeks | BOARD | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 86093487313H55BWLF | - | RIGHT ANGLE | 3 | LEAD FREE | Active | 5.77 | Yes | - | - | EAR99 | BOARD EURO CONNECTOR | - | 8536.69.40.40 | NO | YES | NO | NO | NO | GENERAL PURPOSE | 48 | 2.54 mm | compliant | - | - | MALE | - | - | - | - | SOLDER | - | - | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | BOARD | GOLD OVER NICKEL | COPPER ALLOY | FCI | - | Amphenol FCi | 86094328114788V1LF | 8609 | STRAIGHT | 2 | LEAD FREE | Active | 5.15 | Yes | e3 | Yes | EAR99 | BOARD EURO CONNECTOR | STANDARDS: DIN 41612 | 8536.69.40.40 | NO | YES | NO | NO | NO | GENERAL PURPOSE | 32 | 5.08 mm | compliant | - | - | FEMALE | 94V-0 | - | - | RECEPTACLE | SOLDER | MATTE TIN OVER NICKEL | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 86092326324755E1LF | - | STRAIGHT | 2 | ROHS COMPLIANT | Active | 5.76 | Yes | - | - | - | BOARD EURO CONNECTOR | STANDARD: DIN 41612 | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 32 | 2.54 mm | compliant | - | MULTIPLE MATING PARTS AVAILABLE | FEMALE | 94V-0 | - | - | RECEPTACLE | SOLDER | - | - | ||
Tiny WHSL | In Stock | - | - | 11 Weeks | BOARD | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 86093967113755TBLF | - | RIGHT ANGLE | 3 | LEAD FREE | Active | 5.77 | Yes | - | - | - | BOARD EURO CONNECTOR | STANDARD: DIN 41612 | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 96 | 2.54 mm | compliant | - | - | MALE | - | - | - | - | SOLDER | - | - | ||
Tiny WHSL | In Stock | - | - | 8 Weeks | BOARD | NOT SPECIFIED | NOT SPECIFIED | FCI | - | Amphenol FCi | 86093967814H55UMLF | - | STRAIGHT | 3 | ROHS COMPLIANT | Active | 2.34 | Yes | - | - | - | BOARD EURO CONNECTOR | STANDARD: DIN 41612 | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 96 | 2.54 mm | compliant | - | - | MALE | - | - | - | - | SOLDER | - | - | ||
Tiny WHSL | In Stock | - | - | 9 Weeks | BOARD | MATTE TIN OVER NICKEL | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 86094328613H55E1LF | - | RIGHT ANGLE | 2 | ROHS COMPLIANT | Active | 5.01 | Yes | e3 | - | - | BOARD EURO CONNECTOR | STANDARD: DIN 41612 | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 32 | 2.54 mm | compliant | - | MULTIPLE MATING PARTS AVAILABLE | FEMALE | 94V-0 | - | - | RECEPTACLE | SOLDER | Matte Tin (Sn) - with Nickel (Ni) barrier | - | ||
Tiny WHSL | In Stock | - | - | 9 Weeks | BOARD | NOT SPECIFIED | NOT SPECIFIED | FCI | - | Amphenol FCi | 86094328613755E1LF | 8609 | RIGHT ANGLE | 2 | ROHS COMPLIANT | Active | 1.46 | Yes | - | - | EAR99 | BOARD EURO CONNECTOR | STANDARD: DIN 41612 | 8536.69.40.40 | NO | YES | NO | NO | NO | GENERAL PURPOSE | 32 | 2.54 mm | compliant | - | MULTIPLE MATING PARTS AVAILABLE | FEMALE | 94V-0 | - | - | RECEPTACLE | SOLDER | - | - | ||
Tiny WHSL | In Stock | - | - | 11 Weeks | BOARD | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 86093488314745V1LF | - | STRAIGHT | 3 | ROHS COMPLIANT | Active | 5.21 | Yes | - | - | - | BOARD EURO CONNECTOR | STANDARDS: DIN 41612 | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 48 | 2.54 mm | compliant | - | - | FEMALE | 94V-0 | - | - | RECEPTACLE | SOLDER | - | - | ||
Tiny WHSL | In Stock | - | - | - | BOARD | - | - | FCI | - | Amphenol FCi | 8609324GP13755E1LF | 8609 | RIGHT ANGLE | 3 | LEAD FREE | Active | 5.59 | - | - | - | - | BOARD EURO CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 7.62 MM | - | NO | YES | NO | NO | YES | GENERAL PURPOSE | 32 | 2.54 mm | compliant | - | - | MALE | - | - | - | - | SOLDER | - | - | ||
Tiny WHSL | In Stock | - | - | 12 Weeks | BOARD | NOT SPECIFIED | NOT SPECIFIED | FCI | - | Amphenol FCi | 86094328115758E1LF | - | STRAIGHT | 2 | LEAD FREE | Active | 5.23 | Yes | - | - | - | BOARD EURO CONNECTOR | STANDARD: DIN 41612 | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 32 | 2.54 mm | compliant | - | - | FEMALE | 94V-0 | - | - | RECEPTACLE | WIRE WRAP | - | - | ||
Tiny WHSL | In Stock | - | - | 11 Weeks | BOARD | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 86094327313755CDLF | - | RIGHT ANGLE | 2 | LEAD FREE | Active | 5.77 | Yes | - | - | - | BOARD EURO CONNECTOR | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 32 | 2.54 mm | compliant | - | - | MALE | - | - | - | - | SOLDER | - | - | ||
Tiny WHSL | In Stock | - | - | - | BOARD | GOLD OVER NICKEL/NICKEL PALLADIUM GOLD OVER NICKEL | COPPER ALLOY | FCI | THERMOPLASTIC POLYESTER | Amphenol FCi | 86094648109755E1LF | - | STRAIGHT | 2 | ROHS COMPLIANT | Obsolete | 5.3 | Yes | e3 | Yes | EAR99 | BOARD EURO CONNECTOR | STANDARD: DIN 41612, IEC 603-2 | 8536.69.40.40 | NO | YES | YES | NO | NO | GENERAL PURPOSE | 64 | 2.54 mm | unknown | 3 | - | FEMALE | 94V-0 | SQ PIN-SKT | 0.1 inch | - | SOLDER | PURE MATTE TIN OVER NICKEL | RECTANGULAR |