- Connector Type
- Ihs Manufacturer
- Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- DIN Conformance
- Filter Feature
- IEC Conformance
- MIL Conformance
- Mixed Contacts
Attribute column
Manufacturer
FCI Backplane Connectors - DIN 41612
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Contact Gender | UL Flammability Code | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | BOARD | GOLD OVER NICKEL/NICKEL PALLADIUM GOLD OVER NICKEL | COPPER ALLOY | FCI | THERMOPLASTIC POLYESTER | Amphenol FCi | 86094648109755E1LF | - | STRAIGHT | - | 2 | - | - | ROHS COMPLIANT | Obsolete | 5.3 | Yes | e3 | Yes | EAR99 | BOARD EURO CONNECTOR | STANDARD: DIN 41612, IEC 603-2 | 8536.69.40.40 | NO | YES | YES | NO | NO | GENERAL PURPOSE | 64 | 2.54 mm | unknown | 3 | - | - | FEMALE | 94V-0 | - | SQ PIN-SKT | - | - | 0.1 inch | - | SOLDER | PURE MATTE TIN OVER NICKEL | RECTANGULAR | - | - | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | BOARD | GOLD OVER NICKEL | COPPER ALLOY | FCI | - | Amphenol FCi | 86093488124758V1LF | 8609 | STRAIGHT | - | 3 | - | - | ROHS COMPLIANT | Active | 5.14 | Yes | e3 | Yes | EAR99 | BOARD EURO CONNECTOR | STANDARDS: DIN 41612 | 8536.69.40.40 | NO | YES | NO | NO | NO | GENERAL PURPOSE | 48 | 2.54 mm | compliant | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | RECEPTACLE | SOLDER | MATTE TIN OVER NICKEL | - | - | - | ||
Tiny WHSL | In Stock | - | - | 11 Weeks | BOARD | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 86094328314745V1LF | - | STRAIGHT | - | 2 | - | - | ROHS COMPLIANT | Active | 5.22 | Yes | - | - | - | BOARD EURO CONNECTOR | STANDARDS: DIN 41612 | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 32 | 2.54 mm | compliant | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | RECEPTACLE | SOLDER | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | BOARD | GOLD OVER NICKEL | COPPER ALLOY | FCI | - | Amphenol FCi | 86093488114768V1LF | 8609 | STRAIGHT | - | 3 | - | - | ROHS COMPLIANT | Active | 5.14 | Yes | e3 | Yes | EAR99 | BOARD EURO CONNECTOR | STANDARDS: DIN 41612 | 8536.69.40.40 | NO | YES | NO | NO | NO | GENERAL PURPOSE | 48 | 2.54 mm | compliant | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | RECEPTACLE | SOLDER | MATTE TIN OVER NICKEL | - | - | - | ||
Tiny WHSL | In Stock | - | - | 11 Weeks | BOARD | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 86094647113755TNLF | - | RIGHT ANGLE | - | 2 | - | - | LEAD FREE | Active | 5.77 | Yes | - | - | - | BOARD EURO CONNECTOR | STANDARD: DIN 41612 | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 64 | 2.54 mm | compliant | - | - | - | MALE | - | - | - | - | - | - | - | SOLDER | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 9 Weeks | BOARD | NOT SPECIFIED | NOT SPECIFIED | FCI | THERMOPLASTIC POLYESTER | Amphenol FCi | 86094648194755E3LF | - | STRAIGHT | ONE | 2 | 125 °C | -55 °C | LEAD FREE | Active | 5.25 | Yes | - | - | EAR99 | BOARD EURO CONNECTOR | STANDARD: DIN 41612 | 8536.69.40.40 | NO | YES | NO | NO | NO | GENERAL PURPOSE | 64 | 2.54 mm | compliant | 2 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | FEMALE | 94V-0 | 2 A | SQ PIN-SKT | 20 mΩ | 1000000000000 Ω | 0.1 inch | RECEPTACLE | PRESS FIT | - | RECTANGULAR | 0.94 N | 0.15 N | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | BOARD | MATTE TIN OVER NICKEL | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 86093488324H55V1LF | - | STRAIGHT | - | 3 | - | - | ROHS COMPLIANT | Active | 1.82 | Yes | e3 | - | - | BOARD EURO CONNECTOR | STANDARDS: DIN 41612 | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 48 | 2.54 mm | compliant | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | RECEPTACLE | SOLDER | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | ||
Tiny WHSL | In Stock | - | - | 11 Weeks | BOARD | MATTE TIN OVER NICKEL | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 86093488314H55V1LF | - | STRAIGHT | - | 3 | - | - | ROHS COMPLIANT | Active | 2.32 | Yes | e3 | - | - | BOARD EURO CONNECTOR | STANDARDS: DIN 41612 | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 48 | 2.54 mm | compliant | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | RECEPTACLE | SOLDER | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | ||
![]() 8609409LF FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8609498LF FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 11 Weeks | BOARD | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 86092325313H55ELF | - | RIGHT ANGLE | - | 2 | - | - | LEAD FREE | Active | 5.39 | Yes | - | - | EAR99 | BOARD EURO CONNECTOR | STANDARD: DIN 41612 | 8536.69.40.40 | NO | YES | NO | NO | NO | GENERAL PURPOSE | 32 | 2.54 mm | compliant | - | - | MULTIPLE MATING PARTS AVAILABLE | MALE | 94V-0 | - | - | - | - | - | - | SOLDER | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 11 Weeks | BOARD | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 86092645814745ELF | - | STRAIGHT | - | 2 | - | - | LEAD FREE | Active | 5.77 | Yes | - | - | - | BOARD EURO CONNECTOR | STANDARD: DIN 41612 | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 64 | 2.54 mm | compliant | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | SOLDER | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 9 Weeks | BOARD | NOT SPECIFIED | NOT SPECIFIED | FCI | - | Amphenol FCi | 86094647113H55ELF | - | RIGHT ANGLE | - | 2 | - | - | LEAD FREE | Active | 1.78 | Yes | - | - | - | BOARD EURO CONNECTOR | STANDARD: DIN 41612 | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 64 | 2.54 mm | compliant | - | - | MULTIPLE MATING PARTS AVAILABLE | MALE | 94V-0 | - | - | - | - | - | - | SOLDER | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 9 Weeks | BOARD | NOT SPECIFIED | COPPER ALLOY | FCI | - | Amphenol FCi | 86094647814745ELF | 8609 | STRAIGHT | - | 2 | - | - | LEAD FREE | Active | 5.41 | Yes | - | Yes | - | BOARD EURO CONNECTOR | STANDARD: DIN 41612 | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 64 | 2.54 mm | compliant | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | SOLDER | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 11 Weeks | BOARD | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 86093487313745ELF | - | RIGHT ANGLE | - | 3 | - | - | LEAD FREE | Active | 5.45 | Yes | - | - | - | BOARD EURO CONNECTOR | STANDARD: DIN 41612 | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 48 | 2.54 mm | compliant | - | - | MULTIPLE MATING PARTS AVAILABLE | MALE | 94V-0 | - | - | - | - | - | - | SOLDER | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 8 Weeks | BOARD | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 86091325113755ELF | - | RIGHT ANGLE | - | 1 | - | - | LEAD FREE | Active | 5.23 | Yes | - | - | EAR99 | BOARD EURO CONNECTOR | STANDARD: DIN 41612 | 8536.69.40.40 | NO | YES | NO | NO | NO | GENERAL PURPOSE | 32 | 2.54 mm | compliant | - | - | MULTIPLE MATING PARTS AVAILABLE | MALE | 94V-0 | - | - | - | - | - | - | SOLDER | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 11 Weeks | BOARD | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 86092645113H65ELF | - | RIGHT ANGLE | - | 2 | - | - | LEAD FREE | Active | 5.77 | Yes | - | - | - | BOARD EURO CONNECTOR | STANDARD: DIN 41612 | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 64 | 2.54 mm | compliant | - | - | MULTIPLE MATING PARTS AVAILABLE | MALE | 94V-0 | - | - | - | - | - | - | SOLDER | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 11 Weeks | BOARD | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 86094327814758ELF | - | STRAIGHT | - | 2 | - | - | LEAD FREE | Active | 5.33 | Yes | - | - | EAR99 | BOARD EURO CONNECTOR | STANDARD: DIN 41612 | 8536.69.40.40 | NO | YES | NO | NO | NO | GENERAL PURPOSE | 32 | 2.54 mm | compliant | - | - | - | MALE | - | - | - | - | - | - | - | SOLDER | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 9 Weeks | BOARD | NOT SPECIFIED | NOT SPECIFIED | FCI | - | Amphenol FCi | 86093967113H55ELF | 8609 | RIGHT ANGLE | - | 3 | - | - | LEAD FREE | Active | 1.16 | Yes | - | Yes | EAR99 | BOARD EURO CONNECTOR | STANDARD: DIN 41612 | 8536.69.40.40 | NO | YES | NO | NO | NO | GENERAL PURPOSE | 96 | 2.54 mm | compliant | - | - | MULTIPLE MATING PARTS AVAILABLE | MALE | 94V-0 | - | - | - | - | - | - | SOLDER | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 9 Weeks | BOARD | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 86094167313788ELF | - | RIGHT ANGLE | - | 2 | - | - | LEAD FREE | Active | 5.46 | Yes | - | - | - | BOARD EURO CONNECTOR | STANDARD: DIN 41612 | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 16 | 2.54 mm | compliant | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | SOLDER | - | - | - | - |