- Connector Type
- Ihs Manufacturer
- Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- DIN Conformance
- Filter Feature
- IEC Conformance
- MIL Conformance
- Mixed Contacts
Attribute column
Manufacturer
FCI Backplane Connectors - DIN 41612
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Mounting Option 1 | Body Length | Case material | Certification marks | Connections | Contact Finish Mating | Contact Materials | Contact surface | Content | CS | Dim | Factory colour | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer part # | Manufacturer Part Number | Manufacturer Series | Max. temperature | Min. temperature | Mounting Styles | No. of rows | Nominal current | Nominal current - rounded value | Nominal voltage | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Pins per row | Risk Rank | Rohs Code | Total no. of pins | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Type | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Reliability | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Configuration | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Name of Rows Loaded | Terminal Length | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | BOARD | - | - | - | - | - | GOLD OVER NICKEL | NOT SPECIFIED | - | - | - | - | - | FCI | - | Amphenol FCi | - | 86093968109755E1LF | 8609 | - | - | STRAIGHT | - | - | - | - | 3 | - | - | ROHS COMPLIANT | Obsolete | - | 5.69 | Yes | - | e3 | Yes | - | BOARD EURO CONNECTOR | - | STANDARD: DIN 41612, IEC 603-2 | - | - | NO | YES | YES | NO | NO | GENERAL PURPOSE | 96 | 2.54 mm | unknown | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | MATTE TIN OVER NICKEL | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 12 Weeks | BOARD | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | - | 86093488394745E3LF | - | - | - | STRAIGHT | - | - | - | - | 3 | - | - | LEAD FREE | Active | - | 5.77 | Yes | - | - | - | - | BOARD EURO CONNECTOR | - | - | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 48 | 2.54 mm | compliant | - | - | - | - | - | - | FEMALE | - | - | - | - | - | - | - | - | - | PRESS FIT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 11 Weeks | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | - | 86092646124745V1LF | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | 5.73 | Yes | - | - | - | - | CIRCULAR DIN CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 11 Weeks | BOARD | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | - | 86093487814748ELF | - | - | - | STRAIGHT | - | - | - | - | 3 | - | - | LEAD FREE | Active | - | 5.77 | Yes | - | - | - | - | BOARD EURO CONNECTOR | - | STANDARD: DIN 41612 | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 48 | 2.54 mm | compliant | - | - | - | - | - | - | MALE | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 11 Weeks | BOARD | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | - | 86094327313765ELF | - | - | - | RIGHT ANGLE | - | - | - | - | 2 | - | - | LEAD FREE | Active | - | 5.25 | Yes | - | - | - | EAR99 | BOARD EURO CONNECTOR | - | STANDARD: DIN 41612 | 8536.69.40.40 | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 32 | 2.54 mm | compliant | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 11 Weeks | BOARD | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | - | 86094327614H55ELF | - | - | - | STRAIGHT | - | - | - | - | 2 | - | - | LEAD FREE | Active | - | 5.77 | Yes | - | - | - | - | BOARD EURO CONNECTOR | - | STANDARD: DIN 41612 | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 32 | 2.54 mm | compliant | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 9 Weeks | BOARD | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | - | 86093967815765ELF | - | - | - | STRAIGHT | - | - | - | - | 3 | - | - | LEAD FREE | Active | - | 5.22 | Yes | - | - | - | EAR99 | BOARD EURO CONNECTOR | - | STANDARD: DIN 41612 | 8536.69.40.40 | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 96 | 2.54 mm | compliant | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | - | WIRE WRAP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8609153003LF FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 8 Weeks | CABLE | LOCKING | 0.771 inch | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | - | BPS8B21FLD0C0E9LF | BPS8 | - | - | - | - | - | - | - | 3 | 125 °C | -40 °C | ROHS COMPLIANT | Active | - | 5.64 | Yes | - | e4 | Yes | EAR99 | BOARD EURO CONNECTOR | - | LATCHED, STANDARD: DIN 41612 | 8536.69.40.40 | Headers and Edge Type Connectors | NO | YES | NO | NO | NO | GENERAL PURPOSE | 21 | - | compliant | UL | COMMERCIAL | - | - | - | 0.492 inch | FEMALE | 94V-0 | 1.339 inch | 1.5 A | SQ PIN-SKT | 15 mΩ | - | 1000000000 Ω | 0.1 inch | - | IDC | POLARIZED HOUSING | 1400VAC V | - | 500 Cycles | - | - | 1.0008 N | .199882 N | 0.1 inch | - | A,B,C | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 10 Weeks | CABLE | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | - | BPS8B96ZZD2C0Z0LF | - | - | - | - | - | - | - | - | 2 | - | - | ROHS COMPLIANT | Active | - | 5.77 | Yes | - | - | - | - | BOARD EURO CONNECTOR | - | - | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 34 | - | compliant | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | - | IDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 11 Weeks | CABLE | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | - | BPS8B09FLD0C0Z1LF | - | - | - | - | - | - | - | - | 3 | - | - | ROHS COMPLIANT | Active | - | 5.65 | Yes | - | - | Yes | - | BOARD EURO CONNECTOR | - | LATCHED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 9 | - | compliant | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | - | IDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 11 Weeks | CABLE | - | - | - | - | - | MATTE TIN | NOT SPECIFIED | - | - | - | - | - | FCI | - | Amphenol FCi | - | BPS8B21ACD200Z1LF | BPS8B21ACD | - | - | - | - | - | - | - | 2 | - | - | ROHS COMPLIANT | Active | - | 5.66 | Yes | - | e4 | Yes | - | BOARD EURO CONNECTOR | - | STANDARD: DIN 41612 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 21 | - | compliant | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | - | IDC | - | - | - | - | GOLD OVER NICKEL | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 8 Weeks | CABLE | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | - | BPS8B42ACD2C0Z1LF | - | - | - | - | - | - | - | - | 2 | - | - | ROHS COMPLIANT | Active | - | 5.67 | Yes | - | - | Yes | - | BOARD EURO CONNECTOR | - | STANDARD: DIN 41612 | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 42 | - | compliant | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | - | IDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BPH7B10H00LF FCI | In Stock | - | - | 11 Weeks | BOARD | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | - | BPH7B10H00LF | - | - | - | STRAIGHT | - | - | - | - | 2 | - | - | LEAD FREE | Active | - | 5.66 | Yes | - | - | - | - | BOARD CONNECTOR | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 10 | 2.54 mm | compliant | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | - | PRESS FIT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 8 Weeks | CABLE | LOCKING | 3.736 inch | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | - | BPS8B96ACD200Z0LF | - | - | - | - | - | - | - | - | 2 | 125 °C | -40 °C | ROHS COMPLIANT | Active | - | 5.67 | Yes | - | - | Yes | EAR99 | BOARD EURO CONNECTOR | - | STANDARD: DIN 41612 | 8536.69.40.40 | Headers and Edge Type Connectors | NO | YES | NO | NO | NO | GENERAL PURPOSE | 64 | - | compliant | UL | COMMERCIAL | - | - | - | 0.417 inch | FEMALE | 94V-0 | 0.681 inch | 1.5 A | SQ PIN-SKT | 15 mΩ | - | 100000000 Ω | 0.1 inch | - | IDC | POLARIZED HOUSING | 1400VAC V | - | - | - | RECTANGULAR | 1.0008 N | .199882 N | 0.1 inch | GRAY | A,C | - | - | - | - | ||
![]() 73026-001 FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | BOARD | - | - | - | - | - | GOLD OVER NICKEL | - | - | - | - | - | - | FCI | - | Amphenol FCi | - | 86093968108755E1LF | 8609 | - | - | STRAIGHT | - | - | - | - | 3 | - | - | ROHS COMPLIANT | Obsolete | - | 5.69 | - | - | e3 | - | - | BOARD EURO CONNECTOR | - | STANDARD: DIN 41612, IEC 603-2 | - | - | NO | YES | YES | NO | NO | GENERAL PURPOSE | 96 | 2.54 mm | unknown | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | MATTE TIN OVER NICKEL | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | Thermoplastic UL94V-O | DIN 41612 | - | - | Gold plated | 1pc(s) | 2.54mm | (L x W x H) 10.6 x 95 x 15.6 mm | Grey | - | - | - | 86093968114755V1LF | - | - | +125°C | -55°C | - | 3 | 1.5A | 1.5A | 1000V | - | - | - | - | - | 32 | - | - | 96 | - | - | - | - | DIN (PCB, System 23, IDC, Power) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | (a+b+c) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.6mm | 10.6mm | 95mm | |||
Tiny WHSL | In Stock | - | - | - | BOARD | - | 3.7 inch | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | FCI | GLASS FILLED POLYESTER | Amphenol FCi | - | 86093967194755000E1 | - | - | - | RIGHT ANGLE | - | - | - | - | 3 | 125 °C | -55 °C | - | Active | - | 1.7 | No | - | - | - | EAR99 | BOARD EURO CONNECTOR | - | STANDARD: DIN 41612 | 8536.69.40.40 | Headers and Edge Type Connectors | NO | YES | NO | NO | NO | GENERAL PURPOSE | 96 | 2.54 mm | compliant | CSA | COMMERCIAL | 3 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.437 inch | MALE | 94V-0 | 0.768 inch | 1.5 A | SQ PIN-SKT | 20 mΩ | - | 1000000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | 1400VAC V | 2.54 mm | 400 Cycles | - | - | .9452 N | .139 N | 0.1 inch | GRAY | A,B,C | 0.11 inch | - | - | - |