- Connector Type
- Ihs Manufacturer
- Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- DIN Conformance
- Filter Feature
- IEC Conformance
- MIL Conformance
- Mixed Contacts
Attribute column
Manufacturer
FCI Backplane Connectors - DIN 41612
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Mounting Option 1 | Body Length | Case material | Certification marks | Connections | Contact Finish Mating | Contact Materials | Contact surface | Content | CS | Dim | Factory colour | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer part # | Manufacturer Part Number | Manufacturer Series | Max. temperature | Min. temperature | Mounting Styles | No. of rows | Nominal current | Nominal current - rounded value | Nominal voltage | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Pins per row | Risk Rank | Rohs Code | Total no. of pins | JESD-609 Code | ECCN Code | Connector Type | Type | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Reliability | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Configuration | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Name of Rows Loaded | Terminal Length | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | BOARD | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | AMPHENOL ICC | - | Amphenol ICC | - | 86093967113755BGLF | 8609 | - | - | RIGHT ANGLE | - | - | - | - | 3 | - | - | LEAD FREE | Active | - | 5.69 | - | - | - | - | BOARD EURO CONNECTOR | - | - | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 96 | 2.54 mm | compliant | - | - | - | - | - | - | MALE | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | BOARD | - | - | - | - | - | - | - | - | - | - | - | - | FCI | - | Amphenol FCi | - | 86093487313765BJLF | 8609 | - | - | RIGHT ANGLE | - | - | - | - | 3 | - | - | LEAD FREE | Active | - | 5.69 | - | - | e3 | EAR99 | BOARD EURO CONNECTOR | - | - | 8536.69.40.40 | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 48 | 2.54 mm | compliant | - | - | - | - | - | - | MALE | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | MATTE TIN (295) OVER NICKEL | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 11 Weeks | BOARD | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | FCI | - | Amphenol FCi | - | 86093487624765E1LF | - | - | - | STRAIGHT | - | - | - | - | 3 | - | - | LEAD FREE | Active | - | 5.66 | Yes | - | - | - | BOARD EURO CONNECTOR | - | - | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 48 | 2.54 mm | compliant | - | - | - | - | - | - | MALE | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | BOARD | - | - | - | - | - | - | - | - | - | - | - | - | AMPHENOL ICC | - | Amphenol ICC | - | 86094647914345AULF | 8609 | - | - | STRAIGHT | - | - | - | - | 2 | - | - | LEAD FREE | Active | - | 5.69 | - | - | - | - | BOARD EURO CONNECTOR | - | - | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 64 | 2.54 mm | compliant | - | - | - | - | - | - | MALE | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | BOARD | - | - | - | - | - | - | - | - | - | - | - | - | AMPHENOL ICC | - | Amphenol ICC | - | 86093967897755LF | - | - | - | STRAIGHT | - | - | - | - | 3 | - | - | LEAD FREE | Active | - | 5.23 | - | - | - | - | BOARD EURO CONNECTOR | - | - | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 96 | 2.54 mm | compliant | - | - | - | - | - | - | MALE | - | - | - | - | - | - | - | - | - | PRESS FIT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | BOARD | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | FCI | - | Amphenol FCi | - | 86094647814755ECLF | 86094647814755ECLF | - | - | STRAIGHT | - | - | - | - | 3 | - | - | ROHS COMPLIANT | Active | - | 5.44 | - | - | - | - | BOARD EURO CONNECTOR | - | - | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 96 | 2.54 mm | compliant | - | - | - | - | - | - | MALE | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | BOARD | - | - | - | - | - | - | - | - | - | - | - | - | FCI | - | Amphenol FCi | - | 8609378A814755E1LF | 8609 | - | - | STRAIGHT | - | - | - | - | 3 | - | - | LEAD FREE | Active | - | 5.23 | - | - | - | EAR99 | BOARD EURO CONNECTOR | - | - | 8536.69.40.40 | - | NO | YES | NO | NO | YES | GENERAL PURPOSE | 78 | 2.54 mm | compliant | - | - | - | - | - | - | MALE | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | BOARD | - | - | - | - | - | - | - | - | - | - | - | - | FCI | - | Amphenol FCi | - | 86094647113755BCLF | 8609 | - | - | RIGHT ANGLE | - | - | - | - | 2 | - | - | LEAD FREE | Active | - | 5.69 | - | - | e3 | - | BOARD EURO CONNECTOR | - | - | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 64 | 2.54 mm | compliant | - | - | - | - | - | - | MALE | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | MATTE TIN (295) OVER NICKEL | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | BOARD | - | - | - | - | - | - | - | - | - | - | - | - | AMPHENOL ICC | - | Amphenol ICC | - | 86093968196745ALF | 8609 | - | - | STRAIGHT | - | - | - | - | 3 | - | - | LEAD FREE | Active | - | 5.19 | - | - | - | - | BOARD EURO CONNECTOR | - | - | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 96 | 2.54 mm | compliant | - | - | - | - | - | - | FEMALE | - | - | - | - | - | - | - | - | - | PRESS FIT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | BOARD | - | - | - | - | - | GOLD OVER NICKEL | - | - | - | - | - | - | FCI | - | Amphenol FCi | - | 86093968194765000E3 | 8609 | - | - | STRAIGHT | - | - | - | - | 3 | - | - | - | Active | - | 5.18 | - | - | e0 | EAR99 | BOARD EURO CONNECTOR | - | STANDARD: DIN 41612 | 8536.69.40.40 | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 96 | 2.54 mm | compliant | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | RECEPTACLE | PRESS FIT | - | - | - | TIN LEAD OVER NICKEL | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | BOARD | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | AMPHENOL ICC | - | Amphenol ICC | - | 86093487615765E1LF | 8609 | - | - | STRAIGHT | - | - | - | - | 3 | - | - | LEAD FREE | Active | - | 5.59 | - | - | - | - | BOARD EURO CONNECTOR | - | - | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 48 | 2.54 mm | compliant | - | - | - | - | - | - | MALE | - | - | - | - | - | - | - | - | - | WIRE WRAP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | BOARD | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | AMPHENOL ICC | - | Amphenol ICC | - | 86094647894765CELF | 8609 | - | - | STRAIGHT | - | - | - | - | 2 | - | - | LEAD FREE | Active | - | 5.69 | - | - | - | - | BOARD EURO CONNECTOR | - | - | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 64 | 2.54 mm | compliant | - | - | - | - | - | - | MALE | - | - | - | - | - | - | - | - | - | PRESS FIT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | BOARD | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | AMPHENOL ICC | - | Amphenol ICC | - | 8609440C113765E1LF | 8609 | - | - | RIGHT ANGLE | - | - | - | - | 2 | - | - | LEAD FREE | Active | - | 5.69 | - | - | - | - | BOARD EURO CONNECTOR | - | STANDARD: DIN 41612, TERMINAL PITCH FOR POWER CONTACTS: 7.62 MM | - | - | NO | YES | NO | NO | YES | GENERAL PURPOSE | 40 | 2.54 mm | compliant | - | - | - | - | - | - | MALE | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | Thermoplastic UL94V-O | DIN 41612 | - | - | Gold plated | 1pc(s) | 2.54mm | (L x W x H) 10.2 x 94 x 15.28 mm | Grey | - | - | - | 86093967113755ELF | - | - | +125°C | -55°C | - | 3 | 1.5A | 1.5A | 1000V | - | - | - | - | - | 32 | - | - | 96 | - | - | - | DIN (PCB, System 23, IDC, Power) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | (a+b+c) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.28mm | 10.2mm | 94mm | |||
Tiny WHSL | In Stock | - | - | 9 Weeks | BOARD | LOCKING | 2.126 inch | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | FCI | THERMOPLASTIC POLYESTER | Amphenol FCi | - | 86093487313755ELF | - | - | - | RIGHT ANGLE | - | - | - | - | 3 | 125 °C | -55 °C | LEAD FREE | Active | - | 1.25 | Yes | - | - | - | BOARD EURO CONNECTOR | - | STANDARD: DIN 41612 | - | Headers and Edge Type Connectors | NO | YES | NO | NO | NO | GENERAL PURPOSE | 48 | 2.54 mm | compliant | UL | COMMERCIAL | 3 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.437 inch | MALE | 94V-0 | 0.457 inch | 1.5 A | SQ PIN-SKT | 20 mΩ | - | 1000000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | 2.54 mm | 400 Cycles | - | RECTANGULAR | .9452 N | .139 N | 0.1 inch | GRAY | A,B,C | 0.126 inch | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | BOARD | - | - | - | - | - | - | - | - | - | - | - | - | FCI | - | Amphenol FCi | - | 86093488394755DLLF | 8609 | - | - | STRAIGHT | - | - | - | - | 3 | - | - | LEAD FREE | Active | - | 5.31 | - | - | - | - | BOARD EURO CONNECTOR | - | - | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 48 | 2.54 mm | compliant | - | - | - | - | - | - | FEMALE | - | - | - | - | - | - | - | - | - | PRESS FIT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | BOARD | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | FCI | - | Amphenol FCi | - | 86094327313755DGLF | 8609 | - | - | RIGHT ANGLE | - | - | - | - | 3 | - | - | LEAD FREE | Active | - | 5.69 | - | - | - | EAR99 | BOARD EURO CONNECTOR | - | - | 8536.69.40.40 | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 32 | 2.54 mm | compliant | - | - | - | - | - | - | MALE | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | BOARD | - | - | - | - | - | - | - | - | - | - | - | - | AMPHENOL ICC | - | Amphenol ICC | - | 86093488397755ALF | 8609 | - | - | STRAIGHT | - | - | - | - | 3 | - | - | LEAD FREE | Active | - | 5.69 | - | - | - | - | BOARD EURO CONNECTOR | - | - | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 48 | 2.54 mm | compliant | - | - | - | - | - | - | FEMALE | - | - | - | - | - | - | - | - | - | PRESS FIT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | BOARD | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | AMPHENOL ICC | - | Amphenol ICC | - | 86093967113755BZLF | 8609 | - | - | RIGHT ANGLE | - | - | - | - | 3 | - | - | LEAD FREE | Active | - | 5.69 | - | - | - | - | BOARD EURO CONNECTOR | - | - | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 96 | 2.54 mm | compliant | - | - | - | - | - | - | MALE | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 9 Weeks | BOARD | - | - | Thermoplastic UL94V-O | DIN 41612 | NOT SPECIFIED | NOT SPECIFIED | Gold plated | 1pc(s) | 2.54mm | (L x W x H) 8.6 x 94 x 10.2 mm | Grey | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 86092645113755ELF | 86092645113755ELF | - | +125°C | -55°C | RIGHT ANGLE | 2 | 1.5A | 1.5A | 1000V | 2 | - | - | LEAD FREE | Active | 32 | 1.27 | Yes | 64 | - | - | BOARD EURO CONNECTOR | DIN (PCB, System 23, IDC, Power) | STANDARD: DIN 41612 | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 64 | 2.54 mm | compliant | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | - | - | (a+b) | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | 10.2mm | 8.6mm | 94mm |