- Connector Type
- Ihs Manufacturer
- Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- DIN Conformance
- Filter Feature
- IEC Conformance
- MIL Conformance
- Mixed Contacts
Attribute column
Manufacturer
FCI Backplane Connectors - DIN 41612
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Mounting Option 1 | Body Length | Cable Types | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Reliability | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | Durability | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Name of Rows Loaded | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | 8 Weeks | CABLE | LOCKING | 0.771 inch | - | NOT SPECIFIED | NOT SPECIFIED | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | BPS8B21FLD0C0Z1LF | BPS8 | - | 3 | 125 °C | -40 °C | ROHS COMPLIANT | Active | 5.64 | Yes | e4 | Yes | EAR99 | BOARD EURO CONNECTOR | LATCHED, STANDARD: DIN 41612 | 8536.69.40.40 | Headers and Edge Type Connectors | NO | YES | NO | NO | NO | GENERAL PURPOSE | 21 | - | compliant | UL | COMMERCIAL | - | 0.492 inch | FEMALE | 94V-0 | 1.339 inch | 1.5 A | SQ PIN-SKT | 15 mΩ | 1000000000 Ω | 0.1 inch | - | IDC | POLARIZED HOUSING | 1400VAC V | 500 Cycles | 1.0008 N | .199882 N | 0.1 inch | - | A,B,C | - | ||
Tiny WHSL | In Stock | - | - | 8 Weeks | CABLE | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | BPS8B09FLD2C0E9LF | - | - | 3 | - | - | ROHS COMPLIANT | Active | 5.67 | Yes | - | Yes | - | BOARD EURO CONNECTOR | LATCHED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 9 | - | compliant | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | IDC | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 8 Weeks | CABLE | LOCKING | 1.55 inch | 24-26 | NOT SPECIFIED | NOT SPECIFIED | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | BPS8B42FLD2C0Z1LF | BPS8 | - | 3 | 125 °C | -40 °C | ROHS COMPLIANT | Active | 5.64 | Yes | e3 | Yes | EAR99 | BOARD EURO CONNECTOR | STANDARD: DIN 41612 | 8536.69.40.40 | Headers and Edge Type Connectors | NO | YES | NO | NO | NO | GENERAL PURPOSE | 42 | - | compliant | UL | COMMERCIAL | - | 0.492 inch | FEMALE | 94V-0 | 1.614 inch | 1.5 A | SQ PIN-SKT | 15 mΩ | 100000000 Ω | 0.1 inch | RECEPTACLE | IDC | POLARIZED HOUSING | 1400VAC V | - | 1.0008 N | .199882 N | 0.1 inch | - | A,B,C | - | ||
Tiny WHSL | In Stock | - | - | 13 Weeks | CABLE | LOCKING | 3.736 inch | - | NOT SPECIFIED | NOT SPECIFIED | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | BPS8B96KKD200ECLF | BPS8 | - | 2 | 125 °C | -40 °C | ROHS COMPLIANT | Active | 5.64 | Yes | - | - | EAR99 | BOARD EURO CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | YES | NO | NO | NO | GENERAL PURPOSE | 32 | - | compliant | UL | COMMERCIAL | - | 0.417 inch | FEMALE | 94V-0 | 0.681 inch | 1.5 A | SQ PIN-SKT | 15 mΩ | 100000000 Ω | 0.2 inch | - | IDC | POLARIZED HOUSING | 1400VAC V | - | 1.0008 N | .199882 N | 0.2 inch | GRAY | A,C | 118u inch | ||
Tiny WHSL | In Stock | - | - | 8 Weeks | CABLE | LOCKING | 0.75 inch | 24-26 | NOT SPECIFIED | NOT SPECIFIED | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | BPS8B21ACD2C0E9LF | BPS8B21ACD | - | 2 | 125 °C | -40 °C | ROHS COMPLIANT | Active | 5.66 | Yes | e4 | Yes | - | BOARD EURO CONNECTOR | LATCHED | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 21 | - | compliant | UL | COMMERCIAL | - | 0.492 inch | FEMALE | 94V-0 | 1.339 inch | 1.5 A | SQ PIN-SKT | 15 mΩ | 100000000 Ω | 0.1 inch | RECEPTACLE | IDC | POLARIZED HOUSING | 1400VAC V | 500 Cycles | 1.0008 N | .199882 N | 0.2 inch | - | A,C | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 9 Weeks | BOARD | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 86093967896745LF | - | STRAIGHT | 3 | - | - | LEAD FREE | Active | 5.32 | Yes | - | - | EAR99 | BOARD EURO CONNECTOR | - | 8536.69.40.40 | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 96 | 2.54 mm | compliant | - | - | - | - | MALE | - | - | - | - | - | - | - | - | PRESS FIT | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 9 Weeks | BOARD | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 86094327313755ELF | - | RIGHT ANGLE | 2 | - | - | LEAD FREE | Active | 1.48 | Yes | - | - | EAR99 | BOARD EURO CONNECTOR | STANDARD: DIN 41612 | 8536.69.40.40 | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 32 | 2.54 mm | compliant | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 11 Weeks | BOARD | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 86093967815755ELF | - | STRAIGHT | 3 | - | - | LEAD FREE | Active | 4.56 | Yes | - | - | - | BOARD EURO CONNECTOR | STANDARD: DIN 41612 | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 96 | 2.54 mm | compliant | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | WIRE WRAP | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 8 Weeks | BOARD | - | - | - | NOT SPECIFIED | NOT SPECIFIED | FCI | - | Amphenol FCi | 86092645113765ELF | - | RIGHT ANGLE | 2 | - | - | LEAD FREE | Active | 1.86 | Yes | - | - | - | BOARD EURO CONNECTOR | STANDARD: DIN 41612 | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 64 | 2.54 mm | compliant | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 11 Weeks | BOARD | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 86093487113758ELF | - | RIGHT ANGLE | 3 | - | - | LEAD FREE | Active | 1.39 | Yes | - | - | EAR99 | BOARD EURO CONNECTOR | STANDARD: DIN 41612 | 8536.69.40.40 | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 48 | 2.54 mm | compliant | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 9 Weeks | BOARD | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 86093967113745ELF | - | RIGHT ANGLE | 3 | - | - | LEAD FREE | Active | 1.83 | Yes | - | - | EAR99 | BOARD EURO CONNECTOR | STANDARD: DIN 41612 | 8536.69.40.40 | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 96 | 2.54 mm | compliant | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 11 Weeks | BOARD | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 86094647815765ELF | - | STRAIGHT | 2 | - | - | LEAD FREE | Active | 5.22 | Yes | - | - | - | BOARD EURO CONNECTOR | STANDARD: DIN 41612 | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 64 | 2.54 mm | compliant | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | WIRE WRAP | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 11 Weeks | BOARD | - | - | - | NOT SPECIFIED | COPPER ALLOY | FCI | - | Amphenol FCi | 86093967814785ELF | 8609 | STRAIGHT | 3 | - | - | LEAD FREE | Active | 5.36 | Yes | - | Yes | - | BOARD EURO CONNECTOR | STANDARD: DIN 41612 | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 96 | 2.54 mm | compliant | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 11 Weeks | BOARD | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 86092645113785ELF | - | RIGHT ANGLE | 2 | - | - | LEAD FREE | Active | 5.46 | Yes | - | - | - | BOARD EURO CONNECTOR | STANDARD: DIN 41612 | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 64 | 2.54 mm | compliant | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 8 Weeks | BOARD | - | - | - | NOT SPECIFIED | COPPER ALLOY | FCI | - | Amphenol FCi | 86093487614755ELF | 8609 | STRAIGHT | 3 | - | - | LEAD FREE | Active | 1.73 | Yes | - | Yes | - | BOARD EURO CONNECTOR | STANDARD: DIN 41612 | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 48 | 2.54 mm | compliant | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 12 Weeks | BOARD | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 86093968197755ALF | - | STRAIGHT | 3 | - | - | LEAD FREE | Active | 5.47 | Yes | - | - | - | BOARD EURO CONNECTOR | - | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 96 | 2.54 mm | compliant | - | - | - | - | FEMALE | - | - | - | - | - | - | - | - | PRESS FIT | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 11 Weeks, 1 Day | BOARD | - | - | - | NOT SPECIFIED | NOT SPECIFIED | FCI | - | Amphenol FCi | 864941630132001LF | - | RIGHT ANGLE | 2 | - | - | ROHS COMPLIANT | Active | 5.66 | Yes | - | - | - | BOARD EURO CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 16 | 2.54 mm | compliant | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |