- Manufacturer
- Manufacturer Part Number
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Connector Type
- Mounting Type
- Total Number of Contacts
- Contact Gender
- Number of Rows Loaded
- Termination Type
Attribute column
Manufacturer
FCI Backplane Connectors - Hard Metric, Standard
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Option 1 | Board Mounting Option | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Risk Rank | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Reliability | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Contact Finish Termination | Contact Pattern | Mating Contact Row Spacing | Insulator Color | Terminal Length | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 50009-1048A FCI | In Stock | - | - | BOARD | - | - | 1.95 inch | GOLD (30) | PHOSPHOR BRONZE | FCI | GLASS FILLED POLYPHENYLENE SULPHIDE | Amphenol FCi | 50009-1048A | 50009 | STRAIGHT | ONE | 4 | 125 °C | -65 °C | Obsolete | 5.76 | No | e4 | No | EAR99 | BOARD CONNECTOR | OPTIONAL POLARIZATION, FMLB | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 48 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 4 | RECTANGULAR | 0.585 inch | MALE | 94V-0 | 0.462 inch | 1 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | 0.1 inch | RECEPTACLE | PRESS FIT | POLARIZED KEY | 1000VAC V | 2.54 mm | GOLD (30) | RECTANGULAR | 0.1 inch | BLACK | 0.177 inch | 30u inch | ||
![]() 50009-5128A FCI | In Stock | - | - | BOARD | - | - | 3.95 inch | AU ON PD-NI | PHOSPHOR BRONZE | FCI | GLASS FILLED POLYPHENYLENE SULPHIDE | Amphenol FCi | 50009-5128A | 50009 | STRAIGHT | ONE | 4 | 125 °C | -65 °C | Obsolete | 5.7 | - | - | - | EAR99 | BOARD CONNECTOR | OPTIONAL POLARIZATION, FMLB | 8536.69.40.40 | Headers and Edge Type Connectors | - | - | - | - | - | - | 128 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 4 | RECTANGULAR | 0.585 inch | MALE | - | 0.462 inch | 1 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | 0.1 inch | RECEPTACLE | PRESS FIT | POLARIZED KEY | 1000VAC V | 2.54 mm | GOLD | RECTANGULAR | 0.1 inch | BLACK | 0.177 inch | FLASH inch | ||
![]() 50009-5140A FCI | In Stock | - | - | BOARD | - | - | 4.25 inch | AU ON PD-NI | PHOSPHOR BRONZE | FCI | GLASS FILLED POLYPHENYLENE SULPHIDE | Amphenol FCi | 50009-5140A | 50009 | STRAIGHT | ONE | 4 | 125 °C | -65 °C | Obsolete | 5.7 | - | - | - | EAR99 | BOARD CONNECTOR | OPTIONAL POLARIZATION, FMLB | 8536.69.40.40 | Headers and Edge Type Connectors | - | - | - | - | - | - | 140 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 4 | RECTANGULAR | 0.585 inch | MALE | - | 0.462 inch | 1 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | 0.1 inch | RECEPTACLE | PRESS FIT | POLARIZED KEY | 1000VAC V | 2.54 mm | GOLD | RECTANGULAR | 0.1 inch | BLACK | 0.177 inch | FLASH inch | ||
![]() 50015-5052J FCI | In Stock | - | - | BOARD | LOCKING | HOLE .112-.124 | 5.95 inch | GOLD FLASH (30) OVER PALLADIUM NICKEL | PHOSPHOR BRONZE | FCI | GLASS FILLED POLYPHENYLENE SULPHIDE | Amphenol FCi | 50015-5052J | 50015 | STRAIGHT | ONE | 4 | - | - | Obsolete | 5.79 | No | e0 | No | EAR99 | BOARD CONNECTOR | OPTIONAL POLARIZATION, FMLB | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 208 | 2.54 mm | compliant | UL | COMMERCIAL | 4 | RECTANGULAR | 0.585 inch | MALE | 94V-0 | 0.462 inch | - | SQ PIN-SKT | - | - | 0.1 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | - | 2.54 mm | Tin/Lead (Sn/Pb) | RECTANGULAR | 0.1 inch | BLACK | 0.12 inch | - | ||
![]() 50012-5096J FCI | In Stock | - | - | BOARD | - | - | 3.95 inch | AU ON PD-NI | PHOSPHOR BRONZE | FCI | GLASS FILLED POLYPHENYLENE SULPHIDE | Amphenol FCi | 50012-5096J | 50012 | STRAIGHT | ONE | 3 | 125 °C | -65 °C | Obsolete | 5.61 | - | - | - | EAR99 | BOARD CONNECTOR | OPTIONAL POLARIZATION, FMLB | 8536.69.40.40 | Headers and Edge Type Connectors | - | - | - | - | - | - | 96 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 3 | RECTANGULAR | 0.485 inch | MALE | - | 0.462 inch | 1 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | POLARIZED KEY | 1000VAC V | 2.54 mm | GOLD | RECTANGULAR | 0.1 inch | BLACK | 0.12 inch | FLASH inch | ||
![]() 50015-5092A FCI | In Stock | - | - | BOARD | - | - | 3.05 inch | AU ON PD-NI | PHOSPHOR BRONZE | FCI | GLASS FILLED POLYPHENYLENE SULPHIDE | Amphenol FCi | 50015-5092A | 50015 | STRAIGHT | ONE | 4 | 125 °C | -65 °C | Obsolete | 5.72 | - | - | - | EAR99 | BOARD CONNECTOR | OPTIONAL POLARIZATION, FMLB | 8536.69.40.40 | Headers and Edge Type Connectors | - | - | - | - | - | - | 92 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 4 | RECTANGULAR | 0.585 inch | MALE | - | 0.462 inch | 1 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | POLARIZED KEY | 1000VAC V | 2.54 mm | GOLD | RECTANGULAR | 0.1 inch | BLACK | 0.177 inch | FLASH inch | ||
![]() 50294-1060E FCI | In Stock | - | - | BOARD | LOCKING | HOLE .112-.124 | 6.75 inch | GOLD (30) | BERYLLIUM COPPER | FCI | GLASS FILLED POLYPHENYLENE SULPHIDE | Amphenol FCi | 50294-1060E | 50294 | RIGHT ANGLE | ONE | 3 | - | - | Obsolete | 5.74 | No | e0 | No | EAR99 | BOARD CONNECTOR | OPTIONAL POLARIZATION | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 180 | 2.54 mm | compliant | UL | COMMERCIAL | 3 | RECTANGULAR | 0.36 inch | FEMALE | 94V-0 | 0.72 inch | - | SQ PIN-SKT | - | - | 0.1 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | - | 2.54 mm | Tin/Lead (Sn/Pb) | RECTANGULAR | 0.1 inch | - | 0.125 inch | 30u inch | ||
![]() 50000-5075E FCI | In Stock | - | - | - | - | - | - | - | - | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 50000-5075E | - | - | - | - | - | - | Obsolete | 5.84 | - | - | No | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 50295-5300E FCI | In Stock | - | - | BOARD | - | HOLE .099-.111 | 8.25 inch | AU ON PD-NI | BERYLLIUM COPPER | FCI | GLASS FILLED POLYPHENYLENE SULPHIDE | Amphenol FCi | 50295-5300E | 50295 | RIGHT ANGLE | ONE | 4 | 125 °C | -65 °C | Obsolete | 5.7 | - | - | - | EAR99 | BOARD CONNECTOR | OPTIONAL POLARIZATION | 8536.69.40.40 | Headers and Edge Type Connectors | - | - | - | - | - | - | 300 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 4 | RECTANGULAR | 0.46 inch | FEMALE | - | 0.82 inch | 1 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | 0.1 inch | PLUG | SOLDER | POLARIZED KEY | 1000VAC V | 2.54 mm | TIN OVER NICKEL | RECTANGULAR | 0.1 inch | BLACK | 0.125 inch | FLASH inch | ||
![]() 50294-1060H FCI | In Stock | - | - | BOARD | LOCKING | HOLE .099-.111 | 6.75 inch | GOLD (30) | BERYLLIUM COPPER | FCI | GLASS FILLED POLYPHENYLENE SULPHIDE | Amphenol FCi | 50294-1060H | 50294 | RIGHT ANGLE | ONE | 3 | - | - | Obsolete | 5.76 | No | e0 | No | EAR99 | BOARD CONNECTOR | OPTIONAL POLARIZATION | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 180 | 2.54 mm | compliant | UL | COMMERCIAL | 3 | RECTANGULAR | 0.36 inch | FEMALE | 94V-0 | 0.72 inch | - | SQ PIN-SKT | - | - | 0.1 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | - | 2.54 mm | Tin/Lead (Sn/Pb) | RECTANGULAR | 0.1 inch | - | 0.18 inch | 30u inch | ||
![]() 50294-5054E FCI | In Stock | - | - | BOARD | LOCKING | HOLE .112-.124 | 6.15 inch | GOLD FLASH (30) OVER PALLADIUM NICKEL | BERYLLIUM COPPER | FCI | GLASS FILLED POLYPHENYLENE SULPHIDE | Amphenol FCi | 50294-5054E | 50294 | RIGHT ANGLE | ONE | 3 | - | - | Obsolete | 5.76 | No | e0 | No | EAR99 | BOARD CONNECTOR | OPTIONAL POLARIZATION | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 162 | 2.54 mm | compliant | UL | COMMERCIAL | 3 | RECTANGULAR | 0.36 inch | FEMALE | 94V-0 | 0.72 inch | - | SQ PIN-SKT | - | - | 0.1 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | - | 2.54 mm | Tin/Lead (Sn/Pb) | RECTANGULAR | 0.1 inch | - | 0.125 inch | - | ||
![]() 50295-1260H FCI | In Stock | - | - | BOARD | - | HOLE .099-.111 | 7.25 inch | AU ON NI | BERYLLIUM COPPER | FCI | GLASS FILLED POLYPHENYLENE SULPHIDE | Amphenol FCi | 50295-1260H | 50295 | RIGHT ANGLE | ONE | 4 | 125 °C | -65 °C | Obsolete | 5.7 | - | - | - | EAR99 | BOARD CONNECTOR | OPTIONAL POLARIZATION | 8536.69.40.40 | Headers and Edge Type Connectors | - | - | - | - | - | - | 260 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 4 | RECTANGULAR | 0.46 inch | FEMALE | - | 0.82 inch | 1 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | 0.1 inch | PLUG | SOLDER | POLARIZED KEY | 1000VAC V | 2.54 mm | TIN OVER NICKEL | RECTANGULAR | 0.1 inch | BLACK | 0.18 inch | 30u inch | ||
![]() 50009-1160G FCI | In Stock | - | - | BOARD | - | - | 4.75 inch | AU ON NI | PHOSPHOR BRONZE | FCI | GLASS FILLED POLYPHENYLENE SULPHIDE | Amphenol FCi | 50009-1160G | 50009 | STRAIGHT | ONE | 4 | 125 °C | -65 °C | Obsolete | 5.7 | - | - | - | EAR99 | BOARD CONNECTOR | OPTIONAL POLARIZATION, FMLB | 8536.69.40.40 | Headers and Edge Type Connectors | - | - | - | - | - | - | 160 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 4 | RECTANGULAR | 0.585 inch | MALE | - | 0.462 inch | 1 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | 0.1 inch | RECEPTACLE | PRESS FIT | POLARIZED KEY | 1000VAC V | 2.54 mm | GOLD | RECTANGULAR | 0.1 inch | BLACK | 0.25 inch | 30u inch | ||
![]() 50009-1112A FCI | In Stock | - | - | BOARD | - | - | 3.55 inch | AU ON NI | PHOSPHOR BRONZE | FCI | GLASS FILLED POLYPHENYLENE SULPHIDE | Amphenol FCi | 50009-1112A | 50009 | STRAIGHT | ONE | 4 | 125 °C | -65 °C | Obsolete | 5.7 | - | - | - | EAR99 | BOARD CONNECTOR | OPTIONAL POLARIZATION, FMLB | 8536.69.40.40 | Headers and Edge Type Connectors | - | - | - | - | - | - | 112 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 4 | RECTANGULAR | 0.585 inch | MALE | - | 0.462 inch | 1 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | 0.1 inch | RECEPTACLE | PRESS FIT | POLARIZED KEY | 1000VAC V | 2.54 mm | GOLD | RECTANGULAR | 0.1 inch | BLACK | 0.177 inch | 30u inch | ||
![]() 50015-1168J FCI | In Stock | - | - | BOARD | - | - | 4.95 inch | AU ON NI | PHOSPHOR BRONZE | FCI | GLASS FILLED POLYPHENYLENE SULPHIDE | Amphenol FCi | 50015-1168J | 50015 | STRAIGHT | ONE | 4 | 125 °C | -65 °C | Obsolete | 5.72 | - | - | - | EAR99 | BOARD CONNECTOR | OPTIONAL POLARIZATION, FMLB | 8536.69.40.40 | Headers and Edge Type Connectors | - | - | - | - | - | - | 168 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 4 | RECTANGULAR | 0.585 inch | MALE | - | 0.462 inch | 1 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | POLARIZED KEY | 1000VAC V | 2.54 mm | GOLD | RECTANGULAR | 0.1 inch | BLACK | 0.12 inch | 30u inch | ||
![]() 50015-1220G FCI | In Stock | - | - | BOARD | - | - | 6.25 inch | AU ON NI | PHOSPHOR BRONZE | FCI | GLASS FILLED POLYPHENYLENE SULPHIDE | Amphenol FCi | 50015-1220G | 50015 | STRAIGHT | ONE | 4 | 125 °C | -65 °C | Obsolete | 5.72 | - | - | - | EAR99 | BOARD CONNECTOR | OPTIONAL POLARIZATION, FMLB | 8536.69.40.40 | Headers and Edge Type Connectors | - | - | - | - | - | - | 220 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 4 | RECTANGULAR | 0.585 inch | MALE | - | 0.462 inch | 1 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | POLARIZED KEY | 1000VAC V | 2.54 mm | GOLD | RECTANGULAR | 0.1 inch | BLACK | 0.25 inch | 30u inch | ||
![]() 50295-1180E FCI | In Stock | - | - | BOARD | - | HOLE .099-.111 | 5.25 inch | AU ON NI | BERYLLIUM COPPER | FCI | GLASS FILLED POLYPHENYLENE SULPHIDE | Amphenol FCi | 50295-1180E | 50295 | RIGHT ANGLE | ONE | 4 | 125 °C | -65 °C | Obsolete | 5.7 | - | - | - | EAR99 | BOARD CONNECTOR | OPTIONAL POLARIZATION | 8536.69.40.40 | Headers and Edge Type Connectors | - | - | - | - | - | - | 180 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 4 | RECTANGULAR | 0.46 inch | FEMALE | - | 0.82 inch | 1 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | 0.1 inch | PLUG | SOLDER | POLARIZED KEY | 1000VAC V | 2.54 mm | TIN OVER NICKEL | RECTANGULAR | 0.1 inch | BLACK | 0.125 inch | 30u inch | ||
![]() 50015-1100C FCI | In Stock | - | - | BOARD | - | - | 3.25 inch | AU ON NI | PHOSPHOR BRONZE | FCI | GLASS FILLED POLYPHENYLENE SULPHIDE | Amphenol FCi | 50015-1100C | 50015 | STRAIGHT | ONE | 4 | 125 °C | -65 °C | Obsolete | 5.72 | - | - | - | EAR99 | BOARD CONNECTOR | OPTIONAL POLARIZATION, FMLB | 8536.69.40.40 | Headers and Edge Type Connectors | - | - | - | - | - | - | 100 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 4 | RECTANGULAR | 0.585 inch | MALE | - | 0.462 inch | 1 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | 0.1 inch | RECEPTACLE | WIRE WRAP | POLARIZED KEY | 1000VAC V | 2.54 mm | GOLD | RECTANGULAR | 0.1 inch | BLACK | 0.533 inch | 30u inch | ||
![]() 50009-5140C FCI | In Stock | - | - | BOARD | - | - | 4.25 inch | AU ON PD-NI | PHOSPHOR BRONZE | FCI | GLASS FILLED POLYPHENYLENE SULPHIDE | Amphenol FCi | 50009-5140C | 50009 | STRAIGHT | ONE | 4 | 125 °C | -65 °C | Obsolete | 5.7 | - | - | - | EAR99 | BOARD CONNECTOR | OPTIONAL POLARIZATION, FMLB | 8536.69.40.40 | Headers and Edge Type Connectors | - | - | - | - | - | - | 140 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 4 | RECTANGULAR | 0.585 inch | MALE | - | 0.462 inch | 1 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | 0.1 inch | RECEPTACLE | WIRE WRAP | POLARIZED KEY | 1000VAC V | 2.54 mm | GOLD | RECTANGULAR | 0.1 inch | BLACK | 0.533 inch | FLASH inch | ||
![]() 51448-XX001 FCI | In Stock | - | - | BOARD | LOCKING | HOLE .112-.124 | 2.45 inch | GOLD FLASH (60) OVER PALLADIUM NICKEL | PHOSPHOR BRONZE | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51448-XX001 | 51448 | RIGHT ANGLE | ONE | 4 | - | - | Obsolete | 5.84 | - | - | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 57 | 2.54 mm | compliant | UL | COMMERCIAL | - | - | 0.585 inch | MALE | 94V-0 | 0.855 inch | - | SQ PIN-SKT | - | - | - | RECEPTACLE | SOLDER | - | - | - | - | - | - | BLACK | 0.12 inch | - |