- Manufacturer
- Manufacturer Part Number
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Connector Type
- Mounting Type
- Total Number of Contacts
- Contact Gender
- Number of Rows Loaded
- Termination Type
Attribute column
Manufacturer
FCI Backplane Connectors - Hard Metric, Standard
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Mounting Option 1 | Mounting Option 2 | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Schedule B | Packaging | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Gender | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Reliability | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | Wire/Cable Type | Cable Length | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Terminal Length | Plating Thickness | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | 11 Weeks | - | BOARD | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | HM2P65PDK311N9LF | - | STRAIGHT | - | 7 | - | - | LEAD FREE | Active | 5.77 | - | Yes | 8541600080 | - | - | - | - | BOARD CONNECTOR | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 169 | 2 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | PRESS FIT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | - | BOARD | - | - | - | NOT SPECIFIED | NOT SPECIFIED | FCI | - | Amphenol FCi | HM2P09PK5111GFLF | HM2 | STRAIGHT | - | 7 | - | - | LEAD FREE | Active | 5.59 | - | Yes | - | - | - | Yes | - | BOARD CONNECTOR | - | 22 GROUND SHIELD CONTACTS IN 2 ROWS AVAILABLE | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 77 | 2 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | PRESS FIT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 11 Weeks | - | BOARD | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | HM2R81PA8108N9LF | - | RIGHT ANGLE | - | 8 | - | - | LEAD FREE | Active | 5.05 | - | Yes | - | - | - | - | - | BOARD CONNECTOR | - | SHIELDED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 176 | 2 mm | compliant | - | - | - | - | - | FEMALE | - | - | - | - | - | - | - | RECEPTACLE | PRESS FIT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | BOARD | GUIDE PIN | LOCKING | 0.982 inch | GOLD OVER NICKEL | PHOSPHOR BRONZE | AMPHENOL ICC | THERMOPLASTIC | Amphenol ICC | HM2S30PK5100GF | HM | STRAIGHT | ONE | 5 | 125 °C | -55 °C | - | Active | 5.3 | Non-Compliant | No | - | - | e0 | - | - | BOARD CONNECTOR | - | STANDARD: IEC 61076-4-101 | - | Headers and Edge Type Connectors | NO | NO | YES | NO | NO | GENERAL PURPOSE | 55 | 2 mm | compliant | UL, CSA | COMMERCIAL | 5 | RECTANGULAR | 0.482 inch | FEMALE | 94V-0 | 0.472 inch | 1.5 A | SQ PIN-SKT | 20 mΩ | 10000000000 Ω | 0.079 inch | RECEPTACLE | PRESS FIT | POLARIZED HOUSING | 750VAC V | - | - | 2.0066 mm | 250 Cycles | TIN LEAD | RECTANGULAR | .3614 N | .0834 N | 0.079 inch | 0.512 inch | 31u inch | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | BOARD | - | - | - | - | - | FCI | - | Amphenol FCi | HM2P08PDR2Y0N9 | HM2 | STRAIGHT | - | 5 | - | - | - | Obsolete | 5.59 | Non-Compliant | - | - | - | - | - | EAR99 | BOARD CONNECTOR | - | - | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 100 | 2 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | PRESS FIT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Cable | BOARD | - | - | - | - | - | FCI | - | Amphenol FCi | HM2P07PNG240GF | HM2 | STRAIGHT | - | 5 | - | - | - | Obsolete | 5.59 | Compliant | - | - | Bulk | e4 | - | - | Duplex LC | Male | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 100 | 2 mm | unknown | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | PRESS FIT | - | - | Patch Cord | 9 m | - | - | GOLD (31) OVER NICKEL | - | - | - | - | - | - | No | ||
Tiny WHSL | In Stock | - | - | - | - | BOARD | - | - | - | NOT SPECIFIED | - | FCI | - | Amphenol FCi | HM2P08PKE124GF | HM2 | STRAIGHT | - | 7 | - | - | - | Obsolete | 5.59 | - | - | - | - | e0 | - | - | BOARD CONNECTOR | - | 50 GROUND SHIELD CONTACTS IN 2 ROWS AVAILABLE | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 175 | 2 mm | unknown | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | PRESS FIT | - | - | - | - | - | - | TIN LEAD | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | BOARD | - | - | - | - | - | FCI | - | Amphenol FCi | HM2P09PC5110Z1 | HM2 | STRAIGHT | - | 5 | - | - | - | Obsolete | 5.59 | - | - | - | - | e4 | - | - | BOARD CONNECTOR | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 55 | 2 mm | unknown | - | - | - | - | - | MALE | - | - | - | - | - | - | - | - | PRESS FIT | - | - | - | - | - | - | GOLD (16) OVER NICKEL | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | BOARD | - | - | - | - | - | FCI | - | Amphenol FCi | HM2P80PDA341N9 | HM2P80PDA341 | STRAIGHT | - | 7 | - | - | - | Obsolete | 5.66 | - | - | - | - | e4 | - | EAR99 | BOARD CONNECTOR | - | 22 GROUND SHIELD CONTACTS IN 2 ROWS AVAILABLE | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 77 | 2 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | PRESS FIT | - | - | - | - | - | - | GOLD (31) OVER NICKEL | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | BOARD | - | - | - | - | - | FCI | - | Amphenol FCi | HM2P07PDK120N9 | HM2 | STRAIGHT | - | 5 | - | - | - | Obsolete | 5.59 | - | - | - | - | e4 | - | EAR99 | BOARD CONNECTOR | - | - | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 110 | 2 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | PRESS FIT | - | - | - | - | - | - | GOLD (31) OVER NICKEL | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | BOARD | - | - | - | NOT SPECIFIED | - | FCI | - | Amphenol FCi | HM2P09PMJ1E4GL | HM2 | STRAIGHT | - | 7 | - | - | - | Obsolete | 5.59 | - | - | - | - | e0 | - | - | BOARD CONNECTOR | - | 22 GROUND SHIELD CONTACTS IN 2 ROWS AVAILABLE | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 77 | 2 mm | unknown | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | PRESS FIT | - | - | - | - | - | - | TIN LEAD | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | BOARD | - | - | - | NOT SPECIFIED | - | FCI | - | Amphenol FCi | HM2P84PDF1R1N9 | HM2 | STRAIGHT | - | 10 | - | - | - | Obsolete | 5.59 | - | - | - | - | e0 | - | - | BOARD CONNECTOR | - | 22 GROUND SHIELD CONTACTS IN 2 ROWS AVAILABLE | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 110 | 2 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | PRESS FIT | - | - | - | - | - | - | TIN LEAD | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | BOARD | - | - | - | - | - | FCI | - | Amphenol FCi | HM2P07PNW1G5GF | HM2 | STRAIGHT | - | 6 | - | - | - | Active | 5.39 | - | - | - | - | e4 | - | EAR99 | BOARD CONNECTOR | - | 16 GROUND SHIELD CONTACTS IN 1 ROW AVAILABLE | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 100 | 2 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | PRESS FIT | - | - | - | - | - | - | GOLD (31) OVER NICKEL | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | BOARD | - | - | - | - | - | FCI | - | Amphenol FCi | HM2P07PDE120N9 | HM2 | STRAIGHT | - | 5 | - | - | - | Obsolete | 5.59 | - | - | - | - | e4 | - | EAR99 | BOARD CONNECTOR | - | - | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 110 | 2 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | PRESS FIT | - | - | - | - | - | - | GOLD (31) OVER NICKEL | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | BOARD | - | - | - | - | - | FCI | - | Amphenol FCi | HM2P07PKM2L5GF | HM2 | STRAIGHT | - | 6 | - | - | - | Obsolete | 5.59 | - | - | - | - | e4 | - | - | BOARD CONNECTOR | - | 22 GROUND SHIELD CONTACTS IN 1 ROW AVAILABLE | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 132 | 2 mm | unknown | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | PRESS FIT | - | - | - | - | - | - | GOLD (31) OVER NICKEL | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | BOARD | GUIDE SLOT | - | 1.728 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | THERMOPLASTIC | Amphenol FCi | HM2P66PK5111GF | HM2 | STRAIGHT | ONE | 7 | 125 °C | -55 °C | - | Obsolete | 5.61 | - | No | - | - | - | No | - | BOARD CONNECTOR | - | 36 GROUND SHIELD CONTACTS IN 2 ROWS AVAILABLE | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 146 | 2 mm | compliant | UL, CSA | COMMERCIAL | 7 | RECTANGULAR | 0.606 inch | MALE | 94V-0 | 0.53 inch | 1.5 A | SQ PIN-SKT | 20 mΩ | 10000000000 Ω | 0.079 inch | RECEPTACLE | PRESS FIT | POLARIZED HOUSING | 750VAC V | - | - | 2.0066 mm | 250 Cycles | - | RECTANGULAR | .3614 N | .0834 N | 0.079 inch | 0.512 inch | 31u inch | - | ||
Tiny WHSL | In Stock | - | - | - | - | BOARD | - | - | 1.492 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | THERMOPLASTIC | Amphenol FCi | HM2R71PA5108N9 | HM2 | RIGHT ANGLE | ONE | 6 | 125 °C | -55 °C | - | Obsolete | 5.61 | - | No | - | - | e0 | No | EAR99 | BOARD CONNECTOR | - | 19 GROUND SHIELD CONTACTS IN 1 ROW AVAILABLE | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 114 | 2 mm | compliant | UL, CSA | COMMERCIAL | 6 | RECTANGULAR | 0.448 inch | FEMALE | 94V-0 | 0.815 inch | 1.5 A | SQ PIN-SKT | 20 mΩ | 10000000000 Ω | 0.079 inch | RECEPTACLE | PRESS FIT | - | 750VAC V | - | - | 2.0066 mm | 250 Cycles | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | RECTANGULAR | .3614 N | .0834 N | 0.079 inch | 0.11 inch | 31u inch | - | ||
Tiny WHSL | In Stock | - | - | - | - | BOARD | GUIDE SLOT | - | 1.965 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | THERMOPLASTIC | Amphenol FCi | HM2P65PD5110N9 | HM2 | STRAIGHT | ONE | 5 | 125 °C | -55 °C | - | Obsolete | 5.59 | - | No | - | - | e0 | No | EAR99 | BOARD CONNECTOR | - | STANDARDS: IEC 917; IEC 61076-4-101, HIGH DENSITY, POLARIZED | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 125 | 2 mm | compliant | UL, CSA | COMMERCIAL | 5 | RECTANGULAR | 0.606 inch | MALE | 94V-0 | 0.53 inch | 1.5 A | SQ PIN-SKT | 20 mΩ | 10000000000 Ω | 0.079 inch | RECEPTACLE | PRESS FIT | POLARIZED HOUSING | 750VAC V | - | - | 2.0066 mm | 250 Cycles | TIN LEAD | RECTANGULAR | .3614 N | .0834 N | 0.079 inch | 0.146 inch | 31u inch | - | ||
Tiny WHSL | In Stock | - | - | - | - | BOARD | - | - | - | - | - | FCI | - | Amphenol FCi | HM2P08PKN2R1GF | HM2 | STRAIGHT | - | 7 | - | - | - | Obsolete | 5.59 | - | - | - | - | e4 | - | - | BOARD CONNECTOR | - | 50 GROUND SHIELD CONTACTS IN 2 ROWS AVAILABLE | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 175 | 2 mm | unknown | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | PRESS FIT | - | - | - | - | - | - | GOLD (31) OVER NICKEL | - | - | - | - | - | - | - |