- Manufacturer
- Manufacturer Part Number
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Connector Type
- Mounting Type
- Total Number of Contacts
- Contact Gender
- Number of Rows Loaded
- Termination Type
Attribute column
Manufacturer
FCI Backplane Connectors - Hard Metric, Standard
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Mounting Option 1 | Mounting Option 2 | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Reliability | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Terminal Length | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | BOARD | GUIDE PIN | LOCKING | 1.965 inch | GOLD OVER NICKEL | NOT SPECIFIED | FCI | THERMOPLASTIC | Amphenol FCi | HM2R65PA5100N9 | HM2 | RIGHT ANGLE | ONE | 5 | 125 °C | -55 °C | - | Obsolete | 5.61 | No | e4 | No | - | BOARD CONNECTOR | STANDARDS: IEC 917; IEC 61076-4-101, HIGH DENSITY, POLARIZED | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 200 | 2 mm | compliant | UL, CSA | COMMERCIAL | 5 | RECTANGULAR | 0.545 inch | FEMALE | 94V-0 | 0.799 inch | 1.5 A | SQ PIN-SKT | 20 mΩ | 10000000000 Ω | 0.079 inch | RECEPTACLE | PRESS FIT | POLARIZED HOUSING | 750VAC V | 2.0066 mm | 250 Cycles | GOLD (1) OVER NICKEL | RECTANGULAR | .3614 N | .0834 N | 0.079 inch | - | 0.11 inch | 31u inch | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | HM2P70PDF1G1N9LF | - | STRAIGHT | - | 7 | - | - | LEAD FREE | Active | 5.67 | Yes | - | - | - | BOARD CONNECTOR | 44 GROUND SHIELD CONTACTS IN 2 ROWS AVAILABLE | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 154 | 2 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | PRESS FIT | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 12 Weeks | BOARD | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | HM2R05PA5108N9LF | - | RIGHT ANGLE | - | 5 | - | - | LEAD FREE | Active | 5.67 | Yes | - | - | - | BOARD CONNECTOR | 11 GROUND SHIELD CONTACTS IN 1 ROW AVAILABLE | - | - | NO | NO | NO | NO | YES | GENERAL PURPOSE | 58 | 2 mm | compliant | - | - | - | - | - | FEMALE | - | - | - | - | - | - | - | RECEPTACLE | PRESS FIT | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 12 Weeks | BOARD | LOCKING | - | 1.969 inch | GOLD (30) | NOT SPECIFIED | FCI | THERMOPLASTIC | Amphenol FCi | HM2R10PA5100AALF | HM2 | RIGHT ANGLE | ONE | 5 | 125 °C | -55 °C | LEAD FREE | Active | 1.24 | Yes | e4 | Yes | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | - | - | GENERAL PURPOSE | 110 | 2.0066 mm | compliant | UL, CSA | COMMERCIAL | 5 | RECTANGULAR | 0.449 inch | FEMALE | - | 0.799 inch | 1.5 A | SQ PIN-SKT | 20 mΩ | 10000000000 Ω | 0.079 inch | RECEPTACLE | PRESS FIT | POLARIZED HOUSING | - | 2.0066 mm | - | GOLD (30) | RECTANGULAR | .7506 N | .139 N | 0.079 inch | - | 0.127 inch | 30u inch | ||
Tiny WHSL | In Stock | - | - | 9 Weeks | BOARD | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | HM2P07PDK1L1N9LF | - | STRAIGHT | - | 7 | - | - | LEAD FREE | Active | 5.66 | Yes | - | - | - | BOARD CONNECTOR | 44 GROUND SHIELD CONTACTS IN 2 ROWS AVAILABLE | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 154 | 2 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | PRESS FIT | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 11 Weeks | BOARD | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | HM2PN2PDP2K5N9LF | - | STRAIGHT | - | 6 | - | - | LEAD FREE | Active | 5.67 | Yes | - | - | - | BOARD CONNECTOR | 25 GROUND SHIELD CONTACTS IN 1 ROW AVAILABLE | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 150 | 2 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | PRESS FIT | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 11 Weeks | BOARD | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | HM2P07PDU1A0N9LF | - | STRAIGHT | - | 5 | - | - | LEAD FREE | Active | 5.66 | Yes | - | - | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 125 | 2 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | PRESS FIT | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | BOARD | - | - | - | NOT SPECIFIED | NOT SPECIFIED | FCI | - | Amphenol FCi | HM2S71PE5100N9LF | HM2 | STRAIGHT | - | 5 | - | - | LEAD FREE | Active | 5.25 | Yes | - | Yes | EAR99 | BOARD CONNECTOR | POLARIZED | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 95 | 2 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | RECEPTACLE | PRESS FIT | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | - | - | - | NOT SPECIFIED | NOT SPECIFIED | FCI | - | Amphenol FCi | HM2P65PK5110GFLF | HM2 | STRAIGHT | - | 5 | - | - | LEAD FREE | Active | 5.59 | Yes | - | Yes | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 125 | 2 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | PRESS FIT | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 8 Weeks | BOARD | - | - | - | NOT SPECIFIED | NOT SPECIFIED | FCI | - | Amphenol FCi | HM2J70PEE128N9LF | HM | RIGHT ANGLE | - | 6 | - | - | - | Active | 5.49 | Yes | - | Yes | EAR99 | BOARD CONNECTOR | STANDARD: IEC 61076-4-101, 22 GROUND SHIELD CONTACTS IN 1 ROW ALSO AVAILABLE | 8536.69.40.40 | - | NO | NO | YES | NO | NO | GENERAL PURPOSE | 132 | 2 mm | compliant | - | - | - | - | - | MALE | - | - | - | - | - | - | - | - | PRESS FIT | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 11 Weeks | BOARD | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | HM2P07PD5115N9LF | - | STRAIGHT | - | 7 | - | - | LEAD FREE | Active | 5.67 | Yes | - | - | - | BOARD CONNECTOR | 22 GROUND SHIELD CONTACTS IN 1 ROW AVAILABLE | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 154 | 2 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | PRESS FIT | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 11 Weeks | BOARD | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | HM2P07PD5111E9LF | - | STRAIGHT | - | 7 | - | - | LEAD FREE | Active | 5.65 | Yes | - | - | - | BOARD CONNECTOR | 44 GROUND SHIELD CONTACTS IN 2 ROWS AVAILABLE | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 154 | 2 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | PRESS FIT | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 11 Weeks | BOARD | LOCKING | - | 1.969 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | GLASS FILLED POLYESTER | Amphenol FCi | HM2P88PA8110AALF | HM2 | STRAIGHT | ONE | 8 | 125 °C | -55 °C | LEAD FREE | Active | 5.69 | Yes | - | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 200 | 2 mm | compliant | UL, CSA | COMMERCIAL | 8 | RECTANGULAR | 0.843 inch | MALE | 94V-0 | 0.53 inch | 1.5 A | CENTRONIC | 20 mΩ | 10000000000 Ω | 0.079 inch | RECEPTACLE | PRESS FIT | POLARIZED HOUSING | - | 2.0066 mm | - | - | RECTANGULAR | .7506 N | .139 N | 0.079 inch | CREAM | 0.146 inch | 30u inch | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | HM2R30PA5101N9LF | - | RIGHT ANGLE | - | 6 | - | - | LEAD FREE | Active | 5.66 | Yes | e3 | Yes | - | BOARD CONNECTOR | 11 GROUND SHIELD CONTACTS IN 1 ROW AVAILABLE | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 66 | 2 mm | compliant | - | - | - | - | - | FEMALE | - | - | - | - | - | - | - | RECEPTACLE | PRESS FIT | - | - | - | - | Matte Tin (Sn) | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | BOARD | - | - | - | - | - | FCI | - | Amphenol FCi | HM2E31PH5000N9 | HM2E31PH5000 | RIGHT ANGLE | - | 5 | - | - | - | Obsolete | 5.84 | - | e4 | - | - | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTATS: 7.5 MM | - | - | NO | NO | NO | NO | YES | GENERAL PURPOSE | 58 | 2 mm | compliant | - | - | - | - | - | FEMALE | - | - | - | - | - | - | - | - | PRESS FIT | - | - | - | - | GOLD (31) OVER NICKEL | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | BOARD | - | - | - | NOT SPECIFIED | NOT SPECIFIED | FCI | - | Amphenol FCi | HM2R71PA510FE9 | HM2 | RIGHT ANGLE | - | 5 | - | - | - | Obsolete | 5.61 | No | e0 | No | EAR99 | BOARD CONNECTOR | 19 GROUND SHIELD CONTACTS IN 1 ROW AVAILABLE | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 95 | 2 mm | compliant | - | - | - | - | - | FEMALE | - | - | - | - | - | - | - | RECEPTACLE | PRESS FIT | - | - | - | - | TIN LEAD | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | BOARD | - | - | - | NOT SPECIFIED | - | FCI | - | Amphenol FCi | HM2P07PC5110Z1 | HM2 | STRAIGHT | - | 5 | - | - | - | Obsolete | 5.59 | - | e0 | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 110 | 2 mm | unknown | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | PRESS FIT | - | - | - | - | TIN LEAD | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | BOARD | GUIDE PIN | LOCKING | 1.965 inch | GOLD OVER NICKEL | NOT SPECIFIED | FCI | THERMOPLASTIC | Amphenol FCi | HM2R81PA8100N9 | HM2 | RIGHT ANGLE | ONE | 8 | 125 °C | -55 °C | - | Obsolete | 5.61 | No | e4 | No | EAR99 | BOARD CONNECTOR | STANDARDS: IEC 917; IEC 61076-4-101, HIGH DENSITY, POLARIZED | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 176 | 2 mm | compliant | UL, CSA | COMMERCIAL | 8 | RECTANGULAR | 0.719 inch | FEMALE | 94V-0 | 0.878 inch | 1.5 A | SQ PIN-SKT | 20 mΩ | 10000000000 Ω | 0.079 inch | RECEPTACLE | PRESS FIT | POLARIZED HOUSING | 750VAC V | 1.4986 mm | 250 Cycles | GOLD (1) OVER NICKEL | RECTANGULAR | .3614 N | .0834 N | 0.079 inch | - | 0.11 inch | 31u inch | ||
Tiny WHSL | In Stock | - | - | - | BOARD | - | - | - | NOT SPECIFIED | - | FCI | - | Amphenol FCi | HM2P08PD5111E9 | HM2 | STRAIGHT | - | 7 | - | - | - | Obsolete | 5.59 | - | e0 | - | EAR99 | BOARD CONNECTOR | SHIELDED | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 175 | 2 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | PRESS FIT | - | - | - | - | TIN LEAD | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | BOARD | - | - | - | NOT SPECIFIED | - | FCI | - | Amphenol FCi | HM2P27PDG320N9 | HM2 | STRAIGHT | - | 5 | - | - | - | Obsolete | 5.59 | - | e0 | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 60 | 2 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | PRESS FIT | - | - | - | - | TIN LEAD | - | - | - | - | - | - | - |