- Manufacturer
- Manufacturer Part Number
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Connector Type
- Mounting Type
- Total Number of Contacts
- Contact Gender
- Number of Rows Loaded
- Termination Type
Attribute column
Manufacturer
FCI Backplane Connectors - Hard Metric, Standard
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Mounting Option 1 | Board Mounting Option | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Reliability | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Contact Finish Termination | Contact Pattern | Mating Contact Row Spacing | Insulator Color | Contact Arrangement | Terminal Length | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 50015-5240A FCI | In Stock | - | - | - | BOARD | - | - | 6.75 inch | AU ON PD-NI | PHOSPHOR BRONZE | FCI | GLASS FILLED POLYPHENYLENE SULPHIDE | Amphenol FCi | 50015-5240A | 50015 | STRAIGHT | ONE | 4 | 125 °C | -65 °C | - | Obsolete | 5.72 | - | - | - | EAR99 | BOARD CONNECTOR | OPTIONAL POLARIZATION, FMLB | 8536.69.40.40 | Headers and Edge Type Connectors | - | - | - | - | - | - | 240 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 4 | RECTANGULAR | 0.585 inch | MALE | - | 0.462 inch | 1 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | POLARIZED KEY | 1000VAC V | 2.54 mm | GOLD | RECTANGULAR | 0.1 inch | BLACK | - | 0.177 inch | FLASH inch | ||
![]() 50015-1084A FCI | In Stock | - | - | - | BOARD | - | - | 2.85 inch | AU ON NI | PHOSPHOR BRONZE | FCI | GLASS FILLED POLYPHENYLENE SULPHIDE | Amphenol FCi | 50015-1084A | 50015 | STRAIGHT | ONE | 4 | 125 °C | -65 °C | - | Obsolete | 5.72 | - | - | - | EAR99 | BOARD CONNECTOR | OPTIONAL POLARIZATION, FMLB | 8536.69.40.40 | Headers and Edge Type Connectors | - | - | - | - | - | - | 84 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 4 | RECTANGULAR | 0.585 inch | MALE | - | 0.462 inch | 1 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | POLARIZED KEY | 1000VAC V | 2.54 mm | GOLD | RECTANGULAR | 0.1 inch | BLACK | - | 0.177 inch | 30u inch | ||
Tiny WHSL | In Stock | - | - | 16 Weeks | BOARD | - | - | - | NICKEL PALLADIUM GOLD (30) | BERYLLIUM COPPER | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 50003-5064ELF | - | RIGHT ANGLE | - | 4 | - | - | LEAD FREE | Active | 5.47 | Yes | e3 | Yes | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 256 | 2.54 mm | compliant | - | - | - | - | - | FEMALE | - | - | - | - | - | - | - | RECEPTACLE | SOLDER | - | - | - | Tin (Sn) | - | - | - | - | - | - | ||
![]() 50009-1040A FCI | In Stock | - | - | - | BOARD | - | - | 1.75 inch | GOLD (30) | PHOSPHOR BRONZE | FCI | GLASS FILLED POLYPHENYLENE SULPHIDE | Amphenol FCi | 50009-1040A | 50009 | STRAIGHT | ONE | 4 | 125 °C | -65 °C | - | Obsolete | 5.76 | No | e4 | No | EAR99 | BOARD CONNECTOR | OPTIONAL POLARIZATION, FMLB | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 160 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 4 | RECTANGULAR | 0.585 inch | MALE | 94V-0 | 0.462 inch | 1 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | 0.1 inch | RECEPTACLE | PRESS FIT | POLARIZED KEY | 1000VAC V | 2.54 mm | GOLD (30) | RECTANGULAR | 0.1 inch | BLACK | - | 0.177 inch | 30u inch | ||
![]() 50015-1140A FCI | In Stock | - | - | - | BOARD | - | - | 4.25 inch | AU ON NI | PHOSPHOR BRONZE | FCI | GLASS FILLED POLYPHENYLENE SULPHIDE | Amphenol FCi | 50015-1140A | 50015 | STRAIGHT | ONE | 4 | 125 °C | -65 °C | - | Obsolete | 5.72 | - | - | - | EAR99 | BOARD CONNECTOR | OPTIONAL POLARIZATION, FMLB | 8536.69.40.40 | Headers and Edge Type Connectors | - | - | - | - | - | - | 140 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 4 | RECTANGULAR | 0.585 inch | MALE | - | 0.462 inch | 1 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | POLARIZED KEY | 1000VAC V | 2.54 mm | GOLD | RECTANGULAR | 0.1 inch | BLACK | - | 0.177 inch | 30u inch | ||
![]() 50009-XX067 FCI | In Stock | - | - | - | BOARD | - | - | - | GOLD (50) | - | FCI | - | Amphenol FCi | 50009-XX067 | 50009 | STRAIGHT | - | 4 | - | - | - | Obsolete | 5.59 | - | e4 | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 100 | 2.54 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | PRESS FIT | - | - | - | GOLD (50) | - | - | - | - | - | - | ||
![]() 50015-5060A FCI | In Stock | - | - | - | BOARD | LOCKING | HOLE .112-.124 | 6.75 inch | GOLD FLASH (30) OVER PALLADIUM NICKEL | PHOSPHOR BRONZE | FCI | GLASS FILLED POLYPHENYLENE SULPHIDE | Amphenol FCi | 50015-5060A | 50015 | STRAIGHT | ONE | 4 | - | - | - | Obsolete | 5.79 | No | e0 | No | EAR99 | BOARD CONNECTOR | OPTIONAL POLARIZATION, FMLB | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 240 | 2.54 mm | compliant | UL | COMMERCIAL | 4 | RECTANGULAR | 0.585 inch | MALE | 94V-0 | 0.462 inch | - | SQ PIN-SKT | - | - | 0.1 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | - | 2.54 mm | Tin/Lead (Sn/Pb) | RECTANGULAR | 0.1 inch | BLACK | - | 0.177 inch | - | ||
Tiny WHSL | In Stock | - | - | - | BOARD | LOCKING | - | 4.05 inch | - | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 50514-XX008LF | 50514 | STRAIGHT | ONE | - | - | - | - | Obsolete | 5.73 | Yes | - | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | - | - | - | - | YES | - | 66 | - | compliant | UL | COMMERCIAL | - | - | 0.673 inch | MALE | - | 0.585 inch | - | HYBRID | - | - | - | RECEPTACLE | PRESS FIT | - | - | - | - | - | - | BLACK | S60P6 | 0.25 inch | - | ||
Tiny WHSL | In Stock | - | - | 11 Weeks | BOARD | - | - | - | NICKEL PALLADIUM GOLD (30) | PHOSPHOR BRONZE | FCI | - | Amphenol FCi | 50009-5064ALF | 50009 | STRAIGHT | - | 4 | - | - | LEAD FREE | Active | 5.59 | Yes | e4 | Yes | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 256 | 2.54 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | PRESS FIT | - | - | - | NICKEL PALLADIUM GOLD (30) | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | BOARD | - | - | - | NICKEL PALLADIUM GOLD (30) | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 50006-XX010LF | - | STRAIGHT | - | 3 | - | - | LEAD FREE | Obsolete | 5.84 | Yes | e4 | Yes | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 150 | 2.54 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | PRESS FIT | - | - | - | NICKEL PALLADIUM GOLD (30) | - | - | - | - | - | - | ||
![]() 50006-1018C FCI | In Stock | - | - | - | BOARD | - | - | - | GOLD (30) | PHOSPHOR BRONZE | FCI | - | Amphenol FCi | 50006-1018C | 50006 | STRAIGHT | - | 3 | - | - | - | Obsolete | 5.6 | No | e4 | No | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 54 | 2.54 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | PRESS FIT | - | - | - | GOLD (30) | - | - | - | - | - | - | ||
![]() 50009-5128C FCI | In Stock | - | - | - | BOARD | - | - | 3.95 inch | AU ON PD-NI | PHOSPHOR BRONZE | FCI | GLASS FILLED POLYPHENYLENE SULPHIDE | Amphenol FCi | 50009-5128C | 50009 | STRAIGHT | ONE | 4 | 125 °C | -65 °C | - | Obsolete | 5.7 | - | - | - | EAR99 | BOARD CONNECTOR | OPTIONAL POLARIZATION, FMLB | 8536.69.40.40 | Headers and Edge Type Connectors | - | - | - | - | - | - | 128 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 4 | RECTANGULAR | 0.585 inch | MALE | - | 0.462 inch | 1 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | 0.1 inch | RECEPTACLE | WIRE WRAP | POLARIZED KEY | 1000VAC V | 2.54 mm | GOLD | RECTANGULAR | 0.1 inch | BLACK | - | 0.533 inch | FLASH inch | ||
![]() 50294-1090E FCI | In Stock | - | - | - | BOARD | - | HOLE .099-.111 | 3.75 inch | AU ON NI | BERYLLIUM COPPER | FCI | GLASS FILLED POLYPHENYLENE SULPHIDE | Amphenol FCi | 50294-1090E | 50294 | RIGHT ANGLE | ONE | 3 | 125 °C | -65 °C | - | Obsolete | 5.76 | No | e0 | - | EAR99 | BOARD CONNECTOR | OPTIONAL POLARIZATION | 8536.69.40.40 | Headers and Edge Type Connectors | - | - | - | - | - | - | 90 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 3 | RECTANGULAR | 0.336 inch | FEMALE | - | 0.72 inch | 1 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | 0.1 inch | PLUG | SOLDER | POLARIZED KEY | 1000VAC V | 2.54 mm | Tin/Lead (Sn/Pb) | RECTANGULAR | 0.1 inch | BLACK | - | 0.125 inch | 30u inch | ||
![]() 50295-5128E FCI | In Stock | - | - | - | BOARD | - | HOLE .099-.111 | 3.95 inch | AU ON PD-NI | BERYLLIUM COPPER | FCI | GLASS FILLED POLYPHENYLENE SULPHIDE | Amphenol FCi | 50295-5128E | 50295 | RIGHT ANGLE | ONE | 4 | 125 °C | -65 °C | - | Obsolete | 5.7 | - | - | - | EAR99 | BOARD CONNECTOR | OPTIONAL POLARIZATION | 8536.69.40.40 | Headers and Edge Type Connectors | - | - | - | - | - | - | 128 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 4 | RECTANGULAR | 0.46 inch | FEMALE | - | 0.82 inch | 1 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | 0.1 inch | PLUG | SOLDER | POLARIZED KEY | 1000VAC V | 2.54 mm | TIN OVER NICKEL | RECTANGULAR | 0.1 inch | BLACK | - | 0.125 inch | FLASH inch | ||
Tiny WHSL | In Stock | - | - | - | BOARD | LOCKING | HOLE .112-.124 | 7.55 inch | GOLD FLASH (30) OVER PALLADIUM NICKEL | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 50015-5068GLF | - | STRAIGHT | ONE | 4 | - | - | LEAD FREE | Obsolete | 5.84 | Yes | e3 | Yes | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 272 | 2.54 mm | compliant | UL | COMMERCIAL | 4 | RECTANGULAR | 0.585 inch | MALE | 94V-0 | 0.462 inch | - | SQ PIN-SKT | - | - | 0.1 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | - | 2.54 mm | TIN | RECTANGULAR | 0.1 inch | BLACK | - | 0.25 inch | - | ||
![]() 50295-1300H FCI | In Stock | - | - | - | BOARD | - | HOLE .099-.111 | 8.25 inch | AU ON NI | BERYLLIUM COPPER | FCI | GLASS FILLED POLYPHENYLENE SULPHIDE | Amphenol FCi | 50295-1300H | 50295 | RIGHT ANGLE | ONE | 4 | 125 °C | -65 °C | - | Obsolete | 5.7 | - | - | - | EAR99 | BOARD CONNECTOR | OPTIONAL POLARIZATION | 8536.69.40.40 | Headers and Edge Type Connectors | - | - | - | - | - | - | 300 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 4 | RECTANGULAR | 0.46 inch | FEMALE | - | 0.82 inch | 1 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | 0.1 inch | PLUG | SOLDER | POLARIZED KEY | 1000VAC V | 2.54 mm | TIN OVER NICKEL | RECTANGULAR | 0.1 inch | BLACK | - | 0.18 inch | 30u inch | ||
![]() 50000-1075F FCI | In Stock | - | - | - | - | - | - | - | - | - | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 50000-1075F | - | - | - | - | - | - | - | Obsolete | 5.84 | - | - | No | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 50006-1018A FCI | In Stock | - | - | - | BOARD | - | - | - | GOLD | PHOSPHOR BRONZE | FCI | - | Amphenol FCi | 50006-1018A | 50006 | STRAIGHT | - | 3 | - | - | - | Obsolete | 5.6 | No | e4 | Yes | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 54 | 2.54 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | PRESS FIT | - | - | - | GOLD | - | - | - | - | - | - | ||
![]() 50006-1096D FCI | In Stock | - | - | - | BOARD | - | - | 3.95 inch | AU ON NI | PHOSPHOR BRONZE | FCI | GLASS FILLED POLYPHENYLENE SULPHIDE | Amphenol FCi | 50006-1096D | 50006 | STRAIGHT | ONE | 3 | 125 °C | -65 °C | - | Obsolete | 5.71 | - | - | - | EAR99 | BOARD CONNECTOR | OPTIONAL POLARIZATION, FMLB | 8536.69.40.40 | Headers and Edge Type Connectors | - | - | - | - | - | - | 96 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 3 | RECTANGULAR | 0.485 inch | MALE | - | 0.462 inch | 1 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | 0.1 inch | RECEPTACLE | WIRE WRAP | POLARIZED KEY | 1000VAC V | 2.54 mm | GOLD | RECTANGULAR | 0.1 inch | BLACK | - | 0.733 inch | 30u inch | ||
![]() 50009-5100D FCI | In Stock | - | - | - | BOARD | - | - | 3.25 inch | NICKEL PALLADIUM GOLD (30) | PHOSPHOR BRONZE | FCI | GLASS FILLED POLYPHENYLENE SULPHIDE | Amphenol FCi | 50009-5100D | 50009 | STRAIGHT | ONE | 4 | 125 °C | -65 °C | LEAD FREE | Obsolete | 5.76 | No | e4 | No | EAR99 | BOARD CONNECTOR | OPTIONAL POLARIZATION, FMLB | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 100 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 4 | RECTANGULAR | 0.585 inch | MALE | 94V-0 | 0.462 inch | 1 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | 0.1 inch | RECEPTACLE | PRESS FIT | POLARIZED KEY | 1000VAC V | 2.54 mm | NICKEL PALLADIUM GOLD (30) | RECTANGULAR | 0.1 inch | BLACK | - | 0.733 inch | FLASH inch |