- Manufacturer
- Manufacturer Part Number
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Connector Type
- Mounting Type
- Total Number of Contacts
- Contact Gender
- Number of Rows Loaded
- Termination Type
Attribute column
Manufacturer
FCI Backplane Connectors - Hard Metric, Standard
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Mounting Option 1 | Board Mounting Option | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Reliability | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Terminal Length | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | BOARD | LOCKING | PEG | 0.984 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | THERMOPLASTIC | Amphenol FCi | HM2P09PK5110GF | HM2 | STRAIGHT | ONE | 5 | 125 °C | -55 °C | - | Obsolete | 5.61 | No | - | No | EAR99 | BOARD CONNECTOR | STANDARDS: IEC 917; IEC 61076-4-101, HIGH DENSITY, POLARIZED | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 55 | 2 mm | compliant | UL, CSA | COMMERCIAL | 5 | RECTANGULAR | - | 0.606 inch | MALE | 94V-0 | 0.53 inch | 1.5 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | 0.079 inch | RECEPTACLE | PRESS FIT | - | - | 2.0066 mm | - | - | RECTANGULAR | .3614 N | 20.016 N | 0.079 inch | 0.512 inch | - | ||
Tiny WHSL | In Stock | - | - | - | BOARD | - | - | - | - | - | FCI | - | Amphenol FCi | HM2P65PKT258GF | HM2 | STRAIGHT | - | 7 | - | - | - | Obsolete | 5.59 | - | e4 | - | - | BOARD CONNECTOR | 44 GROUND SHIELD CONTACTS IN 2 ROWS AVAILABLE | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 169 | 2 mm | unknown | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | PRESS FIT | - | - | - | - | GOLD (31) OVER NICKEL | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | BOARD | - | - | - | - | - | FCI | - | Amphenol FCi | HM2P09PD51X0N9 | HM2 | STRAIGHT | - | 5 | - | - | - | Obsolete | 5.59 | - | e4 | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 55 | 2 mm | compliant | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | PRESS FIT | - | - | - | - | GOLD (31) OVER NICKEL | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | BOARD | - | - | - | NOT SPECIFIED | - | FCI | - | Amphenol FCi | HM2P82PME1P1GF | HM2 | STRAIGHT | - | 10 | - | - | - | Obsolete | 5.69 | - | e0 | - | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 110 | 2 mm | unknown | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | PRESS FIT | - | - | - | - | TIN LEAD | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | BOARD | - | - | - | - | - | FCI | - | Amphenol FCi | HM2P08PDN1W0N9 | HM2 | STRAIGHT | - | 5 | - | - | - | Obsolete | 5.59 | - | e4 | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 125 | 2 mm | compliant | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | PRESS FIT | - | - | - | - | GOLD (31) OVER NICKEL | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | BOARD | - | - | - | - | - | FCI | - | Amphenol FCi | HM2P09PKF1H5GF | HM2P09PKF1H5 | STRAIGHT | - | 7 | - | - | - | Obsolete | 5.67 | - | e4 | - | EAR99 | BOARD CONNECTOR | 22 GROUND SHIELD CONTACTS IN 2 ROWS AVAILABLE | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 77 | 2 mm | unknown | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | PRESS FIT | - | - | - | - | GOLD (31) OVER NICKEL | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | BOARD | - | - | - | NOT SPECIFIED | - | FCI | - | Amphenol FCi | HM2P95PDG190N9 | HM2 | STRAIGHT | - | 8 | - | - | - | Obsolete | 5.59 | - | e0 | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 136 | 2 mm | compliant | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | PRESS FIT | - | - | - | - | TIN LEAD | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | BOARD | - | PEG | 0.982 inch | NOT SPECIFIED | PHOSPHOR BRONZE | FCI | THERMOPLASTIC | Amphenol FCi | HM2P82PD8110N9 | HM2 | STRAIGHT | ONE | 8 | 125 °C | -55 °C | - | Obsolete | 5.61 | No | e0 | No | - | BOARD CONNECTOR | STANDARD: IEC 61076-4-101 | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 88 | 2 mm | compliant | UL, CSA | COMMERCIAL | 8 | RECTANGULAR | - | 0.843 inch | MALE | 94V-0 | 0.53 inch | 1.5 A | SQ PIN-SKT | 20 mΩ | 10000000000 Ω | 0.079 inch | RECEPTACLE | PRESS FIT | POLARIZED HOUSING | 750VAC V | 2.0066 mm | 250 Cycles | TIN LEAD | RECTANGULAR | .3614 N | .0834 N | 0.079 inch | 0.146 inch | 31u inch | ||
Tiny WHSL | In Stock | - | - | - | BOARD | - | - | 1.496 inch | NOT SPECIFIED | PHOSPHOR BRONZE | FCI | POLYBUTYLENE TEREPHTHALATE | Amphenol FCi | HM2P67PDE125N9 | HM2 | STRAIGHT | ONE | 7 | 125 °C | -55 °C | - | Obsolete | 5.61 | No | e0 | No | EAR99 | BOARD CONNECTOR | 32 GROUND SHIELD CONTACTS IN 2 ROWS AVAILABLE | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 111 | 2 mm | compliant | UL, CSA | COMMERCIAL | 5 | RECTANGULAR | HM2R67PA5108N9 | 0.606 inch | MALE | 94V-0 | 0.53 inch | 1 A | SQ PIN-SKT | 20 mΩ | 10000000000 Ω | 0.079 inch | RECEPTACLE | PRESS FIT | POLARIZED HOUSING | - | 2.0066 mm | 250 Cycles | TIN LEAD | RECTANGULAR | .3614 N | .07228 N | 0.079 inch | - | 31u inch | ||
Tiny WHSL | In Stock | - | - | - | BOARD | - | - | - | NOT SPECIFIED | - | FCI | - | Amphenol FCi | HM2P07PKE124GF | HM2 | STRAIGHT | - | 7 | - | - | - | Obsolete | 5.59 | - | e0 | - | EAR99 | BOARD CONNECTOR | 44 GROUND SHIELD CONTACTS IN 2 ROWS AVAILABLE | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 154 | 2 mm | compliant | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | PRESS FIT | - | - | - | - | TIN LEAD | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | BOARD | - | - | - | NOT SPECIFIED | - | FCI | - | Amphenol FCi | HM2P09PDJ320N9 | HM2 | STRAIGHT | - | 5 | - | - | - | Obsolete | 5.3 | - | e0 | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 55 | 2 mm | compliant | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | PRESS FIT | - | - | - | - | TIN LEAD | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | BOARD | - | - | - | NOT SPECIFIED | NOT SPECIFIED | FCI | - | Amphenol FCi | HM2P07PDP2U0N9 | HM2 | STRAIGHT | - | 5 | - | - | - | Obsolete | 5.61 | No | - | No | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 110 | 2 mm | compliant | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | PRESS FIT | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | BOARD | - | - | - | NOT SPECIFIED | - | FCI | - | Amphenol FCi | HM2P87PME1P1GF | HM2 | STRAIGHT | - | 10 | - | - | - | Obsolete | 5.59 | - | e0 | - | - | BOARD CONNECTOR | 44 GROUND SHIELD CONTACTS IN 2 ROW AVAILABLE | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 220 | 2 mm | unknown | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | PRESS FIT | - | - | - | - | TIN LEAD | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | BOARD | - | - | - | NOT SPECIFIED | NOT SPECIFIED | FCI | - | Amphenol FCi | HM2P28PNS280GF | HM2 | STRAIGHT | - | 5 | - | - | - | Active | 5.39 | No | - | No | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 85 | 2 mm | unknown | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | PRESS FIT | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | BOARD | - | - | - | - | - | FCI | - | Amphenol FCi | HM2P07PKA251GF | HM2 | STRAIGHT | - | 7 | - | - | - | Obsolete | 5.59 | - | e4 | - | - | BOARD CONNECTOR | 44 GROUND SHIELD CONTACTS IN 2 ROWS AVAILABLE | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 154 | 2 mm | unknown | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | PRESS FIT | - | - | - | - | GOLD (31) OVER NICKEL | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | HM2A32PG5000LF | - | STRAIGHT | - | 1 | - | - | LEAD FREE | Active | 5.66 | Yes | - | - | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 3 | 7.5 mm | compliant | - | - | - | - | - | - | MALE | - | - | - | - | - | - | - | - | PRESS FIT | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | BOARD | - | - | - | NOT SPECIFIED | - | FCI | - | Amphenol FCi | HM2P88PDH1G0N9 | HM2 | STRAIGHT | - | 8 | - | - | - | Obsolete | 5.59 | - | e0 | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 199 | 2 mm | compliant | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | PRESS FIT | - | - | - | - | TIN LEAD | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | BOARD | - | - | - | - | - | FCI | - | Amphenol FCi | HM2P07PDP255N9 | HM2 | STRAIGHT | - | 6 | - | - | - | Obsolete | 5.59 | - | e4 | - | EAR99 | BOARD CONNECTOR | 22 GROUND SHIELD CONTACTS IN 1 ROW AVAILABLE | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 132 | 2 mm | compliant | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | PRESS FIT | - | - | - | - | GOLD (31) OVER NICKEL | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | BOARD | - | - | - | NOT SPECIFIED | - | FCI | - | Amphenol FCi | HM2P87PDC1U0N9 | HM2 | STRAIGHT | - | 8 | - | - | - | Obsolete | 5.59 | - | e0 | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 176 | 2 mm | compliant | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | PRESS FIT | - | - | - | - | TIN LEAD | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | BOARD | - | - | - | - | - | FCI | - | Amphenol FCi | HM2P71PDA1L1N9 | HM2 | STRAIGHT | - | 7 | - | - | - | Obsolete | 5.59 | - | e4 | - | EAR99 | BOARD CONNECTOR | 38 GROUND SHIELD CONTACTS IN 2 ROWS AVAILABLE | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 133 | 2 mm | compliant | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | PRESS FIT | - | - | - | - | GOLD (31) OVER NICKEL | - | - | - | - | - | - |