- Manufacturer
- Manufacturer Part Number
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Connector Type
- Mounting Type
- Total Number of Contacts
- Contact Gender
- Number of Rows Loaded
- Termination Type
Attribute column
Manufacturer
FCI Backplane Connectors - Hard Metric, Standard
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Board Mounting Option | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Reliability | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Terminal Length | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | BOARD | PEG | 1.965 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | THERMOPLASTIC | Amphenol FCi | HM2R01PA5100N9 | - | RIGHT ANGLE | ONE | 5 | 125 °C | -55 °C | - | Obsolete | 7.77 | No | e0 | No | - | BOARD CONNECTOR | STANDARDS: IEC 917; IEC 61076-4-101, HIGH DENSITY, POLARIZED | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 110 | 2 mm | compliant | UL, CSA | COMMERCIAL | 5 | RECTANGULAR | 0.482 inch | FEMALE | 94V-0 | 0.799 inch | 1.5 A | SQ PIN-SKT | 20 mΩ | 10000000000 Ω | 0.079 inch | RECEPTACLE | PRESS FIT | POLARIZED HOUSING | 750VAC V | 2.0066 mm | 250 Cycles | - | RECTANGULAR | .3614 N | .0834 N | 0.079 inch | 0.11 inch | 31u inch | ||
Tiny WHSL | In Stock | - | - | - | BOARD | - | - | NOT SPECIFIED | - | FCI | - | Amphenol FCi | HM2R02PA5104N9 | HM2 | RIGHT ANGLE | - | 5 | - | - | - | Obsolete | 5.59 | - | e0 | - | - | BOARD CONNECTOR | 24 GROUND SHIELD CONTACTS IN 1 ROW AVAILABLE | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 125 | 2 mm | compliant | - | - | - | - | - | FEMALE | - | - | - | - | - | - | - | RECEPTACLE | PRESS FIT | - | - | - | - | TIN LEAD | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | BOARD | - | - | - | - | FCI | - | Amphenol FCi | HM2P07PKE180GF | HM2P07PKE180 | STRAIGHT | - | 5 | - | - | - | Obsolete | 5.66 | - | e4 | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 110 | 2 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | PRESS FIT | - | - | - | - | GOLD (31) OVER NICKEL | - | - | - | - | - | - | ||
![]() HM2E32PH5000 FCI | In Stock | - | - | - | BOARD | - | - | NOT SPECIFIED | NOT SPECIFIED | FCI | - | Amphenol FCi | HM2E32PH5000 | HM | RIGHT ANGLE | - | 1 | - | - | - | Obsolete | 5.51 | No | - | No | - | BOARD CONNECTOR | STANDARDS: IEC 917; IEC 61076-4-101, COMPATIBLE CONTACTS: RC12PIE70ERP; RC12PIE75ERP, HIGH DENSITY, POLARIZED | - | - | NO | NO | YES | NO | NO | GENERAL PURPOSE | 3 | 7.5 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | PRESS FIT | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | BOARD | - | - | - | - | FCI | - | Amphenol FCi | HM2P60PD5111N9 | HM2 | STRAIGHT | - | 7 | - | - | - | Obsolete | 5.59 | - | e4 | - | EAR99 | BOARD CONNECTOR | 22 GROUND SHIELD CONTACTS IN 2 ROWS AVAILABLE | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 77 | 2 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | PRESS FIT | - | - | - | - | GOLD (31) OVER NICKEL | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | BOARD | - | - | NOT SPECIFIED | - | FCI | - | Amphenol FCi | HM2P08PKJ2M5GF | HM2 | STRAIGHT | - | 7 | - | - | - | Obsolete | 5.59 | - | e0 | - | EAR99 | BOARD CONNECTOR | 50 GROUND SHIELDED CONTACTS AVAILABLE IN 2 ROWS | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 175 | 2 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | PRESS FIT | - | - | - | - | TIN LEAD | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | BOARD | - | - | NOT SPECIFIED | - | FCI | - | Amphenol FCi | HM2P09PDP130N9 | HM2 | STRAIGHT | - | 5 | - | - | - | Obsolete | 5.3 | - | e0 | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 55 | 2.54 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | PRESS FIT | - | - | - | - | TIN LEAD | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | BOARD | - | - | - | - | FCI | - | Amphenol FCi | HM2P07PDL235E9 | HM2 | STRAIGHT | - | 6 | - | - | - | Obsolete | 5.59 | - | e4 | - | EAR99 | BOARD CONNECTOR | 22 GROUND SHIELD CONTACTS IN 1 ROW AVAILABLE | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 132 | 2 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | PRESS FIT | - | - | - | - | GOLD (39) OVER NICKEL | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | BOARD | - | - | NOT SPECIFIED | - | FCI | - | Amphenol FCi | HM2P88PDC1Y0N9 | HM2 | STRAIGHT | - | 8 | - | - | - | Obsolete | 5.59 | - | e0 | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 200 | 2 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | PRESS FIT | - | - | - | - | TIN LEAD | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | BOARD | - | - | NOT SPECIFIED | - | FCI | - | Amphenol FCi | HM2P07PDU2U1N9 | HM2 | STRAIGHT | - | 7 | - | - | - | Obsolete | 5.59 | - | - | - | EAR99 | BOARD CONNECTOR | 44 GROUND SHIELD CONTACTS IN TWO ROWS AVAILABLE | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 154 | 2 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | PRESS FIT | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | BOARD | - | - | NOT SPECIFIED | - | FCI | - | Amphenol FCi | HM2P89PN8114GF | HM2 | STRAIGHT | - | 10 | - | - | - | Obsolete | 5.59 | - | e0 | - | - | BOARD CONNECTOR | 22 GROUND SHIELD CONTACTS IN 2 ROWS AVAILABLE | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 110 | 2 mm | unknown | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | PRESS FIT | - | - | - | - | TIN LEAD | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | BOARD | - | - | - | - | FCI | - | Amphenol FCi | HM2P09PKF1H1GC | HM2 | STRAIGHT | - | 7 | - | - | - | Obsolete | 5.59 | - | e4 | - | - | BOARD CONNECTOR | 22 GROUND SHIELD CONTACTS IN 2 ROWS AVAILABLE | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 77 | 2 mm | unknown | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | PRESS FIT | - | - | - | - | GOLD (16) OVER NICKEL | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | BOARD | - | - | - | - | FCI | - | Amphenol FCi | HM1F42FAP400H6PLF | HM1 | RIGHT ANGLE | - | 4 | - | - | LEAD FREE | Obsolete | 5.58 | - | - | - | - | BOARD CONNECTOR | POLARIZED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 48 | 2 mm | unknown | - | - | - | - | - | FEMALE | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 9 Weeks | BOARD | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | HM2P71PDA1L1N9LF | - | STRAIGHT | - | 7 | - | - | LEAD FREE | Active | 5.67 | Yes | - | - | - | BOARD CONNECTOR | 38 GROUND SHIELD CONTACTS IN 2 ROWS AVAILABLE | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 133 | 2 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | PRESS FIT | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 11 Weeks | BOARD | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | HM2PN1PDP2F5N9LF | - | STRAIGHT | - | 6 | - | - | LEAD FREE | Active | 5.67 | Yes | - | - | - | BOARD CONNECTOR | 22 GROUND SHIELD CONTACTS IN 1 ROW AVAILABLE | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 132 | 2 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | PRESS FIT | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | HM2P08PKM2R5GFLF | - | STRAIGHT | - | 6 | - | - | LEAD FREE | Active | 5.67 | Yes | - | - | EAR99 | BOARD CONNECTOR | 25 GROUND SHIELD CONTACTS IN 1 ROW AVAILABLE | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 150 | 2 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | PRESS FIT | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | HM2P08PDR1F0N9LF | - | STRAIGHT | - | 5 | - | - | LEAD FREE | Active | 5.47 | Yes | - | - | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 125 | 2 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | PRESS FIT | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 9 Weeks | BOARD | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | HM2P66PDK3E5N9LF | - | STRAIGHT | - | 6 | - | - | LEAD FREE | Active | 2.3 | Yes | - | - | - | BOARD CONNECTOR | 18 GROUND SHIELDED CONTACTS AVAILABLE IN 1 ROW | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 128 | 2 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | PRESS FIT | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | HM2P95PMF1L4GFLF | - | STRAIGHT | - | 10 | - | - | LEAD FREE | Active | 5.67 | Yes | - | - | - | BOARD CONNECTOR | 44 GROUND SHIELD CONTACTS IN 2 ROWS AVAILABLE | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 244 | 2 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | PRESS FIT | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | HM2P60PNJ1E5GLLF | - | STRAIGHT | - | 7 | - | - | LEAD FREE | Active | 5.77 | Yes | - | - | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 77 | 2 mm | compliant | - | - | - | - | - | MALE | - | - | - | - | - | - | - | - | PRESS FIT | - | - | - | - | - | - | - | - | - | - | - |