- Manufacturer
- Manufacturer Part Number
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Connector Type
- Mounting Type
- Total Number of Contacts
- Contact Gender
- Number of Rows Loaded
- Termination Type
Attribute column
Manufacturer
FCI Backplane Connectors - Hard Metric, Standard
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Mounting Option 1 | Board Mounting Option | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Reliability | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Terminal Length | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | BOARD | - | - | - | - | - | FCI | - | Amphenol FCi | HM2P70PNE129GF | HM2 | STRAIGHT | - | 7 | - | - | - | Obsolete | 5.59 | - | e4 | - | - | BOARD CONNECTOR | 44 GROUND SHIELD CONTACTS IN 2 ROWS AVAILABLE | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 154 | 2 mm | unknown | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | PRESS FIT | - | - | - | - | GOLD (31) OVER NICKEL | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | BOARD | - | - | - | NOT SPECIFIED | - | FCI | - | Amphenol FCi | HM2P88PCH170N9 | HM2 | STRAIGHT | - | 8 | - | - | - | Obsolete | 5.59 | - | e0 | - | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 200 | 2 mm | unknown | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | PRESS FIT | - | - | - | - | TIN LEAD | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | BOARD | - | - | - | NOT SPECIFIED | - | FCI | - | Amphenol FCi | HM2P40PKA3R1GF | HM2 | STRAIGHT | - | 7 | - | - | - | Active | 5.39 | - | e0 | - | EAR99 | BOARD CONNECTOR | 44 GROUND SHIELD CONTACTS IN 2 ROWS AVAILABLE | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 154 | 2 mm | unknown | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | PRESS FIT | - | - | - | - | TIN LEAD | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | BOARD | LOCKING MECH | PEG | 3.778 inch | NOT SPECIFIED | BRASS | AMPHENOL ICC | THERMOPLASTIC | Amphenol ICC | HM1W54DPR000H6 | HM1W54 | STRAIGHT | ONE | 5 | 125 °C | -55 °C | - | Active | 5.46 | - | - | - | - | BOARD CONNECTOR | POLARIZED | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 240 | 2 mm | compliant | - | COMMERCIAL | 5 | RECTANGULAR | 0.701 inch | MALE | - | 0.669 inch | - | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | 0.079 inch | RECEPTACLE | PRESS FIT | HOUSING SIDE | 1000VAC V | 2.0066 mm | 250 Cycles | - | RECTANGULAR | .4448 N | - | 0.079 inch | - | 0.167 inch | - | ||
Tiny WHSL | In Stock | - | - | - | BOARD | - | - | - | - | - | FCI | - | Amphenol FCi | HM2P07PNU2E4GF | HM2 | STRAIGHT | - | 7 | - | - | - | Obsolete | 5.59 | - | e4 | - | - | BOARD CONNECTOR | 44 GROUND SHIELD CONTACTS IN 2 ROWS AVAILABLE | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 154 | 2 mm | unknown | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | PRESS FIT | - | - | - | - | GOLD (31) OVER NICKEL | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | BOARD | LOCKING | - | 0.469 inch | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL ICC | - | Amphenol ICC | HM1N41ATR400H6LF | - | STRAIGHT | ONE | 4 | - | - | LEAD FREE | Active | 5.77 | Yes | - | - | - | BOARD CONNECTOR | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 24 | 2 mm | compliant | - | COMMERCIAL | 4 | RECTANGULAR | 0.543 inch | MALE | - | 0.626 inch | - | SQ PIN-SKT | - | - | 0.079 inch | - | SOLDER | POLARIZED HOUSING | - | 2.0066 mm | - | - | RECTANGULAR | - | - | 0.079 inch | - | 0.167 inch | - | ||
Tiny WHSL | In Stock | - | - | - | BOARD | - | - | 0.982 inch | NOT SPECIFIED | PHOSPHOR BRONZE | FCI | THERMOPLASTIC | Amphenol FCi | HM2J09PE5118N9 | HM2 | RIGHT ANGLE | ONE | 6 | 125 °C | -55 °C | - | Active | 5.39 | No | e0 | No | - | BOARD CONNECTOR | STANDARD: IEC 61076-4-101, 11 GROUND SHIELD CONTACTS IN 1 ROW ALSO AVAILABLE | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 66 | 2 mm | compliant | UL, CSA | COMMERCIAL | 6 | RECTANGULAR | 0.606 inch | MALE | 94V-0 | 1.087 inch | 1.5 A | SQ PIN-SKT | 20 mΩ | 10000000000 Ω | 0.079 inch | RECEPTACLE | PRESS FIT | POLARIZED HOUSING | 750VAC V | 2.0066 mm | 250 Cycles | TIN LEAD | RECTANGULAR | .3614 N | .0834 N | 0.079 inch | - | 0.13 inch | 31u inch | ||
Tiny WHSL | In Stock | - | - | - | BOARD | - | - | - | - | - | FCI | - | Amphenol FCi | HM2P95PN8114GF | HM2P95PN8114 | STRAIGHT | - | 10 | - | - | - | Obsolete | 5.66 | - | - | - | - | BOARD CONNECTOR | 44 GROUND SHIELD CONTACTS IN 2 ROW AVAILABLE | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 244 | 2 mm | unknown | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | PRESS FIT | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | LOCKING | - | 1.969 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | THERMOPLASTIC | Amphenol FCi | HM2P07PD5111N9LF | - | STRAIGHT | ONE | 7 | 125 °C | -55 °C | LEAD FREE | Active | 1.57 | Yes | - | Yes | EAR99 | BOARD CONNECTOR | 44 GROUND SHIELD CONTACTS IN 2 ROWS AVAILABLE | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 154 | 2 mm | compliant | UL, CSA | COMMERCIAL | 5 | RECTANGULAR | 0.606 inch | MALE | 94V-0 | 0.53 inch | 1.5 A | SQ PIN-SKT | 20 mΩ | 10000000000 Ω | 0.079 inch | - | PRESS FIT | POLARIZED HOUSING | 1000VAC V | 2 mm | 250 Cycles | - | RECTANGULAR | - | - | 0.079 inch | WHITE | 0.146 inch | - | ||
Tiny WHSL | In Stock | - | - | - | BOARD | - | PEG | 0.982 inch | GOLD OVER NICKEL | PHOSPHOR BRONZE | FCI | THERMOPLASTIC | Amphenol FCi | HM2P82PK8111GF | HM2 | STRAIGHT | ONE | 10 | 125 °C | -55 °C | - | Obsolete | 5.61 | No | e0 | - | EAR99 | BOARD CONNECTOR | 22 GROUND SHIELD CONTACTS IN 2 ROWS AVAILABLE | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 110 | 2 mm | compliant | UL, CSA | COMMERCIAL | 10 | RECTANGULAR | 0.843 inch | MALE | 94V-0 | 0.53 inch | 1.5 A | SQ PIN-SKT | 20 mΩ | 10000000000 Ω | 0.079 inch | RECEPTACLE | PRESS FIT | POLARIZED HOUSING | 750VAC V | 2.0066 mm | 250 Cycles | TIN LEAD | RECTANGULAR | .3614 N | .0834 N | 0.079 inch | - | 0.512 inch | 31u inch | ||
Tiny WHSL | In Stock | - | - | - | BOARD | - | - | - | NOT SPECIFIED | NOT SPECIFIED | FCI | - | Amphenol FCi | HM2P08PNW220GF | HM2 | STRAIGHT | - | 5 | - | - | - | Active | 5.39 | No | - | No | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 125 | 2 mm | unknown | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | PRESS FIT | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | BOARD | - | PEG | 1.728 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | THERMOPLASTIC | Amphenol FCi | HM2R70PA5108N9 | - | RIGHT ANGLE | ONE | 5 | 125 °C | -55 °C | - | Obsolete | 8.6 | No | - | No | - | BOARD CONNECTOR | 22 GROUND SHIELD CONTACTS IN 1 ROW AVAILABLE | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 110 | 2 mm | compliant | UL, CSA | COMMERCIAL | 6 | RECTANGULAR | 0.449 inch | FEMALE | 94V-0 | 0.815 inch | 1.5 A | SQ PIN-SKT | 20 mΩ | 10000000000 Ω | 0.079 inch | RECEPTACLE | PRESS FIT | - | 750VAC V | 2 mm | 250 Cycles | - | RECTANGULAR | .3614 N | .0834 N | 0.079 inch | - | 0.11 inch | 31u inch | ||
Tiny WHSL | In Stock | - | - | - | BOARD | - | - | - | - | - | FCI | - | Amphenol FCi | HM2P08PK5117GF | HM2 | STRAIGHT | - | 7 | - | - | - | Obsolete | 5.59 | - | e4 | - | - | BOARD CONNECTOR | 50 GROUND SHIELD CONTACTS IN 2 ROWS AVAILABLE | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 175 | 2 mm | unknown | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | PRESS FIT | - | - | - | - | GOLD (31) OVER NICKEL | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | - | - | - | NOT SPECIFIED | NOT SPECIFIED | FCI | - | Amphenol FCi | HM2R02PA5100N9LF | HM2 | RIGHT ANGLE | - | 5 | - | - | LEAD FREE | Active | 1.49 | Yes | - | Yes | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 125 | 2 mm | compliant | - | - | - | - | - | FEMALE | - | - | - | - | - | - | - | RECEPTACLE | PRESS FIT | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | BOARD | - | - | - | - | - | FCI | - | Amphenol FCi | HM2P07PDK110N9 | HM2 | STRAIGHT | - | 5 | - | - | - | Active | 5.39 | - | e4 | - | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 110 | 2 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | PRESS FIT | - | - | - | - | GOLD (31) OVER NICKEL | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | BOARD | - | - | - | NOT SPECIFIED | - | AMPHENOL ICC | - | Amphenol ICC | HM2P08PDR1G0N9 | HM2 | STRAIGHT | - | 5 | - | - | - | Active | 5.39 | - | e0 | - | - | BOARD CONNECTOR | STANDARDS: CSA; UL | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 125 | 2 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | PRESS FIT | - | - | - | - | TIN LEAD | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | BOARD | - | - | - | NOT SPECIFIED | - | AMPHENOL ICC | - | Amphenol ICC | HM2P88PDF1AGN9 | HM2 | STRAIGHT | - | 10 | - | - | - | Active | 5.39 | - | e0 | - | - | BOARD CONNECTOR | 50 GROUND SHIELD CONTACTS IN 2 ROWS AVAILABLE | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 250 | 2 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | PRESS FIT | - | - | - | - | TIN LEAD | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | BOARD | - | - | - | NOT SPECIFIED | NOT SPECIFIED | FCI | - | Amphenol FCi | HM2P07PNU2K0GF | HM2 | STRAIGHT | - | 5 | - | - | - | Active | 5.39 | No | - | No | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 110 | 2 mm | unknown | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | PRESS FIT | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | BOARD | - | - | - | NOT SPECIFIED | - | FCI | - | Amphenol FCi | HM2R88PA810FN9 | HM2 | RIGHT ANGLE | - | 8 | - | - | - | Obsolete | 5.58 | - | e0 | - | EAR99 | BOARD CONNECTOR | 25 GROUND SHIELD CONTACTS IN 1 ROW AVAILABLE | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 200 | 2 mm | compliant | - | - | - | - | - | FEMALE | - | - | - | - | - | - | - | RECEPTACLE | PRESS FIT | - | - | - | - | TIN LEAD | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | BOARD | - | - | - | - | - | FCI | - | Amphenol FCi | HM2R95PA810FN9 | HM2R95PA810F | RIGHT ANGLE | - | 9 | - | - | - | Obsolete | 5.66 | - | e4 | - | EAR99 | BOARD CONNECTOR | 25 GROUND SHIELD CONTACTS IN 1 ROW AVAILABLE | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 225 | 2 mm | compliant | - | - | - | - | - | FEMALE | - | - | - | - | - | - | - | - | PRESS FIT | - | - | - | - | GOLD (31) OVER NICKEL | - | - | - | - | - | - | - |