- Manufacturer
- Manufacturer Part Number
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Connector Type
- Mounting Type
- Total Number of Contacts
- Contact Gender
- Number of Rows Loaded
- Termination Type
Attribute column
Manufacturer
FCI Backplane Connectors - Hard Metric, Standard
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Option 1 | Board Mounting Option | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Reliability | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Contact Finish Termination | Contact Pattern | Mating Contact Row Spacing | Insulator Color | Contact Arrangement | Terminal Length | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 50514-XX001B FCI | In Stock | - | - | BOARD | LOCKING | - | 4.05 inch | AU | PHOSPHOR BRONZE | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 50514-XX001B | 50514 | STRAIGHT | ONE | - | - | - | - | Obsolete | 5.73 | - | - | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | - | - | - | - | YES | - | 66 | - | compliant | UL | COMMERCIAL | - | - | 0.673 inch | MALE | - | 0.585 inch | - | HYBRID | - | - | - | RECEPTACLE | PRESS FIT | - | - | - | - | - | - | BLACK | S60P6 | 0.25 inch | 30u inch | ||
![]() 50294-1126E FCI | In Stock | - | - | BOARD | - | HOLE .099-.111 | 4.95 inch | AU ON NI | BERYLLIUM COPPER | FCI | GLASS FILLED POLYPHENYLENE SULPHIDE | Amphenol FCi | 50294-1126E | 50294 | RIGHT ANGLE | ONE | 3 | 125 °C | -65 °C | - | Obsolete | 5.76 | No | e0 | - | EAR99 | BOARD CONNECTOR | OPTIONAL POLARIZATION | 8536.69.40.40 | Headers and Edge Type Connectors | - | - | - | - | - | - | 126 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 3 | RECTANGULAR | 0.336 inch | FEMALE | - | 0.72 inch | 1 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | 0.1 inch | PLUG | SOLDER | POLARIZED KEY | 1000VAC V | 2.54 mm | Tin/Lead (Sn/Pb) | RECTANGULAR | 0.1 inch | BLACK | - | 0.125 inch | 30u inch | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 50009-XX188LF | - | - | - | - | - | - | - | Obsolete | 5.82 | Yes | - | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | BOARD | - | - | - | GOLD FLASH (30) OVER PALLADIUM NICKEL | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 50011-XX011LF | - | STRAIGHT | - | 4 | - | - | LEAD FREE | Obsolete | 5.84 | Yes | e4 | Yes | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 540 | 2.54 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | PRESS FIT | - | - | - | GOLD FLASH (30) OVER PALLADIUM NICKEL | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 50003-1072ELF | - | - | - | - | - | - | - | Obsolete | 5.84 | Yes | - | Yes | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 50009-5120C FCI | In Stock | - | - | BOARD | - | - | 3.75 inch | AU ON PD-NI | PHOSPHOR BRONZE | FCI | GLASS FILLED POLYPHENYLENE SULPHIDE | Amphenol FCi | 50009-5120C | 50009 | STRAIGHT | ONE | 4 | 125 °C | -65 °C | - | Obsolete | 5.7 | - | - | - | EAR99 | BOARD CONNECTOR | OPTIONAL POLARIZATION, FMLB | 8536.69.40.40 | Headers and Edge Type Connectors | - | - | - | - | - | - | 120 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 4 | RECTANGULAR | 0.585 inch | MALE | - | 0.462 inch | 1 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | 0.1 inch | RECEPTACLE | WIRE WRAP | POLARIZED KEY | 1000VAC V | 2.54 mm | GOLD | RECTANGULAR | 0.1 inch | BLACK | - | 0.533 inch | FLASH inch | ||
![]() 50015-1300A FCI | In Stock | - | - | BOARD | - | - | 8.25 inch | GOLD (30) OVER NICKEL (50) | PHOSPHOR BRONZE | FCI | GLASS FILLED POLYPHENYLENE SULPHIDE | Amphenol FCi | 50015-1300A | 50015 | STRAIGHT | ONE | 4 | 125 °C | -65 °C | - | Obsolete | 5.79 | No | e4 | - | EAR99 | BOARD CONNECTOR | OPTIONAL POLARIZATION, FMLB | 8536.69.40.40 | Headers and Edge Type Connectors | - | - | - | - | - | - | 300 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 4 | RECTANGULAR | 0.585 inch | MALE | - | 0.462 inch | 1 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | POLARIZED KEY | 1000VAC V | 2.54 mm | GOLD (30) OVER NICKEL (50) | RECTANGULAR | 0.1 inch | BLACK | - | 0.177 inch | 30u inch | ||
![]() 50000-5069E FCI | In Stock | - | - | - | - | - | - | - | - | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 50000-5069E | - | - | - | - | - | - | - | Obsolete | 5.84 | - | - | No | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 50565-XX006 FCI | In Stock | - | - | BOARD | LOCKING | HOLE .112-.124 | 3.15 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 50565-XX006 | 50565 | RIGHT ANGLE | ONE | 4 | - | - | - | Obsolete | 5.81 | No | e0 | - | EAR99 | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS 7.62 MM | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 60 | 2.54 mm | compliant | UL | COMMERCIAL | - | - | 0.46 inch | FEMALE | 94V-0 | 0.82 inch | - | HYBRID | - | - | - | RECEPTACLE | SOLDER | - | - | - | Tin/Lead (Sn/Pb) | - | - | BLACK | - | 0.125 inch | 30u inch | ||
![]() 50295-1244E FCI | In Stock | - | - | BOARD | - | HOLE .099-.111 | 6.85 inch | AU ON NI | BERYLLIUM COPPER | FCI | GLASS FILLED POLYPHENYLENE SULPHIDE | Amphenol FCi | 50295-1244E | 50295 | RIGHT ANGLE | ONE | 4 | 125 °C | -65 °C | - | Obsolete | 5.7 | - | - | - | EAR99 | BOARD CONNECTOR | OPTIONAL POLARIZATION | 8536.69.40.40 | Headers and Edge Type Connectors | - | - | - | - | - | - | 244 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 4 | RECTANGULAR | 0.46 inch | FEMALE | - | 0.82 inch | 1 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | 0.1 inch | PLUG | SOLDER | POLARIZED KEY | 1000VAC V | 2.54 mm | TIN OVER NICKEL | RECTANGULAR | 0.1 inch | BLACK | - | 0.125 inch | 30u inch | ||
![]() 50565-1072F FCI | In Stock | - | - | BOARD | LOCKING | HOLE .112-.124 | 9.75 inch | GOLD (30) | BERYLLIUM COPPER | FCI | GLASS FILLED POLYPHENYLENE SULPHIDE | Amphenol FCi | 50565-1072F | 50565 | RIGHT ANGLE | ONE | 4 | - | - | - | Obsolete | 5.81 | No | e0 | No | EAR99 | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACT: 7.62 | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 72 | 2.54 mm | compliant | UL | COMMERCIAL | - | - | 0.46 inch | FEMALE | 94V-0 | 0.82 inch | - | HYBRID | - | - | - | RECEPTACLE | SOLDER | - | - | - | Tin/Lead (Sn/Pb) | - | - | BLACK | S216P6 | 0.145 inch | 30u inch | ||
![]() 50009-1120D FCI | In Stock | - | - | BOARD | - | - | 3.75 inch | AU ON NI | PHOSPHOR BRONZE | FCI | GLASS FILLED POLYPHENYLENE SULPHIDE | Amphenol FCi | 50009-1120D | 50009 | STRAIGHT | ONE | 4 | 125 °C | -65 °C | - | Obsolete | 8.35 | - | - | - | EAR99 | BOARD CONNECTOR | OPTIONAL POLARIZATION, FMLB | 8536.69.40.40 | Headers and Edge Type Connectors | - | - | - | - | - | - | 120 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 4 | RECTANGULAR | 0.585 inch | MALE | - | 0.462 inch | 1 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | 0.1 inch | RECEPTACLE | WIRE WRAP | POLARIZED KEY | 1000VAC V | 2.54 mm | GOLD | RECTANGULAR | 0.1 inch | BLACK | - | 0.733 inch | 30u inch | ||
![]() 50006-5180C FCI | In Stock | - | - | BOARD | - | - | 6.75 inch | AU ON PD-NI | PHOSPHOR BRONZE | FCI | GLASS FILLED POLYPHENYLENE SULPHIDE | Amphenol FCi | 50006-5180C | 50006 | STRAIGHT | ONE | 3 | 125 °C | -65 °C | - | Obsolete | 5.71 | - | - | - | EAR99 | BOARD CONNECTOR | OPTIONAL POLARIZATION, FMLB | 8536.69.40.40 | Headers and Edge Type Connectors | - | - | - | - | - | - | 180 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 3 | RECTANGULAR | 0.485 inch | MALE | - | 0.462 inch | 1 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | 0.1 inch | RECEPTACLE | WIRE WRAP | POLARIZED KEY | 1000VAC V | 2.54 mm | GOLD | RECTANGULAR | 0.1 inch | BLACK | - | 0.533 inch | FLASH inch | ||
![]() 50006-5120C FCI | In Stock | - | - | BOARD | - | - | 4.75 inch | AU ON PD-NI | PHOSPHOR BRONZE | FCI | GLASS FILLED POLYPHENYLENE SULPHIDE | Amphenol FCi | 50006-5120C | 50006 | STRAIGHT | ONE | 3 | 125 °C | -65 °C | - | Obsolete | 5.71 | - | - | - | EAR99 | BOARD CONNECTOR | OPTIONAL POLARIZATION, FMLB | 8536.69.40.40 | Headers and Edge Type Connectors | - | - | - | - | - | - | 120 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 3 | RECTANGULAR | 0.485 inch | MALE | - | 0.462 inch | 1 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | 0.1 inch | RECEPTACLE | WIRE WRAP | POLARIZED KEY | 1000VAC V | 2.54 mm | GOLD | RECTANGULAR | 0.1 inch | BLACK | - | 0.533 inch | FLASH inch | ||
![]() 50009-1260G FCI | In Stock | - | - | BOARD | - | - | 7.25 inch | AU ON NI | PHOSPHOR BRONZE | FCI | GLASS FILLED POLYPHENYLENE SULPHIDE | Amphenol FCi | 50009-1260G | 50009 | STRAIGHT | ONE | 4 | 125 °C | -65 °C | - | Obsolete | 5.7 | - | - | - | EAR99 | BOARD CONNECTOR | OPTIONAL POLARIZATION, FMLB | 8536.69.40.40 | Headers and Edge Type Connectors | - | - | - | - | - | - | 260 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 4 | RECTANGULAR | 0.585 inch | MALE | - | 0.462 inch | 1 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | 0.1 inch | RECEPTACLE | PRESS FIT | POLARIZED KEY | 1000VAC V | 2.54 mm | GOLD | RECTANGULAR | 0.1 inch | BLACK | - | 0.25 inch | 30u inch | ||
Tiny WHSL | In Stock | - | - | BOARD | - | - | - | - | - | FCI | - | Amphenol FCi | HM2P09PDS2E1N9 | HM2 | STRAIGHT | - | 7 | - | - | - | Obsolete | 5.59 | - | e4 | - | EAR99 | BOARD CONNECTOR | 22 GROUND SHIELD CONTACTS IN 2 ROWS AVAILABLE | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 77 | 2 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | PRESS FIT | - | - | - | GOLD (31) OVER NICKEL | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | BOARD | - | - | - | - | - | FCI | - | Amphenol FCi | HM2P40PKE124GL | HM2P40PKE124 | STRAIGHT | - | 7 | - | - | - | Obsolete | 5.67 | - | e4 | - | EAR99 | BOARD CONNECTOR | 44 GROUND SHIELD CONTACTS IN 2 ROWS AVAILABLE | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 154 | 2 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | PRESS FIT | - | - | - | GOLD (40) OVER NICKEL | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | BOARD | - | - | - | NOT SPECIFIED | - | FCI | - | Amphenol FCi | HM2R01PA5104N9 | HM2 | RIGHT ANGLE | - | 5 | - | - | - | Obsolete | 5.59 | - | - | - | EAR99 | BOARD CONNECTOR | 22 GROUND SHIELD CONTACTS IN 1 ROW AVAILABLE | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 110 | 2 mm | compliant | - | - | - | - | - | FEMALE | - | - | - | - | - | - | - | RECEPTACLE | PRESS FIT | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | BOARD | - | - | - | - | - | FCI | - | Amphenol FCi | HM2P09PDU2C0N9 | HM2 | STRAIGHT | - | 5 | - | - | - | Obsolete | 5.59 | - | e4 | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 55 | 2 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | PRESS FIT | - | - | - | GOLD (31) OVER NICKEL | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | BOARD | - | - | - | - | - | FCI | - | Amphenol FCi | HM2P65PDE1R1N9 | HM2 | STRAIGHT | - | 7 | - | - | - | Obsolete | 5.59 | - | e4 | - | - | BOARD CONNECTOR | 44 GROUND SHIELD CONTACTS IN 2 ROWS AVAILABLE | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 169 | 2 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | PRESS FIT | - | - | - | GOLD (31) OVER NICKEL | - | - | - | - | - | - |