- Manufacturer
- Manufacturer Part Number
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Connector Type
- Contact Materials
- Rohs Code
- Mounting Type
- Termination Type
- Contact Gender
Attribute column
Manufacturer
FCI Backplane Connectors - Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Packaging | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Current Rating | Reference Standard | Reliability | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | Durability | Number of Poles | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Insulator Color | Contact Arrangement | Terminal Length | Plating Thickness | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 51824-002 FCI | In Stock | - | - | - | BOARD | LOCKING | HOLE .086-.098 | - | 1.95 inch | - | COPPER ALLOY | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51824-002 | 51824 | RIGHT ANGLE | ONE | 4 | 105 °C | -55 °C | - | Obsolete | 5.66 | - | - | - | - | - | EAR99 | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 7.62 MM | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 19 | 2.54 mm | compliant | - | UL | COMMERCIAL | - | 0.574 inch | MALE | 94V-0 | 0.93 inch | - | HYBRID | 20 mΩ | 500000000 Ω | RECEPTACLE | SOLDER | - | - | 200 Cycles | - | TIN/LEAD OVER NICKEL | - | - | - | - | - | 0.135 inch | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | GUIDE PIN | HOLE .086-.098 | LOCKING | 4.45 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51761-10003212AALF | - | RIGHT ANGLE | ONE | 4 | 105 °C | -55 °C | LEAD FREE | Active | 5.47 | - | Yes | - | e3 | Yes | EAR99 | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 6.35 MM | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 44 | 2.54 mm | compliant | - | UL | COMMERCIAL | - | 0.47 inch | FEMALE | 94V-0 | 0.82 inch | 3 A | HYBRID | 20 mΩ | 500000000 Ω | RECEPTACLE | SOLDER | - | 2500VDC V | 200 Cycles | - | Tin (Sn) - with Nickel (Ni) barrier | - | .973 N | .17792 N | - | - | 0.135 inch | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | FCI | - | Amphenol FCi | 51744-10302403C0LF | - | STRAIGHT | - | 4 | - | - | LEAD FREE | Active | 5.67 | - | Yes | - | e3 | Yes | EAR99 | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 6.35 MM | 8536.69.40.40 | - | NO | NO | NO | NO | YES | GENERAL PURPOSE | 102 | 2.54 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | RECEPTACLE | PRESS FIT | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | LOCKING | - | - | 3.35 inch | GOLD (30) OVER NICKEL (50) | COPPER ALLOY | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51720-10402804AALF | 51720 | RIGHT ANGLE | ONE | 4 | 105 °C | -20 °C | LEAD FREE | Active | 5.55 | - | Yes | - | e3 | Yes | - | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 6.35 MM | - | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 36 | 2.54 mm | compliant | - | UL | COMMERCIAL | - | 0.574 inch | MALE | 94V-0 | 0.93 inch | - | HYBRID | 2 mΩ | 10000000000 Ω | RECEPTACLE | SOLDER | - | 2500VDC V | 200 Cycles | - | TIN (78) OVER NICKEL (50) | - | .973 N | .17792 N | - | S28P8 | 0.135 inch | 30u inch | - | ||
Tiny WHSL | In Stock | - | - | - | BOARD | - | - | - | - | - | - | FCI | - | Amphenol FCi | 51740-10901206CA | 51740 | STRAIGHT | - | 4 | - | - | - | Obsolete | 5.68 | Non-Compliant | - | - | - | - | - | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 6.35 MM | - | - | NO | NO | NO | NO | YES | GENERAL PURPOSE | 27 | 2.54 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | RECEPTACLE | PRESS FIT | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | LOCKING | - | - | - | GOLD (30) OVER NICKEL (50) | POWER-COPPER ALLOY; SIGNAL-PHOSPHOR BRONZE | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51726-11001200A0LF | 51726 | RIGHT ANGLE | ONE | 4 | 125 °C | -55 °C | LEAD FREE | Active | 5.39 | - | Yes | - | e3 | Yes | - | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 6.35 MM | - | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 22 | 2.54 mm | compliant | - | - | COMMERCIAL | - | 0.574 inch | MALE | 94V-0 | 0.93 inch | - | HYBRID | 20 mΩ | 500000000 Ω | - | SOLDER | - | 2500VDC V | 200 Cycles | - | TIN (78) OVER NICKEL (50) | - | .973 N | .17792 N | - | - | 0.135 inch | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | - | - | - | - | GOLD (30) OVER NICKEL (50) | COPPER ALLOY | FCI | - | Amphenol FCi | 51700-10403204CALF | 51700 | STRAIGHT | - | 4 | - | - | LEAD FREE | Active | 5.24 | - | Yes | - | e3 | Yes | - | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 6.35 MM | - | - | NO | NO | NO | NO | YES | GENERAL PURPOSE | 40 | 2.54 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | PRESS FIT | - | - | - | - | PURE TIN (78) OVER NICKEL (50) | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | LOCKING | - | - | 3.85 inch | GOLD (30) OVER NICKEL (50) | COPPER ALLOY | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51720-10404804AALF | 51720 | RIGHT ANGLE | ONE | 4 | 105 °C | -20 °C | LEAD FREE | Active | 5.54 | - | Yes | - | e3 | Yes | EAR99 | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 6.35 MM | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 56 | 2.54 mm | compliant | - | UL | COMMERCIAL | - | 0.574 inch | MALE | 94V-0 | 0.93 inch | - | HYBRID | 2 mΩ | 10000000000 Ω | RECEPTACLE | SOLDER | - | 2500VDC V | 200 Cycles | - | TIN (78) OVER NICKEL (50) | - | .973 N | .17792 N | - | S48P8 | 0.135 inch | 30u inch | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | FCI | - | Amphenol FCi | 51742-10502400AALF | - | STRAIGHT | - | 4 | - | - | LEAD FREE | Active | 5.67 | Non-Compliant | Yes | Bulk | e3 | Yes | - | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 6.35 MM | - | - | NO | NO | NO | NO | YES | GENERAL PURPOSE | 29 | 2.54 mm | compliant | 7 A | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | RECEPTACLE | SOLDER | - | - | - | 1 | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | No | ||
Tiny WHSL | In Stock | - | - | - | BOARD | - | - | - | - | GOLD (30) OVER NICKEL | - | FCI | - | Amphenol FCi | 51740-11102003CA | 51740 | STRAIGHT | - | 4 | - | - | - | Obsolete | 8.18 | - | - | - | e0 | - | - | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 6.35 MM | - | - | NO | NO | NO | NO | YES | GENERAL PURPOSE | 34 | 2.54 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | RECEPTACLE | PRESS FIT | - | - | - | - | TIN LEAD (100) OVER NICKEL | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 11 Weeks, 1 Day | BOARD | LOCKING | - | - | 0.435 inch | GOLD (30)/GOLD FLASH OVER PALLADIUM NICKEL (30) | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | THERMOPLASTIC | Amphenol FCi | 10113947-00C-10DLF | - | STRAIGHT | ONE | - | - | - | LEAD FREE | Active | 5.77 | - | Yes | - | e3 | Yes | EAR99 | BOARD CONNECTOR | - | 8536.69.40.30 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 24 | - | compliant | - | UL | COMMERCIAL | STAGGERED | 0.551 inch | MALE | 94V-0 | 0.528 inch | - | BLADE PIN-SKT | 55 mΩ | 1000000000 Ω | - | PRESS FIT | POLARIZED HOUSING | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | STAGGERED | .6394 N | .14734 N | GRAY | - | 0.05 inch | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | LOCKING | HOLE .086-.098 | - | 4.2 inch | GOLD (30) OVER NICKEL (50) | POWER-COPPER ALLOY; SIGNAL-PHOSPHOR BRONZE | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51722-11103200AALF | 51722 | RIGHT ANGLE | ONE | 4 | 105 °C | -55 °C | LEAD FREE | Active | 5.53 | - | Yes | - | e3 | Yes | EAR99 | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 6.35 MM | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 43 | 2.54 mm | compliant | - | UL | COMMERCIAL | - | 0.574 inch | MALE | 94V-0 | 0.93 inch | 3 A | HYBRID | 20 mΩ | 500000000 Ω | - | SOLDER | - | 2500VDC V | 200 Cycles | - | TIN (78) OVER NICKEL (50) | - | .973 N | .17792 N | - | S32P11 | 0.135 inch | - | - | ||
Tiny WHSL | In Stock | - | - | - | BOARD | - | - | - | - | GOLD (30) OVER NICKEL | - | FCI | - | Amphenol FCi | 51740-10002412AA | 51740 | STRAIGHT | - | 4 | - | - | - | Obsolete | 5.68 | - | - | - | e0 | - | - | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 6.35 MM | - | - | NO | NO | NO | NO | YES | GENERAL PURPOSE | 36 | 2.54 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | RECEPTACLE | SOLDER | - | - | - | - | TIN LEAD (100) OVER NICKEL | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | LOCKING | - | - | 3.26 inch | NOT SPECIFIED | COPPER ALLOY | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 10106139-A008001LF | 10106139 | STRAIGHT | ONE | 4 | 125 °C | -40 °C | LEAD FREE | Active | 5.76 | - | Yes | - | - | - | EAR99 | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 5.08 MM | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 42 | 2.54 mm | compliant | - | UL | COMMERCIAL | - | 0.47 inch | FEMALE | 94V-0 | 0.5 inch | - | HYBRID | 20 mΩ | 1000000000 Ω | RECEPTACLE | PRESS FIT | - | 2500VDC V | 500 Cycles | - | - | - | - | - | - | S32P10 | 0.135 inch | - | - | ||
![]() 51732-058LF FCI | In Stock | - | - | 6 Weeks | BOARD | LOCKING | - | - | 4.25 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51732-058LF | - | RIGHT ANGLE | ONE | 4 | 125 °C | -55 °C | LEAD FREE | Active | 5.77 | - | Yes | - | e3 | - | EAR99 | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 6.35 MM | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 36 | 2.54 mm | compliant | - | UL | COMMERCIAL | - | 0.574 inch | MALE | 94V-0 | 0.93 inch | 3 A | HYBRID | 20 mΩ | 500000000 Ω | RECEPTACLE | SOLDER | - | 2500VDC V | 200 Cycles | - | Tin (Sn) - with Nickel (Ni) barrier | - | .973 N | .17792 N | - | S24P12 | 0.135 inch | - | - | ||
![]() 51940-027LF FCI | In Stock | - | - | 5 Weeks | BOARD | GUIDE PIN | - | LOCKING | 3.75 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51940-027LF | - | STRAIGHT | ONE | 4 | 125 °C | -55 °C | LEAD FREE | Active | 5.66 | - | Yes | - | - | - | EAR99 | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACT: 5.08 MM | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 43 | 2.54 mm | compliant | - | UL | COMMERCIAL | - | 0.47 inch | FEMALE | 94V-0 | 0.5 inch | 3 A | HYBRID | 20 mΩ | 500000000 Ω | RECEPTACLE | PRESS FIT | - | 2500VDC V | 200 Cycles | - | - | - | .973 N | .1668 N | - | S32P11 | 0.135 inch | - | - | ||
Tiny WHSL | In Stock | - | - | 11 Weeks, 1 Day | BOARD | LOCKING | - | - | 0.559 inch | NOT SPECIFIED | COPPER ALLOY | FCI | THERMOPLASTIC | Amphenol FCi | 10091767-10C-50DLF | 10091767 | STRAIGHT | ONE | - | - | - | LEAD FREE | Active | 5.33 | - | Yes | - | e3 | Yes | - | BOARD CONNECTOR | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 48 | 1.8542 mm | compliant | - | UL | COMMERCIAL | STAGGERED | 0.976 inch | MALE | 94V-0 | 0.528 inch | - | BLADE PIN-SKT | 55 mΩ | 1000000000 Ω | - | PRESS FIT | POLARIZED HOUSING | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | STAGGERED | .6394 N | .14734 N | GRAY | - | 0.051 inch | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | FCI | - | Amphenol FCi | 51744-10401604C0LF | - | STRAIGHT | - | 4 | - | - | LEAD FREE | Active | 5.47 | - | Yes | - | e3 | Yes | EAR99 | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 6.35 MM | 8536.69.40.40 | - | NO | NO | NO | NO | YES | GENERAL PURPOSE | 72 | 2.54 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | RECEPTACLE | PRESS FIT | - | - | - | - | Tin (Sn) | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | GUIDE PIN | SPLIT BOARD LOCK | LOCKING | 1.55 inch | GOLD (30) OVER NICKEL (50) | COPPER ALLOY | FCI | THERMOPLASTIC | Amphenol FCi | 51702-10201600AALF | 51702 | STRAIGHT | ONE | 4 | 105 °C | -55 °C | LEAD FREE | Active | 5.37 | - | Yes | - | e3 | Yes | EAR99 | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 6.35 MM | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 18 | 2.54 mm | compliant | - | UL | COMMERCIAL | - | 0.574 inch | MALE | 94V-0 | 0.5 inch | 1 A | HYBRID | 20 mΩ | 500000000 Ω | RECEPTACLE | SOLDER | - | 2500VDC V | 200 Cycles | - | TIN (78) OVER NICKEL (50) | - | .973 N | .1668 N | - | S16P2 | 0.135 inch | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | GUIDE PIN | - | LOCKING | 8 inch | GOLD (30) OVER NICKEL (50) | COPPER ALLOY | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51721-10000806ABLF | 51721 | RIGHT ANGLE | ONE | 4 | 125 °C | -55 °C | LEAD FREE | Active | 5.41 | - | Yes | - | e3 | Yes | EAR99 | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 6.35 MM | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 38 | 2.54 mm | compliant | - | UL | COMMERCIAL | - | 0.574 inch | MALE | 94V-0 | 0.93 inch | 3 A | HYBRID | 20 mΩ | 500000000 Ω | RECEPTACLE | SOLDER | - | 2500VDC V | 200 Cycles | - | TIN (78) OVER NICKEL (50) | - | .973 N | .17792 N | - | S8P6 | 0.135 inch | - | - |