- Manufacturer
- Manufacturer Part Number
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Connector Type
- Contact Materials
- Rohs Code
- Mounting Type
- Termination Type
- Contact Gender
Attribute column
Manufacturer
FCI Backplane Connectors - Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | Rohs Code | JESD-609 Code | ECCN Code | Connector Type | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Reliability | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Contact Arrangement | Terminal Length | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 51940-189LF FCI | In Stock | - | - | 6 Weeks | BOARD | LOCKING | - | - | 3.575 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51940-189LF | - | STRAIGHT | ONE | 4 | 105 °C | -55 °C | LEAD FREE | Active | 5.67 | Yes | - | EAR99 | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 5.08 MM | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 33 | 2.54 mm | compliant | UL | COMMERCIAL | - | - | 0.47 inch | FEMALE | 94V-0 | 0.5 inch | - | HYBRID | 20 mΩ | 500000000 Ω | - | RECEPTACLE | SOLDER | - | 2500VDC V | - | 200 Cycles | - | - | .973 N | .1668 N | - | - | 0.135 inch | - | ||
![]() 51939-233LF FCI | In Stock | - | - | 6 Weeks | BOARD | LOCKING | HOLE .138-.163 | - | 4.223 inch | NOT SPECIFIED | COPPER ALLOY | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51939-233LF | - | RIGHT ANGLE | ONE | 4 | 105 °C | -55 °C | LEAD FREE | Active | 5.41 | Yes | - | EAR99 | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 6.35 MM | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 26 | 2.54 mm | compliant | UL | COMMERCIAL | - | - | 0.574 inch | MALE | 94V-0 | 0.93 inch | - | HYBRID | 20 mΩ | 500000000 Ω | - | RECEPTACLE | SOLDER | - | 2500VDC V | - | 200 Cycles | - | - | .973 N | .1668 N | - | S16P12 | 0.135 inch | - | ||
![]() 51736-004LF FCI | In Stock | - | - | 6 Weeks | BOARD | LOCKING | - | - | 1.69 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51736-004LF | - | RIGHT ANGLE | ONE | 4 | 105 °C | -55 °C | LEAD FREE | Active | 5.47 | Yes | e3 | EAR99 | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 6.35 MM | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 28 | 2.54 mm | compliant | UL | COMMERCIAL | - | - | 0.574 inch | MALE | 94V-0 | 0.93 inch | - | HYBRID | 20 mΩ | 500000000 Ω | - | RECEPTACLE | SOLDER | - | 2500VDC V | - | 200 Cycles | Tin (Sn) - with Nickel (Ni) barrier | - | .973 N | .1668 N | - | S24P4 | 0.135 inch | 30u inch | ||
![]() 51770-014LF FCI | In Stock | - | - | 6 Weeks | BOARD | LOCKING | - | - | 3.5 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51770-014LF | - | RIGHT ANGLE | ONE | 4 | 125 °C | -55 °C | LEAD FREE | Active | 5.67 | Yes | e3 | EAR99 | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 6.35 MM | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 33 | 2.54 mm | compliant | UL | COMMERCIAL | - | - | 0.47 inch | FEMALE | 94V-0 | 0.82 inch | 3 A | HYBRID | 20 mΩ | 500000000 Ω | - | RECEPTACLE | SOLDER | - | 2500VDC V | - | 200 Cycles | Tin (Sn) - with Nickel (Ni) barrier | - | .973 N | .17792 N | - | - | 0.135 inch | - | ||
![]() 51940-298LF FCI | In Stock | - | - | 6 Weeks | BOARD | GUIDE PIN | - | LOCKING | 1.75 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51940-298LF | - | STRAIGHT | ONE | 4 | 105 °C | -55 °C | LEAD FREE | Active | 5.47 | Yes | - | EAR99 | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 6.35 MM | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 8 | - | compliant | UL | COMMERCIAL | - | - | 0.47 inch | FEMALE | 94V-0 | 0.5 inch | - | HYBRID | 20 mΩ | 500000000 Ω | - | RECEPTACLE | PRESS FIT | - | 2500VDC V | - | 200 Cycles | - | - | .973 N | .1668 N | - | S4P4 | 0.135 inch | - | ||
![]() 51940-179LF FCI | In Stock | - | - | 6 Weeks | BOARD | LOCKING | - | - | 5.24 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51940-179LF | - | STRAIGHT | ONE | 4 | 125 °C | -55 °C | LEAD FREE | Active | 5.46 | Yes | e3 | EAR99 | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 5.08 MM | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 36 | 2.54 mm | compliant | UL | COMMERCIAL | - | - | 0.47 inch | FEMALE | 94V-0 | 0.5 inch | 3 A | HYBRID | 20 mΩ | 500000000 Ω | - | RECEPTACLE | SOLDER | - | 2500VDC V | - | 200 Cycles | Tin (Sn) - with Nickel (Ni) barrier | - | .973 N | .17792 N | - | - | 0.135 inch | - | ||
![]() 51939-002LF FCI | In Stock | - | - | 6 Weeks | BOARD | LOCKING | HOLE .086-.098 | - | 4.425 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51939-002LF | - | RIGHT ANGLE | ONE | 4 | 125 °C | -55 °C | LEAD FREE | Active | 5.44 | Yes | - | EAR99 | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 6.35 MM | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 29 | 2.54 mm | compliant | UL | COMMERCIAL | - | - | 0.574 inch | MALE | 94V-0 | 0.93 inch | - | HYBRID | 20 mΩ | 500000000 Ω | - | RECEPTACLE | SOLDER | - | 1000VDC V | - | 200 Cycles | - | - | .973 N | .1668 N | - | - | 0.135 inch | - | ||
![]() 51940-203LF FCI | In Stock | - | - | 6 Weeks | BOARD | LOCKING | - | - | 3.7 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51940-203LF | - | STRAIGHT | ONE | 4 | 105 °C | -55 °C | LEAD FREE | Active | 5.67 | Yes | - | EAR99 | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 5.08 MM | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 36 | 2.54 mm | compliant | UL | COMMERCIAL | - | - | 0.47 inch | FEMALE | 94V-0 | 0.5 inch | - | HYBRID | 20 mΩ | 500000000 Ω | - | RECEPTACLE | SOLDER | - | 2500VDC V | - | 200 Cycles | - | - | .973 N | .1668 N | - | S24P12 | 0.135 inch | - | ||
![]() 51750-033LF FCI | In Stock | - | - | 6 Weeks | BOARD | GUIDE PIN | HOLE .086-.098 | LOCKING | 3.65 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51750-033LF | - | STRAIGHT | ONE | 4 | 105 °C | -55 °C | LEAD FREE | Active | 5.67 | Yes | e3 | EAR99 | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 6.35 MM | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 84 | 2.54 mm | compliant | UL | COMMERCIAL | - | - | 0.47 inch | FEMALE | 94V-0 | 0.5 inch | - | HYBRID | 20 mΩ | 500000000 Ω | - | RECEPTACLE | SOLDER | - | 2500VDC V | - | 200 Cycles | Tin (Sn) - with Nickel (Ni) barrier | - | .973 N | .1668 N | - | S80P2 | 0.135 inch | - | ||
![]() 51939-296LF FCI | In Stock | - | - | 6 Weeks | BOARD | LOCKING | - | - | 2.5 inch | NOT SPECIFIED | COPPER ALLOY | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51939-296LF | - | RIGHT ANGLE | ONE | 4 | 125 °C | -55 °C | LEAD FREE | Active | 5.47 | Yes | - | EAR99 | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 5.08 MM | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 30 | 2.54 mm | compliant | UL | COMMERCIAL | - | - | 0.574 inch | MALE | 94V-0 | 0.93 inch | 3 A | HYBRID | 20 mΩ | 10000000000 Ω | - | RECEPTACLE | SOLDER | - | 2500VDC V | - | 200 Cycles | - | - | .973 N | - | - | S24P6 | 0.135 inch | - | ||
![]() 51939-400LF FCI | In Stock | - | - | 6 Weeks | BOARD | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 51939-400LF | - | RIGHT ANGLE | - | 4 | - | - | LEAD FREE | Active | 5.47 | Yes | - | EAR99 | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 6.35 MM | 8536.69.40.40 | - | NO | NO | NO | NO | YES | GENERAL PURPOSE | 17 | 2.54 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 51915-234LF FCI | In Stock | - | - | 6 Weeks | BOARD | LOCKING | HOLE .086-.098 | - | 3.675 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51915-234LF | - | RIGHT ANGLE | ONE | 4 | 105 °C | -55 °C | LEAD FREE | Active | 5.45 | Yes | e3 | EAR99 | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 5.08 MM | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 36 | 2.54 mm | compliant | UL | COMMERCIAL | - | - | 0.458 inch | FEMALE | 94V-0 | 0.865 inch | - | HYBRID | 20 mΩ | 500000000 Ω | - | RECEPTACLE | PRESS FIT | - | 2500VDC V | - | 200 Cycles | Tin (Sn) - with Nickel (Ni) barrier | - | .973 N | .1668 N | - | S24P12 | 0.154 inch | - | ||
![]() 51940-367LF FCI | In Stock | - | - | 6 Weeks | BOARD | GUIDE PIN | HOLE .086-.098 | LOCKING | 1.9 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51940-367LF | - | STRAIGHT | ONE | 4 | 125 °C | -55 °C | LEAD FREE | Active | 5.45 | Yes | e3 | EAR99 | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 8.26 MM | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 11 | 2.54 mm | compliant | UL | COMMERCIAL | - | - | 0.47 inch | FEMALE | 94V-0 | 0.5 inch | 3 A | HYBRID | 20 mΩ | 500000000 Ω | - | RECEPTACLE | SOLDER | - | 2500VDC V | - | 200 Cycles | Tin (Sn) - with Nickel (Ni) barrier | - | .973 N | .17792 N | - | S8P3 | 0.135 inch | - | ||
![]() 51939-476LF FCI | In Stock | - | - | 6 Weeks | BOARD | LOCKING | HOLE .138-.163 | - | 1.57 inch | NOT SPECIFIED | COPPER ALLOY | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51939-476LF | - | RIGHT ANGLE | ONE | 4 | 105 °C | -55 °C | LEAD FREE | Active | 5.47 | Yes | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 48 | 2.54 mm | compliant | UL | COMMERCIAL | 3 | RECTANGULAR | 0.574 inch | MALE | 94V-0 | 0.93 inch | - | SQ PIN-SKT | 20 mΩ | 500000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | 1000VDC V | 2.54 mm | 200 Cycles | - | RECTANGULAR | .973 N | .1668 N | 0.1 inch | - | 0.135 inch | - | ||
![]() 51915-070LF FCI | In Stock | - | - | 6 Weeks | BOARD | LOCKING | - | - | 3.15 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51915-070LF | - | RIGHT ANGLE | ONE | 4 | 105 °C | -55 °C | LEAD FREE | Active | 1.84 | Yes | e3 | EAR99 | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 6.35 MM | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 31 | 2.54 mm | compliant | UL | COMMERCIAL | - | - | 0.47 inch | FEMALE | 94V-0 | 0.82 inch | - | HYBRID | 20 mΩ | 500000000 Ω | - | RECEPTACLE | SOLDER | - | 2500VDC V | - | 200 Cycles | Tin (Sn) - with Nickel (Ni) barrier | - | .973 N | .1668 N | - | S24P7 | 0.135 inch | - | ||
![]() 51955-002H FCI | In Stock | - | - | - | BOARD | LOCKING | - | - | 4.35 inch | GOLD (30) OVER NICKEL | COPPER ALLOY | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51955-002H | 51955-002H | STRAIGHT | ONE | 4 | 125 °C | -55 °C | - | Obsolete | 5.84 | - | e0 | - | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 5.08 MM | - | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 37 | 2.54 mm | compliant | UL | COMMERCIAL | - | - | 0.47 inch | FEMALE | 94V-0 | 0.984 inch | - | HYBRID | 20 mΩ | 500000000 Ω | - | RECEPTACLE | PRESS FIT | - | 2500VDC V | - | 200 Cycles | TIN LEAD (100) | - | .973 N | .1668 N | - | S24P13 | 0.135 inch | - | ||
![]() 51939-236 FCI | In Stock | - | - | - | BOARD | LOCKING | - | - | 4.623 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51939-236 | 51939 | RIGHT ANGLE | ONE | 4 | 125 °C | -55 °C | - | Obsolete | 5.44 | No | - | EAR99 | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 6.35 MM | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 37 | 2.54 mm | compliant | UL | COMMERCIAL | - | - | 0.574 inch | MALE | 94V-0 | 0.93 inch | 3 A | HYBRID | 20 mΩ | 500000000 Ω | - | RECEPTACLE | SOLDER | - | 2500VDC V | - | 200 Cycles | - | - | .973 N | - | - | S24P13 | 0.135 inch | - | ||
![]() 51915-056 FCI | In Stock | - | - | - | BOARD | LOCKING | HOLE .086-.098 | - | 0.99 inch | - | COPPER ALLOY | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51915-056 | 51915 | RIGHT ANGLE | ONE | 1 | 105 °C | -55 °C | - | Obsolete | 5.6 | - | - | - | BOARD CONNECTOR | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 3 | 7.62 mm | compliant | UL | COMMERCIAL | - | - | 0.448 inch | FEMALE | 94V-0 | 0.82 inch | - | HYBRID | 20 mΩ | 10000000000 Ω | - | RECEPTACLE | SOLDER | - | 2500VDC V | - | 200 Cycles | TIN/LEAD OVER NICKEL | - | 7.1168 N | 2.224 N | - | S0P3 | 0.135 inch | - | ||
![]() 51866-040 FCI | In Stock | - | - | - | BOARD | LOCKING | - | - | 1.34 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51866-040 | 51866 | RIGHT ANGLE | ONE | 1 | 125 °C | -55 °C | - | Obsolete | 5.68 | No | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 6 | 5.08 mm | compliant | UL | COMMERCIAL | - | - | 0.613 inch | FEMALE | 94V-0 | - | - | HYBRID | 0.7 mΩ | 10000000000 Ω | - | RECEPTACLE | PRESS FIT | - | - | - | 200 Cycles | - | - | .973 N | 2.224 N | - | S0P6 | 0.135 inch | - | ||
![]() 51952-063 FCI | In Stock | - | - | - | BOARD | GUIDE PIN | - | LOCKING | 2.75 inch | AU ON NI | COPPER ALLOY | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51952-063 | 51952 | STRAIGHT | ONE | 4 | - | - | - | Obsolete | 5.64 | - | - | EAR99 | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 7.62 MM | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 47 | 2.54 mm | compliant | UL | COMMERCIAL | - | - | 0.574 inch | MALE | 94V-0 | 0.5 inch | - | HYBRID | - | - | - | RECEPTACLE | SOLDER | - | - | - | - | TIN/LEAD OVER NICKEL | - | - | - | - | - | 0.135 inch | 30u inch |