- Manufacturer
- Manufacturer Part Number
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Connector Type
- Contact Materials
- Mounting Type
- Rohs Code
- Termination Type
- Contact Gender
Attribute column
Manufacturer
FCI Backplane Connectors - Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Reliability | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Contact Arrangement | Terminal Length | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | LOCKING | HOLE .138-.163 | - | 1.25 inch | - | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51968-10002400ABLF | 51968 | RIGHT ANGLE | ONE | 4 | 105 °C | -55 °C | - | Active | 5.74 | Yes | - | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | - | - | - | - | - | - | 24 | 2.54 mm | compliant | UL | COMMERCIAL | 4 | RECTANGULAR | 0.47 inch | FEMALE | - | 0.82 inch | 3 A | SQ PIN-SKT | 20 mΩ | 500000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | 1000VDC V | 2.54 mm | 200 Cycles | TIN | RECTANGULAR | .973 N | .17792 N | 0.1 inch | - | 0.135 inch | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | GUIDE PIN | HOLE .125-.137 | LOCKING | 3.25 inch | AU ON NI | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51762-10802400BBLF | 51762 | RIGHT ANGLE | ONE | - | 105 °C | -20 °C | - | Active | 5.67 | Yes | - | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | - | - | - | - | YES | - | 32 | - | compliant | UL | COMMERCIAL | - | - | 0.47 inch | FEMALE | - | 0.82 inch | - | BLADE PIN-SKT | 2 mΩ | 10000000000 Ω | - | RECEPTACLE | SOLDER | - | - | - | 200 Cycles | TIN OVER NICKEL | - | .973 N | .17792 N | - | S24P8 | 0.09 inch | 30u inch | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | GUIDE PIN | - | LOCKING | 1.45 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51965-10003200CCLF | - | STRAIGHT | ONE | 4 | 105 °C | -55 °C | LEAD FREE | Active | 5.47 | Yes | e3 | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 32 | 2.54 mm | compliant | UL | COMMERCIAL | 4 | RECTANGULAR | 0.574 inch | MALE | 94V-0 | 0.5 inch | - | SQ PIN-SKT | 20 mΩ | 500000000 Ω | 0.1 inch | - | PRESS FIT | POLARIZED HOUSING | 1000VDC V | 2.54 mm | 200 Cycles | Tin (Sn) | RECTANGULAR | .973 N | .17792 N | 0.1 inch | - | 0.165 inch | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | - | - | - | - | GOLD (30) OVER NICKEL (50) | COPPER ALLOY | FCI | - | Amphenol FCi | 51700-10102001AALF | 51700 | STRAIGHT | - | 4 | - | - | LEAD FREE | Active | 5.58 | Yes | e3 | Yes | - | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 6.35 MM | - | - | NO | NO | NO | NO | YES | GENERAL PURPOSE | 22 | 2.54 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | - | PURE TIN (78) OVER NICKEL (50) | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | GUIDE PIN | - | LOCKING | 8 inch | GOLD (30) OVER NICKEL (50) | COPPER ALLOY | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51721-10002408AALF | 51721 | RIGHT ANGLE | ONE | 4 | 125 °C | -55 °C | LEAD FREE | Active | 5.41 | Yes | e3 | Yes | EAR99 | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 6.35 MM | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 104 | 2.54 mm | compliant | UL | COMMERCIAL | - | - | 0.574 inch | MALE | 94V-0 | 0.93 inch | 3 A | HYBRID | 20 mΩ | 500000000 Ω | - | RECEPTACLE | SOLDER | - | 2500VDC V | - | 200 Cycles | TIN (78) OVER NICKEL (50) | - | .973 N | .17792 N | - | S24P8 | 0.135 inch | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | GUIDE PIN | SPLIT BOARD LOCK | LOCKING | 2.15 inch | GOLD (30) OVER NICKEL (50) | COPPER ALLOY | FCI | THERMOPLASTIC | Amphenol FCi | 51702-10402000AALF | 51702 | STRAIGHT | ONE | 4 | 105 °C | -55 °C | LEAD FREE | Active | 5.37 | Yes | e3 | Yes | EAR99 | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 6.35 MM | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 24 | 2.54 mm | compliant | UL | COMMERCIAL | - | - | 0.574 inch | MALE | 94V-0 | 0.5 inch | 1 A | HYBRID | 20 mΩ | 500000000 Ω | - | RECEPTACLE | SOLDER | - | 2500VDC V | - | 200 Cycles | TIN (78) OVER NICKEL (50) | - | .973 N | .1668 N | - | S20P4 | 0.135 inch | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | LOCKING | HOLE .086-.098 | - | 4.75 inch | GOLD (30) OVER NICKEL (50) | POWER-COPPER ALLOY; SIGNAL-PHOSPHOR BRONZE | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51722-10610400AALF | 51722 | RIGHT ANGLE | ONE | 4 | 105 °C | -55 °C | LEAD FREE | Active | 5.34 | Yes | e3 | Yes | EAR99 | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 6.35 MM | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 110 | 2.54 mm | compliant | UL | COMMERCIAL | - | - | 0.574 inch | MALE | 94V-0 | 0.93 inch | 3 A | HYBRID | 20 mΩ | 500000000 Ω | - | - | SOLDER | - | 2500VDC V | - | 200 Cycles | TIN (78) OVER NICKEL (50) | - | .973 N | .17792 N | - | S104P6 | 0.135 inch | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | GUIDE PIN | HOLE .086-.098 | LOCKING | 2.3 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51761-10001605AALF | - | RIGHT ANGLE | ONE | 4 | 105 °C | -55 °C | LEAD FREE | Active | 5.47 | Yes | e3 | Yes | EAR99 | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 6.35 MM | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 21 | 2.54 mm | compliant | UL | COMMERCIAL | - | - | 0.47 inch | FEMALE | 94V-0 | 0.82 inch | 3 A | HYBRID | 20 mΩ | 500000000 Ω | - | RECEPTACLE | SOLDER | - | 2500VDC V | - | 200 Cycles | Tin (Sn) - with Nickel (Ni) barrier | - | .973 N | .17792 N | - | - | 0.135 inch | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | FCI | - | Amphenol FCi | 51740-10702407CCLF | - | STRAIGHT | - | 4 | - | - | LEAD FREE | Active | 5.67 | Yes | e3 | Yes | - | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 6.35 MM | - | - | NO | NO | NO | NO | YES | GENERAL PURPOSE | 38 | 2.54 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | RECEPTACLE | PRESS FIT | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | GUIDE PIN | HOLE .086-.098 | LOCKING | 2.45 inch | - | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51761-10001206CALF | 51761 | RIGHT ANGLE | ONE | - | 105 °C | -55 °C | - | Active | 5.67 | Yes | - | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | - | - | - | - | YES | - | - | - | compliant | UL | COMMERCIAL | - | - | 0.47 inch | MALE | - | 0.865 inch | 3 A | HYBRID | 20 mΩ | 500000000 Ω | - | - | PRESS FIT | - | 2500VDC V | - | 200 Cycles | TIN | - | .973 N | .17792 N | - | - | 0.154 inch | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | GUIDE PIN | HOLE .138-.163 | LOCKING | 2.75 inch | - | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51760-10402402ABLF | 51760 | RIGHT ANGLE | ONE | - | 105 °C | -55 °C | - | Active | 5.6 | Yes | - | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | - | - | - | - | YES | - | 30 | - | compliant | UL | COMMERCIAL | - | - | 0.47 inch | FEMALE | - | 0.865 inch | 3 A | HYBRID | 20 mΩ | 500000000 Ω | - | RECEPTACLE | PRESS FIT | - | 2500VDC V | - | 200 Cycles | TIN | - | .973 N | .17792 N | - | S24P6 | 0.135 inch | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | GUIDE PIN | HOLE .086-.098 | LOCKING | 4 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51762-11102400AALF | - | RIGHT ANGLE | ONE | 4 | 105 °C | -20 °C | LEAD FREE | Active | 5.47 | Yes | e3 | - | - | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 6.35 MM | - | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 35 | 2.54 mm | compliant | UL | COMMERCIAL | - | - | 0.47 inch | FEMALE | 94V-0 | 0.82 inch | - | BLADE PIN-SKT | 2 mΩ | 10000000000 Ω | - | RECEPTACLE | SOLDER | - | - | - | 200 Cycles | Tin (Sn) - with Nickel (Ni) barrier | - | .973 N | .17792 N | - | S24P11 | 0.135 inch | 30u inch | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | FCI | - | Amphenol FCi | 51740-10112801AALF | - | STRAIGHT | - | 4 | - | - | LEAD FREE | Active | 5.67 | Yes | e3 | Yes | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | YES | GENERAL PURPOSE | 130 | 2.54 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | RECEPTACLE | SOLDER | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | GUIDE PIN | SPLIT BOARD LOCK | LOCKING | 1.25 inch | GOLD (30) OVER NICKEL (50) | COPPER ALLOY | FCI | THERMOPLASTIC | Amphenol FCi | 51702-10200400AALF | 51702 | STRAIGHT | ONE | 4 | 105 °C | -55 °C | LEAD FREE | Active | 5.37 | Yes | e3 | Yes | EAR99 | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 6.35 MM | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 6 | - | compliant | UL | COMMERCIAL | - | - | 0.574 inch | MALE | 94V-0 | 0.5 inch | 1 A | HYBRID | 20 mΩ | 500000000 Ω | - | RECEPTACLE | SOLDER | - | 2500VDC V | - | 200 Cycles | TIN (78) OVER NICKEL (50) | - | .973 N | .1668 N | - | S4P2 | 0.135 inch | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | GUIDE PIN | - | LOCKING | 8 inch | GOLD (30) OVER NICKEL (50) | COPPER ALLOY | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51721-10006403AALF | 51721 | RIGHT ANGLE | ONE | 4 | 125 °C | -55 °C | LEAD FREE | Active | 5.41 | Yes | e3 | Yes | EAR99 | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 6.35 MM | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 259 | 2.54 mm | compliant | UL | COMMERCIAL | - | - | 0.574 inch | MALE | 94V-0 | 0.93 inch | 3 A | HYBRID | 20 mΩ | 500000000 Ω | - | RECEPTACLE | SOLDER | - | 2500VDC V | - | 200 Cycles | TIN (78) OVER NICKEL (50) | - | .973 N | .17792 N | - | - | 0.135 inch | - | ||
Tiny WHSL | In Stock | - | - | 5 Weeks | BOARD | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | FCI | - | Amphenol FCi | 51741-10001602AALF | - | STRAIGHT | - | 4 | - | - | LEAD FREE | Active | 5.47 | Yes | e3 | Yes | - | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 6.35 MM | - | - | NO | NO | NO | NO | YES | GENERAL PURPOSE | 18 | 2.54 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | RECEPTACLE | SOLDER | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | LOCKING | HOLE .138-.163 | - | 2.65 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51723-10800000CBLF | 51723 | RIGHT ANGLE | ONE | 1 | 125 °C | -55 °C | LEAD FREE | Active | 5.45 | Yes | e4 | - | - | BOARD CONNECTOR | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 8 | 6.35 mm | compliant | UL | COMMERCIAL | - | - | 0.574 inch | MALE | 94V-0 | 0.93 inch | - | BLADE PIN-SKT | 20 mΩ | 500000000 Ω | - | - | PRESS FIT | - | 2500VDC V | - | 200 Cycles | - | - | 7.1168 N | 2.224 N | - | S0P8 | 0.135 inch | - |